Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: jbj Techniques Limited
Description: ELPEX couplings are highly torsionally flexible and free of torsional backlash. Because of their low torsional stiffness and damping capacity, ELPEX couplings are especially suitable for coupling machines with a very non uniform torque pattern. ELPEX couplings are
- Angular Misalignment: 0.2000 degrees
- Axial Misalignment: 0.0866 to 0.2165 inch
- Bore Diameter: 1.77 to 12.6 inch
- Coupling Diameter: 10.63 to 38.19 inch
-
Supplier: Senior Aerospace Metal Bellows
Description: Flexible shaft coupling products from Senior Aerospace Metal Bellows provide our customers with solutions to meet their design needs for a wide variety of applications where precise positioning and control of machine components are required. We offer a broad line of standard
- Angular Misalignment: 2 to 6 degrees
- Bore Diameter: 0.0900 to 0.3750 inch
- Coupling Diameter: 0.2500 to 0.7500 inch
- Coupling Length: 0.4375 to 1 inch
-
Supplier: jbj Techniques Limited
Description: ELPEX-S couplings are highly torsionally flexible and because of their low torsional stiffness and damping capacity are especially suitable for coupling machines with a highly non uniform torque pattern. Standard ELPEX-S coupling types are designed as
- Bore Diameter: 2.36 to 8.66 inch
- Coupling Diameter: 8.46 to 34.25 inch
- Coupling Length: 2.05 to 32.28 inch
- Coupling Type: Flexible Link, Torsionally Flexible Coupling, Other
-
-
Supplier: jbj Techniques Limited
Description: ELPEX-B couplings are highly flexible and free of torsional backlash. Because of their low torsional stiffness and damping capacity, ELPEX-B couplings are especially suitable for coupling machines with a highly non uniform torque pattern. ELPEX-B couplings are also
- Angular Misalignment: 4 degrees
- Axial Misalignment: 0.0512 to 0.3228 inch
- Bore Diameter: 0.3937 to 7.09 inch
- Coupling Diameter: 4.09 to 24.76 inch
-
Supplier: jbj Techniques Limited
Description: BIPEX-S couplings are torsionally flexible and are free of backlash in the pre-tensioned state. They are characterized by their compact design and high power density. BIPEX-S couplings connect machine shafts and compensate for shaft misalignment that can occur
- Angular Misalignment: 0.8000 to 1.1 degrees
- Axial Misalignment: 0.0157 to 0.0827 inch
- Bore Diameter: 0.0787 to 2.44 inch
- Coupling Diameter: 0.3937 to 4.13 inch
-
Supplier: Lika Electronic
Description: Simply structured modular coupling Easy attachment on shafts by setscrews Resistance to oil and electrical insulation Excellent flexibility
- Angular Misalignment: 2 degrees
- Bore Diameter: 0.1181 to 0.5906 inch
- Coupling Diameter: 0.6299 to 1.26 inch
- Coupling Length: 1.06 to 1.89 inch
-
Supplier: Lika Electronic
Description: Metal hubs & polymer element High misalignments allowed Electrical shaft insulation
- Bore Diameter: 0.2362 to 0.3937 inch
- Coupling Type: Double Loop Coupling
-
Supplier: Lika Electronic
Description: For servomotors Double stainless steel disks absorb parallel, angular misalignments and shaft end-play Indentical cw and ccw rotational characteristics
- Angular Misalignment: 1.5 degrees
- Bore Diameter: 0.1575 to 1.18 inch
- Coupling Diameter: 0.7480 to 2.48 inch
- Coupling Length: 1.06 to 2.4 inch
-
Supplier: Oren Elliott Products, Inc.
Description: difficult installations - all jaw couplings have through bores Dampens variations or spikes in torque, usually caused by the driving element, protecting the support bearings and the driven component, and reducing vibration Wear element can be reversed before being replaced, doubling life
- Angular Misalignment: 1.5 degrees
- Axial Misalignment: 0.0100 to 0.0400 inch
- Bore Diameter: 0.0787 to 0.1250 inch
- Coupling Diameter: 0.2500 to 2.25 inch
-
Supplier: Dynapar Corp.
Description: . This feature maintains transfer accuracy by restricting windup during torque, yet retains full protective flexibility.In addition to controlling mechanical shaft and bearing loads, the coupling further protects the encoder by providing a high degree of electrical and thermal
- Angular Misalignment: 10 degrees
- Axial Misalignment: 0.0600 inch
- Bore Diameter: 0.3750 to 0.6250 inch
- Coupling Diameter: 1.5 inch
-
Supplier: Zero-Max
Description: The Zero-Max Floating Shaft coupling provides a means to gap large distances between shaft ends and still provide a zero-backlash coupling with high torsional stiffness.
- Angular Misalignment: 3 degrees
- Axial Misalignment: 0.1000 inch
- Bore Diameter: 1 inch
- Coupling Diameter: 3 inch
-
Supplier: Oren Elliott Products, Inc.
Description: and driven shafts rotate at exactly the same speed at all times Zero backlash and high torsional stiffness Electrical insulation Accommodates large radial misalignment in a short length Easy installation in blind or difficult installations when through-bores are
- Angular Misalignment: 0.5000 degrees
- Axial Misalignment: 0.0020 to 0.0080 inch
- Bore Diameter: 0.0787 to 0.1250 inch
- Coupling Diameter: 0.2500 to 2.25 inch
-
Supplier: ATLANTA Drive Systems, Inc.
Description: With this slip-on coupling it is possible to realise torsionally fexible and fail safe shaft connection. The torque is transmitted via a torsionally fexible elastic intermediate ring of oil-resistant and temperature-insensit ive special plastic (-30 °C up to -80 °C). Lateral
- Angular Misalignment: 1 degrees
- Axial Misalignment: 0.0098 inch
- Bore Diameter: 0.5512 inch
- Coupling Diameter: 1.57 inch
-
Supplier: Zero-Max
Description: Most couplings in the Schmidt Coupling line are designed to accommodate either axial, angular, or parallel shaft displacements only. The 5-D Couplings are a modification of the Schmidt Inline Coupling, designed to accommodate 5 degrees of angular shaft
- Angular Misalignment: 1 degrees
- Backlash: 0.0 degrees
- Bore Diameter: 0.5000 to 0.8750 inch
- Coupling Diameter: 1.9 inch
-
Supplier: BEI Sensors
Description: BEI couplings are high performance, helical-cut beam style providing the best combination of torsional rigidity and compensation for shaft misalignment. They are made of aluminum and are iridite coated to resist chemical attack.
- Angular Misalignment: 5 degrees
- Bore Diameter: 0.3750 inch
- Coupling Diameter: 1 inch
- Coupling Length: 1 inch
-
Supplier: Sumitomo Machinery Corp. of America
Description: Sumitomo offers a complete line of Couplings for a wide range of applications. All couplings are manufactured to the highest specifications, and meet the most rigorous material specifications for long life and optimum performance. Flexible Standard
- Bore Diameter: 11.38 to 11.75 inch
- Coupling Type: Flexible Link, Wafer / Flexible Disc
-
Supplier: Lika Electronic
Description: Modular coupling. High parallel and angular misalignment allowed. Minimized load on derived from misalignment on shafts. Electrical insulation. Operational temp. -20°C +80°C. Compact design
- Angular Misalignment: 2 degrees
- Bore Diameter: 0.0394 to 0.5512 inch
- Coupling Diameter: 0.3150 to 1.26 inch
- Coupling Length: 0.5000 to 1.31 inch
-
Supplier: Oren Elliott Products, Inc.
Description: Protects shaft-support bearings by exerting consistently low reactive forces, even under large misalignments Homokinetic transmission - driving and driven shafts rotate at exactly the same speed at all times Zero backlash and high torsional stiffness Electrical
- Angular Misalignment: 0.3000 degrees
- Axial Misalignment: 0.0030 to 0.0100 inch
- Bore Diameter: 0.0787 to 0.1250 inch
- Coupling Diameter: 0.2500 to 2.25 inch
-
Supplier: Oren Elliott Products, Inc.
Description: Can be used to couple across a thin barrier, making a perfectly hermetically sealed rotary feedthrough No contact, so no wear Serves as a wear-free slip clutch - under overload, the magnetic coupling simply slips to the next position. In the MXC OEP magnetic couplings, this slip is
- Angular Misalignment: 10 degrees
- Axial Misalignment: 0.0100 inch
- Bore Diameter: 0.2362 to 0.3125 inch
- Coupling Diameter: 0.5000 to 1 inch
-
Description: This versatile series of couplings provides you with a full range of torque capacities and bore sizes, all with 1/32-inch parallel misalignment capability. These couplings attach to shafts with your choice of integral clamps or set screws. Combine this with optional keyways and
- Angular Misalignment: 5 degrees
- Axial Misalignment: 0.0100 inch
- Bore Diameter: 0.1560 to 1 inch
- Coupling Diameter: 1 to 2.25 inch
-
Description: The A Series meets performance demands over a wide range of applications, including drive systems for encoders, instrumentation, lead screws, small pumps, feed rollers and anywhere a light to medium duty, torsionally flexible coupling/coupler is required. Helical's most popular
- Angular Misalignment: 5 degrees
- Axial Misalignment: 0.0100 inch
- Bore Diameter: 0.0900 to 0.6250 inch
- Coupling Diameter: 0.5000 to 1.25 inch
-
Supplier: R+W Coupling Technology
Description: Design: Two coupling hubs are concentrically machined with concave driving jaws. Temperature range: The temperature range depends Elastomer insert. Torsional stiffness: Depends on the Elastomer insert. Backlash: Absolutely
- Bore Diameter: 0.1181 to 3.15 inch
- Coupling Diameter: 0.6299 to 5.37 inch
- Coupling Length: 0.7874 to 4.84 inch
- Coupling Type: Spider Coupling
-
Supplier: R+W Coupling Technology
Description: . Backlash: Absolutely backlash-free. Material: Clamping hub: up to series 450 high strength aluminum, series 800 and up steel Elastomer insert: precision molded, wear resistant, and thermally stable polymer Service life: R+W couplings are maintenance-free and
- Bore Diameter: 0.2362 to 5.51 inch
- Coupling Diameter: 1.26 to 11.42 inch
- Coupling Length: 2.09 to 13.43 inch
- Coupling Type: Spider Coupling
-
Supplier: R+W Coupling Technology
Description: Design: Our zero backlash elastomer coupling incorporated with our torque limter. Available disengagement mode/Function system for all series: multi-position Temperature range: The temperature range is dependent on the choosen Elastomer insert
- Bore Diameter: 0.2362 to 1.5 inch
- Coupling Diameter: 0.9843 to 2.62 inch
- Coupling Length: 1.34 to 3.54 inch
- Coupling Type: Spider Coupling
-
Supplier: R+W Coupling Technology
Description: Design: Full split hubs with an elastomer insert and precision machined aluminum tube. Both coupling bodies are solid joint by two tubes with high concentricity. While loosening the tube clamping, a length variation is possible within the given range. Elastomer inserts are
- Backlash: 0.0 degrees
- Bore Diameter: 0.1969 to 2.36 inch
- Coupling Diameter: 1.26 to 4.02 inch
- Coupling Length: 5.91 to 19.69 inch
-
Supplier: Control Concepts, Inc.
Description: The K-Coupling is essentiall a double-loop ELASTA-CAST® polyurethane elastomeric material assembled to zinc plated steel hubs. The hubs are assembled to the ELASTACAST element by specialized equipment which guarantees the precise amount of crimp for long life. Hubs are then attached to
- Angular Misalignment: 15 degrees
- Bore Diameter: 0.3750 to 0.6250 inch
- Coupling Diameter: 2.12 inch
- Coupling Length: 1.12 inch
-
Supplier: KTR Corporation
Description: ROTEX® GS is a three-part coupling, backlash-free under pre-stress. The different hub designs and the different Shore hardnesses offer the optimal coupling for each application in automation engineering. In spite of its vibration-damping characteristics it is torsionally stiff so
- Angular Misalignment: 0.9000 degrees
- Axial Misalignment: -0.0787 to 0.1024 inch
- Bore Diameter: 0.2362 to 4.33 inch
- Coupling Diameter: 0.3937 to 7.87 inch
-
Supplier: Zero-Max
Description: Most couplings in the Schmidt Coupling line are designed to accommodate either axial, angular, or parallel shaft displacements only. The 5-D Couplings are a modification of the Schmidt Inline Coupling, designed to accommodate 5 degrees of angular shaft
- Angular Misalignment: 5 degrees
- Bore Diameter: 7.25 inch
- Coupling Diameter: 19.25 inch
- Coupling Length: 13.75 inch
-
Supplier: TPA Motion
Description: Standard Production Coupling in our product range. Flexible Beam Shaft Couplings - RCSA AND RCLA Series Bore diameters: 1.0 to 12.0 mm with OD ranging from 6 mm to 25 mm Excellent for servo or stepper motor motion control applications Zero Backlash, High Reliability
- Angular Misalignment: 2.5 to 3 degrees
- Axial Misalignment: 0.0276 inch
- Backlash: 0.0 degrees
- Bore Diameter: 0.1181 to 0.4724 inch
-
Supplier: TPA Motion
Description: Standard Production Coupling in our product range. Flexible Beam Shaft Couplings - RCSA AND RCLA Series Bore diameters: 1.0 to 12.0 mm with OD ranging from 6 mm to 25 mm Excellent for servo or stepper motor motion control applications Zero Backlash, High Reliability
- Angular Misalignment: 2.5 to 3.5 degrees
- Axial Misalignment: 0.0492 inch
- Backlash: 0.0 degrees
- Bore Diameter: 0.1181 to 0.7874 inch
-
Supplier: TPA Motion
Description: Standard Production Coupling in our product range. Flexible Beam Shaft Couplings - RCSA AND RCLA Series Bore diameters: 1.0 to 12.0 mm with OD ranging from 6 mm to 25 mm Excellent for servo or stepper motor motion control applications Zero Backlash, High Reliability
- Angular Misalignment: 1.7 to 2 degrees
- Axial Misalignment: 0.0067 inch
- Backlash: 0.0 degrees
- Bore Diameter: 0.0591 to 0.1969 inch
-
Supplier: TPA Motion
Description: Standard Production Coupling in our product range. Flexible Beam Shaft Couplings - RCSA AND RCLA Series Bore diameters: 1.0 to 12.0 mm with OD ranging from 6 mm to 25 mm Excellent for servo or stepper motor motion control applications Zero Backlash, High Reliability
- Angular Misalignment: 2.5 to 3.5 degrees
- Axial Misalignment: 0.0492 inch
- Backlash: 0.0 degrees
- Bore Diameter: 0.1181 to 0.7874 inch
-
Supplier: Zero-Max
Description: Control-Flex® Coupling was developed to satisfy the higher performance requirements of today's modern power transmission drives. To meet this goal, Schmidt Couplings engineered a unique Control-Flex® Disc which is based on a parallel linkage system. Because of these features, the
- Angular Misalignment: 1 degrees
- Axial Misalignment: 0.0280 inch
- Backlash: 0.0 degrees
- Bore Diameter: 0.3120 to 1.5 inch
-
Supplier: SKF/North America
Description: elements to select, to meet the demand for lowcost, general purpose flexible coupling. FRC couplings are phosphate coated forimproved corrosion resistance and available with fire-resistant and anti-static elements(F.R.A.S.) FRC couplings are available with a pilot bore,
- Angular Misalignment: 1 degrees
- Axial Misalignment: 0.0079 to 0.0669 inch
- Bore Diameter: 0.3543 to 3.94 inch
- Coupling Diameter: 2.72 to 10.83 inch
-
Supplier: Renbrandt, Inc.
Description: Material and Finishes Hubs - Brass. nickel plated. Centerpieces - Nylon (Others such as Polycarbonate on request.) Clamps - Steel. Zinc plated. yellow iridescent finish per QQZ325B Set Screws - Stainless. headless. cup point. hex socket (Std.). spline socket. or slotted available. Orientation of
- Angular Misalignment: 5 degrees
- Coupling Diameter: 0.5000 inch
- Coupling Length: 0.6562 inch
- Coupling Type: Sliding Block / Oldham
-
Supplier: Renbrandt, Inc.
Description: Material and Finishes Hubs - Brass. nickel plated. Centerpieces - Nylon (Others such as Polycarbonate on request.) Clamps - Steel. Zinc plated. yellow iridescent finish per QQZ325B Set Screws - Stainless. headless. cup point. hex socket (Std.). spline socket. or slotted available. Orientation of
- Coupling Diameter: 0.3125 inch
- Coupling Type: Sliding Block / Oldham
-
Supplier: SKF/North America
Description: Chain couplings are able to transmit higher torque than their shafts, making them idealfor high torque applications. Available with a pilot bore, finished bore or tapered bushing(face or hub), flanges are linked together with du plex roller chains enabling themto accommodate up to 2°
- Angular Misalignment: 1 degrees
- Bore Diameter: 0.6299 to 6.14 inch
- Coupling Diameter: 3.03 to 11.89 inch
- Coupling Length: 0.6260 to 6.13 inch
-
Supplier: SKF/North America
Description: SKF Flex Couplings are designed to accommodate misalignment and shock loads anddampen vibration levels. These easy to install,virtually maintenance-free couplings are availablewith either a machined-to-size or tapered bore.Couplings with a tapered bore can be Face(F) mounted or
- Angular Misalignment: 4 degrees
- Axial Misalignment: 0.0512 to 0.3228 inch
- Bore Diameter: 0.4331 to 3.94 inch
- Coupling Diameter: 4.09 to 14.13 inch
-
Supplier: KTR Corporation
Description: For bridging large shaft distances there is ROTEX® GS type ZR3 being one out of three intermediate shaft couplings. The intermediate pipe made of aluminium is adjusted by KTR according to the shaft distance dimension indicated by the customer. The external shell clamping
- Angular Misalignment: 0.9000 degrees
- Axial Misalignment: -0.0787 to 0.1024 inch
- Bore Diameter: 0.3150 to 2.17 inch
- Coupling Diameter: 1.57 to 4.13 inch
-
Supplier: KTR Corporation
Description: For bridging large shaft distances there is ROTEX® GS type ZR2 being one out of three intermediate shaft couplings. It is available from size 14 to 65. The intermediate shaft is adjusted according to the shaft distance dimension indicated by the customer. The
- Angular Misalignment: 0.9000 degrees
- Axial Misalignment: -0.0787 to 0.1024 inch
- Bore Diameter: 0.6299 to 3.15 inch
- Coupling Diameter: 1.18 to 5.31 inch
-
Supplier: KTR Corporation
Description: . Product features Double-cardanic jaw-type coupling Compensation of higher radial displacements possible Large shaft distance dimensions
- Angular Misalignment: 0.9000 degrees
- Axial Misalignment: -0.0787 to 0.1024 inch
- Bore Diameter: 0.1969 to 2.91 inch
- Coupling Diameter: 0.3937 to 4.72 inch
-
Supplier: Voith Turbo Inc.
Description: Universally flexible twin element coupling Features: Nominal torque capacity TKN: 360 - 91,600 Nm Connection solid shaft - solid shaft
- Coupling Diameter: 6.54 to 28.58 inch
- Coupling Length: 5.12 to 29.49 inch
- Coupling Type: Torsionally Flexible Coupling
- Rated Torque: 3186 to 410619 In-lbs
-
Supplier: Voith Turbo Inc.
Description: Universally flexible single element coupling Features: Nominal torque capacity TKN: 400 - 8,000 Nm Connection solid shaft - solid shaft
- Coupling Diameter: 12.6 to 22.83 inch
- Coupling Length: 8.82 to 20.14 inch
- Coupling Type: Torsionally Flexible Coupling
- Rated Torque: 3540 to 141593 In-lbs
-
Supplier: NBK America LLC
Description: The most popular flexible shaft coupling in Japan that is compliant with JIS B 1452-1991 "Flexible Flanged Shaft Couplings". Simple structure comprised of a flange and coupling bolts. Easy-to-mount. Bushings can be replaced just by removing
- Angular Misalignment: 0.1667 degrees
- Bore Diameter: 6.69 inch
- Coupling Diameter: 1.4 inch
- Coupling Type: Flexible Link
-
Supplier: NBK America LLC
Description: The most popular flexible shaft coupling in Japan that is compliant with JIS B 1452-1991 "Flexible Flanged Shaft Couplings". Simple structure comprised of a flange and coupling bolts. Easy-to-mount. Bushings can be replaced just by removing
- Angular Misalignment: 0.1667 degrees
- Bore Diameter: 3.15 inch
- Coupling Diameter: 1.1 inch
- Coupling Type: Flexible Link
Find Suppliers by Category Top
Featured Products Top
-
The inserts are pre-stressed during assembly which provides zero backlash, more consistent load sharing, and improved restoring forces for precise positioning and repeatability. For information on shaft misalignment, torsional stiffness and other details about the elastomer inserts, please download the catalog. (read more)
Browse Flexible Couplings Datasheets for DieQua Corporation -
Leno flexible Shaft Couplings covering Flexible Jaw Couplings, Curved Teeth Gear Couplings, Beam Couplings, Oldham Couplings, Bellows Couplings, L Couplings, Miniature Disc Couplings, Sping Couplings, Heavy Duty DJM, ZJM, SJM Couplings and universal joints, etc.
(read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
?chain couplings?Jawcouplings?flexible couplings?HRC couplings?NM couplings?MH couplings?Pincoupling?Spacer Coupling?Flange Coupling?Sleeve Coupling,nylon sleeve coupling. (read more)
Browse Flexible Couplings Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Leno Flexible Jaw Coupling tightens with Bolts, which easy to assemble and disassemble. No damage will be caused to shaft. For position accuracy and vibration reduction in a servo system specify Antivibration Flexible Couplings. These Couplings with superior spring torque can absorb vibration, parallel, angular misalignments and shaft end-play. Also, they are Identical clockwise and anticlockwise rotation characteristics. (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
Leno Flexible Jaw Coupling tightens with Bolts, which easy to assemble and disassemble. No damage will be caused to shaft. For position accuracy and vibration reduction in a servo system specify Antivibration Flexible Couplings. These Couplings with superior spring torque can absorb vibration, parallel, angular misalignments and shaft end-play. Also, they are Identical clockwise and anticlockwise rotation characteristics. (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
Leno Flexible Jaw Coupling tightens with Bolts, which easy to assemble and disassemble. No damage will be caused to shaft. For position accuracy and vibration reduction in a servo system specify Antivibration Flexible Couplings. These Couplings with superior spring torque can absorb vibration, parallel, angular misalignments and shaft end-play. Also, they are Identical clockwise and anticlockwise rotation characteristics. (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
Leno Flexible Jaw Coupling tightens with Bolts, which easy to assemble and disassemble. No damage will be caused to shaft. For position accuracy and vibration reduction in a servo system specify Antivibration Flexible Couplings. These Couplings with superior spring torque can absorb vibration, parallel, angular misalignments and shaft end-play. Also, they are Identical clockwise and anticlockwise rotation characteristics. (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
Leno Flexible Jaw Coupling tightens with Bolts, which easy to assemble and disassemble. No damage will be caused to shaft. For position accuracy and vibration reduction in a servo system specify Antivibration Flexible Couplings. These Couplings with superior spring torque can absorb vibration, parallel, angular misalignments and shaft end-play. Also, they are Identical clockwise and anticlockwise rotation characteristics. (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
Leno Flexible Jaw Coupling tightens with Bolts, which easy to assemble and disassemble. No damage will be caused to shaft. For position accuracy and vibration reduction in a servo system specify Antivibration Flexible Couplings. These Couplings with superior spring torque can absorb vibration, parallel, angular misalignments and shaft end-play. Also, they are Identical clockwise and anticlockwise rotation characteristics. (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
Backlash free, flexible shaft couplings from the standard range are especially suitable for applications in highly dynamic drives such as, linear axes in machine tools, packaging machines or printing presses, or drives for automation (read more)
Browse Flexible Couplings Datasheets for jbj Techniques Limited
Conduct Research Top
-
Shaft Flexible Couplings - Application Considerations (.pdf)
Flexible couplings are designed to accommodate various types of load conditions. No one type of coupling can provide. the universal solution to all coupling problems; hence many designs are available, each possessing construction features to. accommodate one or more types of application
-
Flexible Coupling Solutions from Tanks to Medical Devices
Electrodeposited nickel bellows couplings flex to fit misaligned shafts yet remain torsionally stiff
-
Flexible Couplings Give Power Transmission Designs an Edge
between the driver and the driven shafts. Fixed couplings will provide the greatest efficiency of torque and power transmission, but they have their. drawbacks. Even the smallest misalignment can create premature bearing and axle failure,. especially at higher speeds.
-
Choose the Right Coupling for Your Servo System
specifically designed to solve the problems created by lateral, angular, and axial misalignment in drive systems. Flexible couplings fasten to machine drive shafts in order to transmit torque while accommodating misalignment. Couplings used for a servo system require zero-backlash, flexibility, and torsional
-
Stator Coupling Model Analysis - White Paper (.pdf)
at the flexible part of the structure, natural frequency will increase from its original design of 714Hz to an optimized design of 1611Hz. Coupling is a device mainly used to connect two shafts together in order to transfer power or rotation. In motion control applications, a rotor coupling is used
-
Design & Application of Small Standardized Components:
Couplings are divided into categories: Rigid and Flexible. As compared with flexible couplings, rigid couplings have limited application. Rigid couplings do not have the ability to compensate for shaft misalignments and are therefore used where shafts are already positioned in precise lateral
-
Selecting the Best Hub Fastener for a Power Transmission Application
Gears, pulleys, couplings, shaft extenders, shaft reducers, flexible shafts and shaft accessories are critical rotating and power transmission components. They are found in assemblies for applications as diverse as robotics, 3D printers, machine tools, automobiles, military and defense equipment
-
MTBF APPROACHING INFINITE
The concept of fatigue resistance in flexible shaft coupling design has been highly valued by R+W since its inception in 1990. For much of its first two decades in business the company focus was almost exclusively on couplings for high performance servo drive technology. When it comes to machinery
More Information Top
-
Power Transmission - Grainger Industrial Supply
• S- Flex Shaft Coupling ,Body Style Type-SC Spacer Hub,Bore Dia.
-
Modern Methods of Construction Design
Abstract According to more authors the most convenient method for system tuning is application of flexible element, which can be a flexible shaft coupling .
-
TB WOOD'S Power Transmission - Grainger Industrial Supply
• Flexible Shaft Coupling Hub,Body Style WE3,Bore Dia.