-
Supplier: Sharp Microelectronics of the Americas
Description: If your camera application demands the utmost in low-light performance, you've come to the right place. Sharp's new CCD II Image Sensors provide clear, viewable images down to 0 Lux. They also deliver nearly distortion-free detail, even when viewing moving objects. Learn more
- Pixel Size: 9.6 µm
- Optical Format: 1 inch, 1/2 inch, 1/3 inch, 1/4 inch, 2/3 inch
- Image Sensor Type: Color, Monochrome
- Features: Other
-
Supplier: IC Realtime, LLC
Description: This realistic motion detector camera is for viewing images in a home or office without allowing anyone to know they are being monitored. It is easy to install and integrated into an ICR DVR system. It comes with a 3.7mm pinhole lens and a 1/3" SHARP CCD sensor. Note: This is
- Horizontal Resolution: 420 lines
- Operating Temperature: 14 to 113 F
- Features: CCD, Digital
- Monochrome / Color: Color
-
Supplier: Black Box
Description: Horizontal resolution of 640 pixels. Fixed-position camera. The AlertWerks Universal Mount Camera is designed around a high-resolution CCD camera. The clear, sharp pictures can be sent to you anywhere via e-mail, FTP, or MMS.
- Horizontal Resolution: 640 lines
- Width / Diameter: 3.5 inch
- Height: 2.6 inch
- Operating Temperature: 32 to 104 F
-
-
Supplier: SFCable.com
Description: 1/3" Sharp CCD. 540 TV Lines. 3.6mm Board Lens. 0.2 Lux @ F2.0. 3-AXIS Design for any angle. 12V DC, 75mA.
- Horizontal Resolution: 540 lines
- Features: CCD, Digital
- Physical: Dome, Outdoor Rated
- Application / Industry: Security / Law Enforcement
-
Supplier: Fiberscope.net by MEDIT
Description: Industrial Pole mounted Inspection Camera specially designed for technical search, tactical surveillance and other inspections from outside of a confined space or hard to reach/hazardous location. These systems are made in USA. Industrial Grade Inspection Camera with Built in
- Horizontal Resolution: 640 lines
- Sensitivity: 0.03 Lux
- Height: 1.6 inch
- Length: 2.8 inch
-
Supplier: Black Box
Description: Sharp pictures, even in low light. Features Auto White Balance. Horizontal resolution of 640 pixels. A custom-designed stepper motor moves the camera over 330° (pan) and 80° (tilt) and can be controlled by the ServSensor V4P via its Web interface.
- Horizontal Resolution: 640 lines
- Width / Diameter: 4.5 inch
- Height: 4.2 inch
- Operating Temperature: 32 to 104 F
-
Supplier: Fiberscope.net by MEDIT
Description: The new telescopic Pole-mounted Utility Inspection Camera INSPEKTOR features a 1.6” (41mm) diameter camera head specially designed to perform inspections in total darkness. This telescopic pole camera is waterproof to 100 feet, and can be used to inspect areas that would
- Horizontal Resolution: 640 lines
- Sensitivity: 0.03 Lux
- Height: 1.6 inch
- Length: 2.8 inch
-
Supplier: Sentech America
Description: The STC-P54 is a low cost, low resolution, micro board, PAL camera with a Sharp 1/4" color CCD. The size is only 26 (W) x 22 (H) mm and the STC-P54 features a 10-Bit DSP, selectable Normal/Mirror mode and Internal Sync System. (^ High Resolution; * Low Resolution) Scanning
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.0236226 inch
- Height: 0.8661422 inch
- Operating Temperature: 14 to 122 F
-
Supplier: Sentech America
Description: The STC-N54 is a low cost, low resolution, micro board, NTSC camera with a Sharp 1/4" color CCD. The size is only 26 (W) x 22 (H) mm and the STC-N54 features a 10-Bit DSP, selectable Normal/Mirror mode and Internal Sync System. (^ High Resolution; * Low Resolution) Scanning
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.0236226 inch
- Height: 0.8661422 inch
- Operating Temperature: 14 to 122 F
-
Supplier: Advance Security Products
Description: right into the camera. We offer the cameras in 4 separate channels so you can have up to 4 of these in your home or business. Just connect a 12 volt dc battery or included AC power supply to the camera and the receiver to your TV or computer. If you are looking for a small
- Camera Function: Video
-
Supplier: SFCable.com
Description: 1/3" 760H Super HAD CCD II. Effio-E DSP. Color: 610 TVL, B/W: 630 TVL. Color: 0.15 Lux @ F1.2, B/W: 0.1 Lux @ F1.2. Multi-Language OSD Control. ATR Digital Powerful 128x WDR (52dB). Anti-Headlight (HLC). 2D Noise Reduction. High Contrast Images. Ideal for Backlight Environments. Mosaic
- Horizontal Resolution: 610 lines
- Features: CCD, Digital
- Monochrome / Color: Color
- Physical: Dome, Outdoor Rated
-
Supplier: SFCable.com
Description: 1/3" 760H Super HAD CCD II. Effio-E DSP. Color: 610 TVL, B/W: 630 TVL. Color: 0.15 Lux @ F1.2, B/W: 0.1 Lux @ F1.2. Multi-Language OSD Control. ATR Digital Powerful 128x WDR (52dB). Anti-Headlight (HLC). 2D Noise Reduction. High Contrast Images. Ideal for Backlight Environments. Mosaic
- Horizontal Resolution: 610 lines
- Features: CCD, Digital
- Monochrome / Color: Color
- Physical: Dome, Outdoor Rated
-
Supplier: SFCable.com
Description: 1/3" 960H Exview CCD. Effio-E DSP. Color: 680 TVL, B/W: 700 TVL. Color: 0.1 Lux @ F1.2, B/W: 0.08 Lux @ F1.2. Multi-Language OSD Control. ATR Digital Powerful 128x WDR (52dB). Anti-Headlight (HLC). 2D Noise Reduction. High Contrast Images. Ideal for Backlight Environments. Mosaic Privacy
- Horizontal Resolution: 680 lines
- Features: CCD, Digital
- Monochrome / Color: Color
- Physical: Dome, Outdoor Rated
-
Supplier: Security Camera Warehouse
Description: CAMEF100 Features ● 1/3" HR color CCD image sensor with SONY Efffio DSP ● More than 600 TV Lines ● High Resolution ● Digital wide dynamic range (D-WDR) to increase the image recognizability of the overexposed and dark areas. ● Clear and sharp images in the dark environment with the B/W
- Camera Function: Video
-
Supplier: Fiberscope.net by MEDIT
Description: intense illumination regardless of how far or how dark the inspection area is. The built-in high-resolution Sharp CCD chip protected by a Sapphire lens to resist scratching is designed to capture bright, crisp color video of the problem area. Optional 512Hz sonde integrated right
- Tube or Sheath Diameter: 50.799972568014816 mm
- Working Length: 70 to 120 m
- Field of View: 60 degrees
- Viewing Angle: Direct (0°)
-
Supplier: ZGC, Inc.
Description: Recording: Capture images at full HD resolution (1920x 1080), with all the custom settings. With many pre- and post-production, storyboarding, and continuity applications. Three Native 16:9 Image Sensors: 3 CCDs with a separate native 16:9 CCDs for each primary color. Eeach 1/3"
- Application / Industry: Broadcast
- Features: CCD, Digital, High Definition
- Camera Function: Video
-
Supplier: Evident Scientific
Description: makes the camera suitable for a broad array of applications that traditionally were the domain of cooled cameras. In combination with the camera’s 14-bit depth, OSIA allows you to use the UC90’s extraordinary dynamic range to its full potential. One Camera, Multiple
- Horizontal Resolution: 1,920 to 3,384 lines
- Maximum Frame Rate: 19.5 to 61 fps
- Width / Diameter: 3.3858286 inch
- Height: 1.8503947 inch
-
Supplier: Flexbar Machine Corporation
Description: of the microscope. Analogue signal for camera 3, 1/3" CCD 480 TV lines Digital signal for camera 2, 1/4" CCD 640x480 pixels Built-in grabber to convert analogue signal to digital signal (for camera 3) Plug and Play computer application with simple USB plug USB,
-
Supplier: Shanghai Optics
Description: At Shanghai Optics we manufacture high quality Fixed Focal Length Lenses that provide sharp, clear imagery in high resolution and with minimal optical distortion. The quality construction that characterizes each of our imaging lenses ensures they will perform consistently over a wide range of
- Focal Length: 0.049999999999999996 m
Find Suppliers by Category Top
More Information Top
-
Imaging with biomolecular ions generated by massive cluster impact in a time‐of‐flight secondary ion microscope
Figure 4(c) shows one of the sharper CCD camera images.
-
The Center of Our Galaxy: Activity and High-Energy Emission of the
Closest Massive Black Hole
The recent paper by Gen- zel (2000) summarizes the results obtained both with the SHARP CCD camera mounted on the 3.5m ESO NTT telescope (Genzel et al. 1997) and with the NIRC camera at the 10 m Keck telescope (Ghez et…
-
Poka Yoke system based on image analysis and object recognition
The system was tested using Sharp CCD camera with a resolution of 420 TV lines of which are captured images with 400x400 resolution.
-
Hydrodynamic trail following in a California sea lion (Zalophus californianus )
For offline analysis, experimental sessions were recorded by a top camera ( Sharp CCD outdoor camera ) equipped with a wide angle lens and stored on a video recorder (FUNAI, Video Cassette Recorder, Model No 31A-650).
-
Application of groupware for a new idea generation consistent support system using PDA for input device
ZAURUS PI-6500( SHARP ) CCD camera .
-
Designing an integrated driver assistance system using image sensors
Fig. 1 Some examples of tiny image sensors and cameras. a 1/3-inch CCD image sensor by Kodak, b a small 2-mp CCD camera by Sharp , c 1/4-inch CMOS image sensor by Sony, d a small 8-mp CMOS camera…
-
Singlet Oxygen Photo‐Oxygenation in Water/Pluronic F‐127 Hydrogels: Increased Reaction Efficiency Coupled with a Switch in Regioselectivity
A 20482048 slow-scan CCD camera ( sharp eye, TRS, Moorenweis, Germany) was used to acquire the elec- tron micrographs.
-
Multilocus sequence analysis ( MLSA ) of ‘ Rickettsiella costelytrae ' and ‘ Rickettsiella pyronotae ’, intracellular bacterial entomopathogens from N ew Z eal...
Micrographs were taken with a CCD camera TRS sharp : eye (Troendle, Moorenwies, Germany).
-
Genetic and Electron-Microscopic Characterization of ‘Rickettsiella agriotidis ’, a new Rickettsiella Pathotype Associated with Wireworm, Agriotes sp. (Coleo...
To determine the average size of negatively stained Rickettsiella bacteria and of associated crystals, micrographs taken with a CCD camera TRS sharp :eye (Troendle, Moorenwies, Germany) served for measure- ments by using ‘‘Software ImageSP’’ of the same company.
-
Design and fabrication of a micro Alvarez lens array with a variable focal length
Then the Alvarez lens array pair was moved away from the CCD camera until sharp focused spots (lower image of the embedded photos) were imaged on the CCD camera.
Indicates content that may require registration and/or purchase.