Products/Services for Shell Chain Lube

  • Leaf Chain-Image
    Leaf Chain - (72 companies)
    Leaf chain is a rollerless chain that is commonly used on forklift trucks and in other material handling applications. Leaf chain is constructed of steel link plates mounted side-by-side on pins. The contour of the link is the same figure-eight...
    Leaf Chain Series
    Lacing
    Chain Class / Application
  • Silent Chain-Image
    Silent Chain - (24 companies)
    Silent chain or inverted-tooth chain features teeth on its links that engage the sprocket teeth. Silent chain can be wide and is used in a variety of power transmission and conveying applications. Silent chain, or inverted-tooth chain, is a type...
  • Roller Chain-Image
    Roller Chain - (322 companies)
    Roller chain is used in power transmission applications. Products are characterized by ANSI and BS/DIN standard sizes. Roller chain is used in power transmission applications. Specialty applications for roller chain include oil-field chain, bindery...
  • Conveyor Chain-Image
    Conveyor Chain - (181 companies)
    Conveyor chain is used for material conveyance under harsh conditions, in specialty applications, or when material can be allowed to fall through gaps in the conveying surface. Like a transmission chain, a conveyor chain consists of journal bearings...
  • ANSI Roller Chain Sprockets-Image
    ANSI Roller Chain Sprockets - (246 companies)
    Roller chain sprockets engage chain drives in power transmission and conveyor systems, though sprockets can engage any perforated material. Chain drives can be highly efficient and can produce a mechanical advantage as speed reducers/increasers...
  •  
    ISO Roller Chain Sprockets - (190 companies)
    Roller chain sprockets engage chain drives in power transmission and conveyor systems, though sprockets can engage any perforated material. Chain drives can produce a mechanical advantage as speed reducers/increasers. ISO sprockets are designed...
  •  
    Link Chain - (236 companies)
    Link chain includes loop, welded, weldless, sash, jack, ball, beaded, plumbers, safety, and coil chains for lifting, securing, lashing, mooring, rigging, security, keeping, traction, actuation and other applications. Link chain includes loop, welded...
  •  
    Belt and Chain Tensioners - (92 companies)
    Belt and chain tensioners apply and maintain correct tension on power transmission drive systems. Belt and chain tensioners reduce belt or chain slack and transmit drive torque uniformly. They also reduce noise and vibration; decrease sprocket...
  •  
    Supply Chain Management Software (SCM) - (237 companies)
    Supply chain management software (SCM) is used to track and monitor products and services. Supply chain management software (SCM) is used in the management of producing a product from raw materials through the various manufacturing and distribution...
  •  
    Tire Protection Chains - (21 companies)
    Tire protection chains are used to reduce the danger of tire puncture from sharp rocks, heat, scrap metal or other hazards. Tire protection chains are used to reduce the danger of tire puncture from sharp rocks, heat, scrap metal, or other hazards...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Study: Consumers Crucial In Outcome Of Oil Change Intervals
    Shell owns the Quaker State, Pennzoil, and Shell brands, as well as the Jiffy Lube chain of quick-lube service centers.
  • Introduction into the Technical chemistry
    Shell catalyst 147 disc-stirrers 108 separating hoppers 96f shellac 224 scheme 119 119 … … reactor 61 towing means 88 schmalz 213 enamels 104 enamel flow-electrolysis 236f lubricating oils 212 liquid soaps 215 … … 201, 217 lubrication of chain saws 212 spirit brennen …
  • Racing car technique
    … towing levers, 595 towing powers 667, 563 throwing plate, 932, 941 lurch 243, 512 slip, 212 forge wheel, lubricating oil supply, motor, 651 Schmierstoffe … … thrust fields, thrust member chain , shoulder belt, 117 skirt … … side network, 79 side shells , 170 side discs, 195 …
  • Dubbel
    Circular flight Q 104 circular conveyors U 55 -, sorting devices U 55 circular chain conveyors U 77 kreiskolbenartige circulation piston … … internal pressure C 40 circular cylindrical shells C 47 cross countercurrent … … of working medium and lubricating oil P fuel gases 13 …
  • Industrial Chemical Thesaurus
    … 87-5 Synonyms: Alcohols, C14-15 Definition: Mixture of syn. fatty alcohols with 14-15 carbons in the alkyl chain Uses: Detergent; intermediate; base … … 45 †; Neodol® 45 [ Shell http://www.shellchemicals.com/home/1 … … Surfactant intermediate; also for lube oil additives, plasticizers, surfactant …
  • Federal Register > Wednesday, July 31, 2013 > [78 FR 46315] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania, Notification of Proposed Production Activity, GE T...
    … arm rest assemblies; sleeves; tube assemblies; pipe assemblies; caps; elbow assemblies; flange assemblies; coupling assemblies; connector assemblies; adapter assemblies; chain assemblies; lock pin assemblies … … assemblies; nozzle rings; motors; lube oil pumps; water pump … … bonnet assemblies; core lubes; shell assemblies; cover assemblies; strainer …
  • Roloff / Matek machine elements
    … thread, metric 233, shaft fracture rivet mandrel, 203 Schäft compound 110 peeling 158 shell clutch 452 peeling … … method 126 Schmidt-clutch 455 Schmiegsamkeit 573 grease 94, 735 lubricating film pressure curve 571 lubricating taps 676 lubricating wedge 569 lubricating groove 571, 582 lubricating oil 91, 568 lubricating gap … … gear train 734 lubrication of the chain 663 lubrication of the …
  • Racing car technique
    … 652 switching shaft 651 disc brake 402 disc temperature 431 hose connection 614 towing lever 552, 559 towing powers 527 lurch 481 slip 199 forging wheel 231 lubricating oil supply, motor 604 lubricants … … field 744 thrust member chain 675 skirt 136, 309 … … point-belt 116 chord length 137 side box 135 side network 81 side shells 161 side discs …
  • Machine tools construction and calculation
    … 551 groove ball bearings, 369 Ritzsches method, 654 relays, rolling cover, 489 roller chain 353, 483 roller … Shell element, 118 sound power, 198 gearboxes, 552 hinge belt conveyors, 602 disc element, 118 mopboard, 61 sliding … … directions, 249 lubricating unit 387, 483 lubricating film, lubricating film formation elastohydrodynamisch 454 lubricating wedge shapes, 232 lubricating oil 404 7, 589 lubrication …
  • International motor congress 2015
    … the pump as sump or crankshaft pump directly or over chain and the sprocket of the crankshaft … The lubricating oil becomes of both toothed wheels of Saug- promoted to the pressure pipe of the pump, while it is carried in the spaces of adjacent teeth of every toothed wheel along the inner wall of the housing .