-
Description: Microchannel Plates Detectors (MCP’s) and Channel Electron Multipliers. This module is packaged in a shielded metal enclosure and the high voltage output is provided via two captive one meter long shielded coaxial cables. The unit has remote 0-10Vdc = 0-100%
- DC Input Voltage: 24 volts
- DC Output Voltage: 0 to 4,000 volts
- DC Output Current: 0.0006 amps
- DC Output Power: 2.4000000000000017 watts
-
Coaxial Cables and Triaxial Cables - Ultra-Flexible Miniature & Sub-Miniature Coaxial Cables -- D400Supplier: Daburn Electronics & Cable
Description: Daburn miniature and sub-miniature coaxial cables are ultra-flexible and miniature in size. Description: High strand count very flexible bare copper inner conductor with 005" to .008" natural polypropylene insulation for very good dielectric properties. A 44 AWG braided tinned
- North American (AWG): 26 to 38 AWG
- Operating Temperature: -35 to 75 C
- Product Category: Bulk Cable
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Lapp Tannehill
Description: Alpha Essentials Micro Coaxial is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Spiral Shield, 30V, White, 328ft, 9444 WH033 MANUFACTURER : Alpha Wire
- Number of Conductors: 1 #
- Rated Voltage: 0.03 kilovolts
- North American (AWG): 44 AWG
- International (mm2): 44 mm2
-
-
Supplier: Lapp Tannehill
Description: Alpha Essentials Micro Coaxial is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Spiral Shield, 30V, White, 328ft, 9436 WH033 MANUFACTURER : Alpha Wire
- Number of Conductors: 1 #
- Rated Voltage: 0.03 kilovolts
- North American (AWG): 36 AWG
- International (mm2): 36 mm2
-
Supplier: Lapp Tannehill
Description: Alpha Essentials Micro Coaxial is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 30V, White, 328ft, 9434 WH033 MANUFACTURER : Alpha Wire
- Number of Conductors: 1 #
- Rated Voltage: 0.03 kilovolts
- North American (AWG): 34 AWG
- International (mm2): 34 mm2
-
Supplier: Lapp Tannehill
Description: Alpha Essentials Micro Coaxial is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Spiral Shield, 30V, White, 328ft, 9446 WH033 MANUFACTURER : Alpha Wire
- Number of Conductors: 1 #
- Rated Voltage: 0.03 kilovolts
- North American (AWG): 46 AWG
- International (mm2): 46 mm2
-
Supplier: ValueTronics International, Inc.
Description: The 5223-36 is a triax cable from Pomona. Additional Features: Triaxial Cable Assembly Male Both Ends, 3 Lug Mates to Model #5219 2 Shields provided for use in high interference areas Lengths other than those specified available upon request Materials: Connection: 1st End:
- Features: BNC
- Product Category: Cable Assembly
-
Supplier: SFCable.com
Description: Our DB13W3 to BNC Cable can transmit signals up to 75 feet without boosting. Connectors: DB13W3 Male / 4 BNC Male. Application: Sun Micro Computer to High Resolution Sun Micro Monitor Cables. Coaxial R.G.B. Double Shielded (braid and foil) to meet UL 2919 4
- Cable Length: 6 ft
- Connector Type: BNC
- Features: Cable Assembly
- Application: Networking
-
Supplier: ValueTronics International, Inc.
Description: The 6521 is a coax switch from Keithley. Features: Low Current, 10-channel Scanner Card (for Model 6517B) 10 channels of multiplex switching Install directly in 6517B’s option slot Choose from low current scanning or high impedance voltage switching with low current switching <200µV
-
Supplier: General Cable
Description: cables ensure smooth operation. Our high-performance CCW® armored cables, X-Tract® electrical submersible pump cables and breadth of industrial-grade low- and medium-voltage cables round out our full line of OGP cable solutions to meet your exact
- Number of Conductors: 1 to 10 #
- Rated Voltage: 0.6 to 15 kilovolts
- Operating Temperature: -55 to 125 C
- North American (AWG): 24 to 0 AWG
-
Supplier: Allied Electronics, Inc.
Description: Triaxial Cable Assembly Male Both Ends, 3 Lug, Yellow Color, Triaxial Conductors Cable Type, 20 AWG Ratings Operating Voltage: 500 VRMS/DC. Nominal Impedance of Cable: 50 Ohms. Features Mates to Model #5219 2 Shields Provided for Use in High Interference Areas
-
Supplier: Allied Electronics, Inc.
Description: Triaxial Cable Assembly Male Both Ends, 3 Lug, Yellow Color, Triaxial Conductors Cable Type, 20 AWG Ratings Operating Voltage: 500 VRMS/DC. Nominal Impedance of Cable: 50 Ohms. Features Mates to Model #5219 2 Shields Provided for Use in High Interference Areas
-
Supplier: Allied Electronics, Inc.
Description: shielded 50 ohm cable assembly for superior interference rejection. Cable Type: RG58B/U type. Voltage: 500 V RMS max. from center conductor to shield and 33 VAC/70 VDC max from shield to earth in controlled hands-free testing environments. Features Made from Precision
-
Supplier: Allied Electronics, Inc.
Description: shielded 50 ohm cable assembly for superior interference rejection. Cable Type: RG58B/U type. Voltage: 500 V RMS max. from center conductor to shield and 33 VAC/70 VDC max from shield to earth in controlled hands-free testing environments. Features Made from Precision
-
Supplier: e-con Systems™ Inc
Description: Overview NileCAM20 is a 2 MP camera module based on a 1/2.7" AR0230AT CMOS image sensor from onsemi®. NileCAM20 uses GMSL interface, a shielded coaxial cable for transmission of both power and data for long distances up to 15m. This module is capable of streaming uncompressed
- Horizontal Resolution: 1,928 lines
- Maximum Frame Rate: 30 to 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: TE Connectivity
Description: 5 Operation/Application Circuit Application : High Speed Data Shielded : No Packaging Features Packaging Method : Bag & Box Packaging Quantity : 1000 Product Type Features Connector & Housing Type : Housing for Male Terminals Connector System : Cable-to-Cable Mixed &
- Voltage Rating: 60 volts
- Number of Contacts: 4 #
- Connector Type: Wire-to-Wire Connector
-
Supplier: LEMO USA, Inc.
Description: The original standard self-latching connectors with stepped inserts for alignment (of multipole version). Description: • Unipole • Coaxial 50 and 75 Ω • Multipole 2 to 106 contacts • Triaxial 50 and 75 Ω • High voltage • Multi or mixed contacts with: Coaxial 1 to 8
- Connector Type: Circular / Cylindrical Connector
- Gender: Female / Jack, Male / Plug
- Geometry: Right Angle, Straight
-
Supplier: e-con Systems™ Inc
Description: Highlights: Houses NileCAM21 - Full HD GMSL2 Camera Module (supports upto 15 meters) Plugs into NVIDIA® Jetson AGX Xavier™ developer kit High Dynamic Range (HDR) with LED Flickering Mitigation (LFM) Gigabit Multimedia Serial Link 2 (GMSL2) interface with FAKRA connector Shielded
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 30 to 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: LEMO USA, Inc.
Description: Watertight self-latching connectors with stepped inserts for alignment (of multipole version) and rugged housing for extreme working conditions. Description: • Unipole • Coaxial 50 and 75 Ω • Multipole 2 to 106 contacts • Triaxial 50 and 75 Ω • High voltage • Multi or mixed
- Connector Type: Circular / Cylindrical Connector
- Gender: Female / Jack, Male / Plug
- Geometry: Right Angle, Straight
-
Supplier: Nex Flow Air Products Corp.
Description: charges can be removed reliably and effectively - even at high operating speeds. The coaxial high-voltage plug-and-socket connection of the HAUG system X-2000 offers a unique advantage in that the gastight high-voltage plug can be connected to the HAUG power
- Operation: General Cleaning / Surface Prep
- Features: Other
- Machine Type: Web Cleaners
-
Supplier: Douglas Electrical Components
Description: range from 4 K (LHe) through high temperatures of 200°C High-voltage cables up to 30,000 V Full cable harness options with connectorization available Wire gauges from 38 AWG to 500 MCM Conductor counts from single wire to 3,200 in a single feedthrough Cable
- Temperature Range: 200 C
- Rated Voltage: 30,000 volts
- Electrical Feedthrough Type: Coaxial, Instrumentation, Power, Thermocouple
- Features: Electrical
-
Supplier: Kistler Group
Description: force and torque-proportional charge signal is picked up by electrodes and fed via a shielded cable to the charge amplifier. The latter converts the charge signals into proportional output voltages, which can be recorded and evaluated. Flanges with tapped holes in the top and
- Maximum Torque: 221.238938053097 In-lbs
- Operating Temperature: -40 to 248 F
- Electrical Output: Analog Voltage
- Technology: Piezoelectric
-
Supplier: e-con Systems™ Inc
Description: Key Features Houses NileCAM21 - Full HD GMSL2 Camera Module (supports upto 15 meters) 8x 2-lane or 4x 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson AGX Xavier™ Developer Kit Gigabit Multimedia Serial Link 2 (GMSL2) interface with FAKRA connector Shielded
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 30 to 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: e-con Systems™ Inc
Description: sensor from onsemi, this Full HD camera also comes with a high-performance Image Signal Processor (ISP) which means that it is highly optimized for the best possible image output. The camera uses the GMSL2 interface to connect to the host and offers a maximum length of 15 meters with a
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 30 to 60 fps
- Width / Diameter: 1.6535442 inch
- Height: 1.6535442 inch
-
Supplier: L-com, Inc.
Description: Suppression (TVS) Diode. Power lines are connected to the protector via high current rated screw terminals. Weatherproof Design These units feature a weatherproof ABS enclosure with gasketed cover and concealed mounting holes. Water tight cable glands provide entry and exit points for
- Application: Audio and Video Applications
- Device Type: Lightning Arrestor
-
Supplier: L-com, Inc.
Description: Suppression (TVS) Diode. Power lines are connected to the protector via high current rated screw terminals. Weatherproof Design These units feature a weatherproof ABS enclosure with gasketed cover and concealed mounting holes. Water tight cable glands provide entry and exit points for
- Application: Audio and Video Applications
- Device Type: Lightning Arrestor
-
Supplier: L-com, Inc.
Description: line and provides improved frequency response over competitor's models. The AL-VDP012DW connects the coaxial cable shield to the unit's ground terminal. Right angle BNC connectors provide easy hookup of the video lines. RS485 Control Line A high power 3-stage design is used to
- Application: Audio and Video Applications
- Device Type: Lightning Arrestor
Find Suppliers by Category Top
Featured Products Top
-
sameobjective as our 1210/ through 1214/ series. We use highly flexible stranded conductors with a special soft, flexible insulation, a highly flexible tinned copper shield,and a soft flexible PVC jacket overall for the ultimate in a standard high-flexminiature cable. Both the 1208/ and 1209 (read more)
Browse Multiconductor Cables Datasheets for BRIM Electronics, Inc. -
low noise or corona resistant high voltage cables. So which shield type is best? The ideal shielding method for any application depends on the specific application for which it is going (read more)
Browse Control and Instrumentation Cables Datasheets for New England Wire Technologies Corporation -
– Less susceptible to EMI, twisted pairs can use lower operating voltages which can both improve efficiency and data speeds Improved Flexibility – Since coaxes require large dielectric layers and metallic shielding, cabled twisted pairs (read more)
Browse Network Cables Datasheets for New England Wire Technologies Corporation -
. While it is often one of the last characteristics mentioned, flexibility is an important design consideration for many wire and cable applications. Other aspects such as number of conductors or voltage rating are essential to designing an adequate construction, however, for many multi (read more)
Browse Multiconductor Cables Datasheets for New England Wire Technologies Corporation -
Cooner Wire's series of micro coax cables provide a flexible wire alternative to standard RG type coaxial cables. These miniature coaxial cable constructions utilize super flexible wire and are available off the shelf in sizes ranging from (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for Cooner Wire Company -
for many wire and cable applications. Other aspects such as number of conductors or voltage rating are essential to designing an adequate construction, however, for many multi-conductor cables, the difference between adequate and ideal comes down to flexibility. Off-the-shelf multi (read more)
Browse Multiconductor Cables Datasheets for New England Wire Technologies Corporation -
Miniature & ultra-miniature, flexible CO-AX cables. All cables are run with very flexible bare copper conductors, .008" to .005" PP resin for good dielectric properties, a 44 AWG braided tinned copper shield, 90% minimum coverage, a .012" to .010" white (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for BRIM Electronics, Inc. -
matching cables. The coaxial cable the connector is paired with will typically be made up of a central conductor surrounded by an insulating layer, which is further encased in a metallic shield (read more)
Browse Electrical Connectors Datasheets for ASAP Semiconductor LLC -
pairs can use lower operating voltages which can both improve efficiency and data speeds Improved Flexibility – Since coaxes require large dielectric layers and metallic shielding, cabled twisted pairs can offer significant increases in (read more)
Browse Multiconductor Cables Datasheets for New England Wire Technologies Corporation -
Laser Markable High temperature, white laser-markable jacket Eliminates the need for labeling Skip the stress of fitting cables around tight corners by using (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable
More Information Top
-
The Jovian Auroral Distributions Experiment (JADE) on the Juno Mission to Jupiter
2.4.2.5 High Voltage Distribution Board The High Voltage Distribution Board (HVDB) (Fig. 21) provides shielded, mechanical termination of the doubly- shielded high voltage coaxial cables , filters the detector bias signals, and provides dropping resistors to set the proper optical…
-
Design and construction of a low-background, internal-source proportional counter
Grounding Lug—Electrically couples the chamber walls to the high voltage coaxial cable shielding .
-
Development of a triggering arrangement for the KALI-30GW MARX generator
The trigger-supply’s body is grounded, and separate ground- shielded coax- ial high - voltage cables are used to connect the trigger supply to the MARX generator.
-
High Voltage Insulation Applications
…high resistance paints to grade the stress on the surface of insula- tion, as on generator insulation coils at the end of the slot, and at the termination of the outer conduc- tor shield of high voltage coaxial cables , are well known.
-
A design study on the CSNS LEBT pre-chopper
Fast circuit rise/fall time is one of the most important cri- teria for a chopper, so a high voltage coaxial cable without shield layer was used as a feed-through.
-
Aerospace Sciences Meetings > Nanosecond Discharge Ignition of Lean C2H2-Containing Mixtures
Cylindrical screen around the discharge section was made from aluminum and connects the low-voltage electrode and coaxial high - voltage cable shield .
-
FEEP micro-thrust balance characterization and testing
For this reason, two high-voltage cables (Reynolds high - voltage coaxial - shielded cables AWG 26) connect the thruster on the pendulum to the fixed part of the balance.
-
New concept of PTBs standard divider for direct voltages of up to 100 kV
The high direct voltage is fed to the divider’s head electrode by a shielded high - voltage cable via the coaxial bushing (1 in Fig. 1).
-
Solar Wind Electron Proton Alpha Monitor (SWEPAM) for the Advanced Composition Explorer
The high voltage supply lines are shielded , coaxial cables ; the supply return current is carried on the shield.
-
ISA 67.03 - Light Water Reactor Coolant Pressure Boundary Leak Detection
However, coaxial and shielded cables should not have high voltages applied to them, .
Indicates content that may require registration and/or purchase.