Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Ships' Light Load Derrick Topping Brackets
-
Supplier: Accuris
Description: Ships and marine technology - Computer applications - Shipboard loading instruments
-
Supplier: Accuris
Description: Ships\xb4 Light Load Derrick Booms
-
-
Supplier: Accuris
Description: ANALYSIS, SHIP ELECTRICAL SYSTEM LOAD AND POWER
-
Supplier: CSA Group
Description: ISO 16155:2006 is applicable where computer equipment is used to perform functions related to loading and associated ship safety issues, such as, but not limited to, intact and damaged stability and longitudinal strength. ISO 16155:2006 defines requirements on a shipboard loading instrument
-
Description: ISO 16155:2006 is applicable where computer equipment is used to perform functions related to loading and associated ship safety issues, such as, but not limited to, intact and damaged stability and longitudinal strength. ISO 16155:2006 defines requirements on a shipboard loading instrument
-
Supplier: CSA Group
Description: ISO 16706:2016 specifies a calculation method for the application of a static load test to the structural attachment of marine evacuation systems to ships.
-
Supplier: MiTek Inc
Description: Cubic Designs Quick-Ship Hand Rail is designed to provide you with our (3) level hand railing faster than ever. Our new Quick-Ship Railing is ideal for in-plant offices, work platforms, balconies, equipment cross-overs, and more. Cubic Designs Hand Rail is perfect when you need to
- Type: Guardrail System, Handrail, Warehouse Railing
- Standards: OSHA, Other Standards
- Material: Steel
-
Supplier: FLSmidth
Description: The 180 tph Kovako Road-Mobile Unloader is an excellent solution for small vessels.
- Common Features: Control Panel
- Features: Other
- Equipment Type: Pneumatic / Vacuum Feeders
- Loader / Unloader: Unloader / Discharger
-
Supplier: Stellar Technology
Description: Description The Series CNR960 tension / compression canister style load cells are designed specifically for high capacity and high accuracy test and measurement applications requiring long fatigue life combined with high resistance to the effects of extraneous bending and off-axis loading. The
- Force / Load Rating: 25,000 to 2,000,000 lbs
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Current, Analog Voltage, Digital, RS232/422/485
-
Supplier: ASTM International
Description: This specification covers the principal dimensions and materials of closed chocks for installation on ships used for mooring. It specifies the classification of chocks, their dimension requirements, and strength requirements. It also demonstrates the proper horizontal and vertical loading for
-
Supplier: CSA Group
Description: cranes mounted on ships, barges or pontoons for operating in harbour conditions; - engine room cranes and provision cranes, etc. mounted on ships (including floating docks) for handling equipment and stores in harbour conditions. NOTE Marine cranes in other types can refer to this
-
Standards and Technical Documents - Ships and marine technology - Oil tank hatches -- ISO 17939:2015Supplier: CSA Group
Description: ISO 17939:2015 specifies the classification, structure and main dimensions, materials, quality of manufacture, testing of watertightness and designation for oil tank hatches for application on board ships in order to ensure interchangeability of the hatches. The remaining dimensions, welding,
-
Supplier: Certex UK
Description: The IPBTO10 shipbuilding clamp is used as a temporary tackle eye in spaces which have been reinforced with HP (bulb) profiles such as engine rooms and shipsections. This clamp is fitted with a screwed spindle for easy attachment of the clamp. The moment a load is applied, the clamp is automatically
- Maximum Load Capacity: 6.61386786 tons
- Product Type: Clamp
- Features: Other
-
Supplier: Certex UK
Description: The IPBTO10 shipbuilding clamp is used as a temporary tackle eye in spaces which have been reinforced with HP (bulb) profiles such as engine rooms and shipsections. This clamp is fitted with a screwed spindle for easy attachment of the clamp. The moment a load is applied, the clamp is automatically
- Maximum Load Capacity: 3.30693393 tons
- Product Type: Clamp
- Features: Other
-
Supplier: ZCL Composites, Inc.
Description: hydrocarbons from liquid pipelines to rail/loading cars. Structurally strong yet lightweight, ZCL | Xerxes double-wall tanks are easy to ship and install. UL-1316 and ULC-S615 listed or API-12P certified Common capacities from 5,000 to 30,000 US gallons (18,900 to 113,500 liters) Common
- Volume Capacity: 5,000 to 30,000 gallons
- Material: Composite/Fiberglass
- Features: Double Wall, Other Tank, Outdoor Use, Underground Use
-
Supplier: Certex UK
Description: The IPBTO10 shipbuilding clamp is used as a temporary tackle eye in spaces which have been reinforced with HP (bulb) profiles such as engine rooms and shipsections. This clamp is fitted with a screwed spindle for easy attachment of the clamp. The moment a load is applied, the clamp is automatically
- Maximum Load Capacity: 1.653466965 tons
- Product Type: Clamp
- Features: Other
-
Supplier: Certex UK
Description: The IPBU(U)Z type shipbuilding clamps are used for lifting, transferring and placing bulb profiles onto ship’s hulls perpendicularly or even complete shipsections (from WLL 4.5t). These clamps are fitted with a locking device for both open and closed positions, which ensures complete
- Maximum Load Capacity: 0.8267334825 to 24.802004475 tons
- Product Type: Clamp
- Features: Other
-
Supplier: Superlift Material Handling Inc.
Description: lowering pallets during loading or unloading without the use of motors or hydraulics. EASY Loaders also allow easy pallet rotation for near-side loading so the worker does not have to reach or strain. As the load weight changes, the EASY loader automatically adjusts keeping the top of
- Capacity: 4,500 lbs
- Width: 43.75 inch
- Features: Rotating
- Mechanism: Scissor Lift
-
Supplier: Lift-Tables.net
Description: Since 1944, Presto Lifts, Inc. has been creating precision hydraulic equipment that improves safety and productivity. In 1977, Presto Lifts began producing a full line of manually propelled lifts and stackers under the brand name of Presto. 1990 saw the introduction of the scissor lift table for
- Capacity: 2,500 to 4,000 lbs
- Stroke: 27.625 inch
- Length: 48 inch
- Width: 52 inch
-
Description: ISO 16384:2012 provides guidance on the practices for custody transfer of dimethylether (DME) on board ships, at both the loading and the discharging ports. It covers such aspects of volumetric calculation on board as measurement of liquid volume, vapour volume, temperature and pressure; and
-
Description: IEC 60092-303:2023 is applicable to all transformers used for power and lighting and, where appropriate, to static convertors, starting transformers, static balancers, earthing transformers, saturable reactors and transductors for use in ships, including single-phase transformers rated higher
-
Description: IEC PAS 63108:2017 specifies the requirements of primary DC distribution systems and interconnected installations. The requirements of this PAS establish general principles for - operations, without degrading unit and human safety, capable of a reduced environmental footprint, - existing and new
-
Supplier: Gilson Company, Inc.
Description: paused time. Electronics are mounted in a stainless steel case. The timer has a three-wire receptacle for timed devices. TSA-169RF has two 6ft (3m) three-wire cords without plugs for connection to mains and machine. Overall Size: 4.5x5x5.5in (114x127x140mm), WxDxH. Est Ship Wt.: 3lb (1kg).
-
Supplier: ASTM International
Description: This guide provides information for designing permanent steel doublers used in surface ships that are not classed with any classification society and not load line certified. It describes the requirements for designing and welding a doubler plate to the damaged portion of the structure so
-
Description: and tanks for design analysis or on specific voyages during the operation of the ship; definition of loading conditions for analysis of the floating position of the ship under different cargo loading scenarios; data required for the analysis of stability of the ship after
-
Description: ISO 15442:2012 specifies the minimum requirements for the design, calculation, examination and testing of hydraulic powered loader cranes and their mountings onto chassis or static foundations. It is not applicable to loader cranes used on board ships or floating structures or
-
Supplier: Fairview Microwave Inc.
Description: all with a passion. Located in Lewisville, TX, just north of the Dallas/Fort Worth Metroplex we have grown to become one of the premier suppliers of passive microwave components in the U.S. and across the globe. Fairview boasts over 5,000 microwave and RF parts, most in stock and ready to
-
Supplier: Seedburo Equipment Company
Description: are 110/220V 50/60Hz - SPECIFY voltage when ordering to ensure the correct power cord is supplied. Actual dims 12.6" L x 9.6" W x 9.2" H, Net wt 10 lbs., Ship dims 17"L x 15" W x 20" H, Ship wt 15 lbs.
-
Supplier: Seedburo Equipment Company
Description: are 110/220V 50/60Hz - SPECIFY voltage when ordering to ensure the correct power cord is supplied. Actual dims 12.6" L x 9.6" W x 9.2" H, Net wt 10 lbs., Ship dims 17"L x 15" W x 20" H, Ship wt 15 lbs.
-
Supplier: Mile-X Equipment, Inc.
Description: Goodall 01-090 Power Center 1090 This Goodall Power Center ships by truck and extra shipping charges will apply to ship to a non-commercial address. Welder, AC Generator and Air Compressor Goodall Power Centers are all-in-one products designed to meet the needs of today's mobile
-
Supplier: TransPak
Description: These cartons open along the ends for easy insertion of frames, mirrors and other flat products. Designed with full overlap (F.O.L.) flaps for added protection. Boxes are sold in bundle quantities and ship flat to save on storage space and shipping.
- Container Type: Box / Crate
- Application: Packaging
-
Supplier: TransPak
Description: These cartons open along the ends for easy insertion of frames, mirrors and other flat products. Designed with full overlap (F.O.L.) flaps for added protection. Boxes are sold in bundle quantities and ship flat to save on storage space and shipping.
- Container Type: Box / Crate
- Application: Packaging
-
Supplier: Fairview Microwave Inc.
Description: above. Fairview Microwave is where to buy a RF load/termination for quick shipment worldwide because this is only one of more than a million RF parts/components we have available. We also stock a wide selection of other coaxial dummy load termination products that will ship the same day. RF /
- Frequency Range: 40,000 MHz
- Average Power: 1 watts
- VSWR: 1.15 :1
- Impedance: 50 ohms
-
Supplier: Fairview Microwave Inc.
Description: Fairview Microwave is where to buy a RF load/termination for quick shipment worldwide because this is only one of more than a million RF parts/components we have available. We also stock a wide selection of other coaxial dummy load termination products that will ship the same day. RF /
- Frequency Range: 50,000 MHz
- Average Power: 1 watts
- VSWR: 1.2 :1
- Impedance: 50 ohms
Find Suppliers by Category Top
Featured Products Top
-
The GL - N is a versatile actuator with high moment load capacity due to the use of two linear guide rails. High load capacity Customizable Quick ship Made in the USA (read more)
Browse Linear Actuators Datasheets for THK America, Inc. -
Offshore: Load management is critical in ship mooring, rigging, and other offshore operations. Force Sensor Manufacturer As a force sensor manufacturer, Strainsert (read more)
Browse Force and Load Sensors Datasheets for Strainsert -
stages to meet them, and then ship the product to the customer for installation. Since 1960, Strainsert combines design experience with a full cycle on-site manufacturing process to provide reliable, cost effective and fully configured custom load cell and load pin systems. Furthermore (read more)
Browse Force and Load Sensors Datasheets for Strainsert -
Why Green Water Loading Testing Matters Green water loading occurs when waves or spray sweep over a ship’s deck or structure, delivering sudden, high-impact water mass that can stress equipment. This phenomenon is especially dangerous in rough seas and must be (read more)
Browse Environmental Exposure (Climatics) Testing Services Datasheets for E-Labs, Inc. -
-to-maintain equipment and a broad range of products in stock and ready to ship, Gorman?Rupp helps keep your systems running without interruption (read more)
Browse Fluid Transfer Pump Systems Datasheets for Gorman-Rupp Pumps -
excellent iron core help deliver fast response and reliable operation,with typical no load loss from 180–4125 W and load loss from 1250–37875 W (model dependent). Standard service and safety elements can include a bayonet fuse,tapping switch,four position load switch,oil level indicator (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
Ships need to sail safely over our oceans to deliver goods worldwide. As the distribution of the load changes, affecting the balance and stability of the ship, it is necessary to monitor the balance to take counter measures. Such counter measure could be to flood or (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Overhead cranes are key components in many production and logistics facilities. They enable the efficient, safe, and precise transport of heavy loads and play a critical role in supporting operational workflows. An unexpected crane failure — for example, due to damage on the crane (read more)
Browse Data Loggers and Data Recorders Datasheets for iba America LLC -
& Piling Machines Road Rollers & Pavers Aerial Work Platforms Fire Trucks & Rescue Equipment Port Machinery & Ship Loaders Mining Machinery & Heavy-duty Rotating Equipment 4. Broader Industry Applications Also suitable for (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
— each with its own advantages. Key Features Horizontal workpiece station for easy loading of large, heavy materials with a fork or ship crane Simple, easy-to-operate design Closed-loop diamond wire for fast, one-way cutting motion (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw
Conduct Research Top
-
Lake Charles Ship Loader - Case Story
Two Dellner Brakes type SKP 4x120-68 spring applied, hydraulically released disc brakes are installed on the luffing and trolley travel hoists of two ship loaders for bagged material. The brakes operate on 2090 mm (82.3 in) diameter discs that are mounted on each hoist drum for holding
-
Loading and Unloading of Cruise Ships
Jesse Engineering Co. in Tacoma, Washington was hired as the primary contractor to design and build a Passenger Boarding Gangway system that would facilitate the loading and unloading of cruise ships at the Port of Seattle. They worked with Peratrovich, Nottingham & Drage Inc. for the structural
-
Precise Ship Tank Level Measurement. Even in Harsh Conditions.
on the capacitive ceramic pressure sensor when it comes to tank level measurement and monitoring of ballast, fuel or cargo tanks. The ballast tanks are important for the stability of the vessel to compensate for uneven loading of the cargo. By monitoring ballast or fuel tanks, sensors - that are mounted
-
Application Story - Loading and Undloading Cruise Ships
Choose from the links below to download catalogs, operation & maintenance manuals, and product brochures for Joyce/Dayton products. If you need further assistance, see our Products section, or contact us.
-
Safe and Environmentally Friendly Loading and Unloading of Tankers in the Port of Gothenburg
130 direct services to destinations in Europe, Asia, the Middle East, Africa and North America: The Port of Gothenburg is the biggest in Scandinavia and the gateway to the world for a large part of Swedish industry. More than 11,000 ships call at the port every year, including many tankers. The aim
-
Dynamic Linking and Loading $Revision: 2.3 $ $Date: 1999/06/15 03:30:36 $
of problems on Microsoft Windows, where programs use a lot of shared libraries, libraries go through a lot of versions, and library version control is not very sophisticated. Most programs ship with copies of all of the libraries they use, and installers often will inadvertently install an older
-
Case Study: Organization Chooses Water-Cooled Electronic Loads for Hydrogen Fuel-Cell Test
technologies for mobile (automobiles, heavy-duty vehicles, trains, ships, and drones) and stationary (home and building combined heat and power) applications. Recent accomplishments include the technology transfer of a home fuel-cell system to a manufacturer.
-
Baxter: Lean Success at North Cove
Operational Excellence & Lean Six Sigma Cycle time for production and release has improved 74%. Productivity improvements have increased the number of daily direct ship loads by 175%. Solution container scrap on the fill line has been reduced by 50% per month. In-process inventory has been greatly
More Information Top
-
Recent Advancement on Material Science and Manufacturing Technologies
Analysis of the Ship Loader 's Vibration Mode in the Roll-On Process and the .
-
Manufacturing Science and Technology, ICMST2011 Complete Document
Research on Auto Control System for Ship Loader Based on AC800M .
-
Continuous material flow systems: analysis of marine ports handling bulk materials
Material in the yard is transferred from one location to the other, that is, from the wet yard to the dryer, to the dry yard and eventually to the ship loader .
-
Design of ship loading chutes to reduce dust emissions
Abstract This article presents an industrial case study to reduce dust emissions from a grain handling ship loader .
-
CR4 - Thread: Ship Loaders and Rail Track for Jetty
Ship Loaders and Rail Track for Jetty .
-
Scientific.Net: Materials Science
Home > Ship Loader .
-
Research on Auto Control System for Ship Loader Based on AC800M
• Research on Auto Control System for Ship Loader Based on AC800M p.1231 .
-
Performance of ship queuing rules at coal export terminals
The obvious solution would be to undertake capital expenditure to add physical capacity such as adding the number of berths and ship loaders .
Indicates content that may require registration and/or purchase.