Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Shock Absorbers, Linear Dampers, and Dashpots - RINGFEDER Shock Absorbing Elements -- Deform plus R
Description: These shock absorbing units are repeatedly resilient and are supplied ready for assembly and incl. screw. SHOCK ABSORBING Elements DEFORM plus® R/RMP Reusable buffer for absorption of kinetic energies without additional spring. The casing combines the function of a spring
- Operating Temperature: 14 to 122 F
- Absorption / Damping Action: Compression
- Dampening Method: Mechanical
- Shock Absorber / Damper Type: Shock Absorber
-
Supplier: Accuris
Description: STANDARD TEST METHOD FOR SHOCK-ABSORBING PROPERTIES OF PLAYING SURFACE SYSTEMS AND MATERIALS
-
Supplier: Albion Casters and Wheels
Description: Protects cargo from damaging shocks and unwanted vibration Unique polyurethane spring design is durable and corrosion resistant Solid spring material features no spring coil where debris can jam spring action Yellow Dichromate finish is attractive and features better corrosion
- Load Capacity: 1,000 to 1,500 lbs
- Wheel Tread Width: 2 inch
- Wheel Diameter: 5 to 8 inch
- Features: Half Round Tread, Spring Loaded
-
-
Supplier: ASTM International
Description: 1.1 This test method covers the measurement of certain shock-absorbing characteristics, the impact force-time relationships, and the rebound properties of playing surface systems. This test method is applicable to natural and artificial playing surface systems and to components
-
Description: SA700 series Silicone Foam are renowned for their distinctive characteristics, which include: ◆ High compressibility and excellent resilience for effective shock absorption, providing robust protection for devices. ◆ Available in a wide range of thicknesses, with uniform foaming that makes it
- Bulk Density: 12.484 lbs/ft³
- Tensile Strength: 14.5036839357197 psi
- Elongation: 60 %
- Noise Reduction Coefficient (NRC): 5
-
Supplier: Accuris
Description: STANDARD TEST METHOD FOR SHOCK ABSORBING CHARACTERISTICS OF PACKAGE CUSHIONING MATERIALS (R 1983) (E1-1983;E2-1988)
-
Supplier: SAE International
Description: This specification and its supplementary detail specifications cover a chemically or mechanically expanded polyether urethane (EU) elastomeric foam material in the form of ready-to-use sheet.
-
Supplier: R. S. Hughes Company, Inc.
Description: R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 6 ft length. The DBI-SALA EZ-Stop shock-absorbing lanyard is packaged 1 per case,
- Type: Lifeline Systems
-
Supplier: R. S. Hughes Company, Inc.
Description: R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 6 ft length. The DBI-SALA EZ-Stop shock-absorbing lanyard is packaged 1 per case,
- Type: Lifeline Systems
-
Supplier: R. S. Hughes Company, Inc.
Description: R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 6 ft length. The DBI-SALA EZ-Stop shock-absorbing lanyard is packaged 1 per
- Type: Lifeline Systems
-
Supplier: R. S. Hughes Company, Inc.
Description: yellow and meets OSHA 1910.66, OSHA 1926.502, Capital Safety Gen. Mfg. Req., ANSI A10.32 standards. For proper security and safety this shock-absorbing lanyard offers a maximum working load of 130-310 lb. This part comes with the following: RFID tracking, Impact Indicator, Reflective
- Type: Lifeline Systems
-
Supplier: Weforma Dämpfungstechnik GmbH
Description: Range of application: Furniture industry Model WAS 1015 self-extending air-cushioned sound-absorbing for 10 mm drill hole Model WAS-Z 0950 without own reset air-cushioned Material: plastic RoHS - compliant: Directive 2002/95/EC
-
Supplier: ASTM International
Description: 1.1 These test methods determine the shock-absorbing characteristics of foam-in-place packaging materials. 1.2 Test Method A uses a free-fall package drop test apparatus. 1.3 Test Method B uses a shock-test apparatus. 1.4 This standard does not purport to address all of
-
Supplier: SAE International
Description: This specification covers a chemically or mechanically expanded polyether urethane (EU) elastomeric foam material in the form of ready-to-use sheet.
-
Supplier: SAE International
Description: This specification covers a chemically or mechanically expanded polyether urethane (EU) elastomeric foam material in the form of ready-to-use sheet.
-
Supplier: SAE International
Description: This specification covers a chemically or mechanically expanded polyether urethane (EU) elastomeric foam material in the form of ready-to-use sheet.
-
Supplier: TelephoneStuff.com
Description: material housing - Female XLR connector - Thick, shock-absorbing rubber cushion
- Application: Security / Paging
-
Supplier: BEI Sensors
Description: The H40 is an ultra heavy duty encoder whose internal structure is totally isolated from severe shock and shaft loading conditions. The optics and electronics are supported in shock absorbing material within the heavy cast outer housing. The encoder shaft is flexibly
- Resolution: 13 bits
- Accuracy: 29.999999999999986 arcsec
- Maximum Update Rate: 100 kHz
- Diameter or Width: 4 inch
-
Supplier: Sensata Technologies
Description: The H40 is an ultra heavy duty encoder whose internal structure is totally isolated from severe shock and shaft loading conditions. The optics and electronics are supported in shock absorbing material within the heavy cast outer housing. The encoder shaft is flexibly
- Resolution (lines per revolution): 1 to 72,000 (lines/revolution)
- Maximum Mechanical Shaft Speed: 10,000 rpm
- Maximum Update Rate: 100 to 1,000 kHz
- Count Rate: 100 to 1,000 kHz
-
Supplier: Campbell Hausfeld
Description: The Campbell Hausfeld Get Stuff Done 3/8” Air Ratchet with Shock Absorption (XT051000) is the tool when you need power, control and the ability to work in a confined space. The conveniently placed trigger creates a user friendly mechanism to get stuff done. The shock absorbing
-
Supplier: Henkel Corporation - Industrial
Description: vibration dampening and shock absorbing characteristics. BERGQUIST GAP PAD TGP 1000VOUS is an electrically isolating material, which allows its use in applications requiring isolation between heat sinks and high-voltage, bare-leaded devices. Thermal conductivity: 1.0 W/m-K
- Use Temperature: 76 to 392 F
- Thermal Conductivity: 1 W/m-K
- Chemical System: Silicone
- Features: Thermally Conductive
-
Supplier: Allied Electronics, Inc.
Description: Recessed Bumpers, Rubber Body Material, Black Color Provides excellent traction and shock absorbing qualities Provides excellent traction and shock absorbing qualities.
-
Supplier: Allied Electronics, Inc.
Description: Recessed Bumpers, Rubber Body Material, Black Color Provides excellent traction and shock absorbing qualities Provides excellent traction and shock absorbing qualities.
-
Supplier: Allied Electronics, Inc.
Description: Recessed Bumpers, Rubber Body Material, Black Color Provides excellent traction and shock absorbing qualities Provides excellent traction and shock absorbing qualities.
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: other types of springs, the deformation energy per unit volume of interlaced wave springs is larger. It has good buffering and shock-absorbing ability, especially when the superimposed combination is used, due to the effect of surface frictional resistance, the effect of
- Features: Other / Specialty
-
Supplier: Tripp Lite by Eaton
Description: requirements. Enclosures are fully compatible with hot-aisle / cold-aisle data center configurations. Features This special version of Tripp Lite's 42U SmartRack Enclosure (SR42UB) ships mounted on a "shock pallet" that features additional reinforcement and shock-absorbing
- Rack Height: 42 U
- Type: Rack Enclosures
- Features: RoHS Compliant
-
Supplier: Tripp Lite by Eaton
Description: requirements. Enclosures are fully compatible with hot-aisle / cold-aisle data center configurations. Features This special version of Tripp Lite's 25U SmartRack Enclosure ships mounted on a "shock pallet" that features additional reinforcement and shock-absorbing
- Rack Height: 25 U
- Type: Rack Enclosures
- Features: RoHS Compliant
-
Supplier: Tripp Lite by Eaton
Description: requirements. Enclosures are fully compatible with hot-aisle / cold-aisle data center configurations. Features This special version of Tripp Lite's 48U SmartRack Enclosure ships mounted on a "shock pallet" that features additional reinforcement and shock-absorbing
- Rack Height: 48 U
- Type: Rack Enclosures
- Features: RoHS Compliant
-
Supplier: Tripp Lite by Eaton
Description: shock-absorbing material for safe loading and re-shipping Heavy-duty ramps (included) allow enclosure to be rolled on and off the pallet during configuration Shipping Capacity: shock-pallet supports up to 1,250 lbs. (281 lbs. SmartRack Enclosure weight + up to 969 lbs. of
- Rack Height: 45 U
- Type: Rack Enclosures
- Features: RoHS Compliant
-
Supplier: ASTM International
Description: 1.1 This test method covers the measurement of certain shock-absorbing characteristics, the impact force-time relationships, and the rebound properties of playing surface systems. This test method is applicable to natural and artificial playing surface systems and to components
-
Supplier: Teknor Apex Company
Description: Material Status Commercial: Active Availability Asia Pacific Uses Flexible Grips Handles Plugs Shock Absorbing Pads Toys Appearance Natural Color Forms Pellets Processing Method Extrusion Injection Molding
- Tensile Strength (Break): 725 psi
- Melt Flow Index (MFI): 2 g / 10 minutes
- Features: Elastomer / Rubber, Thermoplastic / TPE
- Type: Extrusion Grade Resin
-
Supplier: TransPak
Description: Flexible Singleface Corrugated conforms to all shapes and sizes. Singleface is "A" flute corrugated. 1/4" flutes provide shock absorbing cushioning. Use to protect metal and glass parts.
-
Supplier: TransPak
Description: Flexible Singleface Corrugated conforms to all shapes and sizes. Singleface is "A" flute corrugated. 1/4" flutes provide shock absorbing cushioning. Use to protect metal and glass parts.
-
Supplier: TransPak
Description: Flexible Singleface Corrugated conforms to all shapes and sizes. Singleface is "A" flute corrugated. 1/4" flutes provide shock absorbing cushioning. Use to protect metal and glass parts.
-
Supplier: TransPak
Description: Flexible Singleface Corrugated conforms to all shapes and sizes. Singleface is "A" flute corrugated. 1/4" flutes provide shock absorbing cushioning. Use to protect metal and glass parts.
Find Suppliers by Category Top
Featured Products Top
-
quality material, manufacturing capabilities and material certifications. For over 80 years, General Plastics has engineered, machined, and fabricated rigid foam and flexible foam materials to satisfy the physical property, flammability, and other demanding specifications of the defense industry. We (read more)
Browse Armor and Ballistic Shielding Datasheets for General Plastics Manufacturing Co. -
acceleration and deceleration (start/stop) of material handling systems by minimizing the shock forces transmitted to the structural components of the system. Enidine Tow Bar Snubbers reduce wear and downtime by absorbing high shock forces potentially transmitted into the moving carriage and its payload. These devices directly reduce maintenance costs associated with downtimeand premature component wear. (read more)
Browse Speed Controls Datasheets for Enidine Inc. -
while also absorbing vibration and accommodating variations in mounting dimensions or slight misalignment. Constructed with corrosion and UV-resistant materials, the 37 Lever-Assisted Latches are suitable for both indoor and outdoor environments. Their durable design and vibration-resistant properties make them a dependable choice for applications that demand secure fastening and long-term reliability. (read more)
Browse Latches Datasheets for Southco -
Coiled Spring Pins are shock-absorbing fastening elements that provide flexibility, uniform strength, equal stress distribution, closer diameter tolerances, no interlocking, trouble-free automatic feeding, and they reduce costs. Heavy, standard, and light duty coiled spring pins provide (read more)
Browse Spring Pins Datasheets for SPIROL -
turbine shafts and enable smooth, low-friction rotation, absorbing shock loads in harsh operating conditions. Replacement Wood (read more)
Browse Hanger Bearings Datasheets for Woodex MECO Industries -
Damping and Shock Absorption The unique star-shaped elastomer insert acts as a buffer, effectively dampening vibrations and absorbing shock loads. This feature not only protects connected equipment from damage but also extends the lifespan of the entire drive system (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
), a battery spacer, enclosure end plates, desktop and wall-mountable charging stations, wall suspension elements, display windows, sealing kits, shock-absorbing impact protectors (with/without shoulder strap), a ring eyelet and a strain relief clamp for 5-7 mm cables. OKW can supply DATEC (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
-machined metal hubs, delivering reliable torque transmission while absorbing shock loads and compensating for misalignment. Their modular design allows easy customization to match specific equipment requirements across a range of industrial applications. (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
elastomer spider. This simple but effective design provides reliable torque transmission while absorbing shock loads and compensating for misalignment. How They Perform The elastomer (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
real parts, that framework points to a recyclable thermoplastic like polyethylene for food packaging, a flexible elastomer like silicone for a shock-absorbing pad, and a heat-resistant thermoset like epoxy resin for a printed circuit board. Read the full guide, including a side (read more)
Browse Plastic Tubing Datasheets for Pexco
Conduct Research Top
-
What's Your Timing Belt Knowledge?
will not be instrumental in absorbing the shock loads. This will result in sheared belt teeth. Therefore, take this into account when the size of the smallest pulley and the materials for the belt and tension member are selected.
More Information Top
-
6th World Congress of Biomechanics (WCB 2010). August 1-6, 2010 Singapore
The Influence of Position and Area of Shock Absorbing Material of Shoes on Ground Reaction Force during Walking . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Evaluation of the Shock Absorption Properties of Rigid Polyurethane and Polystyrene Foam Used in a Small Transport Package
In order to lessen the reaction force at the instant of drop impact, it is important to select the most suitable shock absorbing materials and deter- mine the size of absorber required according to the weight of the package.
-
Launch of online archive
The mechanical behaviour of these shock absorbing materials was studied to develop an extensive experimental database.
-
Effectiveness of Lining Materials in Increasing the Blast Resistance of A Simulated Outer Containment Vessel for A Nuclear Reactor
These tests showed that the shock absorbing materials were effective in reducing the peak ampli- tude of the reflected blast pressures and also the reflected impulse.
-
Athletic Footwear and Orthoses in Sports Medicine
In 1974 Jerry Tuner called a chemical engineer who introduced the light, shock absorbing material of ethylene vinyl acetate, more commonly known as EVA, to anxious customers [1].
-
Production and Fabrication Technology Development of Aluminum Useful for Automobile Lightweighting
made for the use of porous aluminum as a shock absorption material for automobile frames that require crash safety for protection of passengers and pedestrians such as crash boxes and bumpers.
-
Development of a Leg Part of a Humanoid Robot—Development of a Biped Walking Robot Adapting to the Humans' Normal Living Floor
… ankle actuator, a lower foot plate which makes direct contact with the path surface, several pieces of wire which connect the upper foot plate and the lower foot plate, and a sandwich structure which clamps an open-cell-foam shock absorbing material .
-
A predictive model for impact response of viscoelastic polymers in drop tests
Chen and Lakes (1990) have recently performed an analysis of impactors striking flat surfaces, and conclud- ed that the ideal shock absorbing material has a loss tangent near unity for flat impactors, while a much higher loss tangent, of order 10, is …
-
Federal Register > Wednesday, May 12, 1999 > [64 FR 25540] Passenger Equipment Safety Standards
These provisions include a requirement for shock absorbent material on the backs of seats to cushion the impacts of passengers with the seats ahead of them.
-
Federal Register > Tuesday, September 23, 1997 > [62 FR 49728] Passenger Equipment Safety Standards
These provisions include a requirement for shock absorbent material on the backs of seats to cushion the impact of passengers with the seats ahead of them.
Indicates content that may require registration and/or purchase.