Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-9: Tests - Shock
-
Supplier: Accuris
Description: Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 2-9: Tests - Shock
-
Supplier: Accuris
Description: Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures Part 2-9: Tests - Shock
-
-
Supplier: Accuris
Description: Fiber optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-9: Tests - Shock
-
Description: IEC 61300-2-9:2010 defines a test method to reveal eventual mechanical weakness and/or degradation of fibre optic devices when subjected to non-repetitive mechanical shocks. It simulates infrequent non-repetitive shocks likely to be encountered in normal service or during
-
Description: Details a procedure for determining the suitability of a fibre optic device to withstand the effects of thermal shock.
-
Supplier: CSA Group
Description: IEC 61300-2-9: 2017 defines a test method to reveal mechanical weakness and/or degradation of fibre optic devices when subjected to repetitive or non-repetitive mechanical shocks. It simulates infrequent repetitive or non-repetitive shocks likely to be encountered in normal
-
Supplier: CSA Group
Description: IEC 61300-2-47:2016 details a procedure for determining the suitability of a fibre optic device to withstand the effects of thermal shock. In practice, this means a very short change over time between extreme temperatures. This fourth edition cancels and replaces the third edition
-
Supplier: Telatemp Corporation
Description: oriented for measurement of three perpendicular axes. The unit can be mounted in any orientation. Powered by a replaceable 9V lithium battery. Typical battery life is 7 days. With the Telatemp Micro Series Software*, starting, stopping and downloading data from the TelaSHOCK Tri-Axial
-
Supplier: Telatemp Corporation
Description: oriented for measurement of three perpendicular axes. The unit can be mounted in any orientation. Powered by a replaceable 9V lithium battery. Typical battery life is 7 days. With the Telatemp Micro Series Software*, starting, stopping and downloading data from the TelaSHOCK Tri-Axial
-
Supplier: Telatemp Corporation
Description: oriented for measurement of three perpendicular axes. The unit can be mounted in any orientation. Powered by a replaceable 9V lithium battery. Typical battery life is 7 days. With the Telatemp Micro Series Software*, starting, stopping and downloading data from the TelaSHOCK Tri-Axial
-
Supplier: Spectral Dynamics, Inc.
Description: repeatability of shock test. Shock absorption base: Shock absorption base is configured with a two-way damping device and large air bags. This can reduce the shock force transferring to the floor. No dedicated seismic base needed. Waveform Generators: Waveform
- Displacement: 0 to 20.472452 inch
- Peak Acceleration: 3 to 500 g
- Peak Velocity: 133.858267716535 to 354.330708661417 in/sec
- Features: Other, Other Test Mode
-
Supplier: Telatemp Corporation
Description: selected reading rates, while shock in 3 axes is recorded as the peak acceleration level over the same interval.This “time bin” feature ensures that shock data is recorded at the maximum value.The storage medium is non-volatile solid state memory, providing maximum data security even
-
Supplier: OMEGA Engineering, Inc.
Description: The OM-CP-SHOCK101-EB is a battery powered, stand alone 3-axis shock recorder which offers a battery life of up to 60 days typical. The unit measures and records shock as the peak acceleration levels over the user defined interval. The OM-CP-SHOCK101-EB is specifically designed for
- Sampling Frequency: 512 kHz
- Operating Temperature: -4 to 129 F
- Shock Rating: 100 g
- Inputs: Accelerometer Input
-
Supplier: Instrumented Sensor Technology
Description: ShockTimer-Plus 3Dv2tm, (STP3Dv2) is a new, low cost Shock Recorder for transportation monitoring. The device can be attached to your shipment or vehicle and will record the exact time it was abused in transport and even tell the level of shock it was subjected to. 3-Axis
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Supplier: Cole-Parmer
Description: The Shock/Acceleration series are battery powered, stand alone 3-axis shock recorders. Each data logger measures and records shock as the peak acceleration levels over the user defined interval. It is specifically designed for documenting dynamic environments such as moving
- Data Acquisition: Datalogger / Recorder
-
Supplier: Micromega Dynamics
Description: RECOVIB Feel has been designed for performing an immediate vibratory analysis. It is connected to an Android device or tablet PC via a USB connection. The supplied application enables the streaming of real-time vibration data on a chart in the time domain and in the frequency domain. Once the
- Acceleration: 2 to 15 g
- Frequency Range: 0 to 250 Hz
- Minimum Accuracy: 0.3 to 0.5 +/-% FS
- Operating Temperature: 14 to 122 F
-
Description: IEC 61300-2-8:1995 is to reveal mechanical weakness and/or degradation of fibre optic devices when subjected to repetitive shocks. It simulates repetitive shocks likely to be encountered by the devices during normal service.
-
Supplier: CSA Group
Description: Preface This is the first edition of CAN/CSA-ISO 10819, Mechanical vibration and shock - Hand-arm vibration - Measurement and evaluation of the vibration transmissibility of gloves at the palm of the hand, which is an adoption without modification of the identically titled ISO
-
Supplier: Instrumented Sensor Technology
Description: Our portable impact, shock and vibration recorder has a built-in tri-axial accelerometer along with many other features including easy setup and use and can be battery powered for over thirty days, onboard memory and more. Highlights: Measures Shock, Vibration & Temperature Options for
- Shock Rating: 500 g
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
-
Supplier: Instrumented Sensor Technology
Description: and shock. The new generation devices offer several improved capabilities over the standard Snap Shock accelerometer model. In addition to measuring peak-g shock levels with a built-in accelerometer sensor, the SSP also measures and records shock duration and
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Supplier: OMEGA Engineering, Inc.
Description: The OM-CP-TSR101 is a battery powered, stand alone 3-axis shock data logger. The OM-CP-TSR101 measures and records instantaneous shock levels when the user-selectable shock levels have been exceeded. There are 15 rates to chose from ranging from 1024 to 1 Hz. The OM-CP-TSR101 is
- Sampling Frequency: 1.024 kHz
- Operating Temperature: -4 to 140 F
- Shock Rating: 250 g
- Inputs: Accelerometer Input
-
Supplier: Instrumented Sensor Technology
Description: Patent Pending VibTimer-Plus™ 3Dv2 is a new, low cost 3-axis g-rms and peak shock logger for transportation and other industrial monitoring application. The device attaches to your shipment or machine and records g-rms vibration level information over long time periods along with exact
- Operating Temperature: -40 to 160 F
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
-
Supplier: SAE International
Description: typical operating conditions, the low-mass utility vehicle showed an average power dissipation of 39 W for a single shock absorber, and approximately 150 W for a complete vehicle-damper model. The high-mass hauling vehicle demonstrated an average power dissipation of 102 W for a single
-
Supplier: Cole-Parmer
Description: The Shock/Acceleration series are battery powered, stand alone 3-axis shock recorders. Each data logger measures and records shock as the peak acceleration levels over the user defined interval. It is specifically designed for documenting dynamic environments such as moving
- Data Acquisition: Datalogger / Recorder
-
Supplier: Cole-Parmer
Description: The Shock/Acceleration series are battery powered, stand alone 3-axis shock recorders. Each data logger measures and records shock as the peak acceleration levels over the user defined interval. It is specifically designed for documenting dynamic environments such as moving
- Data Acquisition: Datalogger / Recorder
-
Supplier: Cole-Parmer
Description: The Shock/Acceleration series are battery powered, stand alone 3-axis shock recorders. Each data logger measures and records shock as the peak acceleration levels over the user defined interval. It is specifically designed for documenting dynamic environments such as moving
- Data Acquisition: Datalogger / Recorder
-
Supplier: CSA Group
Description: Preface This is the first edition of CAN/CSA-ISO 5349-2, Mechanical vibration - Measurement and evaluation of human exposure to hand-transmitted vibration - Part 2: Practical guidance for measurement at the workplace, which is an adoption without modification of the identically titled
-
Supplier: Tripp Lite by Eaton
Description: requirements. Enclosures are fully compatible with hot-aisle / cold-aisle data center configurations. Features This special version of Tripp Lite's 48U SmartRack Enclosure ships mounted on a "shock pallet" that features additional reinforcement and shock-absorbing material for safe
- Rack Height: 48 U
- Type: Rack Enclosures
- Features: RoHS Compliant
-
Supplier: Tripp Lite by Eaton
Description: requirements. Enclosures are fully compatible with hot-aisle / cold-aisle data center configurations. Features This special version of Tripp Lite's 42U SmartRack Enclosure (SR42UB) ships mounted on a "shock pallet" that features additional reinforcement and shock-absorbing material for
- Rack Height: 42 U
- Type: Rack Enclosures
- Features: RoHS Compliant
-
Supplier: Tripp Lite by Eaton
Description: additional reinforcement and shock-absorbing material for safe loading and re-shipping Heavy-duty ramps (included) allow enclosure to be rolled on and off the pallet during configuration Shipping Capacity: shock-pallet supports up to 1,250 lbs. (281 lbs. SmartRack Enclosure weight + up
- Rack Height: 45 U
- Type: Rack Enclosures
- Features: RoHS Compliant
-
Supplier: AENOR
Description: FIBRE OPTIC INTERCONNECTING DEVICES AND PASSIVE COMPONENTS. BASIC TEST AND MEASUREMENT PROCEDURES. PART 2-9: TESTS. SHOCK.
-
Supplier: AENOR
Description: Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-9: Tests - Shock
Find Suppliers by Category Top
Featured Products Top
-
by a less than lethal noise flash diversionary device. The number of fragment impacts greater than a specific measurement are counted, and segregated by perforation through the foamboard or paper. High speed camera to 8,000 frames per second. Light output phototropic (read more)
Browse Flammability and Fire Testing Services Datasheets for E-Labs, Inc. -
https://www.knick-international.com/en/products/interface-technology/proline/ac-dc-transducers/varitrans-p-42000-trms/ Knick Interface P42000 TRMS devices are available for any input voltages from 10V AC to 3600 (read more)
Browse Signal Isolators Datasheets for Knick Interface LLC -
The ShockLine MS46122B series stands out as the world's only family of compact VNAs featuring Extended-K™ connector ports with guaranteed specifications up to 43.5 GHz. This translates to cost-effective and reliable measurements for a wide range of passive device testing applications (read more)
Browse Vector Network Analyzers Datasheets for Anritsu Company -
The ShockLine MS46522B series pushes the boundaries of performance and value in vector network analyzers (VNAs). This series caters to various testing applications up to 92 GHz, making it ideal for: Developing and verifying 5G mmWave devices and equipment Characterizing automotive (read more)
Browse Vector Network Analyzers Datasheets for Anritsu Company -
systems 2: Intelligent robots/Automotive electronic equipment/New energy devices 3: Medical instrumentation/Testing and measurement equipment/Aerospace accessories 4: Communication base stations/Outdoor intelligent terminal equipment/Navigation devices 5: Smart home equipment (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
With the rise of Industry 4.0, precise timing is central to coordinating everything from the motors to the sensors used in industrial automation. Timing synchronization is vital for electronic systems, including robotics, accurate sensor measurements, functional safety mechanisms, resolving (read more)
Browse Network Synchronization Products Datasheets for SiTime Corporation -
and data visualization during testing. In conclusion, the ShockLine MS46322B series offers a compelling solution for budget-conscious users who require a reliable and versatile VNA for testing devices across various frequencies. Its combination of affordability, good performance, compact (read more)
Browse Vector Network Analyzers Datasheets for Anritsu Company -
RF627Smart In RF627Smart the analysis, calculations, measurements, tolerance (read more)
Browse 3D Scanners Datasheets for RIFTEK EUROPE Sp. z.o.o. -
less than lethal noise flash diversionary device. The number of fragment impacts greater than a specific measurement are counted, and segregated by perforation through the foamboard or paper. High speed camera to 8,000 frames per second. Light output phototropic. Light (read more)
Browse Material Testing Services Datasheets for E-Labs, Inc. -
Introduction Electrical isolation is a critical concept in electrical system design, ensuring both the safety of personnel and the protection of equipment. This is especially important in high-voltage systems, where precise measurement devices prevent failures. At Knick (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC
Conduct Research Top
-
Development of a Damped Piezoresistive MEMS High Shock Sensor
Piezoresistive (PR) silicon accelerometers with micro-electromechanical systems (MEMS) technology are preferred in many high shock impact measurements. These devices exploit the strength of single crystal silicon (SCS) along with the minimal zero shifting associated with PR sensors. However
-
Measure Tilt Using PIC16F84A & ADXL202
Recent advances in accelerometer sensor technology, especially with silicon micromachined types, have driven the cost of these devices down significantly. As of today, you could obtain an accelerometer for less than $5 per axis. Measurement of acceleration or one of the derivative properties
More Information Top
-
Recent progress in accurate vibration measurements by laser techniques
Some international and national standards define vocabulary and specifications for classic vibration and shock measurement devices , for example: ISO 2041:1990 (Vibration and shock – Vocabulary), IEC 50(801):1994 (Acoustics and electroacoustics – Vocabulary), DIN 1320:1997-06 (Acoustics – Vocabulary …
-
Sources of measurement error in laser Doppler vibrometers and proposal for unified specifications
Some international and national standards define vocabulary and specifications for conventional vibration and shock measurement devices , for example ISO 2041:1990, IEC 50(801):1994, DIN 45661:1998-06 and DIN 45662:1996-12.
-
http://vbn.aau.dk/files/168265902/166th_meeting_acoustical_society_america.pdf
Chair of the U.S. Technical Advisory Group (TAG) for ISO/TC 108 Mechanical vibration, shock and condition monitoring, and ISO/TC 108/SC 3 Use and calibration of vibration and shock measuring devices .
-
An experimental and theoretical study of converging polygonal shock waves
2.1.5 The shock speed measuring device .
-
The Wiley Encyclopedia of Packaging Technology 3rd Edition Complete Document
Most shock - measuring devices rely on the use of accelerometer transducers.
-
Journal of Thermophysics and Heat Transfer > Nonequilibrium Radiation in Shocked Martian Mixtures
The authors express sincere thanks to Jean-Marie Félio for his help in conducting some of the experiments and to Stéphane Martinez for the design and making of the shock velocity measurement device .
-
An experimental study for the real scale impulse measurement setup of overhead distribution lines
And finally somewhat circulated current is induced and make a noise or shock to measuring devices .
-
Harris’ Shock and Vibration Handbook, Sixth Edition > SHOCK DATA ANALYSIS
For example, the measured shock often includes the vibrational response of the structure to which the shock - measuring device is attached.
-
Ballistics 2013: 27th Int'l Symposium
In this paper two types of measurement devices for shock and impact research are presented along with application examples.
-
Entran Devices, Inc
Entran have developed a fine-scale dynamic measurement device for shock frequency discrimination.
Indicates content that may require registration and/or purchase.