-
Supplier: Ameripack Corporation
Description: Tired of not finding the right size rack cases for your equipment? Search no further, Ameripack can customize our Escort Series Shock Mounted Rack case to fit any size equipment that you can find. These cases are custom made to fit your needs, so no more worries of how
- Type: Electronic and Instrument Enclosures, Rack Enclosures
- Mounting Type: Free Standing Cabinet
- Features: Other, Rear Access Cover / Door, Standard 19" Rack
- Shape: Rectangular
-
Supplier: Ameripack Corporation
Description: Keep your equipment cool and safe with this new exclusive design. It’s the first rack of it’s kind. Designed as a solution for mobile network operation centers, you no longer have to worry about your equipment overheating due to the confined space that is commonly associated with rack
- Type: Electronic and Instrument Enclosures, Rack Enclosures
- Mounting Type: Free Standing Cabinet
- Features: Other, Rear Access Cover / Door, Standard 19" Rack
- Shape: Rectangular
-
Supplier: Ameripack Corporation
Description: The 7RU Excalibur Series shock mount rack cases by Ameripack offers top of the line convenience and portability. It has our industry leading lifetime warranty. With its compact outside dimensions this high quality Mil Spec case is designed for toughness. Standard Features Shock
- Length / Height: 38.5 inch
- Width/Diameter: 24 inch
- Depth: 18.4 inch
- Rack Height: 7 U
-
-
Supplier: Ameripack Corporation
Description: The 5RU Excalibur Series shock mount rack cases by Ameripack offers top of the line convenience and portability. It has our industry leading lifetime warranty. With its compact outside dimensions this high quality Mil Spec case is designed for toughness. Standard Features Shock
- Length / Height: 38.5 inch
- Width/Diameter: 24 inch
- Depth: 14.9 inch
- Rack Height: 5 U
-
Supplier: Tripp Lite by Eaton
Description: requirements. Enclosures are fully compatible with hot-aisle / cold-aisle data center configurations. Features This special version of Tripp Lite's 42U SmartRack Enclosure (SR42UB) ships mounted on a "shock pallet" that features additional reinforcement and shock-absorbing
- Rack Height: 42 U
- Type: Rack Enclosures
- Features: RoHS Compliant
-
Supplier: Tripp Lite by Eaton
Description: requirements. Enclosures are fully compatible with hot-aisle / cold-aisle data center configurations. Features This special version of Tripp Lite's 25U SmartRack Enclosure ships mounted on a "shock pallet" that features additional reinforcement and shock-absorbing material for
- Rack Height: 25 U
- Type: Rack Enclosures
- Features: RoHS Compliant
-
Supplier: Tripp Lite by Eaton
Description: 45U SmartRack Enclosure ships mounted on a special pallet that features additional reinforcement and shock-absorbing material. The pallet's protective cushion safeguards the enclosure and the precision components it contains during re-shipping. Reinforced pallets and reusable packaging
- Rack Height: 45 U
- Type: Rack Enclosures
- Features: RoHS Compliant
-
Supplier: Tripp Lite by Eaton
Description: requirements. Enclosures are fully compatible with hot-aisle / cold-aisle data center configurations. Features This special version of Tripp Lite's 48U SmartRack Enclosure ships mounted on a "shock pallet" that features additional reinforcement and shock-absorbing material for
- Rack Height: 48 U
- Type: Rack Enclosures
- Features: RoHS Compliant
-
Supplier: Visual Sound, Inc.
Description: Calzone Case That's all you need to do with Calzone's Rack Mount Cases. Our racks are not only the strongest in the business, they are also the most convenient to use when on the road. Standard 19" width Shell and interior available in 1/4" and 1/2" ply Interior shell floating
- Features: ATA Case
-
Supplier: Daisy Data Displays, Inc.
Description: This 20.1" LCD rack mount monitor is the perfect solution for your demanding military requirements. Designed to fit directly into your 19" rack mount chassis. Extremely rugged design to meet with military standards. Shock and Vibe 901D, Grade A Airborne Noise MIL Standard
-
Supplier: ELMA Electronic Inc.
Description: These rugged Transit Rack Cases comply with MIL-STD 810F, are rated to IP65 and are stable in temperatures from —40°F to +158°F. The cases combine the tough resilience of a rotomolded case with a stainless steel 19” rack frame supported on anti-vibration mounts. These rugged
- Mounting Style: Rack Mounted
-
Supplier: General Digital Corporation
Description: The TwoView (TV) monitor/keyboard/pointing device is designed to provide its operator with the maximum amount of visual information while occupying the smallest possible footprint within an EIA-310 or 19" RETMA Rack Chassis. When vertical rack space comes at a high premium, the
- Diagonal Screen Size: 15 to 19 inch
- Screen Width: 11.97 to 14.81 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -85 to 85 Degrees
-
Supplier: General Digital Corporation
Description: Mounts directly to RETMA rack via locking slides without requiring an additional rack adaptor Standard display sizes 15.0", 17.0", 17.3", 19.0" (other display sizes available upon request) Available with integrated power supply (select models) or with support for
- Diagonal Screen Size: 15 to 19 inch
- Screen Width: 11.97 to 14.81 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -85 to 85 Degrees
-
Supplier: General Digital Corporation
Description: The TwoView (TV) monitor/keyboard/pointing device is designed to provide its operator with the maximum amount of visual information while occupying the smallest possible footprint within an EIA-310 or 19" RETMA Rack Chassis. When vertical rack space comes at a high premium, the
- Diagonal Screen Size: 15 to 19 inch
- Screen Width: 11.97 to 14.81 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -85 to 85 Degrees
-
Supplier: General Digital Corporation
Description: Mounts directly to RETMA rack via locking slides without requiring an additional rack adaptor Standard display sizes 15.0", 17.0", 17.3", 19.0" (other display sizes available upon request) Available with integrated power supply (select models) or with support for
- Diagonal Screen Size: 15 to 19 inch
- Screen Width: 11.97 to 14.81 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -85 to 85 Degrees
-
Supplier: EIC Solutions, Inc.
Description: 3U to 12U internal shock isolated rack frame (19”, 24”, 29” or 34” depth) Lightweight welded aluminum construction Built-in 200, 400, 800, 1500 or 2500 BTU thermoelectric air conditioners Extremely reliable solid state construction with long life span Maintenance free design
- Features: Rack Case
-
Supplier: EIC Solutions, Inc.
Description: Rack-Case with 3U to 12U internal shock isolated rack frame (19”, 24”, 29” or 34” depth) Rotomolded polyethylene construction Built-in 200, 400, 800, 1500 or 2500 BTU thermoelectric air conditioners Extremely reliable solid state construction with long life span
- Features: Rack Case
-
Supplier: EIC Solutions, Inc.
Description: electronic components from damaging heat, dust, moisture and corrosion. Features 19” Rack-Case with 3U to 20U internal shock isolated rack frame (20”, 24”, or 30” depth) TSC (high-grade reinforced polypropylene) construction (fiberglass and FRP also available) Molded
- Features: Rack Case
-
Supplier: Jasper Electronics, Inc.
Description: FEATURES: Single, dual, or individual unit AC (90-264 VAC) or DC input 12-54VDC Redundant Outputs with Choice of Standby Voltages Full Power to 50C Ambient with Derating to 70C 2 to 8 slots, single or mixed output voltages, up to 10,000 Watts total Standard configurations: 19.0″ to 23.0″
- AC Input Voltage: 90 to 264 volts
- DC Input Voltage: 12 to 54 volts
- DC Output Voltage: 12 to 54 volts
- DC Output Power: 300 watts
-
Supplier: ELMA Electronic Inc.
Description: CPCI or MicroTCA, fixed or shock isolated card cage, device mounting, 500 to1200 watt PSU, AC or DC input and custom I/O patch panel. Available in both 22" and 25" depths the unit holds up to 20, front loaded cards (fixed). Airflow is front to rear utilizing high volume fans. Shock
- 6U VME / VXI Slots: 12 to 20
- Backplane Bus: CompactPCI, VME, VME64x
- Features: Other
- Mounting Style: Rack Mounted
-
Supplier: ELMA Electronic Inc.
Description: loaded cards (fixed). Airflow is front to rear utilizing high volume fans. Shock isolated versions are designed to attenuate 25G shock inputs to the chassis to less than 10Gs at the card cage. All components, materials and design concepts are chosen to meet the applicable MIL-STD
- 6U VME / VXI Slots: 12 to 20
- Backplane Bus: CompactPCI, VME, VME64x
- Features: Other
- Mounting Style: Rack Mounted
-
Supplier: ELMA Electronic Inc.
Description: or MicroTCA, fixed or shock isolated card cage, device mounting, 500 to1200 watt PSU, AC or DC input and custom I/O patch panel. Available in both 22" and 25" depths the unit holds up to 20, front loaded cards (fixed). Airflow is front to rear utilizing high volume fans. Shock isolated
- Backplane Bus: CompactPCI, VME, VME64x
- Features: Other
- Mounting Style: Rack Mounted
-
Supplier: Rugged Information Technology
Description: Proven Hewlett-Packard technology Universal power supply (100-240 Vac) 5,000 page-per-month duty cycle > 15,000-hour MTBF USB interface Custom vibration/shock isolation system Multiple mounting interfaces The Model RDJ9300 is a wide-format color printer that draws upon proven Hewlett-Packard
- Features: Ink Jet, Rack Mounted
-
Supplier: SIE Computing Solutions, Inc.
Description: Designated the 794 Series, this 2U H x 19”W x 20”D rugged platform is constructed of Preplated Steel (Galveneel). This rackmountable platform consists of a shock and vibration isolated sub-chassis to meet the requirements of RTCA/DO 160D, MIL-STD-901D, and MIL-STD-167, and is fully
- Speed: 2,800 MHz
- IDE Disks Capacity: 12 GB
- General Features: EMI / RFI Shielded
- Processor: Intel®
-
Supplier: Indocomp Systems, Inc.
Description: Features EIA 19" Rack-mount enclosure Rugged zinc plated steel chassis 12-slot PC-AT compatible Passive Backplane shock mounted to withstand vibration Supports 386, 486, 586 and Pentium plug-in CPU boards Field replaceable 250 watt power supply Removable drive cage for
-
Supplier: Electro Standards Laboratories
Description: connection and Telnet commands. The QuickSwitch® 6281 is enclosed in a 1U, full rack size, black anodized chassis designed to fit in a standard 19" rack. The enclosure is specially designed to resist shock and vibration. Features: Each channel allows access to any one of
- Wavelength Range: 1,270 to 1,625 nm
- Number of Input Ports: 2
- Number of Output Ports: 8
- Switching Voltage: 100 to 240 volts
-
Supplier: Visual Sound, Inc.
Description: direct 19" rack mountable and can be remotely controlled via a serial link. The Automatic Phase Adjust (APA) function locks the sampling clock to drifting graphics generator clocks. Furthermore, the RFD-251 can be equipped with Barco's unique patented LCD Flicker Compensation solution
- Features: Flat Panel Monitor, LCD Display
-
Supplier: Indocomp Systems, Inc.
Description: continuous manufacturing processes. Rugged and versatile, the IND-2000LP can be located close to the processes it controls and/or monitors. It can be configured as a stand alone device or linked via a local area network as part of a distributed control system. Features EIA 19"
-
Supplier: SIE Computing Solutions, Inc.
Description: Designated the 584 Series, this 2U H x 19”W x 20”D rugged enclosure is constructed of Preplated Steel (Galveneel). This rackmountable enclosure consists of a shock and vibration isolated sub-chassis to meet the requirements of RTCA/DO 160D, MIL-STD-901D, and MIL-STD-167, and is fully
- PISA Slots: 10
- Output Rating: 350 watts
- Cooling Fans: 2
- Certifications: CE / FCC Certified, Meets UL, CSA, and TUV Requirements
-
Supplier: Digital Systems Engineering, Inc. (DSE)
Description: Screen Night Vision Goggle Filter (MIL-STD-3009) Flush Mount Bezel, IP67 Sealed Panel Mount, IP67 Sealed 19" Rack Mount
- Features: Flat Panel Monitor
-
Supplier: Digital Systems Engineering, Inc. (DSE)
Description: IP67 Sealed Panel Mount, IP67 Sealed 19" Rack Mount
-
Supplier: Scanivalve Corporation
Description: DTS is insulated, rugged, and splash resistant. Also included as standard are environmental shock mounts. The 64 channel DTS3250 modules are optionally available with a 19 inch rack mount kit. The DTS3250 Intelligent Scanner is typically mounted in close proximity to the
Find Suppliers by Category Top
Featured Products Top
-
Aluminum panels for 19" rack mount system. Available in sizes from 1U to 8U. Milling, printing customization is available for your original front / rear panels. (read more)
Browse Rack Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
ABSOPULSE designs and manufactures custom and semi-custom rugged rack-mount power supply systems for heavy-duty applications. The building blocks of these power supply systems are hot-pluggable, Eurocard (plug (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
METCASE’s premium COMBIMET 19" rack case range now includes 68 different standard enclosures – making it quick and cost-effective to specify fully customized housings, even in low volumes. Smart, modern COMBIMET is METCASE’s most versatile and best-value rack case (read more)
Browse Rack Enclosures Datasheets for METCASE -
. 1589 series power units are built with a 19" rackmounting bracket for ease of installation into most standard rack assemblies. They include a heavy duty 12 gauge shielded wire cord and black receptacles rated for 20A, 125VAC service, with a circuit breaker to prevent accidental overload. A (read more)
Browse Power Distribution Units (PDU) Datasheets for Hammond Manufacturing Company Inc. -
Universal rack mount enclosures Versatile 19 inch rack cases in 1U to 6U sizes Conforms to DIN 41494 & IEC 297-1 Very modern design incorporating ergonomic front panel handles Super-deep 24" (610 mm) versions for server racks (read more)
Browse Rack Enclosures Datasheets for METCASE -
METCASE TECHNOMET 19” desktop mini-racks are now available in custom heights and depths to suit the customer’s rack mounted equipment. These advanced mini-racks are designed for mounting standard 19” subracks, chassis and front panels. Applications include test and (read more)
Browse Rack Enclosures Datasheets for METCASE -
METCASE has launched a new extra-deep 24” version of its bestselling COMBIMET 19” enclosures which are perfect for server rack type applications. COMBIMET is METCASE’s bestselling range of aluminum 19” rack cases. Applications include networking, communications (read more)
Browse Rack Enclosures Datasheets for METCASE -
METCASE’s versatile COMBIMET 19" rack cases can now be specified with custom ventilation for greater heat dissipation. Other modifications are also available on request. COMBIMET 19" is METCASE’s biggest, most advanced and most cost-effective range of rack cases (read more)
Browse Rack Enclosures Datasheets for METCASE -
METCASE has created a new 19” mini-rack version of its advanced TECHNOMET table-top instrument enclosures. The new TECHNOMET cases are designed for mounting standard 19” subracks, chassis and front panels. Applications will include test and measurement equipment, networking (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
Power Supply Product Rack Mount Hot Swap Power Supplies Now Available With Optional LAN Interface Modules TDK Corporation announces the introduction of LAN (Local Area Network) modules for the popular HFE series of 1600W and 2500W rack mounted, hot swap power (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc.
More Information Top
-
FIRRE Remote Sensor Station (RSS)
The transit case is an EIC Composites 7513 made from a polymer-fiberglass composite which houses an elastomeric shock mounted 19 ” rack with 13U of space for equipment and is environmentally sealed (rated NEMA4X).
-
The development of a heterodyne velocimeter system for use in sub-microsecond time regimes
Our entire system, including laser, oscilloscope and interferometer, is mounted within a commercially available compact, shock - mounted 19 ” rack enclosure.
-
Characterization of detonator performance using photonic Doppler velocimetry
The entire system, including laser, oscilloscope and interferometer, is mounted within a commercially available compact, shock - mounted 19 ” rack enclosure.
-
Peli-Hardigg Showcases at AFCEA its Latest Rack Mount containers and Mobile Military solutions
Bonn, Germany - April 2016 Peli-Hardigg, the worlds largest manufacturer of Military and Aerospace approved reusable plastic shipping and storage containers, presents at AFCEA (Hall Tent/Stand Z3) the 19 shock mounted Min Mac Rack Container, a lightweight solution that offers superior compact…
-
High-level mobility controller for a remotely operated unmanned land vehicle
cooled enclosure houses a shock mounted 19 -inch electronics rack containing the control system computers and the radios, The high-level computing environment selected to implement the control system utilizes a real-time, multi-tasking, UNIX-like operating system, VxWorks (Wind Rivers…
-
EL/S-8831 Command and Control Operator Console (CCOC)
Physical Size: standard 19 in rack - mounted on shock mounts; 23U, 29U or 30U height; 26 in depth Weight: configuration dependent Power: 115/220 V AC .
-
Buried waste integrated demonstration human engineered control station. Final report
Sizes up to 45.62 in. high, 19 in. wide, 23 in. deep AAR Skydyne 21 River Road, Port Jervis, NY 12771 914-856-6655 19 in. rack mount , shock isolated cases Sizes up to 21.12 in. ID height, 19 in…
-
High Performance Image Generators For Reconnaissance Applications
It is completely set into a standard 19 " ' rack and mounted on shock mounts within the rack to provide isolation from the normal vibration environment of a van or shelter.
-
Ruggedizing a VXIbus card cage for transportable testers
This is accomplished by offering the 19 " rack mount enclosure (with shock mount system) to the user as a stand-alone product.
-
LRT-310 Rugged Vehicular PC
The rugged, MIL-SPEC compliant, aluminium alloy die-cast case is optimised for 19 inch rack mounting and may be shock mounted to withstand military vehicle stresses.
Indicates content that may require registration and/or purchase.