-
Supplier: Sterling Plumbing
Description: The Vista Pivot ll Shower Door features multiple glass patterns and dependable performance, and offers both left- and right-side door options. One of our largest pivot door with stationary in-line panel Door swings outward Full-length magnetic door latch
- Type: Shower Doors
-
Supplier: Sterling Plumbing
Description: shower door looking new. Standard on all frameless doors. The Finesse line provides sophisticated styling and quality Frameless style to showcase the shower Elegant rounded handles are mounted through the glass Two roller-compression latches allow for secure do Hidden
- Type: Shower Doors
-
Supplier: Chase Doors
Description: The Model 1100 is an economical manual sliding door available in single slide or center parting configurations. Model 1100 offers options that will satisfy almost any non-labeled sliding door requirement. Applications include warehouse doors, doors with high wind load, or
- Application: Commercial, Industrial, Interior Doors
- Features: Double Doors, Fire Rated, Window(s)
- Type: Sliding Doors
- Material: Steel
-
-
Supplier: Sterling Plumbing
Description: Framed style has metal on all edges of the glass Reversable top track and towel bar Fits Sterling Unit, Advantage 48" Shower, Series 6203 only
- Type: Shower Doors
-
Supplier: Sterling Plumbing
Description: Perfect for larger shower door openings, this by-pass door brings traditional styling while providing an exterior towel bar for additional hanging space. By-pass design is the most popular style of shower door. Excellent choice for larger openings, allowing maximum
- Type: Shower Doors
-
Supplier: JELD-WEN, Inc.
Description: Energy efficient in mild climates and are available in White or Bronze
- Material: Aluminum
- Application: Exterior Doors, Residential
- Type: Patio Doors, Sliding Doors
- Features: Window(s)
-
Supplier: DORMA Group
Description: The ESA 100 is an extruded aluminum stile and rail door designed for interior or exterior applications where emergency breakout is not required. Proof that style and substance can co-exist in the same door As one of the most intelligent, efficient, and technologically advanced
- Material: Aluminum, Glass
- Features: Automatic
- Application: Commercial, Exterior Doors
- Type: Sliding Doors
-
Supplier: Horton Automatics
Description: The smoke-rated sliding ICU systems are available in multiple configurations with concealed high-temperature gaskets or brush designs. The systems may be designed with track or trackless bottoms and partial or full breakout configurations. Self-closing options are available along with
- Application: Commercial, Interior Doors
- Type: Sliding Doors
-
Supplier: Horton Automatics
Description: Designed with the smallest header in the industry, the Profiler® 2000B elite is the preferred sliding door amongst architects. The system is available in non, partial, and full breakout configurations and is engineered with the smallest header in the industry.
- Application: Commercial, Exterior Doors
- Type: Sliding Doors
-
Supplier: DORMA Group
Description: The ESA 300 is an extruded aluminum stile and rail door designed for interior or exterior applications where emergency breakout of the sliding and sidelite panels is required. Emergency Exits The DORMA ESA 300 - For emergency applications breakout of the sliding and sidelite panels is
- Material: Aluminum, Glass
- Features: Automatic
- Application: Commercial, Exterior Doors
- Type: Sliding Doors
-
Supplier: Horton Automatics
Description: Designed with the smallest header in the industry. Driven by a linear drive system and is available in many hand configurations.
- Application: Commercial, Exterior Doors, Store Front System
- Type: Sliding Doors
-
Supplier: Horton Automatics
Description: These systems are Ideal for cleanrooms, air showers and pharmaceutical applications. Available in one, two or four panel configurations, these systems are designed with sloped stops for easy cleaning and are self-closing. For additional information on these products, contact Ron Grabowski at
- Application: Commercial, Interior Doors
- Type: Sliding Doors
-
Supplier: JELD-WEN, Inc.
Description: AuraLast® Wood (Pine) for superior protection against decay and termites. Optional Knotty Alder, Vertical Grain Douglas Fir, Reclaimed Douglas Fir, Mahogany, Oak, Walnut or Cherry. Other options include 41 clad colors, and ENERGY STAR®.
- Application: Exterior Doors, Residential
- Type: Patio Doors, Sliding Doors
- Features: Window(s)
- Material: Wood
-
Supplier: Chase Doors
Description: These door systems are designed for use in pharmaceutical facilities, factories, processing plants and other areas where a clean environment must be maintained and harsh chemicals exist. This model can be used in applications where a variety of chemicals and cleaning solvents are available.
- Application: Commercial, Industrial, Interior Doors
- Features: Double Doors, Window(s)
- Type: Sliding Doors
-
Supplier: PS Industries
Description: The Industrial Sliding Door is designed specifically to withstand the abuses of industrial environments. High drafts, continuous use and weather conditions are NO match for its durability. The Sliding Door is ideal for use in power generation facilities, mining operations, mills,
- Type: Entry Doors, Sliding Doors
- Application: Industrial
- Material: Steel
-
Supplier: AERO Manufacturing Company
Description: T-148 Series, Sliding Doors, s/s, per linear foot
- Application: Commercial
- Type: Sliding Doors
- Material: Stainless Steel
-
Supplier: JELD-WEN, Inc.
Description: Available in White or Bronze and designed specifically for the Florida market.
- Material: Aluminum
- Application: Exterior Doors, Residential
- Type: Patio Doors, Sliding Doors
- Features: Window(s)
-
Supplier: DORMA Group
Description: The ESA 300T Auto-Telescopic door is perfect for corridor applications and any opening that requires an extra-wide clear opening distance. Emergency Exits The DORMA ESA 300T - For emergency applications breakout of the sliding and sidelite panels is required. Smooth, clean look. The DORMA ESA
- Material: Aluminum, Glass
- Features: Automatic
- Application: Commercial, Exterior Doors
- Type: Sliding Doors
-
Supplier: Terra Universal, Inc.
Description: Automatic Sliding Door Systems These cleanroom sliding doors are available in Single Slide or Bi-Part (double sliding) configurations in a variety of sizes. Models meet the demands of research, healthcare and educational institutions. Touchless door pad allows hand-free
- Width: 36 to 72 inch
- Height: 84 inch
- Features: Automatic, Double Doors, Window(s)
- Type: Cleanroom Doors, Sliding Doors
-
Supplier: DORMA Group
Description: Swing door can be used primarily with bi-fold as breakaway. Combining two door types THE DORMA ICU 1200 combines two types of doors: a doubleacting swing door on one side and a bi-fold manual door on the other. Handling traffic For normal traffic, the swing
- Material: Aluminum, Glass
- Application: Commercial, Exterior Doors
- Type: Sliding Doors
-
Supplier: Allmark Door
Description: and Bi-Parting Doors. Defendor™ Roll-Up Doors Roll-up screen doors are available in Manual, Automatic, and High Cycle Defendor™ Slide Doors Single and Bi-Parting doors screen doors are very versatile and accommodate most applications
- Application: Commercial, Exterior Doors, Garage Doors, Industrial
- Type: Roll Up Doors, Sliding Doors
-
Supplier: PS Industries
Description: The Industrial Sliding Door is designed specifically to withstand the abuses of industrial environments. High drafts, continuous use and weather conditions are NO match for its durability. The Sliding Door is ideal for use in power generation facilities, mining operations, mills,
- Type: Entry Doors, Sliding Doors
- Application: Industrial
- Material: Steel
-
Supplier: JELD-WEN, Inc.
Description: Built from AuraLast® Wood (Pine) - The Wood That Does Not Rot. Other species include Alder and Douglas Fir. Other options include 21 clad colors, grilles, and ENERGY STAR®.
- Application: Exterior Doors, Residential
- Type: Patio Doors, Sliding Doors
- Features: Window(s)
- Material: Wood
-
Supplier: Terra Universal, Inc.
Description: interlocking center seal. Floor hardware maintains door position under positive and negative pressures without compromising the seal. Opens at up to 36 inches/second (914 mm/s). Available in custom sizes and finishes.
- Width: 72 inch
- Height: 96 inch
- Type: Cleanroom Doors, Sliding Doors
- Material: Fiberglass
-
Supplier: PS Industries
Description: Monorail Doors are an excellent application for the Sliding Door (bi-part) or Swing Door (paired). Monorail openings are typically located in elevated areas exposed to high winds loads and are used for transporting heavy equipment in and out of your facility.
- Application: Industrial
- Features: Other
- Type: Sliding Doors
- Material: Steel
-
Supplier: Chase Doors
Description: ColdGuard horizontal sliding door is designed for high cycle, abusive applications and is the workhorse of our product offering. Chase Doors knows durability is the key to long life in a horizontal sliding door, so the ColdGuard sliding door features a heavy duty FRP
- Application: Commercial, Industrial, Interior Doors
- Material: Fiberglass
- Features: Insulated
- Type: Sliding Doors
Find Suppliers by Category Top
More Information Top
-
noun.artifact (finlayson-gwc2014.zip)
… for clearing a trap and drain) } { trap_door, door,@ (a hinged or sliding door in a floor … … is used in trolling; "he used a spinner as his troll") } { trolleybus, trolley_coach, trackless _trolley, bus,@ … … tulips are growing) } { tulle, net,@ (a fine (often starched) net used for veils or tutus or … … a steam room where facilities are available for a bath followed by a shower and massage) } { Turkish_towel …
-
data.noun (edu.mit.mwe2011.zip)
… 01 trap_door 0 001 @ 02588950 n 0000 | a hinged or sliding door in a floor … … Troy during the Trojan War 03542825 06 n 03 trolleybus 0 trolley_coach 0 trackless _trolley 0 002 … … 001 @ 03037597 n 0000 | a fine (often starched) net used for veils or tutus or … … a room where facilities are available for a steam bath followed by a shower and massage 03552505 …
-
data.noun (finlayson-gwc2014.zip\CICWN-1.0.zip)
… 01 trap_door 0 001 @ 03221720 n 0000 | a hinged or sliding door in a floor … … a spinner as his troll" 04487081 06 n 03 trolleybus 0 trolley_coach 0 trackless _trolley 0 002 … … 001 @ 03819595 n 0000 | a fine (often starched) net used for veils or tutus or … … a steam room where facilities are available for a bath followed by a shower and massage 04499446 …
-
data.noun (finlayson-gwc2014.zip)
… 01 trap_door 4 001 @ 03417343 n 0000 | a hinged or sliding door in a floor … … a spinner as his troll" 04745913 33 n 03 trolleybus 5 trolley_coach 5 trackless _trolley 5 002 … … 001 @ 04056364 n 0000 | a fine (often starched) net used for veils or tutus or … … a steam room where facilities are available for a bath followed by a shower and massage 04758263 …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 118731,'show-stopper'),(118732,'showboat'),(118733,'showcase'),(118734,'showdown'),(118735,'shower'),(118736,'shower bath'),(118737,'shower cap'),(118738,'shower curtain'),(118739,'shower down'),(118740,'shower room'),(118741,' shower stall'),(118742,'showerhead'),(118743 … … 'side dish'),(118990,'side door '),(118991,'side drum' … … the road'),(129262,'take the stage'),(129263,'take the stand'),(129264,'take the veil '),(129265,'take … … 133737,'tracked'),(133738,'tracked vehicle'),(133739,'tracker'),(133740,'tracking'),(133741,'tracklayer'),(133742,' trackless '),(133743,'trackless …
-
WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
… walk_in_V|3 outer_space_N|7 tether_N|2 milestone_N|1 ussr_N|1 orbit_V|5 milky_way_N|1 intergalactic_space_N|1 airspace_N|2 backwater_N|3 barbary_coast_N|1 barren_N|1 central_africa_N|1 trackless _J|2 civil_war_N|10 pittsburgh_N|2 … … recrudesce_V|2 pop_V|15 microwave_oven_N|2 puncture_V|2 thrive_V|3 boom_V|2 pizza_parlor_N|1 blur_V|5 efface_V|1 darken_V|8 blacken_out_V|1 brighten_V|1 dim_V|3 veil _V|7 refocus_V|2 focused_J|1 … … hood_V|1 blindfold_V|1 slate_N|1 tile_N|3 tessellate_V|1 drown_out_V|2 subway_N|3 unclothe_V|1 aerator_N|2 velcro_N|1 unfasten_V|1 girder_N|1 car_ door _N|2 break_open_V|1 click_open_V|1 … … stem_from_V|1 postulate_V|1 transitive_verb_N|2 accusative_case_N|1 cry_out_V|3 encompass_V|3 feature_V|3 resemblance_N|6 dustin_hoffman_N|1 autistic_J|1 subsume_V|1 entail_V|1 retail_N|1 shower _N|1 conservation_N|1 a_bit_R|1 …
-
mweindex_wordnet3.0_semcor1.6.data (edu.mit.jmwe_1.0.0_all.zip)
… 0,0,0,0 shower_cap_N 0,0,0,0,0 shower_curtain_N 0,0,0,0,0 shower_down_V 0,0,0,0,0 shower_room_N 2,0,0,0,0 shower _stall_N 0,0,0 … … 0,0,0 side_ door _N 0,0,0 … … take_the_stage_V 0,0,0,0,0 take_the_stand_V 0,0,0,0,0 take_the_ veil _V 0,0 … … 0 track_star_N 0,0,0,0,0 tracked_vehicle_N 0,0,0,0,0 trackless _trolley_N 0,0 …
-
mweindex_wordnet1.6_semcor1.6.data (edu.mit.mwe2011.zip)
… 0 shower_down_V 0,0,0,0,0 shower_room_N 2,0,0,0,0 shower _stall_N 0,0 … … side_chapel_N 0,0,0,0,0 side_dish_N 0,0,0,0,0 side_ door _N 0,0 … … 0 track_meet_N 1,0,0,0,0 track_star_N 0,0,0,0,0 trackless _trolley_N 0,0 … … universal_time_N 0,0,0,0,0 universal_time_coordinated_N 0,0,0,0,0 universal_ veil _N 0,0 …
-
wn_s.pl (finlayson-gwc2014.zip)
… 1,0). s(103092010,1,'humeral_veil',n,1,0). s(103092010,2,' veil ',n,3 … … 1,0). s(103119097,2,'decor',n,1,1). s(103119244,1,'interior_ door ',n,1 … … 1,0). s(103667647,1,'showboat',n,1,0). s(103667823,1,' shower ',n,1 … s(103911303,3,' trackless _trolley',n,1,0). s(103911490,1,'trolley_line',n,1,1). s …
-
wn_sk.pl (finlayson-gwc2014.zip)
… 00::'). sk(103548930,1,'humeral_veil%1:06:00::'). sk(103548930,2,' veil %1:06:01 … … 00::'). sk(103579355,2,'decor%1:06:00::'). sk(103579538,1,'interior_ door %1:06:00 … … 00::'). sk(104208760,1,'showboat%1:06:00::'). sk(104208936,1,' shower %1:06:00 … … 00::'). sk(104487081,2,'trolley_coach%1:06:00::'). sk(104487081,3,' trackless _trolley%1:06:00 …
Indicates content that may require registration and/or purchase.