-
Supplier: RS Components, Ltd.
Description: FT BLK METAL LC DUPLEX MM CSK XLR
- Insertion Loss: 2 dB
- Connector / Adapter: Connector
- Fiber Type: Duplex
- Connector Type: LC
-
Supplier: S.I. Tech, Inc.
Description: S.I.Tech stocks high quality accessories to support your fiber optic system requirements.
- Connector / Adapter: Connector
- Connector Type: ST
-
Supplier: Heilind Electronics, Inc.
Description: FIBER RCPT 6 CHNL MIL 90 DEG
- Connector / Adapter: Connector
-
-
Supplier: Heilind Electronics, Inc.
Description: FIBER RCPT 6 CHNL MIL
- Connector / Adapter: Connector
-
Supplier: Heilind Electronics, Inc.
Description: FIBER JN RCPT 8 CHNL MIL
- Connector / Adapter: Connector
-
Supplier: Heilind Electronics, Inc.
Description: FIBER PLUG ASSY 4 CHNL MIL 45 DEG
- Connector / Adapter: Connector
-
Supplier: LEMO USA, Inc.
Description: Hybrid electrical-fibre optic self-latching connector for HDTV applications (SMPTE / ARIB / EBU Standard). Description: • Hybrid with: 2 fibre optic contacts 2 signal contacts 2 power contacts and ground Main Features: • Push-Pull self-latching • Keying W code • Over 11 shell
- Insertion Loss: 0.1 dB
- Operating Temperature: -40 to 80 C
- Connector / Adapter: Connector
- Fiber Type: Duplex
-
Supplier: Smiths Interconnect, a Molex company
Description: connector compatible with VITA 66.5 standard and aligned to the SOSA® Technical Standard. Features & Benefits The low-profile plug-in module connector is screwed on the board edge through an interposer, saving board space and eliminating fiber cable handling. The backplane
- Connector / Adapter: Connector
- Fiber Type: Duplex
-
Supplier: Pulse Electronics Corporation
Description: Pulse Electronics Networking BU supplies high-quality fiber optic connectors and cages to innovative ODMs, OEMs and other manufacturers designing today's most demanding network products. Our line of 40+ fiber optic connectors include SFP, SFP+, and QSFP
- Connector / Adapter: Connector
- Features: Other
-
Supplier: PHOENIX CONTACT USA
Description: Push-pull connector (version 14), die-cast zinc, with SC-RJ insert for GOF, for cable diameter of 5.5 mm ... 10 mm, cable outlet at the bottom
- Maximum Cable Diameter: 5.5 to 10.000000000000002 mm
- Operating Temperature: 40 to 70 C
- Connector / Adapter: Connector
- Connector Type: SC
-
Supplier: L-com, Inc.
Description: The L-com FOC-MPFMM1230-VIS00 is a MPO female connector for 12 fiber multimode applications. The L-com FOC-MPFMM1230-VIS00 is designed for use with a 4.0mm fiber diameter and comes with a violet color designator to denote multimode OM4 usage. The L-com FOC-MPFMM1230-VIS00 comes
- Connector / Adapter: Connector
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: FIS SM LC Conn - Pkg. of 100
- Connector / Adapter: Connector
- Connector Type: LC
- Fiber Type: Simplex
- Fiber Application: Single Mode
-
Supplier: OFS
Description: OFS' FiberWire Harsh Environment SMA 905 connectors are designed for use in OFS' ST-SMA crimp and cleave termination kits. Our Harsh Environment SMA style connectors take less than two minutes per end to terminate because of the chemical and mechanical properties of OFS' HCS
- Insertion Loss: 1.5 dB
- Operating Temperature: -40 to 85 C
- Connector / Adapter: Connector
- Fiber Application: Multimode
-
Supplier: Weidmuller
Description: Weidmüller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14 In
- Insertion Loss: 0.4 to 0.5 dB
- Operating Temperature: -40 to 70 C
- Connector / Adapter: Connector
- Fiber Type: Duplex
-
Supplier: Amphenol Aerospace Corporation
Description: Low Loss Characteristics with high reliability and repeatability Size 16 pin and socket termini with high precision, ceramic ferrules which precisely position the fiber within the termini Precision ceramic alignment sleeves insure accurate fiber to fiber alignment Socket has
- Maximum Cable Diameter: 0.08 mm
- Operating Temperature: -55 to 165 C
- Connector / Adapter: Connector
- Fiber Type: Multifiber
-
Supplier: Corning Optical Communications
Description: The 721 Series of LC connectors offers great performance with very high repeateability and low insertion loss. These products are fully intermateable with standard LC-licensed products and deliver long term stability under a broad range of applications and conditions. These
- Insertion Loss: 0.15 to 0.2 dB
- Operating Temperature: -40 to 85 C
- Connector / Adapter: Adapter, Connector
- Connector Ferrule: Ceramic
-
Supplier: HUBER+SUHNER AG
Description: LX.5 is a high performance connector which meets the highest standards by excellence in design and manufacturing processes. Only high quality and high precision materials are used to guarantee connections at the highest level. HUBER+SUHNER LX.5 products meet the international standards IEC
- Connector / Adapter: Adapter, Connector
- Features: Other
-
Supplier: Amphenol Fiber Systems International
Description: SIM EN-4165 Connectors The Amphenol SIM Connection System is a modular multifunctional, multipin rectangular connector in metallic or composite versions. Available in shielded and non-shielded versions, SIM connectors are qualifed to the EN-4165 specification. The system
- Connector / Adapter: Connector
- Features: Other
-
Supplier: Black Box
Description: For emergency restoration work or quick fiber connections. Fiber passes through back end of connector through metal element, & beyond end of activation cap. Pressing the activation cap locking arm closes the metal element securely around the fiber.
- Connector / Adapter: Connector
- Fiber Application: Multimode
- Connector Type: ST
-
Supplier: Hubbell Incorporated
Description: INTRA-BUILDING BACKBONE/HORIZONTAL FIBER INTERCONNECTION, INTER-BUILDING OSP ENTRANCE TERMINATION, DATA CENTER/WAN MAIN CROSS-CONNECT TERMINATION, QUICK DEPLOYMENT REMOTE DATA LINK, FIBER TO THE SUBSCRIBER, LOW REFL FCST MODEL
- Insertion Loss: 0.5 to 0.75 dB
- Operating Temperature: -40 to 75 C
- Connector Ferrule: Ceramic
- Connector / Adapter: Connector
-
Supplier: Opticonx, Inc.
Description: No Description Provided
- Connector Ferrule: Ceramic
- Connector / Adapter: Connector
- Fiber Application: Multimode
- Connector Type: ST
-
Supplier: Broadcom Inc.
Description: The Avago AFBR-4536DZ is a duplex bulkhead connector designed for use with Avago Technologies’ duplex connector AFBR-452xZ. Its rugged design contains a latching mechanism for an increased retention force. The simple snap-together concept saves the user labor and tool cost. The
- Connector / Adapter: Connector
- Fiber Type: Duplex
-
Supplier: TelephoneStuff.com
Description: 3 polishing films available for optimum connector polishing results. Features: - "3 x 6", Aluminum Oxide - Lot-to-lot consistency in our films means repeatable connector finishes on ceramic, stainless steel, plastic and composite ferrules - Single sheet will yield 10 to 20
- Connector / Adapter: Connector
-
Supplier: Belden Inc.
Description: MDVO LC Duplex Fiber Module. Available in several colors and fiber types.
- Operating Temperature: -10 to 60 C
- Connector / Adapter: Connector
- Fiber Type: Duplex
- Connector Type: LC
-
Supplier: L-com, Inc.
Description: Features Handheld, Fiber Optic Cassette Style Cleaner Ergonomic design with squeeze trigger for cleaning ribbon advancement Shuttered dual-slot cleaning surface For use with duplex LC connectors Application Fiber Maintenance Fiber Installation Fiber
- Connector / Adapter: Connector
- Fiber Type: Duplex
- Connector Type: LC
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: ST connector
- Maximum Cable Diameter: 3 mm
- Insertion Loss: 0.15 dB
- Connector Ferrule: Ceramic
- Connector / Adapter: Connector
-
Supplier: PHOENIX CONTACT USA
Description: LC duplex connector, with long bend protection, multi-mode 50/125 µm, beige, value pack: 10 pcs.
- Maximum Cable Diameter: 2 to 3 mm
- Operating Temperature: 10 to 60 C
- Connector Ferrule: Ceramic
- Connector / Adapter: Connector
-
Supplier: Amphenol Fiber Systems International
Description: FS12H Pierside 12-Channel Fiber Optic Connector The Amphenol Fiber Systems International (AFSI) FS12 fiber optic connector is for harsh environment, broadcast and pierside applications. This connector is available in either single mode or
- Insertion Loss: 0.3 to 0.4 dB
- Operating Temperature: -46 to 71 C
- Connector Ferrule: Ceramic
- Connector / Adapter: Connector
-
Supplier: OFS
Description: OFS' FiberWire F07 connectors are designed for use in OFS' F07-system crimp and cleave termination kit. F07 duplex connectors are compatible with our 200 μm zipcord and duplex 200 μm fiber-based cables.
- Insertion Loss: 1.5 dB
- Connector / Adapter: Connector
- Fiber Type: Duplex
- Fiber Application: Multimode
-
Supplier: Amphenol Aerospace Corporation
Description: Low Loss Characteristics with high reliability and repeatability Size 16 pin and socket termini with high precision, ceramic ferrules which precisely position the fiber within the termini Precision ceramic alignment sleeves insure accurate fiber to fiber alignment Socket has
- Maximum Cable Diameter: 0.08 mm
- Operating Temperature: -55 to 165 C
- Connector Ferrule: Ceramic
- Connector / Adapter: Connector
-
Supplier: Weidmuller
Description: Weidmüller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14 In
- Operating Temperature: -25 to 70 C
- Connector / Adapter: Connector
- Fiber Type: Duplex
- Fiber Application: Multimode
-
Supplier: TelephoneStuff.com
Description: For use with advanced fiber optic installations. This item contains compressed air. It may only be shipped via ground shipping.
- Connector / Adapter: Connector
-
Supplier: MilesTek Corporation
Description: The Industrial LC Plug provides a robust fiber connection in virtually any harsh environment. The plug comes with two multimode LC fiber connectors, industrial plug housing, specialized fiber bend relief boot and heavy duty strain relief crimp components. In
- Connector / Adapter: Connector
-
Supplier: Corning Optical Communications
Description: Corning's uniboot series of LC connectors include Slimpac3™ Push-Pull, a reconfigurable and push-pull connector especially for high-density applications, Slimpac3™ also with reconfigurable capability, and Slimpac2™ duplex connectors. With tightly tolerant ceramic ferrules
- Insertion Loss: 0.15 to 0.2 dB
- Operating Temperature: -40 to 85 C
- Connector Ferrule: Ceramic
- Connector / Adapter: Connector
-
Supplier: Broadcom Inc.
Description: Four connector styles are available for termination of plastic optical fiber: simplex, simplex latching, duplex and duplex latching. All connectors provide a snap-in action when mated to Versatile Link components. Simplex connectors are color coded to facilitate
- Connector / Adapter: Connector
Find Suppliers by Category Top
Featured Products Top
-
S.I. Tech, Inc. has developed a new "Industrial Ethernet" to Fiber Optic Bit Driver®. This new product, Model #2151 is added to Ethernet Family of products offered by S.I. Tech which also include various Media Converters and Switches, Fiber Optic Repeaters up to Gigabit speed (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
1310nm / 1550nm Fiber Mode Single Mode 9/125μm Pigtail Connector LC Duplex Metal Adapter, PC face (rotor & stator (read more)
Browse Fiber Optic Transceivers Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
, connectors, and IP protection levels to meet specific application requirements. EMI Immune Fiber Optic Transmission – Fiber optic channels are immune to electromagnetic interference, making this slip (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Custom Single-Mode Multichannel Fiber Optic Rotary Joint (FORJ) for Radar Systems Overview Our custom single-mode fiber optic rotary joint (FORJ) is a high-performance non-contact optoelectronic connector engineered for critical radar applications. It (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
For MPO/PC-12, MPO/PC-16, MPO/APC-16, MPO/PC-24, MPO/APC-24, FC/UPC, SC/UPC, ST/UPC, LC/UPC, MU/UPC, FC/APC, MT-RJ, E2000 and other multimode/singlemode fiber optic connectors ultra (read more)
Browse Abrasive Rolls and Abrasive Sheets Datasheets for Beijing Grish Hitech Co., Ltd.
More Information Top
-
Transmission of laser light through fiber optic connectors
These optical connectors can be divided according to following criteria: structure (SI, FC, Sc, E-2000, F-3000, LC , M'F-RJ, MU, etc.) types of applied ferrules (monolithic, with … Melt — 3MCrimp Lok — 3M, Universal Corn Lite — Siecor ) and tuning. .... Moreover the quality of DWDM fibre optic connectors, which have high functional density and an impact on the light polarisation is touched on.
-
Optical data communication: fundamentals and future directions
Similar cable management solutions are of- fered by many companies, including Amp and Siecor . .... Fig. 7 Small form factor fiber optic connectors : (a) SC/DC, (b) SG or VF-45, (c) LC , (d) mini-MT, (e) MT-RJ, and (f) OPTI-JACK.
-
Performance comparison of small form factor fiber optic connectors
Recently, a new class of small form factor (SFF) fiber optic connectors have been introduced with the goal of reducing the size of a fiber optic connector to one-half that of an SC Duplex connector while maintaining or reducing the cost … the SFF connectors There were four SFF optical connectors evaluated in this report: LC [4], MT-W .... I SC-DC is a trademark of Siecor VF-45 is a trademark of 3M .
-
Single-mode small-form-factor fiber optic connectors for enterprise computing systems
1 SC-DC is a trademark of Siecor . .... DeCusatis: Single-mode small-form-factor fiber optic connectors . . . .... The LC connector uses this approach and shrinks the ferrules to 1.25 mm in diameter with…
-
Performance comparison of small form factor fiber optic connectors
There were four SFF optical connectors evaluated in this re- port: LC [4], MT-RJ [5], SC-DC [6], and VF-45 [7]. .... There are several different design approaches to reducing the dimensions of a fiber optic connector. .... 1SC-DC is a trademark of Siecor .
-
RJ-45 style duplex fiber optic connector with 2.5-mm ferrules
LC . .... Siecor . .... *The authoring company listed does not necessarily support or manufacture only one connector type, nor does the .... Vernon: RJ-45 style duplex fiber optic connector . . .
-
Methods and technologies of fiber optic networks in banking
Subsequently requests with sentence ofown variants ofplugs have acted also from the company 3M on (SG or VF-45), Siecor (Mini-MT, Mini-MPO), Lucent Technologies ( LC ), and from AMP (plug MT- RJ). .... Whether now managers of networks should solve to select by it a twisted pair with the uniform standard plug RJ-45 or fiber with ten traditional and five perspective types of fiber- optic plugs. .... Thus even a small triviality, as, for example, poor-quality connecting cables or connectors , which in one…
-
New Connectors Get Small
Connectors and optoelectronic components, the basic building blocks of fiber - optic systems, are becoming smaller, and more highly integrated, multi-functional, and power-efficient than ever before. .... form-factor market, including the MT-RJ connector (see Wednesday at OFC), the LC connector, and the … MT-RJ system was designed by a consortium that included AMP (Harrisburg, PA), Siecor (Hickory, NC), USConec…
-
Non-linear fiber optics
…can be optischeVerstärker (EDFA, raman, semiconductors) or passive elements (e.g., couplers, plug-in connector , dispersion compensation). .... The minimally possible rustling number of an ideal raman fiber amplifier and detector increases then. .... By the definition of SNR and rustling number on the optical side arises this problem not. .... coefficient γB of two fibers Measured to Abb. 9.27 (-) (f). a SMF SieCor 10/125. b SSMF. .... is very much larger than a characteristic length Lc of the glass fiber, so, the pumping light…
Indicates content that may require registration and/or purchase.