-
Supplier: elobau U.S., Inc.
Description: variable design, the inputs can be used for a variety of functions, such as 2-hand control or for connecting an emergency stop button. Models Safety control unit 471 M41 H31 for 4 to 32 sensors, with safety and control outputs. The 471 M41 H31 enables the connection of a sensor in 3- as well
- Maximum Current: 3 amps
- Maximum AC Switching Voltage: 250 volts
- Maximum DC Switching Voltage: 30 volts
- Maximum AC Switching Power: 750 VA
-
Description: RELAY REED SPST 1A 5V
- DC Coil Voltage: 5 volts
- Features: Other
- Poles: Single Pole (SP)
- Throw: Single Throw
-
Supplier: Acme Chip Technology Co., Limited
Description: RELAY REED SPST 1A 5V
- DC Coil Voltage: 5 volts
- Operating Temperature: -4 to 158 F
- Features: Other
- Poles: Single Pole (SP)
-
-
Supplier: Heilind Electronics, Inc.
Description: REED RELAY, 1 FORM A, SPST-NO, 3V SIL (SINGLE IN-LINE) W/DIO
- Poles: Single Pole (SP)
- Throw: Single Throw
-
Supplier: DigiKey
Description: RELAY REED SPST 1A 12V
- DC Coil Voltage: 12 volts
- Operating Temperature: -4 to 158 F
- Mounting: PC Board
- Poles: Single Pole (SP)
-
Supplier: Win Source Electronics
Description: Quantity: 25 MSL Level: 1 (Unlimited) Must Operate Voltage: 3 VDC Must Release Voltage: 0.5 VDC
- Coil Resistance: 220 ohms
- Features: Other
- Mounting: PC Board
-
Supplier: elobau U.S., Inc.
Description: A maximum of 32 sensors may be used with an interconnection system. We recommend the use of elobau interface units 363 098.
- Maximum Current: 3 amps
- Maximum AC Switching Voltage: 250 volts
- Maximum DC Switching Voltage: 30 volts
- Maximum AC Switching Power: 750 VA
-
Supplier: Newark, An Avnet Company
Description: DIGITAL INPUT - SWITCH ISOLATOR FOR SAFETY APPLICATIONS, TUV CERT, RELAY OUTPUT, SINGLE CH, SIL 3 (IEC61508), 24VDC
-
Supplier: Heilind Electronics, Inc.
Description: REED RELAY, 1 FORM A, SPST-NO, 5V SIL (SINGLE IN-LINE), HIGH
- Poles: Single Pole (SP)
- Throw: Single Throw
-
Supplier: Newark, An Avnet Company
Description: ILL 3-POS MOM SEL SWTCH SIL-BZL BLU
-
Supplier: Newark, An Avnet Company
Description: ILL 3-POS MOM SEL SWTCH SIL-BZL GRN
-
Supplier: Newark, An Avnet Company
Description: ILL 3-POS MTN SEL SWTCH SIL-BZL RED
-
Supplier: Acme Chip Technology Co., Limited
Description: 41RZ-10000ACS-SIL = RELAY,ELEC
-
Safety Monitoring Systems - SIL3/PLe Safety Controller for Functional Safety of Incremental EncodersSupplier: Hymark/Kentucky Gauge
Description: that require the SIL3 Safety Integrity Level and the PLe Performance Level. Thus, it is ideal to retrofit existing industrial plants. SIL and PLe are two different methods that allow for evaluation of a safety function: they are defined by the EN 62061 (SIL) and ISO 13849-1 (PL)
-
Supplier: PHOENIX CONTACT USA
Description: Safety relay for emergency stop and safety door up to SIL 1, SIL CL 1, Cat. 1, PL c, depending on the application up to SIL 3, SIL CL 3, Cat. 4, PL e, single-channel operation, 3 enabling current paths, nominal input voltage of 230 V AC/DC,
- Operating Temperature: 77 to 131 F
- Safety/Approvals Category: Category / Type 3
- Mounting: DIN Rail
-
Supplier: PHOENIX CONTACT USA
Description: Safety relay for emergency stop and safety door up to SIL 1, SIL CL 1, Cat. 1, PL c, depending on the application up to SIL 3, SIL CL 3, Cat. 4, PL e, single-channel operation, 3 enabling current paths, nominal input voltage of 230 V AC/DC,
- Operating Temperature: 77 to 131 F
- Safety/Approvals Category: Category / Type 3
- Mounting: DIN Rail
-
Supplier: PHOENIX CONTACT USA
Description: Multifunctional safety relay for emergency stop, safety doors, and light grid up to SIL 3, Cat. 4, PL e, automatically or manually monitored activation, 4 N/O contacts, 3 safety functions, 2 shutdown levels, plug-in screw terminal block
- Operating Temperature: 68 to 113 F
- Safety/Approvals Category: Category / Type 3
- Mounting: DIN Rail
-
Supplier: PHOENIX CONTACT USA
Description: Multifunctional safety relay for emergency stop, safety doors, and light grid up to SIL 3, Cat. 4, PL e, automatically or manually monitored activation, 4 N/O contacts, 3 safety functions, 2 shutdown levels, plug-in spring-cage terminal block
- Operating Temperature: 68 to 113 F
- Safety/Approvals Category: Category / Type 3
- Mounting: DIN Rail
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SAFETY RELAY, SIL3, 24 VDC INPUT, 20 MS RESPONSE TIME, 3 N/O ENABLING CURRENT PATHS, 1 N/C SIGNALING CURRENT PATH, 1 N/C FEEDBACK CURRENT PATH, SCREW TERMINALS, (6024918). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: VAST STOCK CO., LIMITED
Description: Solid State Relays - PCB Mount 60v 3A SIL Form A Norm-Open
- Operating Temperature: -40 to 185 F
-
Supplier: RS Components, Ltd.
Description: SIL solid state relay,5A 3-15Vdc 240Vac
- Features: Other
-
Supplier: steute
Description: Features/Options Enclosure width: 22.5 mm 2 NC contact combination connectable Feedback circuit 2 enabling paths potential-free 1 auxiliary output Manual or automatic start LED indicator for switching condition PL e, SIL CL 3
- Maximum Current: 6 amps
- Maximum AC Switching Voltage: 250 volts
- Maximum DC Switching Voltage: 24 volts
-
Supplier: Pepperl+Fuchs SE
Description: 2-channel signal conditioner 24 V DC supply (loop powered) Relay contact output Logic input 15 V DC ... 30 V DC, non-polarized Up to SIL3 acc. to IEC 61508
-
Supplier: Win Source Electronics
Description: Manufacturer: Panasonic Electric Works Win Source Part Number: 812544-AQ3A2-C1-T5VDC Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Voltage - Input: 4 ~ 6VDC Output Type: AC Circuit: SPST-NO (1 Form A) Load Current: 3A Voltage - Load: 75V ~ 250V Supplier Device Package:
- Input (Pick-up) Voltage Range: 4 to 6 volts
- Output Voltage Type: DC
- Features: Other
- Mounting: PC Board
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Guardmaster 440C-CR30 Software configured safety relay, PLe SIL 3, 22 Safety I/O, embedded serial port, USB programming port, 2 Plug-in Slots, 24.0V DC
-
Supplier: Finder S.p.A. con unico socio
Description: Type 7S.63 Relay modules with forcibly guided contacts, 3 contacts (2 NO + 1 NC) and 1 auxiliary contact, for SIL3 safety applications. With: – 2 NO safety contacts – 1 NC feedback contact – 1 auxiliary signaling contact Features include: Relay with guided contacts Type A
- Normally Open (NO): 2
- Normally Closed (NC): 1
- Maximum DC Switching Voltage: 26.4 volts
- Maximum DC Switching Power: 1.45 watts
-
Supplier: Allied Electronics, Inc.
Description: Slim 5 mm Width, and Miniature Size Reduced Mounting Area Ideal for High-Density Mounting Highly Efficient Magnetic Circuit for High Sensitivity (40% Higher than the G6D, with Power Consumption of 120 mW) Satisfies IEC61131-2 and IEC61010 Requirements SIL (Single-In-Line) Terminal Pitch UL,
-
Supplier: Allied Electronics, Inc.
Description: Slim 5 mm Width, and Miniature Size Reduced Mounting Area Ideal for High-Density Mounting Highly Efficient Magnetic Circuit for High Sensitivity (40% Higher than the G6D, with Power Consumption of 120 mW) Satisfies IEC61131-2 and IEC61010 Requirements SIL (Single-In-Line) Terminal Pitch UL,
-
Supplier: Allied Electronics, Inc.
Description: Slim 5 mm Width, and Miniature Size Reduced Mounting Area Ideal for High-Density Mounting Highly Efficient Magnetic Circuit for High Sensitivity (40% Higher than the G6D, with Power Consumption of 120 mW) Satisfies IEC61131-2 and IEC61010 Requirements SIL (Single-In-Line) Terminal Pitch UL,
-
Supplier: Pickering Electronics
Description: The Series 107 Mini-SIL range of reed relays are intended for stacking on 0.2 inches (5.08mm) pitch. Their small size, superb contact resistance stability and ultra high insulation resistance, make these relays an ideal choice for high quality instrumentation. The mu-metal case
- Normally Open (NO): 0
- Normally Closed (NC): 0
- Changeover (CO): 1
- Maximum Current: 0.25 amps
-
Supplier: steute
Description: Enclosure width: 22.5 mm 2 NC contact combination connectable Feedback circuit 2 enabling paths potential-free 1 auxiliary output Manual or automatic start LED indicator for switching condition PL e, SIL CL 3
-
Supplier: Euchner-U.S.A., Inc.
Description: Multiple fieldbus network modules BENEFITS Achieves the highest level of safety Approved for SIL 3 - SILCL 3 Reduces and simplifies safety circuit design Easy configuration with simple graphic programming Designs tamper-proof safety systems Easy maintenance with MCM memory card
-
Supplier: RS Components, Ltd.
Description: 2CH IS SIL3 SWITCH-PROXIM RELAY-OUT REP
- Number of Channels: 2
- Features: ATEX, Other
- AC or DC: DC
- Barrier Type: Zener Barrier (Grounded)
-
Supplier: Classic Automation LLC
Description: Siemens Simatic ET 200S - 1F- RO DC24V/AC24..230V/5A, F. ET200S, 30 MM WIDTH, 1 RELAY OUTPUT (2 NO- CONTACTS) OUTPUT CURRENT 5A, RATED VOLTAGE 24V DC AND 24 ... 230V AC, USEABLE UP TO CAT.4 / SIL 3 IF CONTROLLED BY A F- DO (E.G. 6ES7138- 4FB02- 0AB0)
- Data Acquisition: I/O Module
Find Suppliers by Category Top
Featured Products Top
-
freezing temperatures of trace water in the natural gas stream. The one Series Safety System replaces a temperature transmitter, process temperature switch and gauge. Certified smart temperature transmitters with embedded SIL-level relays and logic allows operators to achieve additional risk (read more)
Browse Pressure Transmitters Datasheets for United Electric Controls Company -
High-voltage Transducer: Advanced Safety for Critical Applications For applications requiring a higher safety certification by way of SIL 2 or SIL 3, Knick’s (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
Function settings can be configured easily via rotary knob switches Removable screw-type or spring-type terminals Compact module with a width of just 22.5 mm on the profile rail Suitable for applications up to Cat. 4 / PL e / SIL 3 (read more)
Browse Safety Monitoring Systems Datasheets for Schmersal Inc. -
of these functions are made via a single push-button and the 7-segment display. Both series are suited for use in safety circuits up to PLe (EN 13849) or SIL3 (IEC 61508). Both are also available with an IP69 Rated housing for washdown applications. (read more)
Browse Machine Guards Datasheets for Schmersal Inc. -
PLe (EN 13849) or SIL3 (IEC 61508). Both are also available with an IP69 Rated housing for washdown applications. (read more)
Browse Light Curtains Datasheets for Schmersal Inc. -
Control-circuit interruption The drive also incorporates a Safe Torque Off function rated to SIL 3. STO prevents the drive from producing motor torque when correctly integrated into a suitable safety circuit (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD. -
manufacturer states that the safety function can reach Category 4 and Performance Level e under ISO 13849-1. It can also contribute to systems reaching SIL 3 under IEC 61508. These levels do not apply automatically to the switch as a standalone component. Achieving (read more)
Browse Motor Speed Controllers Datasheets for ERSAELECTRONICS PTE. LTD.