Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Inverted Tooth (Silent) Chains and Sprockets
-
Supplier: ASME
Description: sprocket-face profiles for 3/8 in. and larger pitch chain and for 3/16 in. pitch chain. This Standard also includes the following information for sprockets: (a) Tooth form dimensions for 3/8 in. Pitch Chain and larger and for 3/16 in.
-
Supplier: ASME Standards and Certification
Description: sprocket-face profiles for 3/8 in. and larger pitch chain and for 3/16 in. pitch chain. This Standard also includes the following information for sprockets: (a) Tooth form dimensions for 3/8 in. Pitch Chain and larger and for 3/16 in.
-
-
Supplier: Accuris
Description: Small Pitch Silent Chains and Sprocket Tooth Form Less than 3/8 inch Pitch
-
Supplier: Ramsey Products Corporation
Description: larger sprocket diameters will provide for smoother operation, less vibration, and longer life. We recommend using sprockets with at least 21 teeth whenever possible. Also, to assure proper meshing of sprockets and chain we recommend they be purchased from
- Sprocket Pitch: 0.375 inch
- Number of Teeth: 23 Teeth
- Bore Diameter: 0.5 to 1.5 inch
- Hub Diameter (if applicable): 2.13 inch
-
Supplier: Ramsey Products Corporation
Description: larger sprocket diameters will provide for smoother operation, less vibration, and longer life. We recommend using sprockets with at least 21 teeth whenever possible. Also, to assure proper meshing of sprockets and chain we recommend they be purchased from
- Sprocket Pitch: 0.375 inch
- Number of Teeth: 23 Teeth
- Bore Diameter: 0.5 to 1.38 inch
- Hub Diameter (if applicable): 2.13 inch
-
Supplier: Ramsey Products Corporation
Description: Extended pitch conveyor was developed in cooperation with glass industry engineers looking for a lightweight, long-lasting chain that would operate on existing 1\2" pitch sprockets. This was achieved by increasing the average thickness of individual links from 0.060" to 0.090"
- Chain Pitch: 1 inch
- Rollers: Rollerless
- Chain Types: Silent Chain
-
Supplier: Ramsey Products Corporation
Description: SC chain can accommodate speeds approaching 6500 fpm and loads in excess of 1000 hp. Utilizing the patented Ramsey roller bearing joint, SC chain is one of Ramsey’s most popular industrial chains. SC series chains are available in center guide and side guide
- Chain Pitch: 0.375 inch
- Nominal Chain Width: 1.5 inch
- Tensile Strength: 5,910 lbs
- Guide Type: Side Guide
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Chain couplings consist of two standard-like sprocket wheels with hardened teeth (hub unhardened to facilitate fnishing) which are connected = coupled by means of a duplex heavy- duty roller chain according to DIN 8187. This results in a fexible connection which can also be
- Coupling Diameter: 9.6456745 inch
- Coupling Length: 4.66141984 inch
- Angular Misalignment: 1 degrees
- Axial Misalignment: 0.01968505 inch
-
Supplier: Gear Motions, Inc.
Description: Gear Motions knows sprockets. When a typical sprocket off the shelf doesn't help your drive system run more efficiently, look to the experts in crafting custom silent chain sprockets, roller sprockets, and ladder sprockets. Gear Motions
- Features: Other
-
Supplier: Span Tech LLC
Description: Two-piece drive and idler sprockets for ease of replacement without shaft removal Non-corroding stainless steel drive shaft, idler shaft, and fasteners SpanLon wear strip and center support rail provide long-wearing, silent operation No “take ups” with WhisperTrax
- Load Capacity: 50 lbs/ft
- Speed: 75 ft/min
- Conveyor Type: Chain Conveyor
- Features and Options: Sanitary
-
Supplier: Span Tech LLC
Description: Durable acetal chain provides long life, is completely self-tracking, is nearly silent running, and may be taken apart at any link Two-piece drive and idler sprockets for ease of replacement without shaft removal Non-corroding stainless steel drive shaft, idler
- Load Capacity: 50 lbs/ft
- Speed: 75 ft/min
- Conveyor Type: Chain Conveyor
- Features and Options: Sanitary
-
Supplier: Span Tech LLC
Description: running, and may be taken apart at any link Two-piece drive and idler sprockets for ease of replacement without shaft removal Non-corroding stainless steel drive shaft, idler shaft, and fasteners SpanLon wear strip and center support rail provide long-wearing,
- Load Capacity: 50 lbs/ft
- Speed: 75 ft/min
- Conveyor Type: Chain Conveyor
- Features and Options: Sanitary
-
Supplier: Span Tech LLC
Description: silent running, and may be taken apart at any link Two-piece drive and idler sprockets for ease of replacement without shaft removal Non-corroding stainless steel drive shaft, idler shaft, and fasteners SpanLon wear strip and center support rail provide
- Load Capacity: 50 lbs/ft
- Speed: 75 ft/min
- Conveyor Type: Chain Conveyor
- Features and Options: Cleated, Sanitary
-
Supplier: Transcat, Inc.
Description: Cool operation No lamp replacements Extremely high flash rates (up to 999,999 FPM) Visual running inspections of: Fan blades, motors, shafts, gears, rollers, webs, belts, sheaves, chains, sprockets and much more without having to shut down your process Diagnose alignment issues
-
Supplier: Transcat, Inc.
Description: battery life (9 hours typical) Extremely bright, uniform light output Completely silent Cool operation No lamp replacements Extremely high flash rates (up to 999,999 FPM) Visual running inspections of: Fan blades, motors, shafts, gears, rollers, webs, belts, sheaves, chains,
-
Supplier: Monarch Instrument
Description: typical) Extremely bright, uniform light output Completely silent Cool operation No lamp replacements Extremely high flash rates (up to 999,999 FPM) Typical Uses Visual running inspections of: Fan blades, motors, shafts, gears, rollers, webs, belts, sheaves, chains, sprockets
- Flash Rate Range: 60 to 999,999 FPM (Flashes/min)
- Output Type: Digital
- Display Type: Digital Numerical Display
- Instrument Type: Handheld, Portable
Find Suppliers by Category Top
Featured Products Top
-
2. European Series Sprockets DIN Stock sprockets & Platewheels, ASA Stock Sprockets & Platewheels, DIN Finishing Bore Sprockets, Stainless Steel Sprockets, Taper Bore Sprockets, Cast Iron Sprockets, Platewheels For Conveyor Chain, Table Top Wheels, Idler (read more)
Browse ANSI Roller Chain Sprockets Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
power transmission products in China. We can supply a full-range of power transmission products, such as chains, sprockets and plate wheels, pulleys, gearboxes, motors, couplings, gears and racks. Our product range also covers locking assemblies (clamping elements/locking device (read more)
Browse Conveyor Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd is a group of factories, give customer one stop solution of power transmission and industrial products. We are in the position to supply wide range of products, including chains, sprockets, v-belt and v-belt pulleys, timing belt and timing belt pulleys (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Silent Chain Self-Tooth-Forming Chain Motorcycle Chain (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Side Bow Chain For Pushing Window Heavy Duty Cranked-Link Transmission Chain Silent Chain (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
A sprocket is a mechanical wheel with teeth or spikes, used to mesh with a chain or belt to promote the rotation and movement of the "wheel". This meshing ensures synchronous motion, allowing the sprocket and belt to operate efficiently in coordination. It is crucial for sprockets and belts to (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
Our hardened idler sprockets maintain chain tension and reduce wear in high-speed drive systems. Through induction hardening and precision machining, these components deliver consistent chain engagement under continuous operation. (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
, acceleration response, and overall riding dynamics. Our custom-engineered sprockets are designed to maximize power transmission efficiency while providing the durability required for demanding off-road and street applications. Technical (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
Our custom stainless steel sprockets are built for environments where carbon steel fails—constant moisture, chemical exposure, and wide temperature swings. Machined from 304 or 316 stainless, they maintain tooth integrity and dimensional (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
High-Performance Idler Sprockets: Engineered for Demanding Applications In chain drive systems where reliability and longevity are critical, our hardened tooth idler sprockets deliver (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd.
Conduct Research Top
-
Connect/Disconnect Instructions for Silent Chain
There are a number of industrial silent chain manufacturers in the United States and each produces different types of silent chain. Chains from different manufacturers differ in design and therefore should not be interconnected, nor should their parts be interchanged. These instructions illustrate
More Information Top
-
Standard Handbook of Machine Design, Third Edition > CHAIN DRIVES
Silent chain sprocket diameters.
-
Design and analysis of the Gemini chain system in dual clutch transmission of automobile
Design calculation of common normal line length of Hy-Vo silent chain sprocket [J].
-
Investigation of Availability of PM Steel According to Different Requirements for Each Application (Powertrain Technology;Powertrain Materials(PM Steel, Alloy ...
Fig.14 shows the geometry of the tooth and the line investigated direction for a silent chain sprocket .
-
Accuracy of Cr-Mo 燒 結 steel gear made of surface 転 and strength
…size of deformation amount necessary in conversion by in made of 転 be 緻密 has a bad influence on accuracy at normal sintered steel that is why the gear made of sintering 転 limits to silent chain sprocket for gear for two…
-
Machine Design Databook, Second Edition > FLEXIBLE MACHINE ELEMENTS
Silent chain sprocket .
-
Wheel directions of the road vehicles
As exercised so far, it is considered for the purpose of determination of the drive-angle bracket as blocked, also so, still stands for the motorseitige chain pinion .
-
Manufacturing Process and Equipment
According to the parameters of silent chain and sprockets , the dynamic simulation model of the silent chain drive system is established using dynamic software RecurDyn and is shown in Fig.6.
-
Applied Sciences and Engineering
Design Optimization of a Rocker-Joint Silent Chain and Sprocket Drive Based on the Mesh .
-
Kinematic Analysis of Chordal Action and Transmission Errors of Silent Chains
There has been a lack of reports on the kinematic analysis of the meshing between silent chains and sprockets .
-
Meshing angles evaluation of silent chain drive by numerical analysis and experimental test
(2010) Flexible multi-body contact analysis of rounded-jointed silent chain and sprocket , 5th Asian conference on multi- body dynamics 6.
Indicates content that may require registration and/or purchase.