Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Standard Specification for Duplex, Base Metal Thermocouple Wire With Glass Fiber or Silica Fiber Insulation
-
Supplier: Accuris
Description: Insulation, Thermal Silica Fiber
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR DUPLEX, BASE METAL THERMOCOUPLE WIRE WITH GLASS FIBER OR SILICA FIBER INSULATION (R 1982)
-
-
Supplier: SAE International
Description: This specification covers a silica fiber insulation in the form of felted pads, flat or in rolls, as ordered.
-
Supplier: SAE International
Description: This specification covers a silica fiber insulation in the form of felted pads, flat or in rolls, as ordered.
-
Supplier: ASTM International
Description: This specification sets forth the requirements for duplex, types E, J, K, N and T thermocouple wire, insulated with E-glass, S-glass, amorphous silica fiber or polycrystalline fiber. This specification presents the requirements for impregnated and non-impregnated fiber
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR DUPLEX, BASE METAL THERMOCOUPLE WIRE WITH GLASS FIBER OR SILICA FIBER INSULATION - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: SAE International
Description: This specification covers alumina-silica fiber thermal insulation blankets, in the form of flat sheets or rolls.
-
Description: Silica fiber tape is inorganic fiber. It''''s resistant to high temperature. Soft point is nearly 1700℃. It can work for long time at 800℃. ■Characteristics ○High temperature resistance,low heat shrinkage. ○Low thermal conductivity. ○Good chemical stability. ○Excellent electric
-
Supplier: OMEGA Engineering, Inc.
Description: Refrasil insulation is a vitreous silica fiber. Inconel 600 ,304SS or Tinned Copper can be added and overbraided as the outer jacket over the Nextel insulation . This type of durable outer jacket can add abrasion protection and signal shielding. Ceramic Insulation
- Temperature Range: 2,822 F
- Gauge Thickness: 20 to 24 Gauge
- Length: 300 to 12,000 inch
- Insulation Material: Ceramic
-
Description: Silica fiber needle felt is made of silica short cut fiber as the base material, after combing into cotton, then needle into felt. It is non directional three-dimensional structure, small gap size and high porosity. ■Applications ○High temperature insulation and
-
Supplier: Mid-Mountain Materials, Inc.
Description: Comprised of 96% amorphous silica fibers, SILTEX® Silica Textiles are excellent for use as high-temperature resistant insulation where high strength and flexibility are required. Available as rope, tape or sleeving, our silica textiles are unaffected by most
- Overall Thickness: 0.031 to 0.125 inch
- Overall Width / OD: 0.25 to 4.5 inch
- Material: Ceramic, Quartz / Fused Silica
- Features: Fabric / Cloth, Thermal Insulation / Fireproofing
-
Supplier: SAE International
Description: This specification covers alumina-silica, glass, and other ceramic fiber thermal insulation in the form of felt and fabric flat sheets, rolls, or molded non-pliable blocks. Nominal thickness is 0.1 to 2.0 inches (3 to 51 mm) and nominal density is 2 to 24 pounds mass per cubic
-
Description: With ceramic fiber blanket, glass fiber blanket, ceramic fiber cloth, coated with silica gel glass fiber cloth and other high-temperature resistant substrate sewn into high- temperature insulation product. ※We can manufacture according to customer's
-
Description: Compared with traditional silica fiber cloth,it has the advantages such as can add steel wire,strong anti-tensile strength,folable,light,thick and high air tightness. ■Characteristics ○High temperature resistance,thermal insulation,low thermal conductivity. ○Can insert steel
-
Supplier: Mid-Mountain Materials, Inc.
Description: Made with continuous filament, 96% amorphous silica fibers, SILTEX® Woven Silica Fabrics are widely used for applications that require high heat resistance, as well as abrasion and/or chemical resistance. Available in a variety of weights ranging from 18 oz/sy to 70 oz/sy,
- Fabric Weight: 1,559.4 gsm
- Overall Thickness: 0.12 inch
- Overall Width / OD: 40 inch
- Use Temperature: 1,799.6 F
-
Supplier: Mid-Mountain Materials, Inc.
Description: Made with continuous filament, 96% amorphous silica fibers, SILTEX® Woven Silica Fabrics are widely used for applications that require high heat resistance, as well as abrasion and/or chemical resistance. Available in a variety of weights ranging from 18 oz/sy to 70 oz/sy,
- Fabric Weight: 644.1 gsm
- Overall Thickness: 0.029 inch
- Overall Width / OD: 40 inch
- Use Temperature: 1,799.6 F
-
Supplier: Mid-Mountain Materials, Inc.
Description: Made with continuous filament, 96% amorphous silica fibers, SILTEX® Woven Silica Fabrics are widely used for applications that require high heat resistance, as well as abrasion and/or chemical resistance. Available in a variety of weights ranging from 18 oz/sy to 70 oz/sy,
- Fabric Weight: 1,220.4 gsm
- Overall Thickness: 0.067 inch
- Overall Width / OD: 36 inch
- Overall Length: 50 to 150 yd
-
Supplier: AVS Industries
Description: AVSil Needled Insulation, made from amorphous silica, is ideal for a wide range of critical, high temperature aerospace, automotive and industrial applications. AVSil Needled Insulation is available in Un-shrunk (U) and Shrunk (S) versions. Those versions come in five
- Overall Thickness: 1.00000054 inch
- Overall Width / OD: 35.9842714 inch
- Overall Length: 10.389331944444443 yd
- Use Temperature: 2,000 F
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: ZIRCAR Alumina-Silica Insulating Blanket Type RS-C Moldable is composed of long, high strength ceramic fibers, with an inorganic alumina binder/rigidizing agent. It is a wet blanket that is shipped rolled up and sealed in a plastic bag to preserve its moldability. Type RS-C Moldable
- Overall Thickness: 1 inch
- Overall Width / OD: 24 inch
- Overall Length: 1.6666666666666667 yd
- Use Temperature: 2,300 F
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: ZIRCAR Alumina-Silica Insulating Blanket Type RS-C Moldable is composed of long, high strength ceramic fibers, with an inorganic alumina binder/rigidizing agent. It is a wet blanket that is shipped rolled up and sealed in a plastic bag to preserve its moldability. Type RS-C Moldable
- Overall Thickness: 1 inch
- Overall Width / OD: 24 inch
- Overall Length: 1.6666666666666667 yd
- Use Temperature: 2,300 F
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: ZIRCAR Type SIL Silica Cloths consists of high temperature non textured amorphous silica fiber yarn, woven into an extremely strong fabrics. These non preshrunk textiles are ideal for applications with continuous use up to 1250°C (2300°F) or occasional excursions up to
- Overall Thickness: 0.054 inch
- Overall Width / OD: 36 inch
- Overall Length: 50 yd
- Use Temperature: 2,300 F
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: ZIRCAR Type SIL Silica Cloths consists of high temperature non textured amorphous silica fiber yarn, woven into an extremely strong fabrics. These non preshrunk textiles are ideal for applications with continuous use up to 1250°C (2300°F) or occasional excursions up to
- Overall Thickness: 0.04 inch
- Overall Width / OD: 36 inch
- Overall Length: 50 yd
- Use Temperature: 2,300 F
-
Supplier: AVS Industries
Description: AVSil amorphous Silica Sleeving is primarily used as thermal protection of circular items. To improve handling properties during installation, the sleeving has the standard H coating, which will start to decompose at a temperature above 500°F (260°C). Severe abrasion applications will require
- Overall Thickness: 0.06 inch
- Overall Width / OD: 0.75 to 1 inch
- Overall Length: 16.666666666666668 yd
- Use Temperature: 500 F
-
Supplier: AVS Industries
Description: AVSil Needled Insulation, made from amorphous silica, is ideal for a wide range of critical, high temperature aerospace, automotive and industrial applications. AVSil Needled Insulation is available in Un-shrunk (U) and Shrunk (S) versions. Those versions come in five
- Overall Thickness: 0.3750002025 inch
- Overall Width / OD: 35.9842714 inch
- Overall Length: 24.059505555555557 yd
- Use Temperature: 2,000 F
-
Supplier: AVS Industries
Description: ULTRAFLX amorphous Silica Fabrics are satin weave inorganic chemically treated fabrics that provide much better continuous higher temperature capability than standard Silica Fabric. ULTRAFLX Silica Fabrics incorporate all of the outstanding qualities of our AVSil Silica
- Fabric Weight: 610.2 gsm
- Overall Thickness: 0.03 inch
- Overall Width / OD: 36 inch
- Overall Length: 50 yd
-
Supplier: Shiu Li Technology Co., Ltd
Description: AS17 is an advanced insulation material composed of a fiber composite made from porous silica, aluminum nitride, and other materials, with an extremely low thermal conductivity of 0.028 W/m·K. AS17 is notable for its ability to prevent thermal runaway, its ultra-low density, and
- Use Temperature: -76 to 2,372 F
- Thermal Conductivity: 0.028 W/m-K
- Applications: Aerospace, Automotive / Transportation, Fire Proofing / Thermal Protection
- Performance Features: Flame Retardant
-
Supplier: JBC Technologies, Inc.
Description: free, and incombustible. There are multiple classifications of needle mat including, ECR Fiber, Basalt Fiber, S Glass, E-glass, HR-glass, and Silica Fiber. Valmiera, for example, offers needled mats made from three different glass types: E-glass 600°C, HR-glass 800°C and
- Use Temperature: 1,832 F
- Applications: Automotive / Transportation, Fire Proofing / Thermal Protection, HVAC
- Material: E-glass, Glass / Fiberglass, S-glass
- Performance Features: Flame Retardant
-
Supplier: Thermal Ceramics
Description: Versatility is the key for Thermal Ceramics offering of structural insulation products. Economical and thermally efficient, our TR-19® (1023°C/1900°F), TR-20 (1079°C/2000°F), V Lite®-1100 (1100°C/2012°F), and V Lite-1200 (1200°C/2192°F) block insulation materials feature improved
- Features: Specialty / Other
-
Supplier: Johns Manville Corp.
Description: Johns Manville Q-Fiber® Felt is formed from exceptionally pure silica fibers using a water deposition process. It is clean, flexible, binderless, and possesses the thermo-physical and chemical stability of pure amorphous silica. Q-Fiber Felt is effective in a wide
- Overall Thickness: 0.188 to 0.5 inch
- Applications: Aerospace
- Type: Blanket / Batt
- Features: Sound Proofing / Insulation, Thermal Insulation / Fireproofing
-
Supplier: Shiu Li Technology Co., Ltd
Description: AS17 is an advanced insulation material composed of a fiber composite made from porous silica, aluminum nitride, and other materials, with an extremely low thermal conductivity of 0.028 W/m·K. AS17 is notable for its ability to prevent thermal runaway, its ultra-low density, and
- Use Temperature: -76 to 2,372 F
- Thermal Conductivity: 0.028 W/m-K
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Laminating Adhesive / Composite Resin, Marine, Military / Government (MIL-SPEC / GG), OEM / Industrial, Photonics / Optoelectronics, Semiconductors / IC Packaging, Tooling / Mold Material
- Features: Electrical Insulation / Dielectric Material, Film / Sheet, Gap Filling Sealant / FIP Gasket, Other, Pad, Specialty / Other, Thermal Insulation / Heat Insulating
-
Supplier: 3M Advanced Materials Division
Description: mechanical and electrical performance requirements. Made of continuous ceramic oxide fibers, Nextel products are available in a variety of forms, including chopped fibers, sewing threads, braided sleevings and woven fabrics. Nextel fibers are coated during manufacture with
- Overall Thickness: 0.007086618 to 0.072834685 inch
- Overall Width / OD: 3.93701 to 62.99216 inch
- Diameter: 3.93701 to 62.99216 inch
- Applications: Aerospace, Industrial OEM
-
Supplier: Lydall Performance Materials
Description: LyTherm® Rollboard Paper is a lightweight refractory material processed from a blend of high purity alumina-silica fibers into a highly flexible, uniform sheet. It is recommended for continuous use at temperatures up to 2300°F (1260ºC). LyTherm® Rollboard is a low cost, utility grade
- Overall Thickness: 0.0625 to 0.125 inch
- Overall Width / OD: 24 to 72 inch
- Use Temperature: 2,300 F
- Fabric Strength: 5.51155655 to 11.0231131 lbs/in
-
Supplier: Darco Southern, Inc.
Description: (.090 THICK) is manufactured from texturized silica yarns. Tetraglas® 3000 blankets will withstand temperatures to 2300°F in continuous service.
- Overall Thickness: 0.09 inch
- Overall Width / OD: 72 to 120 inch
- Overall Length: 2 to 5 yd
- Use Temperature: 2,300 F
-
Supplier: Darco Southern, Inc.
Description: TETRAGLAS® 3000 is a high temperature fabric for service temperatures to 2300°F with short excursions to 3000°F. Cloth available in a plain or satin weave and is silica cloth.
- Fabric Weight: 915.3 gsm
- Overall Thickness: 0.041 inch
- Overall Length: 50 yd
- Use Temperature: 2,000 F
Find Suppliers by Category Top
Featured Products Top
-
insulation reaches its practical limits and uses a base fabric composed of approximately 96% amorphous silica fiber. It is well known for its ability to maintain structural integrity if exposed to extreme heat. The SILTEX® silica substrate used in ARMATEX® Silicone Coated Silica remains (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
. By combining advanced fibers like fiberglass and silica with specialized silicone, ceramic, or vermiculite coatings, ARMATEX® Coated Fabrics deliver strong thermal protection for lithium battery assemblies and enclosures. Contact our team today to learn more about how our coated fabric insulation (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
could include the fire resistant properties of fiberglass or silica mat, or a coated fabric which is thinner than a mat. If you want more information, we would recommend starting with our article on thermal insulation. Once read, you can work with us, Mid-Mountain Materials, to find the perfect (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
essential. Material: Fiberglass, silica, Nomex® and Kevlar® fibers coated with silicone, PTFE, urethane, ceramic or vermiculite for additional heat and moisture resistance. Applications: Perfect for removable insulation blankets, valve covers, and turbine insulation in (read more)
Browse Ceramic Insulation and Textiles Datasheets for Mid-Mountain Materials, Inc. -
CERMEX® Needled Blankets and Mats Comprised of high purity, highly resilient fibers, CERMEX® Needled Blankets and Mats are very efficient as thermal insulation between hot side (read more)
Browse Insulation Fabrication Services Datasheets for Mid-Mountain Materials, Inc. -
possessing the ability to withstand heat, chemicals and sparks. Produced with 96% amorphous silica fibers, SILTEX® Woven Silica Fabric can remain strong against sustained heats of 982°C • 1800°F , often being used for furnace curtains, welding blankets, and thermal barrier insulation (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
durability are essential. Material: Fiberglass, silica, Nomex® and Kevlar® fibers coated with silicone, PTFE, urethane, ceramic or vermiculite for additional heat and moisture resistance. Applications: Perfect for removable insulation blankets, valve covers, and turbine (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
(2190°F). Layered construction may include fiberglass, silica, or ceramic fiber insulation, sometimes paired with reflective aluminum foil to mitigate radiant heat. These materials retain their structural integrity across a wide thermal range, allowing for repeated removal and (read more)
Browse Insulation Jacketing Datasheets for Mid-Mountain Materials, Inc. -
to offer superior performance. These are some examples of the mats available: CERMEX® MT1000 Needled Fiberglass Mat Lightweight and resilient, this mat is crafted from high-purity E-glass fibers and provides thermal insulation up to 1000°F (538°C) with (read more)
Browse Protective Liners and Lining Systems Datasheets for Mid-Mountain Materials, Inc. -
essential. Material: Fiberglass, silica, Nomex® and Kevlar® fibers coated with silicone, PTFE, urethane, ceramic or vermiculite for additional heat and moisture resistance. Applications: Perfect for removable insulation blankets, valve covers, and turbine insulation in (read more)
Browse Gaskets and Gasketing Datasheets for Mid-Mountain Materials, Inc.
Conduct Research Top
-
What Makes Fiberglass So Heat Resistant?
In high-temperature applications, it is crucial to have adequate thermal insulation and fire-resistant materials. Fiberglass is one such material that can offer both of those properties and many others. Comprising glass fibers, silica sand, and plastic, fiberglass is a versatile material that can
More Information Top
-
Use of a radiation diffusion model for determination of optical and thermal radiative properties of anisotropie silica fiber thermal insulation
Radiative Properties of Silica Fiber Insulation .
-
Handbook of Composite Reinforcements
To protect the orbiters and the astronauts from such intense heal, an ultrapure silica fiber insulation has been developed: this material Iransfers heat so slowly that a piece of it can be held by Ihe edges with a bare hand only seconds …
-
Journal of Thermophysics and Heat Transfer > Radiative properties of fibrous insulations - Theory versus experiment
The comparisons of the the- ory and experimental data for three well-characterized silica fiber insulations are presented in this article for the purpose of testing the validity of the theoretical models.
-
High Performance Thermal Protection Concept for Re-entry Vehicles
Figure 9 View of melted-through silica fiber insulation (C/SiC cover removed).
Indicates content that may require registration and/or purchase.