Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Silica, Quartz, and Silicate Materials - Silica Gel Desiccant, Indicating (4-10 Mesh) -- MBI 3402-05Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by JT Baker. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Silicate Type: Silica / Fused Silica
-
Silica, Quartz, and Silicate Materials - Silica Gel Desiccant, Indicating (6-18 Mesh) -- MBI 3401-01Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by JT Baker. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Silicate Type: Silica / Fused Silica
-
Supplier: Accuris
Description: Beaded Desiccant Silica Gel
-
-
Supplier: Accuris
Description: Granular Desiccant Silica Gel
-
Supplier: Accuris
Description: Desiccant, Silica Gel, Beaded Form
-
Supplier: Accuris
Description: Bags, Desiccant, Silica Gel and Bags, Desiccant, Activated Clay
-
Supplier: Andax Industries
Description: Pelican 1500D Desiccant Silica Gel. Our Pelican desiccant is a moisture eliminator, absorbs dampness & doesn't permit condensation. This desiccant silica gel prevents mildew at the source. The 1500D can be dried in an oven & reused. Since it fits all
- Height: 1 inch
- Length: 4 inch
- Width / Diameter: 3 inch
- Container Type: Box / Crate
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:2792 SiO2 CAS#:7631-86-9 F.W.:60.09 NFPA#: Specific Gravity: DOT:NR Descriptions: Granular desiccant. Specification TEST 1. Suitability for moisture absorption - pass test Properties No properties.
- Type: Desiccant
- Material Type: Silica Gel / Silicon Dioxide
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:1986 SiO2 CAS#:7631-86-9 F.W.:60.09 NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Indicating desiccant with 30% blue gel, 70% white gel. Specification TEST 1. Loss on ignition (1000 C) 6.5% max. Properties No properties.
- Type: Desiccant
- Material Type: Silica Gel / Silicon Dioxide
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:2785 SiO2 CAS#:7631-86-9 F.W.:60.09 NFPA#: Specific Gravity: DOT:NR Descriptions: Desiccant. Also meets Mil-D 3716B Type II Grade H Specifications. Specification TEST Properties No properties.
- Type: Desiccant
- Material Type: Silica Gel / Silicon Dioxide
-
Supplier: RS Components, Ltd.
Description: DESICCANT, TYVEK, 1 UNIT, 300/PAIL
- Temperature Range: -40 to 93 C
- Configuration: Desiccator
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:2787 SiO2 CAS#:7631-86-9 F.W.:60.09 NFPA#: Specific Gravity: DOT:NR Descriptions: Blue indicating desiccant. Specification TEST Properties No properties.
- Type: Desiccant
- Material Type: Silica Gel / Silicon Dioxide
-
Supplier: TransPak
Description: A simple, dependable and economical solution for preventing moisture damage in small, sealed packages. Packets are strong, durable and allow for extremely high adsorption rates. Silica gel filling is made from amorphous silicate which has a high capacity for moisture at temperatures
- Type: Desiccant
- Material Type: Silica Gel / Silicon Dioxide
-
Supplier: TransPak
Description: A simple, dependable and economical solution for preventing moisture damage in small, sealed packages. Packets are strong, durable and allow for extremely high adsorption rates. Silica gel filling is made from amorphous silicate which has a high capacity for moisture at temperatures
- Type: Desiccant
- Material Type: Silica Gel / Silicon Dioxide
-
Supplier: TransPak
Description: A simple, dependable and economical solution for preventing moisture damage in small, sealed packages. Packets are strong, durable and allow for extremely high adsorption rates. Silica gel filling is made from amorphous silicate which has a high capacity for moisture at temperatures
- Type: Desiccant
- Material Type: Silica Gel / Silicon Dioxide
-
Supplier: TransPak
Description: A simple, dependable and economical solution for preventing moisture damage in small, sealed packages. Packets are strong, durable and allow for extremely high adsorption rates. Silica gel filling is made from amorphous silicate which has a high capacity for moisture at temperatures
- Type: Desiccant
- Material Type: Silica Gel / Silicon Dioxide
-
Supplier: Ebac Industrial Products, Inc.
Description: connectors allow quick and easy installation. All models incorporate a high efficiency patented PPS Rotor. This design incorporates an 82% active Silica Gel to ensure optimum performance over the equipments wide operating range of environments. All desiccant rotors supplied by
-
Supplier: Cole-Parmer
Description: Indicating desiccant silica gel beads are permanently sealed in a long-wearing felt bag. A clear, perforated BoPET plastic top lets you check desiccant for color change from blue to pink as it absorbs moisture. Cartridges fit a variety of desiccators. | To regenerate,
-
Supplier: Radwell International
Description: CARTRIDGE, IN-LINE DESICCANT, DRYER, MINI DISPOSABLE, 23 OZ COLOR INDICATING SILICA GEL. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SILICA GEL REPLACEMENT, FOR DRYER, DESICCANT, 400 GRAMS PER BAG. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Terra Universal, Inc.
Description: Extends shelf life of pharmaceuticals, semiconductor components, food products, and other sensitive materials Provides the humidity stability required by FDA and other regulating agencies Regenerating silica gel desiccant system produces dry air flow between 50 and 300 CFM (85
- Air Volume: 150 SCFM
- Moisture Removal: 0.9 to 3.3000000000000003 lbs/hr
- Relative Humidity: 10 to 50 %
- Desiccant Reactivation: Electric, Positive Temperature Coefficient (PTC) Heater
-
Supplier: Beswick Engineering Co., Inc.
Description: Miniature moisture indicating fitting designed to indicate moisture in a pneumatic line. The desiccant is type A commercial grade orange/yellow indicating silica gel. The gel is a bright orange-yellow color when dry, and turns to a green-black color when saturated with
- Features: English
-
Supplier: Radwell International
Description: DESICCANT BREATHER FILTER, -20MIN. OPERATING TEMPERATURE (F), STANDARD, 200 BETA VALVE, 4.0 FL OZ MAX ADSORPTION CAPACITY, 3.0 UMA MICRON, 4 IN UNIT DIAMETER, .66 LBS SILICA GEL, 6.125 IN HEIGHT, 16 CFM FLOW RATE AIR/GAS. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Universal Air & Gas Products Corp.
Description: Heatless Adsorbent Desiccants Activated Alumina Molecular Sieve Silica Gel Applications Compressed Air Systems with Internal Air Lines Plant Air System Protection Stationary Abrasive Blasting
- Motor Power (Refrigerated Style): 0.25 to 5 HP
- Dryer Technology: Desiccant, Membrane, Refrigerated
-
Supplier: H2O Control Products, Inc.
Description: experienced the benefits of H2O Control’s Transformer Breathers. The Non-Silica Gel Alternative reduces downtime reduces repair cost saves time and money non-toxic alternative to silica breathers for a fraction of the cost
- Dryer Technology: Desiccant, In-line
-
Supplier: Terra Universal, Inc.
Description: Extends shelf life of pharmaceuticals, semiconductor components, food products, and other sensitive materials Provides the humidity stability required by FDA and other regulating agencies Regenerating silica gel desiccant system produces dry air flow between 50 and 300 CFM (85
- Primary Voltage: 120 to 220 volts
- Placement: Ceiling Mount
- Water: Deionized / Demineralized
- General Technology: Ultrasonic Transducer
-
Supplier: H2O Control Products, Inc.
Description: H2O Moisture Absorbing Packets attract water vapor like a sponge, vastly out-performing Silica Gel and other standard desiccants by 1000%. Available in a variety of sizes to suit many applications, their unique design enables each packet to capture water on a microscopic level
- Type: Absorbent, Desiccant
- Application: Electronics, Moisture / Humidity Control
- Form: Pouch / Sack
- Absorbate: Water / Moisture
-
Supplier: Qualitrol Company, LLC
Description: of monitoring solutions for any application. Features Reduce maintenance costs with learned transformer breathing patterns and self-regenerating desiccant Color changing silica gel desiccant allows for a visual confirmation of breather regeneration Multiple communication
-
Supplier: Qualitrol Company, LLC
Description: trapped in silica gel desiccant located within the dehydrating breather. The Qualitrol STB000 is automated to regenerate the silica gel desiccant at a user-selectable time interval using either of the industry’s leading technology – Parts Per Million (PPM)
-
Supplier: Qualitrol Company, LLC
Description: maintenance costs with learned transformer breathing patterns and self-regenerating desiccant Color changing silica gel desiccant allows for a visual confirmation of breather regeneration Multiple communication options including 4-20 mA, RS-485 MODBUS and local USB port
-
Supplier: Qualitrol Company, LLC
Description: maintenance costs with learned transformer breathing patterns and self-regenerating desiccant Color changing silica gel desiccant allows for a visual confirmation of breather regeneration Multiple communication options including 4-20 mA, RS-485 MODBUS and local USB port
-
Supplier: Weiss Technik North America, Inc.
Description: glass fiber, coated with chemically ligated silica gel and metal silicate. The process planning ensures a dehumidification result on a targeted value. In a sectional counter flow the stored water is discharged by a heated airflow. With this a continuous dehumidification process is
- Temperature Control: Heating
-
Supplier: Saint-Gobain Innovative Materials
Description: for adsorbents, molecular sieve, and silica gel, as well as for catalysts used in desulfurization of sour feedstreams by the Claus process. Regardless of the type of molecular sieve your process employs: 3A for dehydration, 4A for natural gas drying, or 5A for H2S and CO2 removal,
-
Supplier: Saint-Gobain NorPro
Description: for adsorbents, molecular sieve, and silica gel, as well as for catalysts used in desulfurization of sour feedstreams by the Claus process. Regardless of the type of molecular sieve your process employs: 3A for dehydration, 4A for natural gas drying, or 5A for H2S and CO2 removal,
Find Suppliers by Category Top
Featured Products Top
-
maintain low humidity levels inside electronics enclosures. Silica gel packs and other desiccant materials can be strategically placed within the enclosure to keep the internal environment dry and condensation-free. However, desiccants may lose their effectiveness over time. Consistent (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for STEGO
Conduct Research Top
-
Packaging Simulation Answers the Need for Speed
By Adrian Possumato, Global Manager - Pharmaceutical Market, Multisorb Technologies Figure 1 shows the adsorption isotherms for a drug product (light blue line), a molecular sieve desiccant (red line) and a silica gel desiccant (dark blue line). The analysis would also have to calculate the surface
-
Harnessing Humidity with Chilled Mirror Hygrometry
chose Drierite, which is the soluble crystalline anhydrite of CaSO4, and silica gel, microporous amorphous silicon oxide for this study owing to their very different modes of getting water vapor. Efficiency is the ability of a desiccant to trap water vapor down to a certain residual headspace
More Information Top
-
Plant Cryopreservation: A Practical Guide
230 (Corylus avellana) by Air and Silica Gel Desiccation ..............
-
Survival of Azotobacteraceae desiccated over silica gel
Survival of Azotobacteraceae over silica gel desiccated .
-
Silicates and Silicas
One of the major end uses for sodium silicates is the production of downstream derivatives—precipitated silica, synthetic zeolites, and silica gel desiccants /adsorbents.
-
Combined absorption-desiccant solar powered air conditioning system
firing a silica gel ( desiccant ) dehumidifier.
-
Federal Register > Tuesday, February 27, 2007 > [72 FR 8844] Standard for the Flammability of Clothing Textiles; Notice of Proposed Rulemaking
This shall be an airtight and moisture tight chamber capable of holding the specimens horizontally without contacting each other during the cooling period following drying, and shall contain silica gel desiccant .
-
Desiccant Rotor Dehumidifier, Desiccant Rotor Dehumidifier Manufacturers, Desiccant Rotor Dehumidifier Products from Desiccant Rotor Dehumidifier Suppliers & E...
[ Related Keywords : Desiccant wheel, Dryer wheel, Desiccant dryer wheel, silica gel desiccant rotor ] .
-
Desiccant dehumidification and cooling systems assessment and analysis
Operatingthe commerciallyavailable silica gel desiccant system in the fill ventilation mode generally increased performance compared to the advanced desiccant material operating with the modified ventilation cycle.
-
http://dspace.mit.edu/bitstream/handle/1721.1/46514/405562888.pdf?sequence=1
A silica gel desiccant bed serves as a backup system for more aggressive control of humidity if necessary.
-
Sud-Chemie Bentonite Desiccants
Most silica gel desiccants are shipped from China, adding to an already significant carbon footprint.
-
http://www.cisco.com/en/US/docs/security/csbvsc/vc240/administration/guide/VC240_Administration_Guide.pdf
Placing Silica Gel Desiccant Bags Inside the Camera .
Indicates content that may require registration and/or purchase.