-
Supplier: Newark, An Avnet Company
Description: EVAL BOARD, MOTOR CONTROL RELAY; Silicon Manufacturer:NXP; Silicon Core Number:MC9S12VRP; Kit Application Type:Industrial and Automotive; Application Sub Type:Motor Control; Core Architecture:S12; Core Sub-Architecture:-; Silicon RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Vox Control w/Microphone Pre Assembled Module Board; Silicon Manufacturer:-; Silicon Core Number:-; Kit Application Type:Audio; Application Sub Type:-; Kit Contents:Voice Activated Relay Board, Microphone; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SILICON CONTROLLED RECTIFIER,50V V(DRM),1.6A I(T),TO-5
-
-
Supplier: SAE International
Description: consists of poly(n-butyl acrylate) as the main component, linked through silicon. According to our findings, the concentration of gaseous hydrocarbon-silicon molecules around the contacts and the load current characteristics are the key factors that interactively affect the amount of
-
Supplier: WATTCO
Description: WATTCO SCR (Silicon Controlled Rectifier) Temperature Control Panels come with the On-Off panels with the following options: - CTRL Transformer - Contactors and Fuses for multiple load variations Advantages: Also known as Phase Angle Controllers or solid state switching device - work
- Current: 400 amps
- Audible Alarm Type: Audible Alarm
- Display Type: Digital Display, Lights
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: 0.8 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays. Sensitive type devices guarantee gate control in Quadrants I & IV needed for
- IT(RMS): 0.8 amps
- IH: 25 mA
- VTM: 1.6 volts
- Features: Silicon Controlled Rectifier (SCR), Triac
-
Supplier: Littelfuse, Inc.
Description: 0.8 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays. Sensitive type devices guarantee gate control in Quadrants I & IV needed for
- IT(RMS): 0.8 amps
- IH: 25 mA
- VTM: 1.6 volts
- Features: Silicon Controlled Rectifier (SCR), Triac
-
Supplier: Littelfuse, Inc.
Description: 1 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for
- IT(RMS): 1 amps
- IH: 15,000 mA
- VTM: 1.6 volts
- Features: Silicon Controlled Rectifier (SCR), Triac
-
Supplier: Littelfuse, Inc.
Description: 0.8 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays. Sensitive type devices guarantee gate control in Quadrants I & IV needed for
- IT(RMS): 0.8 amps
- IH: 15 mA
- VTM: 1.6 volts
- Features: Silicon Controlled Rectifier (SCR), Triac
-
Supplier: Utmel Electronic Limited
Description: Panasonic 3.5 mA SPNO Solid State Relay, Zero Crossing PCB mount Triac, 600 V Maximum Load
- Number of Thyristors in Package: 1
- VDRM: 600 volts
- TJ: -40 to 100 C
- ITSM: 0.05 amps
-
Supplier: Allied Electronics, Inc.
Description: The TRIAC may be gate triggered from a blocking to conduction state for either polarity of applied voltage and is designed for AC switching and phase control applications such as speed and temperature modulation controls, lighting controls and static switching relays. All LF TRIAC have
-
Supplier: Newport MKS
Description: equipment for pressure readout or controlling and one mechanical relay which can be used for process control, examples are interlocking valves or pumps. The MicroPirani sensor consists of a silicon chip with a heated resistive element forming one surface of a cavity. A cover on top of
- Type: Gauge
- Features: Other
-
Supplier: Newport MKS
Description: equipment for pressure readout or controlling and three mechanical relays which can be used for process control, examples are interlocking valves or pumps. The MicroPirani sensor consists of a silicon chip with a heated resistive element forming one surface of a cavity. A cover on top
- Type: Gauge
- Features: Other
-
Supplier: Newport MKS
Description: equipment for pressure readout or controlling and three mechanical relays which can be used for process control, examples are interlocking valves or pumps. The MicroPirani sensor consists of a silicon chip with a heated resistive element forming one surface of a cavity. A cover on top
- Type: Gauge
- Features: Other
-
Supplier: Newport MKS
Description: external analog equipment for pressure readout or controlling and three mechanical relays which can be used for process control, examples are interlocking valves or pumps. The MicroPirani sensor consists of a silicon chip with a heated resistive element forming one surface of a cavity.
- Features: Digital, Other
- Pressure Measurement: Gauge
-
Supplier: Radwell International
Description: TIME DELAY RELAY, MULTISCALE AND MULTIVOLTAGE, 8 PIN PLUG-IN, PLUG-IN AND FLUSH MOUNTING, DIP-SWITCH AND KNOB PROGRAMMING MODE, 24 VAC/VDC, TIME SETTING RANGE: .3-780 SECONDS, 250 VAC SWITCHING VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: Optoisolator, Silicon NPN Darlington Phototransistor Output High sensitivity to low input drive current High collector-emitter breakdown voltage: 80V (Min.) The NTE3045 is a gallium arsenide LED optically coupled to a silicon photo darlington transistor in a 6-Lead DIP type package
-
Supplier: Watlow®
Description: low and high voltage solid state relays are available from 24 to 660VAC. All ac output models include back-to-back silicon controlled rectifiers (SCRs) for a more rugged design than the traditional triac-based solid state relay. The internal design allows it to tolerate
-
Supplier: Allied Electronics, Inc.
Description: Optoisolator, TRIAC Driver Output, Forward Current 60 mA Lamp ballasts Motor controls Static AC power switch Solid state relays Incandescent lamp dimmers The NTE3047 optoisolator consists of a gallium arsenide infrared emitting diode, optically coupled to a silicon bilateral switch and
-
Description: Conductors are ultra flexible bare copper strands insulated with 5 mil wall of FEP. Extra flexible tinned-copper braided shields can be applied prior to jacketing with 10 mil wall of silicone rubber over all. USE: Miniature relays, medical instruments and other specialized electronic
- Rated Voltage: 0.25 kilovolts
- Operating Temperature: 150 C
- North American (AWG): 30 to 38 AWG
- Cable Shielding: Braid
-
Supplier: Dover Flexo Electronics, Inc.
Description: to actuate any air-operated brake or clutch. The standard version includes a servo valve and pressure regulator installed in a separate open-back enclosure. High-voltage output (V) Uses Silicon Controlled Rectifiers (SCR's) to produce a standard variable voltage of up to 90Vdc to
- Control Signal: Analog Voltage, Current Loop
- Interface: Digital Front Panel
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Migatron Corporation
Description: epoxy face for the 14" and 36" sensors and Valox with a silicon face for the 72". A sealed silicon rubber sensing face is used making this sensor best suited for environments where dirt is a problem. This sensor also has a unique master and slave feature which enables many of the same
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: TOSHIBA Transistor Silicon NPN Epitaxial Type (PCT Process) Product overview: RN5003 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful
- Features: Bipolar RF Transistors
-
Supplier: Dover Flexo Electronics, Inc.
Description: Pneumatic output (P) Used to actuate any air-operated brake or clutch. The standard version includes a servo valve and pressure regulator installed in a separate open-back enclosure. High-voltage output (V) Uses Silicon Controlled Rectifiers (SCR's) to produce a standard variable
- Control Signal: Current Loop
- Interface: Digital Front Panel, Ethernet / Networkable, Knobs / Switches / Meter
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Richardson RFPD
Description: requirements while operating on a single 3-volt supply. In a typical CATV application, the PE4256 provides for a cost effective and manufacturable solution when compared to mechanical relays. The PE4256 is manufactured on Peregrine's UltraCMOS™ process, a patented variation of
- Frequency Range: 0 to 3,000 MHz
- Insertion Loss: 0.8 dB
- Isolation (Port to Port): 70 dB
- Switching Speed: 0.002 ms
-
Supplier: Dover Flexo Electronics, Inc.
Description: Pneumatic output (P) Used to actuate any air-operated brake or clutch. The standard version includes a servo valve and pressure regulator installed in a separate open-back enclosure. High-voltage output (V) Uses Silicon Controlled Rectifiers (SCR's) to produce a standard variable
- Control Signal: Analog Voltage, Current Loop
- Interface: Digital Front Panel, Ethernet / Networkable, Knobs / Switches / Meter
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: TE Connectivity
Description: Configuration Features Number of Positions : 3 Dimensions MOV Diameter (MM) : 20 Product Diameter : 81.53 MM [3.21 INCH ] Product Height : 44.96 MM [1.77 INCH ] Electrical Characteristics Fail Mode : On Load Rating (Tungsten) (WATT) : 1000 Operating Voltage Range (VAC) : 105 - 130 Relay
- Operating Temperature: -40 to 149 F
-
Supplier: Infineon Technologies AG
Description: Active current limitation and over temperature protection Common diagnostic feedback for overtemperature and for Vbb undervoltage Potential Applications Programmable Logic Controllers Distributed Control Systems General Control Equipment Robotics Solid-State Relay Applications Energy Storage
- Features: Other, RoHS Compliant
-
Supplier: HORIBA Instruments, Inc.
Description: The CS-153 is a high-precision chemical solution concentration monitor designed to meet the strict demands of semiconductor wet-etching processes. Etching processes use FPM solution to etch silicon oxide and remove particles from the wafer surface. The CS-153 continually monitors each
- Process Media Temperature: 68 to 176 F
- Operating Temperature: 68 to 77 F
- Electrical Output: Analog Current Output, Switch / Alarm Relay Output
- Display Type: Digital Display
-
Supplier: ValueTronics International, Inc.
Description: control loops: 50 W and 1 W IEEE-488 and RS-232C interfaces, analog outputs, and alarm relays 331E Features: Same as 331S, except IEEE-488 interface, relays, analog output, and a second control loop are not included General Ambient temperature: 15 °C to 35 °C, at rated accuracy, 10 °C
-
Supplier: HORIBA Instruments, Inc.
Description: The CS-153N is a high-precision chemical solution concentration monitor designed to meet the strict demands of semiconductor wet-etching processes. Etching processes use HF/HNO3 solution to etch silicon oxide and remove particles from the wafer surface. The CS-153N continually monitors each
- Process Media Temperature: 68 to 176 F
- Operating Temperature: 68 to 77 F
- Electrical Output: Analog Current Output, Switch / Alarm Relay Output
- Display Type: Digital Display
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Silicon N-Channel MOS Type DC/DC Converter, Relay Drive and Motor Drive Applications / rans MOSFET N-CH Si 900V 6A 3-Pin(3+Tab) TO-220SIS Product overview: 2SK4014 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor
- Features: MOSFET
-
Supplier: Infineon Technologies AG
Description: PROFET™+2 12V Family • Reverse ON for low power dissipation in Reverse Polarity • Switch ON capability while Inverse Current condition (Inverse ON) • Green Product (RoHS compliant) Protection Features • Absolute and dynamic temperature limitation with controlled restart • Overcurrent
- tON: 110,000 ns
- tOFF: 100,000 ns
- Operating Ambient Temperature: -40 to 175 C
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: are made possible by using a high voltage silicon-gate process. An epitaxial layer prevents the latch-up associated with older CMOS technologies. The 44V maximum voltage range permits controlling 30VsubP-P/sub signals. Power supplies may be single-ended from +5V to +34V, or split from ±5V to
- Supply Voltage (VS): 9 to 40 volts
- Min Operating Current: 0.00001 mA
- tON: 150 ns
- tOFF: 60 ns
-
Description: Pulse dialing can be software configured in the field, 40:60 or 33:66 Removable handset retainer latches on cradle Urethane-coated watertight silicon keypad Link, Release, Redial and Flash keys Hearing-aid compatible (HAC) receiver Receiver Volume Control provides user with a 16 dB range
- Phone Type: Telephone
Find Suppliers by Category Top
More Information Top
-
CR4 - Thread: Circuits on Higher Voltage
Depending on the speed of the switching this will be handled by a mechanical high voltage relay, a solid state high voltage relay ( Silicon Controlled Rectifier [SCR]), high voltage MOSFETS (Metal Oxide Semi-conductor Field Effect Transistor), IGBT (Isolated Gate Bipolar Transistor …
-
Rapid, precise, and high‐sensitivity acquisition of paleomagnetic and rock‐magnetic data: Development of a low‐noise automatic sample changing system for super...
When a stable peak voltage has been reached, a digital output line on the card is programmed to activate the high- current silicon - controlled relay [Kirschvink, 1983], producing a single, unidirectional magnetic pulse in the axial coil (Figure 1).
-
Making PIC Microcontroller Instruments and Controllers > CONDITIONING THE OUTPUT SIGNAL
However, the real world is not full of TTL and CMOS devices, and we will have to connect to motors and relays , Silicon Controlled Rectifier (SCRs) and TRIode for Alternating Current (TRIACS), lights and pumps, and a host of other equipment on …
-
Belgium - RoHS substances in electrical and electronic equipment
Semi- conductor relays are mercury-free and include solid-state relays and silicon controlled rectifiers.
-
Recent IC Announcements
reed relays or silicon controlled rectifier arrays, 4 x 4 device has 16 crosspoint switches; 16-pin plastic DIP.
-
Energy saving control device based on double element pyroelectric infrared sensor
which are connected with driver circuit by negation gate to inverse, in order to drive silicon controlled rectifiers or relays .
-
A SEMIAUTOMATIC MICROSCOPIC PARTICLE SIZE ANALYZER UTILIZING THE VICKERS IMAGE SPLITTING EYEPIECE
When this analog voltage is equalled or exceeded, the differential amplifier detector closes its relay triggering a silicon controlled rectifier (SCR) which connects a charged capacitor to the proper counter via another section of the stepping switch.
-
Journal of Spacecraft and Rockets > Checkout criteria and ground support equipment for the Apollo spacecraft.
The plug-in modules are relay modules, silicon controlled rectifier modules (SCR), and digital to analog converters (DAC).
-
Concerning stimulated recombination in a semiconductor anode of a discharge diode
The switching element may be a mercury relay , a silicon controlled rectifier, a fast thyratron, or a vacuum switching tube.
-
Diode laser pulsers
The switching element may be a mercury relay , a silicon controlled rectifier, a fast thyratron, or a vacuum switching tube.
Indicates content that may require registration and/or purchase.