Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Ningbo Best Group Co., Ltd.
Description: Monocrystalline Silicon & Polycrystalline Silicon Solar Cell Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as
- Material: Monocrystalline Silicon, Polycrystalline Silicon
-
Supplier: Ningbo Best Group Co., Ltd.
Description: Amorphous Silicon Solar Cell Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small
- Material: Monocrystalline Silicon, Polycrystalline Silicon
-
Supplier: Accuris
Description: Solar cells - Datasheet information and product data for crystalline silicon solar cells
-
-
Supplier: Accuris
Description: Solar cells Datasheet information and product data for crystalline silicon solar cells
-
Supplier: Newark, An Avnet Company
Description: AMORPHOUS SILICON SOLAR CELL
-
Supplier: Accuris
Description: Photovoltaic cells Part 2: Electroluminescence imaging of crystalline silicon solar cells
-
Supplier: Newark, An Avnet Company
Description: AMORPHOUS SILICON SOLAR CELL INDOOR GLASS SUBSTRA
-
Supplier: DigiKey
Description: Monocrystalline Solar Cell 400mW 4.6V
- Material: Monocrystalline Silicon
-
Supplier: Accuris
Description: Photovoltaic cells \x96 Part 2: Electroluminescence imaging of crystalline silicon solar cells
-
Supplier: Jinko Solar
Description: Poly Cell: 156x156mm Up to 18.90% efficiency, one of the highest performing Poly crystalline cells on the market Blue anti-reflecting coating allows more sunlight be captured and converted to electricity Thin fingers and three bus bar design reduces serial resistance, increased power
- Power: 4.28 to 4.6 watts
- Efficiency: 17.6 to 18.9 %
- Open Circuit Voltage: 0.627 to 0.638 volts
- Short Circuit Current: 8.8 to 9.07 amps
-
Description: IEC TS 63202-2:2021 specifies methods to detect and examine defects on bare crystalline silicon (c-Si) solar cells by means of electroluminescence (EL) imaging with the cell being placed in forward bias. It firstly provides guidelines for methods to capture
-
Supplier: CoorsTek
Description: CoorsTek is helping lead the solar industry both in manufacturing and in the field. Manufacturing CoorsTek produces recrystallized silicon carbide systems for solar wafer manufacturing, optimizing entire horizontal furnace systems. Our systems are compatible with fully automated
- Thermal Conductivity: 105 to 225 W/m-K
- Coeff. of Thermal Expansion (CTE): 4.2 to 4.8 µm/m-C
- MOR / Flexural Strength: 30,457.7362650114 to 69,617.6828914546 psi
- Material Type: Carbide Materials, Silicon Carbide
-
Supplier: Motech Solar
Description: I-Cells, our most popular line of multicrystalline solar cells, achieves both aesthetics and performance with its blue isotropic surface, uniform blue silicon nitride coatings, and uncut corners. IM156B4 Cell Product Specifications Dimension : 156 mm x 156 mm ± 0.5
- Power: 4.089999999999997 to 4.529999999999997 watts
- Efficiency: 16.8 to 18.6 %
- Open Circuit Voltage: 0.622 to 0.639 volts
- Short Circuit Current: 8.49 to 8.83 amps
-
Supplier: Motech Solar
Description: X-Cells are our most efficient line of monocrystalline solar cells.With anisotropic, dark blue surfaces that absorb the most sunlight, these cells are able to convert the maximum amount of light into energy. XS156B3 Cell Product Specifications Dimension : 156 mm x
- Power: 4.3199999999999985 to 4.6800000000000015 watts
- Efficiency: 18.1 to 19.6 %
- Open Circuit Voltage: 0.628 to 0.643 volts
- Short Circuit Current: 8.95 to 9.14 amps
-
Supplier: Yingli Solar
Description: YGE Black Silicon modules are another milestone in Yingli’s 20 year R&D history. A special production process leads to a black cell surface which absorbs most of the sunlight. More absorbed light means less reflection and a higher energy conversion efficiency and electricity output,
- Power: 254.99999999999994 to 280.0000000000003 watts
- Efficiency: 19 %
- Open Circuit Voltage: 34.8 to 35.3 volts
- Short Circuit Current: 7.28 to 7.64 amps
-
Supplier: El-Cat, Inc.
Description: EL-CAT Inc. is a stocking distributor of Silicon Wafers, Compound Semiconductors and other Crystal Materials for use in electronics.
-
Supplier: Canadian Solar Inc.
Description: 60-cell standard panels Canadian Solar's standard panels have high system energy yield at low irradiance and low NOCT. Our stringent quality control system puts them in the top ranking of California Energy Commission’s PVUSA Testing since 2009, leaving 12,472 other silicon
- Power: 274.99999999999966 to 285.0000000000002 watts
- Efficiency: 16.8 to 17.41 %
- Open Circuit Voltage: 38.3 to 38.6 volts
- Short Circuit Current: 9.31 to 9.51 amps
-
Supplier: CertainTeed Corporation
Description: Apollo II Solar Roofing System is the pinnacle of energy production, using monocrystalline silicon solar cells to capture and convert more solar energy per square foot than any other CertainTeed solution. Apollo II Solar Roofing modules feature 14
- DC Prime Power Rating (Watts): 56.00000000000001 watts
- Output Options: DC Power
- Features: Photovoltaic (PV) and Solar Power Systems, Roof Mount
- Standard/Certifications: UL
-
Supplier: Jinko Solar
Description: approval for increased snow and wind loads: 5400 Pa snow load, 2400 Pa wind load No power loss thanks to improved temperature co-efficient caused by 4 busbar solar cell Eagle Black 72 Aesthetic appearance due to a uniform, darken module design, ideal for demanding architectural
- Power: 280 to 335 watts
- Efficiency: 17.11 to 17.26 %
- Material: Polycrystalline Silicon
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Custom Bulk Chemical Delivery System and Automatic Chemical Dispense Unit (CDU) for Solar Cell and EV Battery Production The production of solar cells and EV batteries relies on the high-volume, precise application of specialized etchants, solvents, and electrolytes. To
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Precision Liquid Chemical Delivery Module (CDM) with PLC Control for Parts-Per-Trillion Purity in Solar Cell Production In the rapidly evolving photovoltaic industry, the Precision Liquid Chemical Delivery Module (CDM) has become the gold standard for high-efficiency solar
- Body Material: Stainless Steel
-
Supplier: Neo Solar Power Corp.
Description: BiFi Bifacial Cell N-Type Bifacial mono-crystalline cells “BiFi” Zero cell LID (equivalent to 3% more output in life time) Average cell efficiency (front side) >20.0% Nominal Power equivalent power 330W (20% power gain from rear side at suitable installation) Ideal for
- Power: 4.443999999999998 to 4.779000000000003 watts
- Efficiency: 18.6 to 20 %
- Open Circuit Voltage: 0.627 to 0.648 volts
- Short Circuit Current: 9.204 to 9.47 amps
-
Supplier: PowerFilm, Inc.
Description: This thin-film amorphous silicon flexible solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect direct sunlight and indirect light in shady areas. A long product lifetime can be achieved when the module is assembled with adequate
- Power: 0.30000000000000004 watts
- Open Circuit Voltage: 9.3 volts
- Short Circuit Current: 0.064 amps
- Peak Voltage: 6 volts
-
Supplier: PowerFilm, Inc.
Description: This thin-film amorphous silicon flexible solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect direct sunlight and indirect light in shady areas. A long product lifetime can be achieved when the module is assembled with adequate
- Power: 0.769999999999999 watts
- Open Circuit Voltage: 22.2 volts
- Short Circuit Current: 0.064 amps
- Peak Voltage: 15.4 volts
-
Supplier: PowerFilm, Inc.
Description: This thin-film amorphous silicon flexible solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect direct sunlight and indirect light in shady areas. A long product lifetime can be achieved when the module is assembled with adequate
- Power: 1.539999999999998 watts
- Open Circuit Voltage: 22.2 volts
- Short Circuit Current: 0.128 amps
- Peak Voltage: 15.4 volts
-
Supplier: PowerFilm, Inc.
Description: This thin-film amorphous silicon flexible solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect direct sunlight and indirect light in shady areas. A long product lifetime can be achieved when the module is assembled with adequate
- Power: 0.6000000000000001 watts
- Open Circuit Voltage: 9.3 volts
- Short Circuit Current: 0.128 amps
- Peak Voltage: 6 volts
-
Supplier: Canadian Solar Inc.
Description: MaxPower Panels MaxPower is Canadian Solar's series of robust solar panels with 72 solar cells. These panels have high system energy yield at low irradiance and low NOCT. Our stringent quality control system put our panels in the top ranking of California Energy
- Power: 314.9999999999998 to 330.00000000000034 watts
- Efficiency: 16.2 to 16.97 %
- Open Circuit Voltage: 45.1 to 45.6 volts
- Short Circuit Current: 9.18 to 9.45 amps
-
Supplier: JA Solar USA, Inc.
Description: Assembled with high-efficiency PERC cells, the half-cell configuration of the modules offers the advantages of higher power output, better temperature-dependent performance, reduced shading effect on the energy generation, lower risk of hot spot, as well as enhanced tolerance for
- Power: 319.9999999999997 watts
- Efficiency: 19.2 %
- Peak Voltage: 1,000 to 1,500 volts
- Material: Monocrystalline Silicon
-
Supplier: Hanwha Q CELLS GmbH
Description: Q.PLUS L-G4.1 Q.ANTUM TECHNOLOGY FOR SOLAR POWER PLANTS The Q.ANTUM solar module Q.PLUS L-G4.1 with power classes up to 340 Wp is the strongest module of its type on the market globally. Powered by 72 Q CELLS solar cells Q.PLUS L-G4.1 was specially designed for
- Power: 330.00000000000034 to 340.00000000000017 watts
- Efficiency: 17.4 %
- Open Circuit Voltage: 43.44 to 47.07 volts
- Short Circuit Current: 7.65 to 9.59 amps
-
Supplier: JA Solar USA, Inc.
Description: The modules assembled with half cells not only generate more power output, but also perform better during daily operation as a result of lower temperature coefficient of power, along with reduced shading effect on the energy generation, lower risk of hot spot, and enhanced tolerance for
- Power: 345.00000000000006 watts
- Efficiency: 17.4 %
- Peak Voltage: 1,000 volts
- Material: Polycrystalline Silicon
-
Supplier: JA Solar USA, Inc.
Description: The modules assembled with half cells not only generate more power output, but also perform better during daily operation as a result of lower temperature coefficient of power, along with reduced shading effect on the energy generation, lower risk of hot spot, and enhanced tolerance for
- Power: 290.00000000000017 watts
- Efficiency: 17.4 %
- Peak Voltage: 1,000 to 1,500 volts
- Material: Polycrystalline Silicon
-
Supplier: Hanwha Q CELLS GmbH
Description: with low radiation intensity and on clear, hot summer days. Q.ANTUM SOLAR MODULE The new Q.PEAK-G4.1 is a monocrystalline solar module with performance classes up to 305 Wp and an efficiency of 18.6 %. Q.PEAK-G4.1 solar modules offer higher yields over smaller surface areas.
- Power: 295.0000000000001 to 304.99999999999994 watts
- Efficiency: 18.6 %
- Open Circuit Voltage: 36.92 to 40.05 volts
- Short Circuit Current: 7.82 to 9.84 amps
-
Supplier: Hanwha Q CELLS GmbH
Description: Q.PLUS BFR-G4.1 POLYCRYSTALLINE Q.ANTUM TECHNOLOGY MODULE The new high-performance solar panel Q.PLUS BFR-G4.1 with its innovative solar cell technology Q.ANTUM is the ideal solution for all applications. The world-record panel design was developed to achieve best performances
- Power: 269.9999999999997 to 280.0000000000003 watts
- Efficiency: 17.1 %
- Open Circuit Voltage: 35.89 to 38.97 volts
- Short Circuit Current: 7.49 to 9.41 amps
-
Supplier: Sunpower, Inc.
Description: connections, providing superior durability under thermal expansion and contraction. Smaller solar cells carry 1/6 of the current so they stay 50% cooler when partly shaded, enabling longer panel life. More power: The Performance Series design minimizes white space between solar
- Power: 335.0000000000002 to 354.99999999999994 watts
- Efficiency: 16.2 to 17.2 %
- Open Circuit Voltage: 51.1 to 51.9 volts
- Short Circuit Current: 8.51 to 8.68 amps
-
Supplier: Sunpower, Inc.
Description: connections, providing superior durability under thermal expansion and contraction. Smaller solar cells carry 1/6 of the current so they stay 50% cooler when partly shaded, enabling longer panel life. More power: The Performance Series design minimizes white space between solar
- Power: 330.00000000000034 to 350 watts
- Efficiency: 16 to 17 %
- Open Circuit Voltage: 50.9 to 51.7 volts
- Short Circuit Current: 8.47 to 8.65 amps
Find Suppliers by Category Top
Featured Products Top
-
one of the most dominant solar cell materials today. 3. Infrared optics: monocrystalline silicon is usually used as a substrate for 3-5μm mid-wave infrared optics windows and optical filters. 4. Other applications: monocrystalline silicon can also be used in the manufacture of diodes, rectifiers, transistors and other electronic components. (read more)
Browse Infrared Windows Datasheets for Changchun Yutai Optics Co., Ltd. -
incredible versatility, micro cooling solutions are customizable for applications in: Micro fuel cells Wind and solar energy technologies Portable gas detectors, particle detectors, and plasma generators Portable healthcare devices LED lighting systems (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc.
Conduct Research Top
-
Importance of Anneal for Plating of Solar Cells
the formation of nickel-silicide at the interface. between silicon and nickel. This anneal step is crucial for the plated cell in order for. it to perform at its highest effi ciency level.
-
Fused Quartz, a Critical Component of the Solar Power Industry
at affordable prices . is fused quartz. Quartz glass is used in many key facets of photovoltaic (PV) cell manufacturing,. including the use of furnaces, light sow-yes, reaction chambers and tools used in the. production of solar ccli thin films and silicon wafers. Due to its stability, chemical purity
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Semiconductor Inc. has rolled out its first product -- an intellectual-property (IP) memory core. German solar cell firm agrees $150 million U.S. deal Q-Cells AG, a maker of crystalline silicon solar cells, has signed a five-year supply deal with PowerLight Corp. valued at $150 million. Hot products: Cavium's
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Inc. has rolled out its first product -- an intellectual-property (IP) memory core. German solar cell firm agrees $150 million U.S. deal Q-Cells AG, a maker of crystalline silicon solar cells, has signed a five-year supply deal with PowerLight Corp. valued at $150 million. Hot products: Cavium's
-
TCS Process Vent Scrubbing (.pdf)
The production of trichlorosilane (TCS) is a critical step in the production of polysilica for the solar cell industry. TCS production creates a variety of waste gas streams, including TCS, dichlorosiliane (DCS), Silicon tetrachloride (STC), and HCl. These waste gases must be removed at high
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
polysilicon products in the solar market, Wacker-Chemie AG 's silicon wafer unit said that it returned to profitability on growing sales for 2005. Sony BD-ROM player to debut in July Sony Electronics said it will launch its first Blu-ray Disc player, BDP-S1, in July in North America for about $1,000. Micron
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Advanced Materials Co. Ltd. The move could propel Korea into the polysilicon materials market for use in making silicon wafers and solar cells, according to sources. Pall files suit against Entegris Pall Corp. has filed a patent infringement suit today in the U.S. District Court for the Eastern
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Korea eyes entry into polysilicon South Korean chemicals giant DC Chemical Co. Ltd. has acquired a majority stake in Sodiff Advanced Materials Co. Ltd. The move could propel Korea into the polysilicon materials market for use in making silicon wafers and solar cells, according to sources. Pall
More Information Top
-
High-Efficiency Solar Cells
Anti-reflective silicon oxide p-layer for thin-film silicon solar cells is introduced in Chap.
-
Thin Film Solar Cells: Fabrication Characterization and Applications
Series Preface Preface 1 Epitaxial Thin Film Crystalline Silicon Solar Cells on Low Cost Silicon Carriers Jef Poortmans 1.1 Introduction 1.2 Deposition Technologies 1.2.1 Thermally Assisted Chemical Vapor Deposition 1.2.2 Liquid Phase Epitaxy – Electrodeposition 1 …
-
Advanced Silicon Materials for Photovoltaic Applications
Silicon solar cells .
-
Handbook of Photovoltaic Science and Engineering 2nd Edition Complete Document
7 Crystalline Silicon Solar Cells and Modules Ignacio Tob´as, Carlos del Canizo and Jesus Alonso ı ˜ ´ 7.1 Introduction 7.2 Crystalline Silicon as a Photovoltaic Material 7.2.1 Bulk Properties 7.2.2 Surfaces 7.3 Crystalline Silicon …
-
Proceedings of ISES World Congress 2007 (Vol. I – Vol. V)
Higher performance of silicon solar cells immersed in dielectric liquid .............................................................................................
-
CLEAN ELECTRICITY FROM PHOTOVOLTAICS
2 Device physics of silicon solar cells .
-
https://www.duo.uio.no/bitstream/handle/10852/11004/dravhandling-mangersnes.pdf?sequence=1
Back-contacted back-junction silicon solar cells .
-
Handbook of Porous Silicon
2007) Black multi-crystalline silicon solar cells .
Indicates content that may require registration and/or purchase.