-
Supplier: Advanced Antivibration Components - AAC
Description: •MATERIAL: Studs – Steel, Trivalent Chromate Plated Body – Silicone Gel
- Maximum Load Capacity (Per mount): 55.125 lbs
- Height or Thickness (Before loading): 0.9842525 inch
- Mounting Size (To Machine): 0.2362206 inch
- Mounting Size (To Support Structure): 0.2362206 inch
-
Supplier: Advanced Antivibration Components - AAC
Description: STUD: Steel, Trivalent Chromate Plated BODY: Silicone Gel TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F) • DAMPS LOW FREQUENCY VIBRATIONS • FOR SMALL TO INTERMEDIATE LOAD APPLICATIONS • TO BE USED IN COMPRESSION ONLY
- Maximum Load Capacity (Per mount): 1.323 lbs
- Height or Thickness (Before loading): 0.7086618 inch
- Mounting Size (To Machine): 0.1574804 inch
- Mounting Size (To Support Structure): 0.1574804 inch
-
Supplier: Advanced Antivibration Components - AAC
Description: STUDS: Stainless Steel BODY: Silicone Gel TEMPERATURE RANGE: -40°F to +392°F (-40°C to +200°C) • DAMPS LOW FREQUENCY VIBRATIONS • FOR SMALL TO INTERMEDIATE LOAD APPLICATIONS • TO BE USED IN COMPRESSION ONLY
- Maximum Load Capacity (Per mount): 1.8 lbs
- Height or Thickness (Before loading): 0.51 inch
- Mounting Size (To Machine): 0.138 inch
- Mounting Size (To Support Structure): 0.138 inch
-
-
Supplier: Advanced Antivibration Components - AAC
Description: MATERIAL: Stud – Stainless Steel Body – Silicone Gel Flange Plate – Stainless Steel
- Maximum Load Capacity (Per mount): 7.16625 lbs
- Height or Thickness (Before loading): 0.8661422 inch
- Mounting Size (To Machine): 0.2362206 inch
- Mounting Size (To Support Structure): 0.2362206 inch
-
Description: Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause
- Application: Vibration Isolation
-
Description: Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause
- Height or Thickness (Before loading): 0.7086618 inch
- Application: Vibration Isolation
-
Description: Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause
- Height or Thickness (Before loading): 0.9842525 inch
- Application: Vibration Isolation
-
Description: Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause
- Height or Thickness (Before loading): 0.7086618 inch
- Application: Vibration Isolation
-
Supplier: RS Components, Ltd.
Description: Soft silicone gel mounts for vibration isolation, shock absorption and noise reduction. Used for vibration damping on loads from 2 kg up to 100 kg supported at 4 points. Gel anti-vibration mounts are able to dampen to a lower frequency than
- Length: 0.7086618 inch
- Metric: M4
- Features: Other
- Material: Stainless Steel
-
Supplier: M&I Materials Limited
Description: Apiezon N Grease is silicone-free and widely recognised and recommended as the cryogenic vacuum grease of choice. This cryogenic grease is specially formulated to exhibit craze-free performance characteristics at low temperatures and withstand frequent cycling between cryogenic temperatures
- Operating / Use Temperature: -452 to 86 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.911 specific gravity
- Type / Function: Grease / Gel, Specialty / Other
- Features: Sealing / Barrier, Specialty, Vacuum Grease
Find Suppliers by Category Top
Featured Products Top
-
from vibration, thermal and mechanical shock, as well as guard against moisture corrosion and other harsh environmental factors. Many of CHT’s silicone gels are optically clear in appearance but can be tinted for visual identification. Also, if optical clarity is not required, fillers (read more)
Browse Encapsulants and Potting Compounds Datasheets for CHT USA Inc. -
, which can cause malfunction and premature failure such as vibration, shock, and stress caused by temperature fluctuation during thermal cycling. Material options for electronic protection include silicones, epoxies, polyurethanes, and other various polymers. Silicones are extremely durable (read more)
Browse Conformal Coatings Datasheets for CHT USA Inc. -
runaway and provide protection from moisture, debris, vibration and shock for electronic components and EV battery packs. CHT’s silicone foam is also ideal where low smoke, flame and toxicity are required. CHT’s SilSo Lite 21025 is a two-part, room temperature platinum cure, self (read more)
Browse Encapsulants and Potting Compounds Datasheets for CHT USA Inc. -
closed-cell structure. It is designed to reduce weight - as well as mitigate thermal runaway and provide protection from moisture, debris, vibration and shock for electronic components and EV battery modules. SilSo Lite 21025 features a fast gel time for increased production (read more)
Browse Foams and Foam Materials Datasheets for CHT USA Inc. -
from harsh environments, vibration and thermal shock. Of particular interest is the new development of thermally conductive gels which reduce mechanical stress on delicate wire connections. Typical applications include the manufacture of power supplies, under bonnet electronics and LED (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
-generation high reliability alloy, engineered to redefine thermomechanical performance. This new alloy offers unmatched improvements in thermal cycling, electrochemical reliability, vibration, and drop shock performance, extending system life in the harshest of environments (read more)
Browse Filler Alloys and Consumables Datasheets for MacDermid Alpha Electronics Solutions -
dissipation, silicone encapsulants also provide protection from harsh environments, vibration and thermal shock. Of particular interest is the new development of thermally conductive gels which reduce mechanical stress on delicate wire connections. Typical applications include the (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for CHT USA Inc. -
-component polyurethanes that assure consistent cure and performance even in small “shot-size” potting applications (Bectron® PK materials). Dielectric gels that provide outstanding electronic protection with very low stress on (read more)
Browse Encapsulants and Potting Compounds Datasheets for ELANTAS North America LLC -
Rugged Interconnect Solutions for Marine Environments Built for the Water. Engineered for Reliability. From open seas to engine bays, marine environments demand connectors that withstand water, salt, vibration, and UV exposure without compromising (read more)
Browse Electrical Connectors Datasheets for Heilind Electronics, Inc. -
.50mm pitch. High current with robust housings; tough and lightweight performance under shock/vibration and temperature. Kona contacts are fully and individually shrouded, with built-in polarization for maximum protection and minimal damage due to handling or mis-mating. Cable (read more)
Browse Power Connectors Datasheets for Powell Electronics, Inc.
More Information Top
-
Generation of nanometer displacement using reduction mechanism consisting of torsional leaf spring hinges
The reduction mechanism is mounted on a silicone gel vibration isolator on a vibration isolation table.
-
An Introduction to Engine Testing and Development
The printed circuit board uses state-of-the-art surface mount technology and is potted in silicone gel for protection against vibration , shock, and humidity.
-
Design and characterization of a dynamic vibrational culture system
Shortly before imaging, silicone membranes containing the fixed and stained cells were carefully removed from the vibration chamber and mounted on microscope slides with Gel Mount (Biomeda, Foster City, CA, USA).
-
Harris’ Shock and Vibration Handbook, Sixth Edition > SHOCK AND VIBRATION ISOLATION SYSTEMS
Design features include a thin-wall silicone elastomer body shell that also functions as a resilient element, a centered steel spring, internally contained VHDS silicone gel , a 0.2 to 0 … … 27-cm) deflection capability, and vibrations dissipated in forced damping … Applications include protection of electronic equipment mounted on off-road wheeled and tracked vehicles such as tanks …
-
Materials Technologies, Automation Systems and Information Technologies in Industry
As the vibration absorbing units, MRE is manufactured in a static magnetic field for 5-6 hours after mixing all kinds of the materials where 704 silica gel is the matrix with … … magnetic particle and little silicone oil as the lubricant. Oscillator is mounted in the air gap of the iron core by two square MREs.
-
D810 Inch Master Catalog: Universal Joints, Gearheads and Many More - SDP/SI
Vibration & Shock Mounts Silicone Gel : Dampers, Sheets Tape and Chips .
-
A novel approach to vibration isolation in small, unmanned aerial vehicles
Other designers have tested various types of materials— springs, silicone gel , neoprene and rubber—to reduce vibration transmission along one axis. These devices typically weigh more because of material density and mounting hardware.
-
D805 Metric Master Catalog: Universal Joints, Gearheads and Many More - SDP/SI
• Section 8 - Vibration Mounts Silicone Gel : Dampers, Sheets .
-
http://dspace.mit.edu/bitstream/handle/1721.1/74938/815961818-MIT.pdf?sequence=2
From the vibration tests, it was determined that mounts with a low spring response and a damping coefficient of less than 109 Ns/m was required. Silicone gel mounts from Advanced Antivibration Components were utilized for damping.
-
Vibration Mounts - Cylindrical Mounts, Leveling Carry Base Elliptical Leaf Springs, Conical Bumpers, Silicone Gel Dampers from SDP/SI
Vibration Mounts • Image Index SDP/SI ON-LINE eStore offers: Cylindrical Mounts, Leveling Carry Mounts, Base Mounts, Elliptical Leaf Springs, Conical Bumpers, Silicone Gel Dampers, Cup Mountings, Damped Spring Mounts, Base Mounts, Finger-Flex Assembles, Leveling Base Mounts, Rectangular Mounts, Platemounts, Rubber Mounts, Silicone Chips, Silicone Sheets …
Indicates content that may require registration and/or purchase.