-
Supplier: ASTM International
Description: 1.1 This specification lists the tests and values for electrical insulating varnishes suitable for the impregnation and treatment of electrical coils and windings applied by dip process. 1.2 Varnishes, flexible or rigid, included in this specification are: Grade DA -Air-dry Grade DO -Organic
-
Supplier: Accuris
Description: INSULATING VARNISH, SOLVENT CONTAINING, BAKING, SILICONE FOR DIP PROCESSING, GRADE CBS, CLASS 180 TO 220 THERMAL CLASS
-
Supplier: Accuris
Description: Insulating Varnish, Solvent Containing, Baking, Silicone for Dip Processing, Grade CBS, Class 180 to 220 Thermal Class
-
-
Supplier: ASTM International
Description: 1.1 This specification covers clear silicone varnished glass fabrics in the form of sheets, rolls, and tapes for use as electrical insulation. 1.2 The product covered by this specification shall be designed to conform to Class 180 electrical insulating materials as classified by IEEE
-
Supplier: CSA Group
Description: IEC 60317-72:2017 specifies requirements of polyester glass-fibre wound fused, silicone resin or varnish impregnated bare, grade 1 or grade 2 enamelled round copper winding wire, temperature index 200. The impregnating agent is a silicone containing resin or varnish. NOTE
-
Description: IEC 60317-72:2017 specifies requirements of polyester glass-fibre wound fused, silicone resin or varnish impregnated bare, grade 1 or grade 2 enamelled round copper winding wire, temperature index 200. The impregnating agent is a silicone containing resin or varnish. NOTE
-
Supplier: Master Bond, Inc.
Description: Low viscosity MasterSil 152 is a two component, optically clear silicone system that cures when exposed to air at room temperature. It has outstanding electrical insulation properties, making it ideal for potting and encapsulation applications. Additionally it features a long working life and
- Use Temperature: -65 to 400 F
- Tensile Strength (Break): 100 to 150 psi
- Elongation: 150 to 180 %
- Dielectric Strength: 450.00000000000006 kV/in
-
Supplier: AENOR
Description: ELECTRICAL INSULATING MATERIALS. VARNISHED FABRICS. SPECIFICATIONS FOR GLASS FABRICS WITH OLEORESINOUS VARNISH, POLYURETHANE, EPOXY OR SILICONE.
-
Supplier: Allied Electronics, Inc.
Description: This insulation is chlorosulfonated polyethylene. Hypalon insulation has excellent heat resistance, color stability and electrical properties. Hypalon is recommended for motor leads for Class 130(B) insulation systems. It may be considered as an alternative to Silicone rubber to withstand
-
Supplier: Allied Electronics, Inc.
Description: This insulation is chlorosulfonated polyethylene. Hypalon insulation has excellent heat resistance, color stability and electrical properties. Hypalon is recommended for motor leads for Class 130(B) insulation systems. It may be considered as an alternative to Silicone rubber to withstand
-
Supplier: Allied Electronics, Inc.
Description: This insulation is chlorosulfonated polyethylene. Hypalon insulation has excellent heat resistance, color stability and electrical properties. Hypalon is recommended for motor leads for Class 130(B) insulation systems. It may be considered as an alternative to Silicone rubber to withstand
-
Supplier: Allied Electronics, Inc.
Description: This insulation is chlorosulfonated polyethylene. Hypalon insulation has excellent heat resistance, color stability and electrical properties. Hypalon is recommended for motor leads for Class 130(B) insulation systems. It may be considered as an alternative to Silicone rubber to withstand
Find Suppliers by Category Top
Featured Products Top
-
ELANTAS PDG, Inc. manufactures custom insulating varnishes and impregnating resins to match your specifications. (read more)
Browse Insulating Varnishes and Impregnating Resins Datasheets for ELANTAS North America LLC -
Join hundreds of industry professionals at CoilTech North America for networking and insight into the latest advancements.
(read more)
Meet ELANTAS at CoilTech North America and explore our complete portfolio of Impregnating Resins, Flexible Laminates, Wire Enamels, Mica Tapes and Potting & Casting compounds. Register for the show and talk with ELANTAS
Browse Insulating Varnishes and Impregnating Resins Datasheets for ELANTAS North America LLC
More Information Top
-
Silicones-A New Class of High Polymers of Interest to the Radio Industry
This new silicone insulating varnish is applied and handled in a manner exactly similar to conventional organic varnishes except that higher baking tempera- tures are required.
-
Failure analysis of dry-type power transformer
3) Cracking of silicone insulation varnish may exhibit inap- propriate assembly process and should be investigated by the manufacturer.
-
Materials Handbook: An Encyclopedia for Managers, Technical Professionals, Purchasing and Production Managers, Technicians, and Supervisors, Fifteenth Edition ...
Silicone insulating varnishes will withstand continuous operating temperatures at 350ºF (177ºC) or higher.
-
ZASMHBA0003026
… and plate materials Laminated tubes Laminated round rods Flexible treated sleeving Laminated thermosetting materials Nonrigid vinyl chloride polymer tubing Cellulose acetate sheet and film TFE-fluorocarbontubing(a) TFE-fluorocarbonrod(a) Heat-shrinkabletubing Insulating board Varnishes Silicone insulating varnishes Thermal endurances of flexible …
-
Failure analysis of dry type power transformer
Cracking of silicone insulation varnish may exhibit inappropriate assembly process and should be investigatedbythe manufacturer.
Indicates content that may require registration and/or purchase.