Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Wacker Chemical Corp.
Description: Silicone Rubber Compound C1583 ORG is a 50 durometer compound commonly used in exhaust hanger applications when heat resistance and dampening properties are required. Special features Good heat resistance Excellent molding qualities Good shelf life stability
- Tensile Strength (Break): 1,125 psi
- Elongation: 640 %
- Type: Elastomer / Rubber
- Industry: Industrial
-
Supplier: Wacker Chemical Corp.
Description: Silicone Rubber Compound ELASTOSIL® C1526 D GRY is a 60 durometer compound commonly used in gasket applications when fluid resistance and low compression set values are needed.
- Type: Elastomer / Rubber
- Industry: Industrial
- Features: Molding Resin
- Chemical System: Silicone
-
Supplier: Wacker Chemical Corp.
Description: Silicone rubber C1775 BLK VX is a 75 durometer rubber base. C1775 BLK VX is designed for extrusion process. It can also be used to make compound for molding process. Special features Good mechanical properties Good heat stability Good extrusion qualities Good shelf stability
- Tensile Strength (Break): 1,359 psi
- Elongation: 259 %
- Type: Elastomer / Rubber
- Features: Extrusion Grade Resin, Molding Resin
-
-
Supplier: Wacker Chemical Corp.
Description: Silicone Rubber Compound C1575 is a 70 durometer, oil resistant material. Special features Good compression set Good Fluid Resistance Good Heat Stability Good molding qualities Good shelf stability
- Tensile Strength (Break): 1,050 psi
- Elongation: 310 %
- Type: Elastomer / Rubber
- Industry: Industrial
-
Supplier: Accuris
Description: ACETAL (POM) HOMOPOLYMER, 15 % PTFE AND SILICONE LUBRICATED MOLDING COMPOUND
-
Supplier: Accuris
Description: MOLDING COMPOUNDS, SILICONE, THERMOSETTING, CONTAINING MINERAL/GLASS FILLERS
-
Supplier: Associated Rubber, Inc.
Description: Custom Rubber Molding At Associated Rubber, Inc., we're molding the future today with custom molded rubber products. By combining advanced research and design with contemporary production methods, we can create finished pieces to meet even the most precise specifications. From design
- Supplier Capability: Bonding, Design Assistance, High Volume Production, Low Volume Production, Prototype, Tool / Mold Making
- Molding Type: Compression Molding, Injection Molding, Transfer Molding
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: JAMAK Fabrication USA
Description: Injection Molding (LIM) o Transfer o Injection o Compression o Insert/Over Molding o Mold in Place o Cleanroom Molding
- Supplier Capability: Assembly Services, Bonding, Clean Room Molding, Design Assistance, High Volume Production, Insert Molding, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype
- Molding Type: Compression Molding, Injection Molding, Liquid Injection Molding (LIM), Transfer Molding
- Features: East Asia / Pacific Only, Europe Only, North America, Other, Southern US Only, United States Only
-
Supplier: Accuris
Description: SILICONE ELASTOMER (MQ), INHERENTLY LUBRICATED - LIQUID INJECTION MOLDING (LIM) COMPOUND
-
Supplier: JAMAK Fabrication USA
Description: Injection Molding (LIM) o Transfer o Injection o Compression o Insert/Over Molding o Mold in Place o Cleanroom Molding
- Supplier Capability: Assembly Services, Bonding, Clean Room Molding, Design Assistance, High Volume Production (Long Runs), Insert Molding, Just-In-Time Capability, Low Volume Production (Short Runs), Packaging / Shipping, Prototype / Market Entry Molding
- Materials: Butyl, EPDM, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Natural Rubber, Neoprene, Nitrile (NBR, XNBR, HNBR), Silicone / Liquid Silicone, Styrene Butadiene Rubber (SBR)
- Molding Type: Compression Molding, Injection Molding, Liquid Injection Molding (LIM), Transfer Molding
- Features: East Asia / Pacific Only, Europe Only, North America, Other, Southern US Only, United States Only
-
Supplier: ASTM International
Description: This specification covers the basic properties of thermoset molding plastic compounds and the test methods used to establish the properties. The plastic compounds shall be a resin, cellulose-filled or mineral/glass-filled phenolic, melamine, polyester, diallyl iso-phthalate,
-
Supplier: Bluestar Silicones USA Corp.
Description: 20 durometer, designed for use in special effects applications, skin contact grade Properties Viscosity 50000 Hardness Sha 25 Description Bluesil V-1022 is a medium hardness, self-bonding, room temperature curing silicone rubber compound. It is designed as a potting and encapsulating
- Use Temperature: -65 to 400 F
- Thermal Conductivity: 0.184611712 W/m-K
- Tensile Strength (Break): 150 psi
- Elongation: 150 %
-
Supplier: Bluestar Silicones USA Corp.
Description: Accelerator for platinum cure, polyaddition silicone moldmaking compounds Properties Viscosity 19000 Hardness Sha 19 Description Bluesil RTV-573 is a low viscosity liquid silicone product which, after the addition of a curing agent, cures at room temperature to a strong,
- Tensile Strength (Break): 275 psi
- Elongation: 250 %
- Viscosity: 50 to 19,000 cP
- Type: Elastomer / Rubber
-
Supplier: Bluestar Silicones USA Corp.
Description: two component, addition cure, heat curing silicone rubber compound Properties Viscosity 100000 Hardness Sha 67 Description Bluesil V-249 is a two component, addition cure, heat curing silicone rubber compound. It is designed specifically for use as converter and embossing
- Use Temperature: -65 to 400 F
- Tensile Strength (Break): 950 psi
- Elongation: 200 %
- Viscosity: 100,000 to 150,000 cP
-
Supplier: National Rubber Corporation
Description: National Rubber specializes in the molding of a wide range of elastomers from organic rubber and engineered synthetic compounds to silicone using a variety of efficient manufacturing processes including compression, transfer, injection, and insert molding for custom
- Supplier Capability: Assembly Services, Bonding, Design Assistance, High Volume Production, Insert Molding, Just-In-Time Capability, Large Part Molding, Machining, Micro Molding, Packaging / Shipping, Prototype, Tool / Mold Making
- Molding Type: Compression Molding, Injection Molding, Transfer Molding
- Features: Midwest US Only, North America, Northeast US Only, United States Only
-
Supplier: Bluestar Silicones USA Corp.
Description: Two-Component, Condensation (Tin) Catalyzed, Room Temperature Cure Silicone Molding Rubber 25 Shore A Properties Viscosity 50000 Hardness Sha 25 Description Bluesil GP-25 is a general purpose, 25DSA, two component, tin catalyzed, room temperature curing silicone elastomer. It is
- Use Temperature: -58 to 302 F
- Tensile Strength (Break): 580 psi
- Elongation: 370 to 380 %
- Viscosity: 90 to 60,000 cP
-
Supplier: Proto Labs, Inc.
Description: Liquid Silicone Rubber Molding Liquid silicone rubber (LSR) molding is a thermoset process that mixes a two-component compound together, which is then heat cured in the mold with a platinum catalyst to produce a final part. LSR parts are formed through an
- Molding Type: Liquid Injection Molding (LIM)
- Supplier Capability: Low Volume Production (Short Runs), Machining, Prototype / Market Entry Molding, Tool / Mold Making
- Features: Midwest US Only, North America, United States Only
- Materials: Silicone / Liquid Silicone
-
Supplier: Elasto Proxy Inc.
Description: thermoplastics with the best qualities of thermoset rubbers. Ask us if molded TPEs are right for your application. Natural and Synthetic Rubber Elasto Proxy's rubber and elastomer molding services are also available for the custom fabrication of parts made of natural and synthetic rubbers.
- Supplier Capability: Assembly Services, Bonding, Clean Room Molding, Design Assistance, High Volume Production (Long Runs), Insert Molding, Just-In-Time Capability, Large Part Molding, Low Volume Production (Short Runs), Micro Molding, Packaging / Shipping, Prototype / Market Entry Molding, Tool / Mold Making
- Materials: Butyl, EPDM, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Natural Rubber, Neoprene, Nitrile (NBR, XNBR, HNBR), Polyurethane / Urethane, Silicone / Liquid Silicone, Styrene Butadiene Rubber (SBR), TPE / TPR
- Features: Canada Only, East Asia / Pacific Only, North America, Other, Southern US Only, United States Only
- Molding Type: Cast Urethane, Compression Molding, Dip Molding, Injection Molding, Transfer Molding
-
Supplier: Techsil Limited
Description: RTV630 is a room temperature molding compound from Momentive which cures to a high strength silicone rubber. This medium viscosity grade forms thin, light-weight molds with excellent durability. The high tear resistance and inherent release ability of this grade make it well
- Use Temperature: -76 to 399.2 F
- Type: Elastomer / Rubber
- Features: Molding Resin
- Chemical System: Silicone
-
Supplier: Techsil Limited
Description: RTV630 is a room temperature molding compound from Momentive which cures to a high strength silicone rubber. This medium viscosity grade forms thin, light-weight molds with excellent durability. The high tear resistance and inherent release ability of this grade make it well
- Use Temperature: -76 to 399.2 F
- Type: Elastomer / Rubber
- Features: Molding Resin
- Chemical System: Silicone
-
Supplier: Associated Rubber, Inc.
Description: Custom Rubber Molding At Associated Rubber, Inc., we're molding the future today with custom molded rubber products. By combining advanced research and design with contemporary production methods, we can create finished pieces to meet even the most precise specifications. From design
- Industry / Application: Aerospace / Avionics, Agriculture / Forestry, Automotive, Building / Construction, Chemicals / Raw Materials, Consumer / Retail, Electronics / Semiconductors, Energy / Utility, Food / Beverage, Hydraulics / Pneumatics, Industrial / Commercial, Instruments / Sensors, Marine, Material Handling,
- Services: Design / Development, High Volume Production, Low Volume Production, Testing / Inspection
- Capabilities: Molding
- Features: North America, Northeast US Only, United States Only
-
Supplier: Techsil Limited
Description: Techsil RTV27941 is a two-component, addition cure liquid silicone rubber designed for mold making. Techsil® RTV 27941 cures at room temperature to a translucent high strength elastic rubber with the addition of cure agent. (Part B). RTV27941 offers excellent molding durability to
- Type: Elastomer / Rubber
- Features: Molding Resin
- Chemical System: Silicone
-
Supplier: Techsil Limited
Description: Techsil RTV27941 is a two-component, addition cure liquid silicone rubber designed for mold making. Techsil® RTV 27941 cures at room temperature to a translucent high strength elastic rubber with the addition of cure agent. (Part B). RTV27941 offers excellent molding durability to
- Type: Elastomer / Rubber
- Features: Molding Resin
- Chemical System: Silicone
-
Supplier: Arizona Sealing Devices, Inc.
Description: Arizona Sealing Devices, Inc. Compound Designation: S Standard Color: Red Description: LSR is a low viscosity silicone elastomer intended for use in liquid injection molding (LIM) equipment. It offers high thermal stability and flexibility at low temperatures, high transparency
- Inside Diameter (ID): 0.924 inch
- O-ring Size: Other
- Synthetic Rubbers: Silicone Rubber (SiR)
-
Supplier: Boyd
Description: over-molding to achieve multiple raw material combinations 2 & 3 color over-molding Insert over-molding Blow molding & rotational molding Custom designs & compound formulations Materials Rubber Natural rubber Ethylene-Propylene-Diene-Monomer (EPDM) Ethylene
-
Supplier: Real Seal Company
Description: Engineered Thermoplastic Mechanical Components Plastics are being engineered into products at an incredible pace, mainly due to the economies plastics bring to products. Components that were traditionally metallic in nature are being replaced with materials that offer greater resilience, improved
- Tensile Strength (Break): 1,049 psi
- Tensile Modulus: 0.373 ksi
- Elongation: 255 %
- Industry: Automotive, Building / Construction, Industrial, Tooling / Molds
-
Supplier: Real Seal Company
Description: Engineered Thermoplastic Mechanical Components Plastics are being engineered into products at an incredible pace, mainly due to the economies plastics bring to products. Components that were traditionally metallic in nature are being replaced with materials that offer greater resilience, improved
- Tensile Strength (Break): 1,122 psi
- Tensile Modulus: 0.443 ksi
- Elongation: 305 %
- Industry: Automotive, Building / Construction, Industrial, Tooling / Molds
-
Supplier: Real Seal Company
Description: Engineered Thermoplastic Mechanical Components Plastics are being engineered into products at an incredible pace, mainly due to the economies plastics bring to products. Components that were traditionally metallic in nature are being replaced with materials that offer greater resilience, improved
- Tensile Strength (Break): 1,015 psi
- Tensile Modulus: 0.475 ksi
- Elongation: 207 %
- Industry: Automotive, Building / Construction, Industrial, Tooling / Molds
-
Resins and Compounds - ExSil® 100 - HIGH ELONGATION 2-COMPONENT ELASTOMER MOLDING GRADE -- EM2-EX100Supplier: Gelest, Inc.
Description: two component high elongation silicone elastomer developed for molding applications. ExSil® 100 applications include molding, vibration damping, microfluidics, and high performance seals. Cured ExSil® 100 Properties Tensile Strength: 8.0-9.0 MPa Elongation @ Break: 5,000%
- Tensile Strength (Break): 1,160.29471485758 to 1,305.33155421477 psi
- Elongation: 5,000 %
- Type: Elastomer / Rubber
- Chemical System: Polystyrene
-
Supplier: IER Fujikura, Inc.
Description: At IER Fujikura, we utilize compression, transfer, injection and other proprietary molding technologies to meet customer needs. In addition, our vast knowledge of formulas and compounds allows us to produce parts that will function in almost any environment. We continually refine our
- Supplier Capability: Assembly Services, Bonding, High Volume Production, Insert Molding, Just-In-Time Capability, Large Part Molding, Low Volume Production, Machining, Micro Molding, Packaging / Shipping, Prototype, Tool / Mold Making
- Molding Type: Compression Molding, Injection Molding, Transfer Molding
- Features: East Asia / Pacific Only, Midwest US Only, North America, Northeast US Only, United States Only
-
Supplier: Da/Pro Rubber, Inc.
Description: Custom Molded Rubber, Plastic & TPE Products Da/Pro Rubber, Inc. is a leading custom manufacturer of precision rubber, TPE and plastic molding products, serving the OEM (Original Equipment Manufacturers) market since 1960. The proprietary Da/Pro Process automatically adjusts for rubber
- Supplier Capability: Bonding, Clean Room Molding, Design Assistance, High Volume Production, Insert Molding, Just-In-Time Capability, Low Volume Production, Micro Molding, Packaging / Shipping, Prototype, Tool / Mold Making
- Molding Type: Compression Molding, Injection Molding, Liquid Injection Molding (LIM), Transfer Molding
- Features: East Asia / Pacific Only, North America, Southern US Only, Southwest US Only, United States Only
-
Supplier: Fujipoly® America Corp.
Description: can be substituted anywhere other forms of insulating materials are used; such as, in place of custom diecut pads, potting compounds and even over-moldings. Resiliency and long-term aging properties are excellent; applicable in a very wide temperature range from -45˚C to +250˚C (-49˚F
- Temperature Resistance: -45 to 250 C
- Features: Anti-static / ESD Control, Cable, EMI / RFI Shielding, Electrical, Electrically Conductive, Electronics (PCB, Semiconductor), Permanent, Protective Tape, Specialty / Other, UV / Weather Resistant
- Adhesive: Rubber, Silicone
-
Supplier: Fujipoly® America Corp.
Description: can be substituted anywhere other forms of insulating materials are used; such as, in place of custom diecut pads, potting compounds and even over-moldings. Resiliency and long-term aging properties are excellent; applicable in a very wide temperature range from -45˚C to +250˚C (-49˚F
- Temperature Resistance: -45 to 250 C
- Electrical Resistivity: 10,000,000,000 to 1,000,000,000,000,000 ohm-cm
- Features: Cable Tape, Dielectric / Insulating, Electrical Tape, Electronics (PCB, Semiconductor) Tape, Industrial Tape, Permanent, Protective Tape, Specialty / Other, Specialty Tape, Thermally Insulating / Insulative, UV / Weather Resistant
- Adhesive: Rubber, Silicone
Find Suppliers by Category Top
Featured Products Top
-
Cri-plastMP PFA Static Dissipative Compounds are formulated to meet your static dissipative/conductive, ATEX requirements in multiple applications. Specific grades can be processed by injection, extrusion, transfer molding, and compression molding. Special Features (read more)
Browse Molding Compounds and Resins Datasheets for Cri-Tech, Inc. -
Cri-Tech, Inc. manufactures custom molding compounds and resins to match your specifications. For the past 39 years, Cri-Tech has specialized in the development and production of high performance elastomer (and now thermoplastic) materials. Our core competency is in elastomer chemistry (read more)
Browse Molding Compounds and Resins Datasheets for Cri-Tech, Inc. -
Ellsworth Adhesives offers low pressure molding services of Mold-Man® Machines. A leader in low pressure molding, MoldMan Systems™ produces easy-to-use, energy-efficient equipment with a small machine footprint and completed parts directly from mold sets. Low (read more)
Browse Encapsulants and Potting Compounds Datasheets for Ellsworth Adhesives -
Cri-Tech, Inc. manufactures custom static control products to match your specifications. Formulation Development, Custom Rubber and Plastic Compounding, Color development & Specialty Toll Manufacturing. Cri-Tech 5,200 m2 state of the art facility has over 3,600 MTs of internal and (read more)
Browse Molding Compounds and Resins Datasheets for Cri-Tech, Inc. -
-mobility components. ALLROUNDER machines can process a wide range of materials, including thermoplastics, thermosets, elastomers and liquid silicone, while supporting technologies such as multi-component molding, overmolding, in-mold decoration and fiber direct (read more)
Browse Molding Machines Datasheets for ARBURG -
applications. Specific grades can be processed by injection, extrusion, transfer molding, and compression molding. Superior static dissipative compounds for real world applications. Special Features: Improved electrical conductivity (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
such as ETFE, EFEP, PVDF, etc. and can be processed by injection, extrusion, transfer molding, and compression molding. Special Features Chemical Resistance (read more)
Browse Elastomers and Rubber Compounds Datasheets for Cri-Tech, Inc. -
Cri-Tech, Inc. announces the introduction of a new line of Cri-plastMPTM PFA Static Dissipative - High Flow Compounds. Specially formulated for injection molding and designed to meet your static dissipative/conductive, ATEX requirements in multiple applications (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
Your application needs both barrier and flexibility!! In the past, THV500 was an option, but is now obsolete. We have the solution. Cri-plastMP F-TPVs are proven compounds designed to meet your Automotive and Small Engine (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
– Thermoplastic Elastomers, Vulcanizates and e-beam crosslinkable compounds developed to meet a wide range of applications including Automotive Wire & Cable, Fuel Systems, and Chemical Industry. Specific grades can be processed by extrusion, injection, transfer, and compression molding (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc.
Conduct Research Top
-
New DPM Double Planetary Mixer - An Economical Alternative to Double-Arm Kneaders (.pdf)
, such as highly filled adhesives, heavy silicone and butyl sealants, and bulk molding compounds. But a double-arm mixer commands about three times the price of a double planetary mixer, requires more space on the plant floor, and introduces many potential problems with shaft seals, stuffing boxes
More Information Top
-
Design of flexible rods with embedded SMA actuators
To this end tensile testing was conducted on the polyurethane and silicone molding compounds .
-
Reliability of Epoxy and Silicone Molded Tape-Carrier Silicon Integrated Circuits with Various Chip-Protective Coatings
Silicone molding compounds are molded at 175C and post cured at 200C.
-
Postirradiation Dielectric Properties of Silicones
Mineral-filled silicone mold- ing compound ...........
-
Shear Mode Wire Failures in Plastic-Encapsulated Transistors
Effect of mold temperature on coefficient of linear expansion for silicone molding compound A.
-
:: New Materials Zone ::
Home Additives & Chemicals Dow Corning silicone moulding compounds for high-voltage applications .
-
Accelerated Reliability Evaluation of Trimetal Integrated Circuit Chips in Plastic Packages
DATA ON SILICONE MOLDING COMPOUND .
-
Accelerated Reliability Evaluation of Trimetal Integrated Circuit Chips in Plastic Packages
Data on Silicone Molding Compound .
-
Handbook of Plastics, Elastomers, and Composites, Fourth Edition > Thermosets, Reinforced Plastics, and Composites
The base resin for silicone molding compounds are the result of reacting silicone monomer with methylchloride to produce methyl chlorosilane: .
-
Modern Plastics Handbook > Thermosets, Reinforced Plastics, and Composites
The base resin for silicone molding compounds are the result of reacting silicone monomer with methylchloride to produce methyl chlorosilane: .
-
CR4 - Thread: What's the Best Synthetic Rubber for Injection Molding?
Liquid silicone molding compounds are purchased in Part A and Part B components from the major silicone producers.
Indicates content that may require registration and/or purchase.