Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Master Bond, Inc.
Description: Master Bond MasterSil 153AO is an addition cured two part silicone with a high tensile lap shear strength, thermal conductivity and electrical insulation.
- Applied Thickness / Gap Fill: 0.002 to 0.003 inch
- Use Temperature: -65 to 400 F
- Thermal Conductivity: 0.93 to 1.08 W/m-K
- Coeff. of Thermal Expansion (CTE): 83.33333333333333 to 100 µin/in-F
-
Supplier: R. S. Hughes Company, Inc.
Description: Momentive black IS800 silicone adhesive sealant with a 24 hr cure time. Provides a 25 min fixture time. Delivers great performance with a shear strength of 150 psi, tensile strength of 300 psi and peel strength of 37 psi.
- Type / Form: Grease / Paste
- Chemical System: Silicone
-
Supplier: R. S. Hughes Company, Inc.
Description: Momentive red IS806 silicone adhesive sealant with a 24 hr cure time. Delivers great performance with tensile strength of 250 psi and peel strength of 30 psi. Minimum to maximum operating temperatures are +500 F to -75 F.
- Use Temperature: 500 to 75 F
- Type / Form: Grease / Paste
- Chemical System: Silicone
-
-
Supplier: R. S. Hughes Company, Inc.
Description: Momentive white IS802 silicone adhesive sealant is compatible with rubber materials with a 24 hr cure time. Provides a 25 min fixture time. Delivers great performance with a shear strength of 150 psi, tensile strength of 300 psi and peel strength of 37 psi.
- Type / Form: Grease / Paste
- Chemical System: Silicone
-
Supplier: Novagard Solutions
Description: No Description Provided
- Viscosity: 350,000 to 800,000 cP
- Tensile Strength (Break): 150 to 180 psi
- Elongation: 500 to 600 %
- Substrate Compatibility: Ceramic / Glass, Composites, Metal, Plastic, Wood / Wood Product
-
Supplier: Techsil Limited
Description: Momentive RTV116 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this high temperature general purpose sealant has a self levelling consistency which is ideal for use to flow in to small crevices and hard to reach
- Use Temperature: -60 to 260 F
- Industry: Medical / Food (Sanitary / FDA)
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: cure at room temperature and under typical ambient conditions will develop a tack free surface in a approximately 15 minutes and cure within 24 hours. IS803 offers good electrical insulation and also has resistance to chemicals and solvents. Promotes excellent bonding to a wide variety
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: Momentive RTV102 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this general purpose sealant has a paste consistency which can be applied to vertical and overhead surfaces where pourable/self- levelling
- Use Temperature: -60 to 204 F
- Industry: Medical / Food (Sanitary / FDA)
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: Momentive RTV103 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this general purpose sealant has a paste consistency which can be applied to vertical and overhead surfaces where pourable/self- levelling
- Use Temperature: -60 to 204 F
- Industry: Medical / Food (Sanitary / FDA)
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® RT 2100 is a room temperature vulcanizing silicone rubber. It is especially useful for electrical insulation applications such as potting, encapsulating, embedding, sealing and environmental protection. ELASTOSIL® RT 2100 is simple to handle and offers a balanced
- Thermal Conductivity: 2.2 W/m-K
- Elongation: 130 %
- Dielectric Strength: 515 kV/in
- Dielectric Constant (Relative Permittivity): 3.8 to 4
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® N198 BLACK US is a non-slump, RTV-1 oxime cure silicone rubber that cures on contact with moisture in the air. Special features Neutral cure Solvent-free Primerless adhesion to most substrates Available in Black or Gray Application ELASTOSIL® N198 BLACK US is intended for sealing
- Thermal Conductivity: 0.3 W/m-K
- Coeff. of Thermal Expansion (CTE): 1.3888888888888888 µin/in-F
- Tensile Strength (Break): 50,762.89377501895 psi
- Elongation: 300 %
-
Description: Designed as battery pack thermal runaway protection(thermal propagation) material, SF-C is a fiberglass or PET carrier ceramifiable (ceramifying) silicone rubber composite sheet. Like ordinary rubber, silicone rubber and thermoplastic elastomer, it has not only good insulation
- Industry: Electronics
- Features: Film / Sheet
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Wacker Chemical Corp.
Description: SEMICOSIL® 988/1K is a non-slump, thermally curable, addition curing one-part silicone rubber. Special features ready-to-use, one-part system thixotropic transparent medium hardness high flexibility (low-stress-adhesive) rapid heat cure excellent primerless adhesion to many substrates
- Viscosity: 30,000 to 450,000 cP
- Tensile Strength (Break): 652.6657771073865 psi
- Elongation: 350 %
- Dielectric Strength: 584.2000000000012 kV/in
-
Supplier: Bluestar Silicones USA Corp.
Description: Stiff, Tacky Dielectric Compound Lubricant and Sealant Description Bluesil V-711 is a silica-thickened, high molecular weight dimethyl silicone compound. It is a non-curing grease-like paste with a tacky, stiff consistency. Bluesil V-711 possesses excellent dielectric properties and is
- Use Temperature: -67 to 400 F
- Dielectric Strength: 502.92000000000104 kV/in
- Dielectric Constant (Relative Permittivity): 3
- Features: Electrical Insulation / Dielectric Material
-
Supplier: Master Bond, Inc.
Description: MasterSil 323AO-LO is a two component silicone elastomer with a self-priming feature, designed for bonding, sealing and gap filling applications. This electrically insulating and thermally conductive compound meets NASA low outgassing specifications and can be used in the aerospace,
- Applied Thickness / Gap Fill: 0.002 to 0.003 inch
- Viscosity: 300,000 to 400,000 cP
- Use Temperature: -65 to 400 F
- Thermal Conductivity: 1.15 to 1.3 W/m-K
-
Supplier: Henkel Corporation - Industrial
Description: Clear, 1-part, thixotropic, room temperature-cure, acetoxy silicone vulcanizing compound paste sealant with an acetic acid odor. LOCTITE® SI 595 is a clear, 1-part, thixotropic, room temperature vulcanizing, acetoxy silicone vulcanizing compound paste sealant with an
- Applied Thickness / Gap Fill: 0.236 inch
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
- Features: Other
-
Supplier: Wacker Chemical Corp.
Description: relatively poor thermal conductivity. By coating the contact surfaces with WACKER® SILICONE PASTE P 12, the thermally insulating air is replaced by the heat sink silicone paste when the semiconductor is screwed on. The thermal conductivity of WACKER® SILICONE PASTE P 12 is about
- Thermal Conductivity: 0.81 W/m-K
- Dielectric Strength: 254.00000000000054 kV/in
- Dielectric Constant (Relative Permittivity): 3.5
- Type: Electrical Insulation / Dielectric
-
Supplier: Novagard Solutions
Description: No Description Provided
- Viscosity: 150,000 to 250,000 cP
- Tensile Strength (Break): 200 to 250 psi
- Elongation: 250 to 350 %
- Substrate Compatibility: Ceramic / Glass, Composites, Metal, Plastic, Wood / Wood Product
-
Supplier: Protavic America, Inc.
Description: PTS-46323™ is a two-component ONE TO ONE MIX RATIO silicone encapsulant designed for encapsulation by casting of completed circuit boards, hybrid circuits, and power supplies, where flexibility, reparability, thermal conductivity, and high temperature resistance are required. Possible
- Viscosity: 8,000 to 10,000 cP
- Use Temperature: -55 to 200 F
- Thermal Conductivity: 1.3 W/m-K
- Dielectric Strength: 635.0000000000014 kV/in
-
Supplier: Allied Electronics, Inc.
Description: humidity conditions Self adhesion properties Resistance to high temperatures Low temperature flexibility Excellent weatherability and ozone and chemical resistance Excellent electrical insulation properties Non-halogen flame retardant
-
Supplier: Master Bond, Inc.
Description: Featuring superb electrical insulation properties, MasterSil 156 is a two component, moderate viscosity silicone system for high performance potting, encapsulation and sealing. It combines high temperature resistance, flexibility, low shrinkage upon cure and thermal conductivity
- Viscosity: 35,000 to 50,000 cP
- Use Temperature: -65 to 221 F
- Thermal Conductivity: 1.1538 to 1.2981 W/m-K
- Coeff. of Thermal Expansion (CTE): 61.11 to 77.77999999999999 µin/in-F
-
Supplier: Allied Electronics, Inc.
Description: parts, providing excellent electrical insulation and shock resistance. Clarity permits visual inspection for easy identification and repair of encapsulated parts. Excellent retention of electrometric properties at temperatures up to 204°C (400°F). Will cure in deep sections or enclosed
-
Description: High electrical insulation, with dielectric strength up to 8 kV/mm. ◆ Excellent flame resistance, achieving a UL94 V-0 rating. ◆ Curing time adjustable based on temperature. ◆ Two-component structure for easy storage. ◆ Can be precisely controlled for thickness and shape using
- Use Temperature: -58 to 302 F
- Thermal Conductivity: 3 W/m-K
- Dielectric Constant (Relative Permittivity): 6.5
- Industry: Electronics
-
Supplier: Ellsworth Adhesives
Description: Dow SYLGARD™ 527 Silicone Dielectric Gel is a two component, room temperature and heat curing gel that is used for coating, encapsulating, potting, and sealing electronic devices. It provides flexibility, good flow, and low viscosity. 1:1 mix ratio. 0.9 kg Kit.
- Viscosity: 465 cP
- Dielectric Strength: 425.00000000000006 kV/in
- Features: Electrical Insulation / Dielectric Material, Encapsulating / Potting Compound
- Industry: Electronics
-
Supplier: Ellsworth Adhesives
Description: Dow SYLGARD™ 527 Silicone Dielectric Gel is a two component, room temperature and heat curing gel that is used for coating, encapsulating, potting, and sealing electronic devices. It provides flexibility, good flow, and low viscosity. 1:1 mix ratio. 36.3 kg Kit.
- Viscosity: 465 cP
- Dielectric Strength: 425.00000000000006 kV/in
- Features: Electrical Insulation / Dielectric Material, Encapsulating / Potting Compound
- Industry: Electronics
-
Description: risk of silicone oil bleed. ◆ Self-adhesive for easy application and rework. ◆ Exceptional tensile strength and abrasion resistance. ◆ Customizable die-cut shapes to meet specific customer needs. ◆ Excellent electrical insulation properties. ◆ Superior flame resistance,
- Use Temperature: -40 to 257 F
- Thermal Conductivity: 3 W/m-K
- Tensile Strength (Break): 7.977026164645835 psi
- Elongation: 70 %
-
Supplier: Ellsworth Adhesives
Description: Dow SYLGARD™ 527 Silicone Dielectric Gel is a two component, room temperature and heat curing gel that is used for coating, encapsulating, potting, and sealing electronic devices. It provides flexibility, good flow, and low viscosity. 1:1 mix ratio. Part B, 18.1 kg Pail.
- Viscosity: 465 cP
- Dielectric Strength: 425.00000000000006 kV/in
- Features: Electrical Insulation / Dielectric Material, Encapsulating / Potting Compound
- Industry: Electronics
-
Supplier: Master Bond, Inc.
Description: Passing both USP Class VI testing and ISO cytotoxicity specifications, MasterSil 910Med is formulated for bonding, sealing, coating in medical device applications. As an acetoxy type system, it bonds exceptionally well to a wide variety of substrates including metals, composites, ceramics, glass as
- Use Temperature: -75 to 400 F
- Tensile Strength (Break): 1,300 to 1,600 psi
- Elongation: 400 to 600 %
- Dielectric Constant (Relative Permittivity): 2.75
-
Description: High electrical insulation, with dielectric strength up to 8 kV/mm. ◆ Excellent flame resistance, achieving a UL94 V-0 rating. ◆ Curing time adjustable based on temperature. ◆ Two-component structure for easy storage. ◆ Can be precisely controlled for thickness and shape using
- Use Temperature: -58 to 302 F
- Thermal Conductivity: 8 W/m-K
- Dielectric Constant (Relative Permittivity): 7.5
- Industry: Electronics
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ X3-6211 Encapsulant Clear is a one component, UV curing, thixotropic gel that is used for stress relief, electrical insulation, and protection against moisture, high voltages, and extreme temperatures. It is flexible, flowable, and fast curing. 3.6 kg Pail.
- Viscosity: 925 cP
- Dielectric Strength: 431.8000000000009 kV/in
- Features: Encapsulating / Potting
- Chemical System: Silicone
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE STYCAST 5952-1, Silicone, Potting or Encapsulant LOCTITE® STYCAST 5952-1 is designed for encapsulation of heat generating devices. It is also recommended for applications requiring a non-corrosive casting and coating. Electrically non-conductive Good elongation strength Moderate tear
- Viscosity: 60,000 cP
- Thermal Conductivity: 0.8 W/m-K
- Tensile Strength (Break): 580 psi
- Type: Electrical Insulation / Dielectric
-
Supplier: Aremco Products, Inc.
Description: Hi-temp, prevents dusting of fibrous insulation materials
- Viscosity: 600 to 1,200 cP
- Use Temperature: 1,100 F
- Industry: Automotive, Electronics, OEM / Industrial
- Substrate Compatibility: Ceramic / Glass
-
Supplier: Bluestar Silicones USA Corp.
Description: Potting, encapsulant elastomer Properties Viscosity 3500 Hardness Sha 48 Description a quick curing two-component silicone elastomer which cures at room temperature, cure can be acceleration by the application of heat. BLUESIL™ ESA 7252 QC A & B is supplied as a viscous liquid which is
- Viscosity: 3,000 to 3,500 cP
- Thermal Conductivity: 0.42 W/m-K
- Coeff. of Thermal Expansion (CTE): 4.444444444444445 µin/in-F
- Tensile Strength (Break): 333.584730521553 psi
Find Suppliers by Category Top
Featured Products Top
-
electrical insulation Resistance to moisture absorption, UV exposure, and environmental degradation. Such attributes make ARMATEX® Silicone Coated Fiberglass well suited for removable insulation pads and general-purpose thermal barriers used in power (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
meltable adhesive liner. As the tubing recovers, the liner flows into small gaps and bonds to compatible substrates. One compact installation provides both insulation and an environmental seal, so you may not need the separate gaskets, sealants or potting a rigid cover would require. Seal performance (read more)
Browse Shrink Tubing Datasheets for Pexco -
materials. This makes ELANTAS the preferred supplier for the electrical insulation industry and the main supplier to large international customers. Business Lines The Division covers the markets through its business lines. The “Wire Enamels” business line (read more)
Browse Polyurethane Adhesives and Sealants Datasheets for ELANTAS North America LLC -
using silicone rubbers is silicone-coated rope, which is designed as a high-temperature resistant sealant for numerous industrial applications. This blog post will explore the properties and applications of silicone-coated rope in more detail. What is Silicone-Coated Rope? (read more)
Browse Cordage, Rope, and Webbing Datasheets for Mid-Mountain Materials, Inc. -
deteriorate Ideal for permanent insulation or quick emergency repairs MOCAP's Silicone X-Treme Tape™ is made from a special silicone material which sticks or bonds only to itself. X-Treme Tape™ has NO ADHESIVE and leaves no residue when removed (read more)
Browse Masking Tapes Datasheets for MOCAP LLC -
, electrical insulation, environmental protection, vibration control and thermal transfer. Industries: Electronics, automotive, aerospace, LED and lighting, domestic appliances. Finding the right silicone for your application is not limited to CHT’s (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
. Silicone thermal pads are widely used in battery applications because they combine thermal conductivity, electrical insulation, compressibility, and shock absorption in one material. By filling the gap between (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
. The Silicone Rubber used for our B200 series is bonded to the supporting fiberglass braid so it won't push back or peel. It is suitable for insulation of leads and connections of electrical and electronic components in applications requiring high and low temperature flexibility. It is resistant to (read more)
Browse Electrical Insulators Datasheets for BRIM Electronics, Inc. -
Management With the continued miniaturization and expanding population of components that comprise electronic devices, mitigation of generated heat is an ongoing issue. CHT offers a series of silicone adhesive sealants, encapsulation and potting compounds, silicone gels, gap fillers and non (read more)
Browse Conformal Coatings Datasheets for CHT USA Inc. -
to +400°F (-54°C to +204°C) and provides electrical insulation properties, including a dielectric strength of 450 volts/mil (1/8 inch thick specimen) and a volume resistivity greater than 1014 ohm-cm at 75°F. The refractive index measures 1.437. This system (read more)
Browse Silicone Adhesives and Sealants Datasheets for Master Bond, Inc.
Conduct Research Top
-
Optical Transmission Properties of Adhesives
is noteworthy for its low index of refraction and its ability to transmit light very well from 225-2500 nanometers. It is a silicone compound that combines remarkable flexibility, high temperature resistance, superb electrical insulation and outstanding optical clarity. These properties enable it to be used
More Information Top
-
Measurement and analysis of field-induced crystallographic texture using curved position-sensitive diffraction detectors
Prior to assembly, these parts were internally coated with a silicone sealant to ensure electrical insulation within the sample mount.
-
Relation of Properties to Microstructure in β″‐Alumina Ceramic
The sides of the samples were coated with a silicone rubber sealant * to ensure electrical insulation , leaving the open ends of the tubes and the ends of the bars exposed.
-
Silicon (Si) | AMERICAN ELEMENTS®
Silicones are additionally used for electrical and thermal insulation , adhesive, sealant , industrial lubricants, dry-cleaning solvent, and personal care products.
-
SNAP-15A THERMOELECTRIC GENERATOR. Final Report, May 6, 1963--September 30, 1964.
… braze alloy used to join the Tophel Special and Cupron Special thermocouple wires, (2) the Pyre-ML polyamide electrical insulation, (3) Min-K-503 thermal insulation, (4) RTV-60 silicone rubber electrical insulation and thermopile potting material … … 5) epoxy resin canister sealant .
Indicates content that may require registration and/or purchase.