-
Supplier: Wacker Chemical Corp.
Description: One-component, acid-curing, low-modulus silicone sealant for glazing and industrial applications. ELASTOSIL® 4000 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features solvent-free non-sag ready
- Use Temperature: -40 to 356 F
- Tensile Strength (Break): 87.0221036143182 psi
- Elongation: 250 %
- Features: Caulk / Grout, Gap Filling Sealant / FIP Gasket, Other
-
Standards and Technical Documents - Standard Guide for Structural Sealant Glazing -- ASTM C1401 – 07Supplier: Adhesives.org
Description: Structural sealant glazing, hereinafter referred to as SSG, is an application where a sealant not only can function as a barrier against the passage of air and water through a building envelope, but also primarily provides structural support and attachment of glazing or other
-
Supplier: Adhesives.org
Description: This guide covers a screening approach to detect failure (adhesive or cohesive) of a structural sealant in a structural sealant-glazed window, curtain wall, or other similar system. Presently, only a silicone-sealant that is specifically formulated, tested, and marketed as a structural
-
-
Supplier: ASTM International
Description: 1.1 Structural sealant glazing, hereinafter referred to as SSG, is an application where a sealant not only can function as a barrier against the passage of air and water through a building envelope, but also primarily provides structural support and attachment of glazing or other
-
Supplier: Ellsworth Adhesives
Description: Sika Sikasil-N Plus US Silicone Sealant Aluminum is a one component, moisture-curing sealant that is used for conventional glazing, window and door fabrication, expansion and control joints, and perimeter sealing of building components. It is non-sagging, elastomeric, AAMA
- Tensile Strength (Break): 300 psi
- Elongation: 430 %
- Chemical System: Silicone
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: Sika Sikasil-N Plus US Silicone Sealant Clear is a one component, moisture-curing sealant that is used for conventional glazing, window and door fabrication, expansion and control joints, and perimeter sealing of building components. It is non-sagging, elastomeric, AAMA
- Tensile Strength (Break): 190 psi
- Elongation: 430 %
- Chemical System: Silicone
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: Sika Sikasil-N Plus US Silicone Sealant White is a one component, moisture-curing sealant that is used for conventional glazing, window and door fabrication, expansion and control joints, and perimeter sealing of building components. It is non-sagging, elastomeric, AAMA
- Tensile Strength (Break): 300 psi
- Elongation: 430 %
- Chemical System: Silicone
- Cure / Technology: Single Component System
-
Supplier: ASTM International
Description: 1.1 This guide describes a screening approach to detect failure (adhesive or cohesive) of a structural sealant-glazed window, curtain wall, or other similar system. Presently, only a silicone-sealant that is specifically formulated, tested, and marketed as a structural glazing
-
Description: sealant glazing (SSG) on a single project. The annexes contained at the end of ISO 28278-2:2010 provide the methods to ensure proper application and documentation for a safe and weatherproof glazing assembly product. This process is intended to be applicable to most SSG projects. The
-
Supplier: CSA Group
Description: sealant glazing (SSG) on a single project. The annexes contained at the end of ISO 28278-2:2010 provide the methods to ensure proper application and documentation for a safe and weatherproof glazing assembly product. This process is intended to be applicable to most SSG projects. The
-
Supplier: JAMAK Fabrication USA
Description: joints for bridges, threshold seals for buildings, and window glazing seals. Additional examples of sealing applications include incubator door seals, culture containment vessel seals, and a wide variety of tubing products. Many of our extruded products include metal inserts or clips.
- Size Capabilities: 0.01 to 6 inch
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging
- Capabilities: Co-Extrusion, Cold Extrusion, Cross Head Extrusion, Dual / Multi-durometer Extrusion, Hot Extrusion
- Secondary Operations: Cutting, Drilling/Punching, Printing / Labeling, Tape/Adhesive Application
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: between double glazing units and door and window frames.
- Thickness: 0.23622047244094488 inches
- Backing: Acrylic / Acrylate, Foam, PVC / Vinyl, Plastic / Polymer
- Features: Anti-static / ESD Control, Double-Sided Adhesive, Electrically Conductive
- Adhesive: Silicone
Find Suppliers by Category Top
More Information Top
-
The next generation windows a new source of energy (reduction)
One of the earliest adhesive chemistries used in structural window glazing is silicone , which now has a .
-
Building sealing materials
Because of its excellent UV resistance, silicones are mostly used for window glazing (neutralhärtende); come the also specific silane modified polymer systems for application.
-
ZASMHBA0003047
Construction adhesives may range in performance requirements from latex adhesives for bonding decorative wall panels to concrete or wood furring strips, to silicone adhesives for glazing and window mounting, to butyl elastomeric adhesives/sealants for bonding and sealing dissimilar substrates in low-stress …
-
Dow Corning: Natural And Man-made Disasters Fuel Search For Safer Windows
Then the edges of the film are sealed to the window frames with a silicone glazing sealant.
-
Adhesives and Sealants
UltraGlaze® SSG4000 GE Silicone GE Silicone II Construction Consumer DIY Window glazing Outdoor and indoor building sealing Momentive retails under the brand GE Silicone.
-
An Insulating Glass Knowledge Base
Keshavary, R., et al, “Effects of moisture on structural silicone rubber sealants used in window glazing applications”, Construction and Building Materials, volume 8, Number 4, 1994 4.
-
Physical-Chemical Changes in Silicone Elastomers Used for Building Sealants
Keshavaraj, R., Tock, R. Wm., and Vallabhan, C. V. G., Effects of Moisture on Structural Silicone Rubber Sealants Used in Window Glazing Applicatmns,"" Construction and Building Materials.
-
A Discussion of the Investigation and Repair of the Exterior Cladding and Sealants for Two Significant Buildings
Cap sealing the window glazing on the exterior with silicone .
-
The one percent of cost that can become 90 percent of trouble
The committee's scope includes: weatherproofing sealants for buildings; structural silicone sealants for curtain walls and windows ; glazing gaskets and accessories; building deck and foundation waterproofing; plumbing and sewer pipe couplings and gaskets; and representation at the International Organisation for Standardisation.
-
Structural Sealant Glazing
KEY WORDS: sealants, structural sealant glazing, structural sealants, curtain walls, glass mullions, windows, butt joint glazing , tests, strip windows , re- glazing, structural silicone sealants .
Indicates content that may require registration and/or purchase.