Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR SILVER-COATED SOFT OR ANNEALED COPPER WIRE
-
Supplier: Accuris
Description: Standard Specification for Silver-Coated Soft or Annealed Copper Wire
-
Supplier: Accuris
Description: BRAID, WIRE (COPPER, TIN-COATED, SILVER-COATED, OR NICKEL COATED, TUBULAR OR FLAT)
-
-
Supplier: Accuris
Description: BRAID, WIRE (COPPER, TIN-COATED OR SILVER-COATED, TUBULAR OR FLAT)
-
Supplier: ASTM International
Description: This specification covers silver-coated, soft or annealed, round copper wire, intended for use in electrical equipment. The silver-coated wires are classified according to the total weight of the coated wires, namely; Class A, B, C, D,
-
Supplier: Newark, An Avnet Company
Description: HOOK-UP WIRE 16AWG 1.9MM SILVER COATED COPPER 600VAC
-
Supplier: Newark, An Avnet Company
Description: HOOK-UP WIRE 16AWG 1.9MM SILVER COATED COPPER 600VAC
-
Supplier: Newark, An Avnet Company
Description: HOOK-UP WIRE, UL 1213, 28 AWG, 7 STRANDS, SILVER-COATED COPPER, TFE, YELLOW
-
Supplier: Newark, An Avnet Company
Description: HOOK-UP WIRE, UL 1213, 28 AWG, 7 STRANDS, SILVER COATED COPPER, TFE, GREEN
-
Supplier: Luma-Metall AB
Description: Since the beginning of the electrical age, copper wire has been recognized for its unique and beneficial qualities in electrical applications. Of all the metals copper is after silver the second best conductor of electricity and heat. We now also offer gold plated
- Overall Width / OD: 0.001968505 to 0.01181103 inch
- Tensile Modulus (E): 17,404.4207228636 ksi
- Features: Coated / Painted, Non-ferrous - Any Type, Other
- Type: Copper, Brass or Bronze Alloy (UNS C)
-
Supplier: ASTM International
Description: This specification covers silver-coated copper braid and ribbon flat wire intended for electronic application. Two classes of silver-coated braid and ribbon flat copper wire are covered: Class A (annealed temper) and Class H (hard-drawn). The
-
Supplier: ASTM International
Description: This specification deals with silver-coated, round, copper-clad steel wires for electronic applications. The four classes of steel wires covered here are Classes 30HS, 30A, 40HS, and 40A. Specimens shall undergo tests that shall evaluate their conformance to the
-
Supplier: Lapp Tannehill
Description: Alpha Wire's UL 1516, Wire Wrap / Hook-up Wire is suitable for use in internal wiring not subjected to movement or mechanical damage. 24 AWG, Solid Conductor, Silver Coated Copper, Violet, 1000ft, 1808 VI001 MANUFACTURER : Alpha Wire MANUFACTURER PART
- Nominal Outer Diameter: 0.03 inch
- Operating Temperature: -70 to 150 C
- North American (AWG): 24 AWG
- Wire Conductor: Copper and Copper Alloys
-
Supplier: Lapp Tannehill
Description: Alpha Wire's UL 1516, Wire Wrap / Hook-up Wire is suitable for use in internal wiring not subjected to movement or mechanical damage. 24 AWG, Solid Conductor, Silver Coated Copper, White, 1000ft, 1808 WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART
- Nominal Outer Diameter: 0.03 inch
- Operating Temperature: -70 to 150 C
- North American (AWG): 24 AWG
- Wire Conductor: Copper and Copper Alloys
-
Supplier: Lapp Tannehill
Description: Alpha Wire's UL 1516, Wire Wrap / Hook-up Wire is suitable for use in internal wiring not subjected to movement or mechanical damage. 24 AWG, Solid Conductor, Silver Coated Copper, Black, 1000ft, 1808 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART
- Nominal Outer Diameter: 0.03 inch
- Operating Temperature: -70 to 150 C
- North American (AWG): 24 AWG
- Wire Conductor: Copper and Copper Alloys
-
Supplier: Lapp Tannehill
Description: Alpha Wire's UL 1523, Wire Wrap / Hook-up Wire is suitable for use in internal wiring not subjected to movement or mechanical damage. 26 AWG, Solid Conductor, Silver Coated Copper, Gray, 1000ft, 1807 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART
- Nominal Outer Diameter: 0.027 inch
- Operating Temperature: -70 to 150 C
- North American (AWG): 26 AWG
- Wire Conductor: Copper and Copper Alloys
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Daburn Electronics & Cable
Description: Daflon Microminiature PTFE hook-up wire is chemically inert, weather resistant and non-flammable; it resists soldering irons and moisture; maintaining the benefits of PTFE wire, while in a tiny package. The Daflon microminiature series of ultra thin walled PTFE insulation offers
- Rated Voltage: 300 volts
- Nominal Outer Diameter: 0.0188 to 0.0089 inch
- North American (AWG): 30 to 38 AWG
- Wire Conductor: Copper and Copper Alloys
-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: In addition to bare and cored high silver brazing alloys, we also offer rods that are coated with our general purpose Handy Flux. For additional product options, consider our Handy One which can be provided in rod, wire or preformed rings. Handy One is a brazing alloy in strip
- Tensile Strength (UTS): 66,000 to 88,000 psi
- Elongation: 1 to 25 %
- Melting Range: 1,305 F
- Conductivity: 87,000,000,000 µS/cm
-
Supplier: Umicore Materials
Description: For deposition of fine silver layers ARGUNA® 3230 is an alkaline, cyanide-free silver electrolyte for the deposition of technically functional silver layers. The layers are also suitable for decorative applications. As the electrolyte does not contain any toxic cyanide
-
Supplier: Umicore Metal Deposition Solutions
Description: For deposition of fine silver layers ARGUNA® 3230 is an alkaline, cyanide-free silver electrolyte for the deposition of technically functional silver layers. The layers are also suitable for decorative applications. As the electrolyte does not contain any toxic cyanide
-
Supplier: Daburn Electronics & Cable
Description: One or more conductors, each conductor silver plated concentrically stranded copper wire. Type E, MIL-W-16878E/4 with .010" of extruded TFE insulation. Conductors are twisted and shielded with a 90% braided, silver plated copper shield coverage overall. No jacket.
- Number of Conductors: 1 to 5 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -65 to 200 C
- North American (AWG): 16 to 26 AWG
-
Supplier: TE Connectivity
Description: Body Features Primary Wire Conductor Material : Silver-Coated Copper Primary Wire Insulation Material : Radiation-Crosslinked, Modified ETFE Electrical Characteristics Primary Wire Voltage Rating (VAC) : 600 Product Type Features Primary Wire Cable
- Rated Voltage: 600 volts
- Operating Temperature: -65 to 200 C
-
Supplier: Ryan Electronics Corporation
Description: APPLICATIONS: Used to interconnect wire in protected harness applications CHARCACTERISTICS: PRODUCT DESCRIPTION: Stranded silver coated copper Cross-linked modified ETFE insulation (single wall), color coded TEMPERATURE RATING: 200°C VOLTAGE RATING: 600 volt
- Standards / Approvals: MIL-SPEC
-
Supplier: Allied Electronics, Inc.
Description: Silver-coated, copper-covered steel conductor. TFE Teflon-Insulation. 200°C. Passes VW-1 vertical wire flame test. Silver-coated, copper-covered steel conductor. TFE Teflon-Insulation. 200°C. Passes VW-1 vertical wire flame test. MIL-C-17
-
Supplier: Allied Electronics, Inc.
Description: Silver-coated, copper-covered steel conductor. TFE Teflon-Insulation. 200°C. Passes VW-1 vertical wire flame test. Silver-coated, copper-covered steel conductor. TFE Teflon-Insulation. 200°C. Passes VW-1 vertical wire flame test. MIL-C-17
-
Supplier: BRIM Electronics, Inc.
Description: Conductors are silver plated copper dip coated with PTFE insulation. Rated for 300 Volts, -90°C to +260°C. BRIMCROMä is highly flexible, chemically inert, weather resistant, non-flammable. Suitable wherever high temperatures and lack of space are absolutely critical, such as
- Rated Voltage: 300 volts
- Nominal Outer Diameter: 0.0086 to 0.0188 inch
- Operating Temperature: -90 to 260 C
- North American (AWG): 38 to 30 AWG
-
Supplier: Allied Electronics, Inc.
Description: Silver-coated, copper-covered steel conductor. TFE Teflon-Insulation. 200°C. Passes VW-1 vertical wire flame test. Silver-coated, copper-covered steel conductor. TFE Teflon-Insulation. 200°C. Passes VW-1 vertical wire flame test. MIL-C-17
-
Supplier: Ryan Electronics Corporation
Description: APPLICATIONS: High temperature, aircraft applications CHARACTERISTICS: PRODUCT DESCRIPTION: Conductor: Stranded silver coated copper conductor Insulation: Silicone rubber Braid: Glass braid impregnated with silicone or PTFE Jacket: Extruded clear fluorinated ethylene propylene
- Standards / Approvals: MIL-SPEC
-
Supplier: TE Connectivity
Description: Body Features Cable Color : White Conductor Material : Silver-Coated Copper, Silver-Plated Copper Conductor Stranding : High Strand Count Conductor Shield Material : Silver-Coated Copper Wire Color (Base) : White Wire Color
- Number of Conductors: 1 #
- Rated Voltage: 0.6 kilovolts
- North American (AWG): 22 AWG
- International (mm2): 0.3255 mm2
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1104966-WT22-04-100 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: WT Package: Spool Wire Gauge: 22 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Conductor Material: Copper, Silver
-
Supplier: Allied Electronics, Inc.
Description: transformers, fluorescent ballasts and fixtures, switchboards, panels, controls, rectifiers and electronic circuits. Meets VW-1 Vertical Wire Flame Test in many cases. All hook-up wire has either tinned copper conductor insulated with extruded PVC, or stranded
Find Suppliers by Category Top
Featured Products Top
-
Conductors are silver plated copper dip coated with PTFE insulation. Rated for 300 Volts, -90°C to +260°C. BRIMCROMä is highly flexible, chemically inert, weather resistant, non-flammable. Suitable wherever high temperatures and lack of space are absolutely critical, such as (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
QQB575) and are available in tinned copper, silver plated copper and bare copper constructions. Cooner Wire’s braided copper strap provides high performance, high flexibility and is available in (read more)
Browse Bare Conductor Wire and Cable Datasheets for Cooner Wire Company -
grounding wire/cable, bonding leads, flexible connectors, & protects against mechanical abrasion & stresses for wires and cable bundles. Each wire is soft drawn tinned copper. Shielding coverage of 95% min (read more)
Browse Grounding Straps Datasheets for BRIM Electronics, Inc. -
A polyimide tape film that has a heat-sealable FEP coating over a stranded silver-plated copper conductor. Provides high temperature performance -- +200°C -- with low temperature flexibility & HIGH RADIATION RESISTANCE. Also resistant to cold flow, has high dielectric strength (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
feedthrough assemblies allow multiple insulated wires to be installed through a single port. Conax HD assemblies consist of a stainless steel tube swaged over 12, 24, 40 or 60 bundled PTFE coated thermocouple grade and/or copper wires. HD assemblies provide an excellent means to pass numerous thermocouple (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
circular mil area of any AWG size. We stock flexible wire rope in tinned copper, bare copper and silver-plated copper. Also known as grounding (read more)
Browse Wire Rope and Mechanical Cable Datasheets for Cooner Wire Company -
Approved, VW-1 Rated. 30 – 16 AWG stranded tinned, nickel or silver plated copper conductor insulated with .033″ wall of silicone rubber UL 3132 Silicone Rubber Insulated Lead Wire 300V, 150C Class 22 30 – 16 AWG solid or stranded tinned (read more)
Browse Electrical Power Wires Datasheets for New England Wire Technologies Corporation -
Conductor Materials: Bare Copper Oxygen-Free Copper Tinned Copper Silver Plated Copper Nickel Plated Copper Magnet Wire Wide variety of (read more)
Browse Hookup Wires Datasheets for New England Wire Technologies Corporation -
withstand between windings. All of the insulations available for complex bundles are also available over single-strand bare, tinned and silver-plated copper as well as various copper alloys and magnet (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
wire and cable using oxygen-free copper with gold, silver, nickel, or tin plating, along with Litz conductors and our proprietary NEWcel® low-dielectric plastics. We work directly with manufacturers to meet the uncompromising demands of high-end consumer and commercial AV installations (read more)
Browse Audio Cables Datasheets for New England Wire Technologies Corporation
Conduct Research Top
-
Tin Vs. Bare
from getting a foothold on our copper. The generally accepted practice is to coat the copper with another conductive metal. Tin, right? Well, yes usually it is tin, but it could be other metals like gold or silver. Let's touch on them briefly. Silver is the most conductive metal. However, it has
More Information Top
-
Production of low axial energy spread ion beams with multicusp sources
9.9 9.10 A silver coated copper wire strand is threaded inside the tube and willeventuallybe connectedto the matchingnetwork.
Indicates content that may require registration and/or purchase.