Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hamilton Products, Inc.
Description: Braided Wire
- North American (AWG): 5 AWG
- Width: 0.625 inch
- Cable Conductor: Copper Clad Steel
- Conductor Type: Flat Braid
-
Supplier: Hamilton Products, Inc.
Description: Braided Wire
- North American (AWG): 7 AWG
- Cable Conductor: Copper Clad Steel
- Features: Other
-
Description: silver-plated copper wire braids supplied in tubular or flat form intended for use as shielding over electrical conductors, controller contacts and grounding bonds. USE: Silver plating, in lieu of tin plating, is necessary when the shielding is to be subjected to
- North American (AWG): 30 to 36 AWG
- Cable Conductor: Copper and Copper Alloys
-
-
Supplier: Newark, An Avnet Company
Description: BRAIDED, PE/SNCU, 20MM, ORANGE/SILVER; Sleeving / Tubing Type:Braided; Sleeving Material:PE (Polyester) / Tin Plated Copper; Sleeving Colour:Orange, Silver; Internal Diameter:-; Length - Metric:50m; Length - Imperial:164.04ft; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: BRAIDED, PE/SNCU, 35MM, ORANGE/SILVER; Sleeving / Tubing Type:Braided; Sleeving Material:PE (Polyester) / Tin Plated Copper; Sleeving Colour:Orange, Silver; Internal Diameter:-; Length - Metric:50m; Length - Imperial:164.04ft; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: BRAIDED, PE/SNCU, 50MM, ORANGE/SILVER; Sleeving / Tubing Type:Braided; Sleeving Material:PE (Polyester) / Tin Plated Copper; Sleeving Colour:Orange, Silver; Internal Diameter:-; Length - Metric:50m; Length - Imperial:164.04ft; RoHS Compliant: Yes
-
Supplier: Cooner Wire Company
Description: Cooner Wire’s series of mini coax cables provide a flexible wire alternative to standard RG type coaxial cables. These miniature coaxial cable constructions utilize super flexible wire and are available off the shelf in sizes ranging from 42 AWG mini coax to 26 AWG mini coax. Highly flexible
- North American (AWG): 32 AWG
- Impedance: 50 ohms
- Cable Shielding: Braid
- Product Category: Bulk Cable
-
Supplier: PIC Wire & Cable
Description: S31601 is a 50 Ohm coaxial cable and the industry’s workhorse, with decades of proven performance in the aerospace and defense markets. S31601 is equivalent in size as the standard Mil-Spec RG316 coax but slightly lower in loss due to the extra inner foil shield. The additional inner foil shield
- North American (AWG): 26 AWG
- Impedance: 50 ohms
- Operating Temperature: -55 to 200 C
- Cable Shielding: Braid
-
Supplier: Cooner Wire Company
Description: constructions can also be fabricated utilizing specialty materials such as nickel-plated copper, gold-plated copper, pure silver, pure nickel, gold alloys, monel, bronze and more. Additionally, any braided wire can also be constructed as a Type 7 Litz Wire (film insulated). We
- North American (AWG): 23 AWG
- Number of Strands: 48
- Width: 0.035 inch
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Belden Inc.
Description: 19 AWG solid .039" silver-plated copper conductor, gas-injected foam PE insulation, two braids: one silver-plated copper (90%) and one bare copper (80%), PVC inner jacket between braids, Belflex jacket.
- North American (AWG): 19 AWG
- Operating Temperature: -50 to 80 C
- Features: Copper Clad Steel, Copper and Copper Alloys, Other, Polyvinyl Chloride (PVC)
- Standards / Certifications: RoHS
-
Description: Federal Specification QQ-B-575C, dated September 22, 1993 was canceled on November 20, 2000 and replaced by Commercial Item Description (CID) A-A-59569. Part numbers listed are tinned copper braids; all items also available in silver-plated copper.
- North American (AWG): 30 to 36 AWG
- Number of Strands: 24 to 528
- Width: 0.46 to 1.5 inch
- Thickness: 0.02 to 0.093 inch
-
Supplier: Daburn Electronics & Cable
Description: One or more conductors, each conductor silver plated concentrically stranded copper wire. Type E, MIL-W-16878E/4 with .010" of extruded TFE insulation. Conductors are twisted and shielded with a 90% braided, silver plated copper shield coverage overall. No jacket.
- Number of Conductors: 1 to 5 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -65 to 200 C
- North American (AWG): 16 to 26 AWG
-
Supplier: Harbour Industries, Inc.
Description: shielding effectiveness levels that exceed those of flexible MIL-DTL-17 cables. Flat strips of silver plated copper are braided over the dielectric core, frequently with an intermediate metallized mylar or kapton layer, and an outer round wire braid. This shielding technique
- Impedance: 50 ohms
- Operating Temperature: -55 to 200 C
- Cable Shielding: Braid, Foil Braid
- Product Category: Bulk Cable
-
Supplier: Belden Inc.
Description: 75 ohm, 30 AWG stranded (7x38) .012" silver-plated copper-covered steel conductor, TFE Teflon® insulation, silver-plated copper braid shield (95% coverage), TFE tape jacket.
- North American (AWG): 30 AWG
- Operating Temperature: -70 to 200 C
- Cable Shielding: Braid
- Cable Conductor: Copper Clad Steel, Copper and Copper Alloys
-
Supplier: Daburn Electronics & Cable
Description: Description: One or more conductors, each conducter silver plated, concentrically stranded copper wire. Conductors are insulated with type E per MIL-W-16878E/4 with .010" of extruded PTFE insulation and twisted. Then they are covered with a PTFE impreganted fiberglass braid
- Number of Conductors: 1 to 5 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -65 to 200 C
- North American (AWG): 16 to 26 AWG
-
Description: Federal Specification QQ-B-575C, dated September 22, 1993 was cancelled on November 20, 2000 and replaced by Commercial Item Description (CID) A-A-59569. This CID covers tin- or silver-plated copper wire braids supplied in tubular or flat form intended for use as shielding over
- North American (AWG): 30 to 36 AWG
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Allied Electronics, Inc.
Description: Wrapping Wires, Silver Plated Copper Conductor, 100 ft. Length A thermocouple is made by the joining together of two dissimilar metal conductors. When the temperature changes at the joint between the two conductors, a voltage is generated. By transmitting that voltage to a special
-
Supplier: Newark, An Avnet Company
Description: SLEEVING, OVAL WIRE BRAID, 16MM, TIN, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Silver; Internal Diameter:15.88mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes
-
Supplier: Multi/Cable Corporation
Description: MIL-W-16878/4 Conductors cabled together to form a round & compact cable core Overall silver plated copper braid shield with 90% min. coverage Sintered, white PTFE tape wrapped jacket,.010" OPERATING TEMPERATURE: -65ºC to 205ºC 250ºC rating also available! VOLTAGE RATING: 600
-
Supplier: CDM Inc.
Description: SILVER PLATED CC AND FLAT STRIP BRAID
- Features: Cable Assembly
-
Supplier: CDM Inc.
Description: RG-393 TYPE SILVER PLATED COPPER BRAIDS
- Features: Cable Assembly
-
Supplier: Belden Inc.
Description: 12 GHz, 4K UHD Precision Video Cable, Mini RG-59, 75 Ohm 23 AWG solid 0.023" silver-plated copper conductor, gas-injected foamed high-density polyethylene insulation, Duofoil® bonded to the core + tinned copper braid shield (95% coverage), PVC Jacket
- North American (AWG): 23 AWG
- Operating Temperature: -30 to 75 C
- Features: Braid, Copper and Copper Alloys, Foil / Copper Tape, Other, Polyvinyl Chloride (PVC)
- Standards / Certifications: CSA Mark, RoHS, UL Recognized Component Mark (US and Canadian)
-
Supplier: Lapp Tannehill
Description: MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2824 WH005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 1 CONDUCTOR MATERIAL : Silver plated copper CONDUCTOR STRANDING : Stranded SHIELDING :
- Number of Conductors: 1 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -55 to 200 C
- North American (AWG): 22 AWG
-
Supplier: Lapp Tannehill
Description: MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2824 WH001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 1 CONDUCTOR MATERIAL : Silver plated copper CONDUCTOR STRANDING : Stranded SHIELDING :
- Number of Conductors: 1 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -55 to 200 C
- North American (AWG): 22 AWG
-
Supplier: Lapp Tannehill
Description: MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2834 WH005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 1 CONDUCTOR MATERIAL : Silver plated copper CONDUCTOR STRANDING : Stranded SHIELDING :
- Number of Conductors: 1 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -55 to 200 C
- North American (AWG): 22 AWG
-
Supplier: Lapp Tannehill
Description: MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2834 WH001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 1 CONDUCTOR MATERIAL : Silver plated copper CONDUCTOR STRANDING : Stranded SHIELDING :
- Number of Conductors: 1 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -55 to 200 C
- North American (AWG): 22 AWG
-
Supplier: Belden Inc.
Description: High Temperature Electronic, 1 Conductor 22AWG (19x34) Silver Plated Copper, TFE Insulation, Overall Silver Plated Copper Braid(85%) Shield, TFE Tape Outer Jacket, MIL-W-16878/4 (Type E)
- North American (AWG): 22 AWG
- Number of Conductors: 1 #
- Operating Temperature: -65 to 200 C
- Rated Voltage: 0.6 kilovolts
-
Description: Conductors are ultra flexible silver-plated copper strands insulated with 3.5 mil walls of PFA. Extra flexible silver-plated copper braided shields can be applied over the cabled conductors prior to jacketing with PFA.
- Rated Voltage: 0.125 kilovolts
- Operating Temperature: 260 C
- North American (AWG): 28 to 40 AWG
- Cable Shielding: Braid
-
Supplier: Daburn Electronics & Cable
Description: Each conductor silver plated stranded copper wire, Type E, .010" of extruded PTFE insulation. Color coded, cabled, braided silver plated copper shield-90% coverage, white FEP jacket overall. Temperature Rating: -65°C to +200°C. Voltage Rating: 600V. VW-1.
- Number of Conductors: 1 to 5 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -65 to 200 C
- North American (AWG): 16 to 24 AWG
-
Supplier: Samtec Inc.
Description: Low Loss Microwave Coax Cable 25 AWG Silver Plated Copper Helically Flat & Braided Shield
- Features: Cable Assembly, Multiconductor Cable, Other
- Application: Industrial / Instrumentation and Control
- Standards / Certifications: RoHS
-
Supplier: Allied Electronics, Inc.
Description: Silver Plated Copper Conductor Material, Non-Paired Cable Stranded silver-coated copper conductors insulated with extruded TFE Teflon®. Overall silver plated copper braid shield, with white teflon tape-wrapped jacket. Temperature Rating: –65°C to 200°C.
-
Supplier: Consolidated Electronic Wire & Cable
Description: Production Construction Conductor: 18 AWG (.039) Silver Plated Copperweld Wire Insulation: Solid TFE Teflon Shields: Silver Coated Copper Dbl. Braid 98% Braid Coverage Jacket: FEP Teflon braid 200°C Applications: Data transmission RF communication High
- Impedance: 50 ohms
- Cable Shielding: Braid
- Product Category: Bulk Cable
- Standards / Certifications: MIL-SPEC, RoHS
-
Supplier: Allied Electronics, Inc.
Description: Stranded silver-coated copper conductors insulated with extruded TFE Teflon®. Overall silver plated copper braid shield, with white teflon tape-wrapped jacket. Temperature Rating: –65°C to 200°C. Voltage: 600 V. Passes UL VW-1 flame test.
-
Supplier: TelephoneStuff.com
Description: 26 AWG solid .016" (.40mm) silver-plated copper conductor(s), foam HDPE insulation, Beldfoil® + tinned copper braid shield (93% coverage), PVC jacket.
- Product Category: Bulk Cable
-
Supplier: BRIM Electronics, Inc.
Description: TFE or PTFE dielectric over a solid or stranded Silver plated copperweld conductor, Silver plated copper braided shield, an FEP or PTFE jacket overall. These cables combinehigh temperature with miniaturization. Jackets are weatherproof and resistant to fuels, solvents,
- North American (AWG): 30 to 26 AWG
- Operating Temperature: -55 to 250 C
- Cable Length: 500 to 100 ft
- Cable Shielding: Braid
Find Suppliers by Category Top
Featured Products Top
-
. *Current Carrying Capacity. Values are based on copper in free air at 65°F. Larger sizes & construction variations are available to order. Available in bare or Silver plated constructions & Silver & Nickel plated constructions per A-A-59569C are available to order. (read more)
Browse Grounding Straps Datasheets for BRIM Electronics, Inc. -
QQB575) and are available in tinned copper, silver plated copper and bare copper constructions. Cooner Wire’s braided copper strap provides high performance, high flexibility and is available in (read more)
Browse Bare Conductor Wire and Cable Datasheets for Cooner Wire Company -
One to five twisted conductors of Type E extruded PTFE insulation (.010" wall), over a stranded silver-plated copper conductor, when shielded, braided silver-plated shield with a minimum coverage of 90% over the conductor(s), and either a heat fused double reversed PTFE tape wrap jacket, a PTFE (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for BRIM Electronics, Inc. -
Applications, these microwave cables feature; Inner Flat Braid or Strip Braid; High Temp Polyimide Foil; Dual Braided Shields; and Silver-Plated Copper throughout. (read more)
Browse RF and Microwave Connectors Datasheets for PIC Wire & Cable -
shielding effectiveness and flexibility. High Temp Polyimide Foil: Offers high-temperature resilience and robust mechanical properties. Dual Braided Shields: Enhances shielding effectiveness and reduces RF leakage. Silver Plated (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
-strand bare, tinned and silver-plated copper as well as various copper alloys and magnet wires. Sign up for our e-Newsletter! Watch>> (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
withstand between windings. All of the insulations available for complex bundles are also available over single-strand bare, tinned and silver-plated copper as well as various copper alloys and magnet (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
Approved, VW-1 Rated. 30 – 16 AWG stranded tinned, nickel or silver plated copper conductor insulated with .033″ wall of silicone rubber UL 3132 Silicone Rubber Insulated Lead Wire 300V, 150C Class 22 30 – 16 AWG solid or stranded tinned (read more)
Browse Electrical Power Wires Datasheets for New England Wire Technologies Corporation -
conversion equipment, are desirable in any application requiring additional voltage withstand between windings. All of the insulations available for complex bundles are also available over single-strand bare, tinned and silver-plated (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
between windings. All of the insulations available for complex bundles are also available over single-strand bare, tinned and silver-plated copper as well as various copper alloys and magnet (read more)
Browse Datasheets for New England Wire Technologies Corporation
Conduct Research Top
-
Conductor Materials
range of conductive materials including bare, tinned, nickel and silver plated copper, alloy, pure nickel or silver, various stainless steels, Monel (R) and bronze as well as textiles (nylon, cotton, fiberglass, Aramid, Polyester) and monofilament.
More Information Top
-
Cable shielding measurements at microwave frequencies
… the commercial URM 43 cable, which has a nominal diameter over dielectric of 2.95 mm and a characteristic impedance of 50 O. URM 108 has a very similar design to URM 43 but has silver plated braid wires and a PEF …
-
Cable shielding measurements at microwave frequencies
URM 108 has a very similar design to URM 43 but has silver plated braid wires and a nylon material with a dielectric constant 1.5 protective jacket in contrast to PVC, which is used for the rest of the cables.
-
Signal loss, spatial resolution, and sensitivity of long coaxial crack sensors
The original outer conductor of the commercial cable was a double shielded, braided silver plated copper wires.
-
High speed link radiated emission
harness shielding As above with additional over- braid (made of copper braid silver plated with 96% of optical coverage) and EMC back-shells .
-
Olympic Wire and Cable Corp. - 3416 500FT - Cable - Multiconductor - Allied Electronics
Stranded silver plated copper conductors, insulated with Type E extruded TFE TEFLON, color coded, cabled, braided silver plated copper shield (90% coverage), white TFE TEFLON tape wrapped jacket.
-
http://www.alliedelec.com/Catalog/catalogpages/201112/1410.pdf
Stranded silver plated copper conductors, insulated with Type E extruded TFE, color coded, cabled, braided silver plated copper shield (90% coverage), white TFE tape wrapped jacket.
Indicates content that may require registration and/or purchase.