-
Supplier: Princess Auto Limited
Description: Silver Bearing Solder Paste
- Joining Process / Product Form: Paste
- Fluxes & Cleaners: Soldering Flux / Rosin
-
Supplier: Accuris
Description: Tin-Silver Solder Metal Paste
-
Supplier: Indium Corporation
Description: NC-SMQ® 80 is a halide-free, no-clean solder paste formulated for use with indium-based alloys. Indium-containing alloys offer the benefits of reduced leaching/scavenging of metallizations of precious metals like gold or silver, and improved ductility to compensate for
- Solder Alloy: Indium (In)
- Features: Other
- Joining Process / Product Form: Paste
-
-
Supplier: Newark, An Avnet Company
Description: Silver Bearing Solder Paste - 7.1g Syringe; Flux Type:-; Solder Alloy:-; Melting Temperature:-; Weight - Metric:-; Weight - Imperial:-; Product Range:
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview ALPHA OM-362 is a lead-free, zero-halogen, no-clean solder paste available in T4 powder. It is specifically designed to deliver ultra-low voiding performance across all component types, with a focus on bottom-terminated components. ALPHA OM-362 achieves Institute of
- Solder Alloy: Lead Free
- Joining Process / Product Form: Paste, Powder
-
Supplier: Accuris
Description: SOLDER PASTE (62 TIN/36 LEAD/2 SILVER, RMA FLUX, NO-CLEAN, STENCIL PRINTABLE)
-
Supplier: Accuris
Description: SOLDER PASTE(62 TIN/36 LEAD/2 SILVER, RMA FLUX, NO-CLEAN, STENCIL PRINTABLE
-
Supplier: Henkel Corporation - Electronics
Description: LOCTITE ABLESTIK SSP 2020 is a sintering silver paste die attach adhesive designed for devices requiring high thermal and electrical conductivity. It is formulated to provide high heat transfer generated from power devices. It maintains high adhesion at operating temperatures as high
- Type: Electrically Conductive
- Industry: Electronics (PCB / SMT Assembly)
-
Supplier: Accuris
Description: SOLDER PASTE (62 Tin/36 Lead/2 Silver, RMA Flux, No-Clean, Screen Printable) ***TO BE USED WITH FORD WSS-M99P1111-A***
-
Supplier: MacDermid Alpha Electronics Solutions
Description: A silver sinter paste for large packages, designed for high-tack component placement on wet paste for marginal surfaces. Product Overview Argomax 2141® Paste is an integrated solution and an extension to the highly successful Argomax range. This product is a dispensable
-
Supplier: Ellsworth Adhesives
Description: AI Technology Prima-Solder ME8456 Epoxy Paste Adhesive is a thermally conductive, electrically, reworkable, pure silver filled epoxy paste adhesive. It is ideal for applications such as large area die attach and substrate attach because of its ability to bond materials
- Viscosity: 130,000 cP
- Thermal Conductivity: 7.9 W/m-K
- Chemical System: Epoxy (EP)
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: AI Technology EG8050-E is an electrically conductive, silver filled epoxy paste adhesive. It exhibits excellent flexibility for bonding materials with highly mismatched CTE's (i.e. alumina to aluminum, silicon to copper). EG8050-E can be readily reworked at 80 to 100 ºC and is fitting
- Viscosity: 180,000 cP
- Thermal Conductivity: 7.9 W/m-K
- Chemical System: Epoxy (EP)
- Cure / Technology: Single Component System, Two Component System
-
Supplier: RS Components, Ltd.
Description: ALLOY SN96.5 AG3 CU0.5 SIRIUS 1 LF-500G
- Features: Other
- Joining Process / Product Form: Paste
- Solder Alloy: Tin-Lead (Sn-Pb), Tin-Silver (Sn-Ag)
-
Supplier: Ellsworth Adhesives
Description: AI Technology ME8452-A is an accelerated version of ME8452 for snapcuring applications. This innovative silver-filled epoxy paste adhesive is solvent free, reworkable, and electrically and thermally conductive. With outstanding flexibility for bonding materials with highly mismatched
- Viscosity: 255,000 cP
- Thermal Conductivity: 7.9 W/m-K
- Chemical System: Epoxy (EP)
- Cure / Technology: Single Component System
-
Description: stress which are essential for the thermal and reliability performances of high end power IC packages, SiC power devices, GaAs and GaN die transistors. The thermal performance of this material is comparable to that of a solder paste product. One component Electrically conductive Good
- Industry: OEM / Industrial
- Cure / Technology: Thermosetting / Crosslinking
-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: Soft solders are filler metals that melt and flow below 800° F. They are typically available in solid wire or cored with a rosin or acid flux. Soldering alloys are available in tin, lead, silver, copper, antimony and other compositions and can be fabricated into wire, strip,
- Melting Range: 460 F
- Conductivity: 58,580,000,000 µS/cm
- Approvals / Conformance: ASTM / UNS
- Joining Process / Product Form: Paste, Powder, Preform, Solid Wire, Strip / Sheet / Foil
-
Supplier: Indium Corporation
Description: solder. Additionally, some very fine pitch temperature-sensitive applications now use pure indium or indium-silver-plated bumps. Indium Corporation provides fine powder solder paste for both wafer and substrate solder deposition, including low and ultralow alpha
- Solder Alloy: Lead Free
-
Supplier: MacDermid Alpha Electronics Solutions
Description: consistently delivers strong, durable solder joints. During soldering, the thin silver finish dissolves completely into the bulk solder, resulting in a reliable and resilient copper/tin solder joint. Sterling’s consistent silver plating in blind microvias meets
- Type: Cleaner / Cleaning Agent, Surface Treatment
- Industry Applications: Electrical / Electronics
-
Supplier: Epoxy Technology
Description: characteristics. We are the pioneer of Electrically Conductive Adhesives (ECA) since 1966. Electrically conductive adhesives (ECAs) are typically based on silver-filled epoxy formulations; however, our product lines also include gold, platinum , nickel and copper. These materials are used as
- Viscosity: 12,000 to 20,000 cP
- Use Temperature: 662 F
- Thermal Conductivity: 0.9 W/m-K
- Coeff. of Thermal Expansion (CTE): 21.666666666666668 to 124.44444444444444 µin/in-F
-
Supplier: IPC International, Inc.
Description: antimony (Sb) allowed as impurities in section 3.3 Alloy Impurities Transfer all information references on solder powder particle size distribution and solder paste products to IPC J-STD-005, Requirements for Solder Pastes Remove Table 3-1 “Particle Size
-
Supplier: Epoxy Technology
Description: characteristics. We are the pioneer of Electrically Conductive Adhesives (ECA) since 1966. Electrically conductive adhesives (ECAs) are typically based on silver-filled epoxy formulations; however, our product lines also include gold, platinum , nickel and copper. These materials are used as
- Viscosity: 800 to 1,600 cP
- Use Temperature: 482 F
- Thermal Conductivity: 1.4 W/m-K
- Coeff. of Thermal Expansion (CTE): 26.666666666666664 to 83.33333333333333 µin/in-F
-
Supplier: ASTM International
Description: This specification covers solder metal alloys (also known as soft solders) used in non-electronic applications, including but not limited to, tin-lead, tin-antimony, tin-antimony-copper-silver, tin-antimony-copper-silver-nickel, tin-silver,
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite Ablestik 83C Silver, formerly Emerson and Cuming ECCOBOND, is an two component, silver filled, epoxy adhesive paste that is used to replace hot soldering for electrical connections and bonding to plastics, metal, ceramics, and glass. It offers excellent electrical
- Thermal Conductivity: 2.6 W/m-K
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
- Chemical System: Epoxy (EP)
- Cure / Technology: Two Component System
-
Supplier: Epoxy Technology
Description: characteristics. We are the pioneer of Electrically Conductive Adhesives (ECA) since 1966. Electrically conductive adhesives (ECAs) are typically based on silver-filled epoxy formulations; however, our product lines also include gold, platinum , nickel and copper. These materials are used as
- Viscosity: 1,800 to 2,800 cP
- Use Temperature: 572 F
- Thermal Conductivity: 3.3 W/m-K
- Coeff. of Thermal Expansion (CTE): 17.22222222222222 to 66.66666666666667 µin/in-F
-
Supplier: ASTM International
Description: This specification covers solder metal alloys used as solders for the purpose of joining together two or more metals at temperatures below their melting points. The solder alloy shall conform to the required chemical compositions of cadmium, zinc, tin, lead, antimony,
-
Supplier: Indium Corporation
Description: Proven in PV module assembly processes, Indium Corporation's No-Clean Liquid Solar Tabbing Fluxes are non-corrosive, non-conductive, and provide excellent solderability on all types of silver metallizations. Formulated to provide a wide process window, Indium Corporation's Liquid Solar
- Joining Process / Product Form: Paste
- Fluxes & Cleaners: Soldering Flux / Rosin
-
Supplier: Indium Corporation
Description: Proven in PV module assembly processes, Indium Corporation's No-Clean Liquid Solar Tabbing Fluxes are non-corrosive, non-conductive, and provide excellent solderability on all types of silver metallizations. Formulated to provide a wide process window, Indium Corporation's Liquid Solar
- Joining Process / Product Form: Paste
- Fluxes & Cleaners: Soldering Flux / Rosin
-
Supplier: ASTM International
Description: 1.1 This specification covers solder metal alloys (commonly known as soft solders), including zinc-aluminum, zinc-aluminum-copper, zinc-tin, zinc-tin-copper, zinc-cadmium-tin, zinc-cadmium, tin-zinc, cadmium-zinc, cadmium-zinc-silver, and cadmium-silver, used for the
-
Supplier: Technic, Inc.
Description: TechniSol Ag 2460 is a non-cyanide silver electrodeposition process used to enhance a silver paste seed layer or used as a solderable layer in a solar cell metal stack application. Ag 2460 is a high-speed, low-silver metal formulation that provides a very fine grain
- Chemical / Composition: Silver Plating
-
Supplier: Nordson EFD
Description: The 794 Series auger valve makes precise, repeatable deposits without damage to the metal alloy particles in fluids such as solder paste and silver epoxies. Using screw feed principles combined with precision time and pressure controls, the 794 Series system ensures consistent
- Container / Syringe Volume: 440 cc
- Dispensing Application: Bead
- Application: Flux / Solder
- Number of Components: Single Component Dispensing
-
Supplier: Henkel Corporation - Industrial
Description: power devices. This material can also be used as a soft solder alternate for applications requiring high thermal and electrical conductivity. Medium to high thermal conductivity High electrical conductivity No channel void issue High die shear strength Dispensable silver paste
- Viscosity: 9,000 cP
- Thermal Conductivity: 10 W/m-K
- Coeff. of Thermal Expansion (CTE): 22.22222222222222 µin/in-F
- Features: Thermal / Heat Conductive
Find Suppliers by Category Top
Featured Products Top
-
MacDermid Alpha Electronics Solutions Expands Singapore Production Facility to Meet Growing Global Demand for Argomax® Silver Sintering Paste This strategic initiative marks a significant milestone in the company’s growth. At the heart of the (read more)
Browse Solder Datasheets for MacDermid Alpha Electronics Solutions -
award celebrates a collaboration of more than two decades, during which MacDermid Alpha has supplied advanced solder alloys, pastes, adhesives, and cleaners to support Syrma SGS’s expansion into one of India’s most technologically advanced manufacturers. In 2025, MacDermid Alpha (read more)
Browse Solder Datasheets for MacDermid Alpha Electronics Solutions -
-quality lead-free alloy that is capable of soldering at a temperature lower than standard tin silver copper alloys. ALPHA HRL3 solder alloy is able to demonstrate reliability performance comparable to standard tin silver copper alloys (SAC305). To ensure consistent sphere size, uniformity, and alloy content, ALPHA Solder Spheres are manufactured to the highest quality control standards. (read more)
Browse Solder Datasheets for MacDermid Alpha Electronics Solutions -
reliability. ALPHA® OM-100 is a silver-free, high-performance solder paste designed to deliver the required thermomechanical reliability (read more)
Browse Solder Datasheets for MacDermid Alpha Electronics Solutions -
only offers enhanced performance for EVs, but also contributes to the creation of more sustainable and eco-friendly automotive systems. Examples of this are low-temperature solder and silver sintering that can play a role in carbon emission reduction. Clark Dai, one of Mac (read more)
Browse Solder Datasheets for MacDermid Alpha Electronics Solutions -
MacDermid Alpha Electronics Solutions' power electronics attach portfolio includes solder and silver sintering technologies designed to improve attach consistency and repeatability in high-volume manufacturing. With the (read more)
Browse Solder Datasheets for MacDermid Alpha Electronics Solutions
More Information Top
-
Solder Powder: IPC
Tin/ Silver Solder Paste in Die Attach (Sn/Ag .
-
Soldering Recommendations for Surface Mount and Multilayer Metal Oxide Varistors (.pdf)
While this configuration is best, other silver solder pastes can also be used.
-
Suppression of Transients in an Automotive Environment (.pdf)
While this configuration is best, other silver solder pastes can also be used.
-
Induction Brazing of Type-I Fiber Bragg Gratings Into Kovar Ferrules Exploiting Curie Transition
Commercial type-I gratings, labelled GM , were brazed for 25 s at 200 A, one end at a time, into kovar ferrules using susceptors and silver solder paste (liquidus temperature 600 °C).
-
Development of a high reliability and large volume manufacturing assembly process for a stacked memory package
The Tin / Silver solder paste alloy was investigated using both Organic Acid (OA) flux and No-Clean flux.
-
Pb-free external lead finishes for electronic components: Tin-bismuth and tin-silver
External lead finishes which are compatible with tin-bismuth and tin- silver solder pastes are therefore required.
-
In‐Situ Growth and Characterization of Highly Textured La 0.9 Sr 0.1 MnO 3 Films on LaAlO 3 (100) Substrates
Electrical contacts to the samples were provided by direct silver paste soldering on the manganite film.
-
Characterization of High Energy Electron Irradiation Damage in UPt3 Samples
Electrical contacts on the samples were made with silver paste ( solder might have reannealed part of the defects), removed before, and made again after the irradiation.
-
Dielectric and electromechanical properties of (1−x )PMN-x PZT ferroelectric ceramics
Electrodes were applied by burning-in sil- ver solder paste .
-
Characterisation of high energy electron irradiation damage in UPt3
samples
Electrical con- tacts on the samples were done with silver paste ( sol- der might have reannealed part of the defects), removed before, and made again after the irradiation.
Indicates content that may require registration and/or purchase.