Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Measurement Computing
Description: USB data acquisition (DAQ) device with two simultaneous analog inputs, 12-bit resolution, up to 20 MS/s sample rate per channel, 64 MS onboard memory, and eight digital I/O. KEY HIGHLIGHTS The USB-2020 data acquisition (DAQ) device provides simultaneous,
- Analog Input Channels: 2 #
- Digital I/O Channels: 8 #
- Resolution: 12 bits
- Operating Temperature: 32 to 122 F
-
Supplier: Measurement Computing
Description: PCI data acquisition (DAQ) board with 32 SE/8 DIFF analog inputs, 16-bit resolution, 250 kS/s sample rate, two 16-bit analog outputs, four counter/timers, and 16 digital I/O lines. KEY HIGHLIGHTS The DT3016 PCI data acquisition (DAQ) board provides simultaneous
- Analog Input Channels: 32 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 250 kHz
- Resolution: 16 bits
-
Supplier: Measurement Computing
Description: USB-based DAQ device with eight 16-bit simultaneous sampling analog inputs and 16 digital I/O lines. KEY HIGHLIGHTS The USB-1608HS Series of USB data acquisition (DAQ) devices provide simultaneous analog input along with digital and counter functions. Each device
- Analog Input Channels: 8 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 250 kHz
- Resolution: 16 bits
-
-
Supplier: Measurement Computing
Description: USB data acquisition (DAQ) device with 16 simultaneous analog inputs, 16-bit resolution, up to 50 kS/s/ch sample rate, and eight digital I/O. KEY HIGHLIGHTS The USB-1616FS data acquisition (DAQ) device provides simultaneous analog inputs over a USB expansion
- Analog Input Channels: 16 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 200 kHz
- Resolution: 16 bits
-
Supplier: Accuris
Description: MICROCIRCUIT, DIGITAL-LINEAR, 12-BIT DATA ACQUISITION SYSTEM, 4-CHANNEL SIMULTANEOUS SAMPLING, MONOLITHIC SILICON
-
Supplier: Microstar Laboratories, Inc.
Description: analog input, works well in simultaneous sampling applications. By grouping a number of these boards into a single synchronized system, you can simultaneously sample high-speed inputs in groups. Each DAP 5380a board offers up to 16 channels per board and can acquire 14-bit data.
- Data Acquisition: Data Acquisition Computer Board
-
Supplier: OMEGA Engineering, Inc.
Description: The OMB-DBK45 card provides OMEGA’s OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems with four differential analog input channels equipped with low-pass filters and simultaneous sample-and-hold. The OMB-DBK45 provides a wide selection of full scale inputs. Each
- Analog Input Channels: 4 #
- Low Pass Cutoff Frequency: 0 to 50 kHz
- Gain Range: 1 to 500 #
- Features: Bessel, Butterworth, Chebyshev, Programmable Filter, Sample-and-Hold Amplifier, Signal Filter
-
Supplier: D-TACQ Solutions
Description: The ACQ32PCI is full length PCI intelligent data acquisition board providing 32 channels of simultaneous Analog Inputs at 250 kHz, 16bit and a 2 Channel 1 MHz 16bit simultaneous arbitrary waveform generator. The board also includes 8 general purpose Digital I/Os and an
- Analog Input Channels: 32 #
- Sampling Frequency: 250 kHz
- Features: DC Voltage Input, PCI
- Data Acquisition: Data Acquisition Computer Board, Input Module
-
Supplier: Win Source Electronics
Description: Manufacturer: Cirrus Logic Inc. Win Source Part Number: 197780-5331AKS Packaging: Tray Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 2 Input Type: Single Ended Number of Bits: 18 Data Interface: SPI Number of A/D Converters: 2 Reference Type: Internal
- Sample Rate: 48 kSamples/Sec
- Operating Temperature: -10 to 70 C
- Features: Other
- Package Type: SOIC
-
Supplier: Dataforth Corporation
Description: Listing and ATEX Compliance Pending Manufactured per RoHS Directive 2002/95/EC Additional SLX300 features and special purpose functions specifically for data acquisition and control include: Current sampled data from analog input channels is stored to a 192k sample buffer;
- Analog Input Channels: 12 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 3 kHz
- Accuracy: 0.07 % FS
-
Supplier: ADLINK Technology Inc.
Description: The USB-1210 is a 16-bit high-speed USB 2.0-based DAQ module equipped with 4 analog input channels providing simultaneous sampling at up to 2MS/s per channel. The USB-1210 delivers high accuracy and excellent dynamic performance at maximum sampling rates, and flexible trigger
- Sampling Frequency: 2,000 kHz
- Resolution: 16 bits
- Data Acquisition: I/O Module
- Host Connection: USB
-
Supplier: D-TACQ Solutions
Description: The ACQ32CPCI is a 6U CompactPCI™ intelligent data acquisition board providing 32 channels of simultaneous Analog Input at 250 kHz and 2 Channels of 1 MHz simultaneous waveform capable Analog Outputs, both offering 16 bit resolution. The board also includes 8 general
- Analog Input Channels: 32 #
- Sampling Frequency: 250 kHz
- Features: CompactPCI, DC Voltage Input
- Data Acquisition: Data Acquisition Computer Board, I/O Module
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 136382-PCM1760P Packaging: Tube/Rail Features: Simultaneous Sampling Configuration: ADC Number of Inputs: 2 Input Type: Single Ended Number of Bits: 20 Data Interface: Serial Number of A/D Converters: 1 Categories:
- Sample Rate: 48 kSamples/Sec
- Operating Temperature: 0 to 70 C
- Package Type: DIP, PDIP
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 054689-THS1207IDA Packaging: Tube/Rail Features: Simultaneous Sampling Configuration: S/H-MUX-ADC Number of Inputs: 2, 4 Input Type: Differential, Single Ended Number of Bits: 12 Data Interface: Parallel Number of A/D
- Sample Rate: 6,000 kSamples/Sec
- Operating Temperature: -40 to 85 C
- Features: Other
- Interface Type: Parallel
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 1106909-THS1207CDA Packaging: Tube/Rail Features: Simultaneous Sampling Configuration: S/H-MUX-ADC Number of Inputs: 2, 4 Input Type: Differential, Single Ended Number of Bits: 12 Data Interface: Parallel Number of A/D
- Sample Rate: 6,000 kSamples/Sec
- Operating Temperature: 0 to 70 C
- Features: Other
- Interface Type: Parallel
-
Supplier: ADLINK Technology Inc.
Description: ADLINK's PXI-2022 is a simultaneous-sampling multi-function DAQ card to meet a wide range of application requirements for PXI bus computers. The device can simultaneously sample 16 AI channels with differential input configurations in order to achieve maximum noise elimination. If more
- Sampling Frequency: 250 kHz
- Resolution: 16 bits
- Host Connection: Direct Backplane Interface
-
Supplier: Spectral Dynamics, Inc.
Description: Conditioning, Filter, ADC and Memory 16-Bit Resolution High Dynamic Range Up to 5M Samples/s/ch. Simultaneous Sampling Dual Ported Memory Access 1k Snapshot Data FIFO for Each Channel 2.2MHz 3dB Bandwidth Buffered Analog Output for Each Channel Excellent Ch.-to-Ch. Phase Match
- Analog Input Channels: 8 #
- Digital I/O Channels: 0 #
- Accuracy: 0.1 % FS
- Bandwidth: 2,300 kHz
-
Supplier: ULTRAVIEW Corporation
Description: Model AD8-1250DMA contains a 1.25 gigasample/second 8 bit A/D, 8 GB of on-board SDRAM memory and the ability to transfer data directly into the computer system's memory at up to 320 MB/s on 64-bit PCI systems. Sampling is controlled by an external clock input, which may be in the
-
Supplier: Electro Standards Laboratories
Description: The CellMite® ProD Model 4328 is a high performance data acquisition and strain gage interface module from Electro Standards Laboratories that is suitable for embedded applications that require high speed and high accuracy analog and digital data acquisition. The
- Analog Input Channels: 4 #
- Resolution: 24 bits
- Operating Temperature: -40 to 185 F
- Features: DC Voltage Input
-
Supplier: Electro Standards Laboratories
Description: The CellMite® ProD Model 4349 is a high performance data acquisition and sensor monitoring module from Electro Standards Laboratories that is suitable for embedded applications that require a ruggedized high speed analog and digital data acquisition unit that is
- Analog Input Channels: 11 #
- Resolution: 12 bits
- User Interface: Computer Programmable
- Features: DC Voltage Input, Other Input
-
Supplier: Lingto Electronic Limited
Description: SIMULTANEOUS SAMPLING ADC
-
Signal Converters - 4-CH 10/12-Bit 20 MS/s Simultaneous-Sampling Analog Input Cards -- PCI-9812/9810Supplier: ADLINK Technology Inc.
Description: ADLINK's PCI-9812, PCI-9810 and PCI-9812A are 4-CH, 10 or 12-bit, 20 MS/s simultaneous-sampling analog input cards. The high-speed analog input channels are single-ended, with hardware programmable input ranges of ±1 V, ±5 V and input impedances of 50 ?, 1.25 k ? and 15 M ?. The
- Sampling Frequency: 20,000 kHz
- Resolution: 12 bits
- Signal Converter Type: Analog-to-Digital Converter
- Features: PCI
-
Description: SIMULTANEOUS SAMPLING ADC
- Packing Method: Bulk Pack
- Features: Other
-
Supplier: D-TACQ Solutions
Description: The ACQ196CPCI board meets the requirement for high channel density simultaneous data acquisition in cost-sensitve applications. The board samples 96 input channels simultaneously with 16 bit resolution at sample rates up to 500kSPS (kilo-samples per second) per channel, while
- Analog Input Channels: 64 #
- RAM / On-board Memory: 1,000 MB
- Sampling Frequency: 500 kHz
- Resolution: 16 bits
-
Supplier: Advantech
Description: 10/30 MS/s, 12-bit, 4-ch Simultaneous Analog Input PCI Card 4 single-ended analog input channels 12-bit A/D converter, with up to 30 MHz sampling rate Multiple A/D triggering modes Onboard FIFO memory 32,768 samples 4 A/D converters simultaneously sampling Programmable gain
- Sampling Frequency: 30,000 kHz
- Resolution: 12 bits
- Features: DC Voltage Input
- Data Acquisition: Input Module
-
Supplier: Advantech
Description: 8/4-ch, 14-bit, 20MS/s/ch Simultaneous Analog Input PCI Express DAQ Card 8 or 4 x Simultaneously Analog Inputs, up to 20 MS/s 14-bit resolution Supports digital and analog triggers Wide input range up to 20 Vpp (±10 V range) Onboard FIFO memory (65,536 samples)
- Sampling Frequency: 20,000 kHz
- Resolution: 14 bits
- Data Acquisition: Input Module
-
Supplier: Advantech
Description: 16/8-ch, 18-bit, 1MS/s/ch Simultaneous Analog Input PCI Express DAQ Card 16/8-ch simultaneous sampling up to 1 MS/s 18-bit resolution Software selectable low-pass filter Wide input range up to 40 Vpp (±20 V range) Support both voltage and current measurement Multiple selectable
- Sampling Frequency: 1,000 kHz
- Resolution: 16 bits
- Operating Temperature: 32 to 140 F
- Features: DC Current Input, DC Voltage Input
-
Supplier: ValueTronics International, Inc.
Description: The 1524-156 is a Data Logger from Fluke. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive
- Data Acquisition: Datalogger / Recorder
-
Supplier: Acromag, Inc.
Description: Programmable interrupts simplify data acquisition by providing greater control. These modules have twelve differential analog inputs which are sampled as two six-channel banks. Six A/D converters (ADCs) permit simultaneous conversion of up to six channels in a bank.
- Operating Temperature: -40 to 185 F
- Application: General Lab and Industrial
- Data Acquisition: I/O Module
- User Interface: None
-
Supplier: ADLINK Technology Inc.
Description: The ADLINK PXIe-9529 is a high-performance, high density, 8-CH analog input dynamic signal acquisition module. The PXIe-9529 features eight 24-bit simultaneously sampling analog input channels. The 24-bit sigma-delta ADC provides a sampling rate of 192 kS/s at high resolution,
- Sampling Frequency: 192 kHz
- Resolution: 24 bits
- Host Connection: Direct Backplane Interface
-
Supplier: OMEGA Engineering, Inc.
Description: The NOMAD Series data loggers are low-cost easy-to-use portable data loggers which can record either temperature or temperature and humidity data. Because of its compact size, it is ideally suited for applications where space limitations exist. The NOMAD-T data logger
- Analog Input Channels: 1 #
- Accuracy: 5 % FS
- Operating Temperature: -40 to 194 F
- User Interface: Computer Programmable
-
Supplier: Cole-Parmer
Description: Measurement trends with high/low alarm set points are graphically displayed to easily monitor conditions. Data loggers are USB compatible allowing you to easily export data to text or Excel
files. Software is compatible with Windows 98SE, ME, 2000, XP, and above.|Model - Data Acquisition: Datalogger / Recorder
- User Interface: Front Panel and Display
-
Supplier: Linseis Inc.
Description: has a very high resolution of 14nm (Nanometer) 10E-9. All 8 LVDTs are connected to the data acquisition / controller parts into the connected computer. The normally used polymer samples can have a length of 80 up to 100mm. The cross-section of the samples can be 4 x 10mm up to 15 x
- Temperature Range: -40 to 160 C
- Operating Temperature: 0 to 40 C
- User Interface: Analog Front Panel
- Display: Analog Meter, Video Display
-
Supplier: Transcat, Inc.
Description: Product Highlights Large backlit LCD display simultaneously displays four channels Selectable data sampling rate: 5, 10, 30, 60, 120, 300, 600 seconds Remote vibration sensor with magnetic adapter on 9"(1m) cable Wide frequency range of 10Hz to 1kHz Basic accuracy of ±(5% + 2 digits)
- Data Acquisition: Datalogger / Recorder
-
Supplier: Allied Electronics, Inc.
Description: system with a cost per channel significantly lower than other systems of this size. Fast and accurate temperature data acquisition With the TC-08 thermocouple data logger your measurements can be made both fast and accurately. The low conversion time of the TC-08 means up to 10
Find Suppliers by Category Top
Featured Products Top
-
PCIe-1812 8 differential simultaneous sampling analog inputs, up to 250 kS/s, 16-bit resolution 2 analog outputs, up to 3 MS/s, 16-bit resolution Full auto-calibration 2 analog triggers and 2 digital triggers for AI/O 32 programmable DI (read more)
Browse Data Acquisition Datasheets for Advantech -
The video recording system ibaCapture records video and HMI images synchronously to measurement data - either continuously or triggered by events. Important events can be automatically stored as still images. The exact relation and simultaneous display of recorded measurement data and visual (read more)
Browse Data Acquisition Software Datasheets for iba America LLC -
Analog data is stored by modern acquisition systems in digital form. Therefore, analog information must first be transformed to its digital equivalent using an analog-to-digital converter (ADC). In this type of system, the sample rate MUST exceed the highest frequency contained in the (read more)
Browse Data Acquisition Datasheets for Dataforth Corporation -
The Analog Devices AD4854 is a fully buffered, 4-channel simultaneous sampling, 20-bit, 1 Msps DAS with differential, wide common-mode range inputs. Operating from a 5 V low-voltage supply, flexible input buffer supplies, and using the precision low (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for DigiKey -
The GasLab Pro Multi-Gas Sampling Data Logger (CM-1000) is designed to simultaneously measure multiple gas concentrations through a sampling method. Utilizing a micropump, the device will draw samples into the sensing chambers allowing each sensor to take a fast and accurate measurement (read more)
Browse Gas Instruments Datasheets for CO2Meter.com -
ibaPDA: The scalable core software in measuring value acquisition ibaPDA (Process Data Acquisition) provides the basis for the unification of high-speed process data across complex and distributed automation systems and is the core product of the iba system. ibaPDA is an (read more)
Browse Data Acquisition Software Datasheets for iba America LLC -
ADI's ADES1754, ADES1755, and ADES1756 are flexible data-acquisition systems for managing of high-voltage and low-voltage battery modules. The systems can measure 14 cell voltages and a combination of six temperatures or system voltage measurements with fully redundant (read more)
Browse Data Acquisition Datasheets for DigiKey -
Flexible and adaptable The system’s software simplifies control of the VSM. Standard predefined measurement routines are combined with configurable field and measurement loops to provide a flexible data acquisition environment. In addition, the software features an (read more)
Browse Magnetometers Datasheets for Lake Shore Cryotronics, Inc. -
measurement data. By applying the described methods and techniques for data acquisition and recording, it is ensured that the data can be used by various user groups, such as maintenance teams, process engineers, production and quality managers, as well as data analysts. iba (read more)
Browse Data Acquisition Software Datasheets for iba America LLC -
Sampling rates from 1 kHz to 100 kHz, depending on the device Simultaneous data acquisition due to one A/D converter per channel, 16 bit resolution Adjustable level and input characteristics Each channel galvanically isolated Integrated filters reduce disturbances (read more)
Browse Data Input Modules Datasheets for iba America LLC
Conduct Research Top
-
Design Concepts for A 588 Channel Data Acquisition & Control System (.pdf)
This paper discusses the design methods used to create a data acquisition and control system that is capable of acquiring up to 588 simultaneous channels of synchronously sampled data.
-
The Best of Pittcon 2007
and color. This fully automated system uses a non-destructive test method and provides flexible data acquisition and export. The company also offers a multi-device version of the LiQC, which integrates an automatic bar-code reader to test at least 30 samples at once. Aspectrics, whose vice president
More Information Top
-
Page 1. Semiconductor parts with 874 in root number
0.3-7V; 1000mW; LC2MOS 4-channel, 12-bit, simultaneous sampling data acquisition system.
-
Large area high-speed metrology SPM system
… scan axis was driven with a sinusoidal drive signal (to reduce the excitation of higher harmonics at the turning point of each scan line) and the interferometric measurements were recorded with a high- speed simultaneous sampling data acquisition card (PCI-6143 from …
-
NI Delivers High-Speed, Simultaneous Sampling Data Acquisition to PXI/CompactPCI
NI Delivers High-Speed, Simultaneous Sampling Data Acquisition to PXI/CompactPCI .
-
Errors in the power loss measured in clockwise and anticlockwise rotational magnetisation. Part 2: Physical phenomena
Thus, the Prot measurements should be carried out with a simultaneous sampling data acquisition card, such as that described in [8].
-
Sub‐millimeter resolution 3D optical imaging of living tissue using laminar optical tomography
Signals from all the PMTs are converted into voltages, and read using fast, simultaneous sampling data acquisition boards.
-
Echolocation signals of wild dolphins
Echolocation signals were digitized with two Gage-1210, 12-bit dual simultaneous sampling data acquisition boards that were connected to a “lunch box” computer via two EISA slots.
-
Journal of Aircraft > Characterization of In-Plane Shear Properties of Laminated Composites at High Strain Rates
The data acquisition was accomplished using National Instruments†† PCI- 6111 simultaneous sampling data acquisition board.
-
High performance four-element DFB fiber laser hydrophone array system
Multi-channel simultaneous sampling data acquisition (DAQ) card is used to convert the analog signals to the digital signals.
-
Fiber laser sensor interrogation system development and test
Four channel simultaneous sampling data acquisition (DAQ) card is used to convert the analog signals to the digital signals.
-
Primary calibration system for vibration transducers from 0.4 Hz to 160 Hz
A 12 bit 4-channel, simultaneous sampling data acquisition board (DAQ) National Instruments model PCI-6115 is used.
Indicates content that may require registration and/or purchase.