-
Supplier: Burkert Fluid Control Systems
Description: Type 8805 consists of a quarter turn valve (ball or butterfly valve) and a pneumatic rotary actuator. The rotary actuator is available as single or double-acting actuator. Type 8805 can be complemented by a positioner (8791, 8792, 8793, 8691,
- Features: Ball Valves, Butterfly Valves
-
Supplier: Asahi/America, Inc.
Description: The Type-57P butterfly valve from Asahi/America has the ability to mount a series 79 pneumatic actuator to allow for the valve to be controlled via an air supply. Actuators are sized to operate on 80psi of air pressure, and can be sized to operate on different air
- Valve Size: 1.5 to 24 inch
- Material Of Construction: Aluminum, Nylon - Polyamide, Stainless Steel
- Features: Butterfly Valves, Other, Piston Valves
- Connection Description: Threaded
-
Supplier: KSB AG
Description: Design Single-acting hydraulic actuator for mounting on quarter-turn valves (butterfly valves or ball valves). Top flange to ISO 5211. Control pressure up to 120 bar. Can be mounted on various types of valve stem ends (square end, flat end or
- Actuator Torque: 1,123.8938053097345 to 35,398.23008849557 In-lbs
- Operating Temperature: -4 to 176 F
- Features: Hydraulic, Local Position Indication, Manual Override of Power Actuator, Modulating, Non-hazardous, Travel Stop (Limit Stop)
- Control Signal Input: Pressure Control Signal
-
-
Supplier: Alfa Laval Inc.
Description: The Unique Control LKB automation unit with built-in actuator offers intelligent control for LKB butterfly valves used in all applications. This straightforward all-in-one actuator offers superior flow control, hygiene, durability and reliability.
- Air Supply Pressure: 43.51131 to 116.03016 psi
- Operating Temperature: 23 to 140 F
- Air Supply Pressure Range: 43.51131 to 116.03016 psi
- Full Range of Rotary Motion: Multiturn (+360 degrees)
-
Supplier: Asahi/America, Inc.
Description: pressure, and can be sized to operate on different air pressures upon request. Actuators are available as either air-to-air (double acting) or air-to-spring (single acting), with fast pack air to spring units being set up as fail closed. The actuators are mounted
- Valve Size: 1.5 to 8 inch
- Material Of Construction: Aluminum, Nylon - Polyamide, PVC
- Connection Description: Bolt Flange, Threaded
- Features: Butterfly Valves, Other, Piston Valves
-
Supplier: Assured Automation
Description: The Assured Automation F Series pneumatic actuators offer a simple and cost effective solution for your valve automation needs. For use on quarter turn (90 degree) ball valves, plug valves, dampers, and resilient seated butterfly valves. Features & Benefits
- Actuator Torque: 40,000 In-lbs
- Air Supply Pressure: 20 to 120 psi
- Operating Temperature: -4 to 175 F
- Air Supply Pressure Range: 20 to 120 psi
-
Supplier: KSB AG
Description: remote control. Applications All applications in water, energy and industrial engineering. Overview of technical data Actuator effect Double- acting Manual override for actuator Yes Type of control On / Off function Actuator movement Rotation Actuator voltage 0, 00
- Operating Temperature: -4 to 158 F
- Features: Electric
- Control Signal Input: Milliampere Control Signal
- Location: Non-hazardous
-
Supplier: DynaQuip Controls
Description: The ALL NEW DynaQuip MA Series electric actuators are durable, heavy-duty actuators designed to exceed the needs of your everyday quarter-turn automation applications. Our MA Series actuators are ideal for operation on a wide variety of industrial and commercial applications.
- Actuator Torque: 795 to 30,975 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 115 volts
- Actuation Time: 15 seconds
-
Supplier: KSB AG
Description: SISTOMAT-PC type LAD Pneumatic diaphragm actuator, compact design, for direct installation on valves. Available in single-acting design with opening / closing spring or in double-acting design; suitable for mounting limit switches or positionersto suit customer
- Valve Size: 1.574804 to 39.3701 inch
- Pressure Rating: 145.0377 to 232.06032 psi
- Media Temperature: 14 to 230 F
- Number of Ports/Ways: 2
-
Supplier: Velan, Inc.
Description: classification societies. • Actuator: Manual, pneumatic (single or double-acting type), electric or hydraulic according to customer specification. ON/OFF or MODULATING function according to the application. Fast-acting actuators for Emergency Shut Down (ESD) also
- Valve Size: 3 to 80 inch
- Agency: ASME
- Connection Description: Bolt Flange
- Features: Butterfly Valves, Other
-
Supplier: ProMation Engineering, Inc.
Description: Gas, Mining, Food Processing, Chemicals and Power applications controlling butterfly valves, ball valves, high performance valves, plug valves, gate valves and dampers. 120vac and 230vac voltages 800-13,250 in lbs torque Dual Acting Quarter Turn
- Actuator Torque: 8,900 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 120 to 230 volts
- Operating Temperature: -22 to 125 F
-
Supplier: BI-TORQ® Valve Automation
Description: Our 3-15PSI pneumatic and 4-20mA electro-pneumatic positioners provide repeatable, positive control of quarter-turn ball and butterfly valves. The modular design allows for retrofit of component parts and the corrosion-resistant housing makes it ideal for a wide variety of
- Pneumatic Input Signal Range: 3 to 15 psi
- Milliampere Input Signal Range: 4 to 20 milliamps
- Operating Temperature: -40 to 150 F
- Pneumatic Actuation: Double Acting Positioner, Single Acting Positioner
Find Suppliers by Category Top
Featured Products Top
-
Asahi/America, Inc., the leader in thermoplastic fluid flow technology, has recently expanded its Series 19 SAV electric actuation line to include a larger sized actuator, known as the S400, capable of operating on Asahi/America’s family of 8” and 10” Type-57 butterfly valves (read more)
Browse Electric Valve Actuators Datasheets for Asahi/America, Inc. -
The industry paper, provides essential guidance for specifying and installing AWWA butterfly valves in municipal water systems. It emphasizes that while butterfly valves are fundamental components, their performance is influenced by several critical (read more)
Browse Butterfly Valves Datasheets for DeZURIK, Inc. -
Bonomi North America is introducing a new series of NSF-Certified butterfly valves with factory-installed electric or pneumatic actuators for potable water applications with high flow requirements. The new N500 Series wafer and N501 lug body (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
Bonomi Introduces “One Number” High-Performance Butterfly Valve Packages With Aluminum-Body Electric Actuators The new high-performance automated butterfly valve packages combine Bonomi carbon and stainless steel butterfly valves with heavy-duty Valbia electric actuators (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
actuation), DAN501S Series (double acting pneumatic actuation) or SRN501S Series (spring return pneumatic actuation). Bonomi automated butterfly Tee assemblies are designed and built to provide years of reliable service. The ANSI Class 150 N501S Series valve bodies are (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
Two series of electric actuators from 150 to over 30,000 inch-pounds of torque provide a solid foundation for all your electrically actuated valve requirements. Specialized needs are easily addressed by combining the DynaQuip Control's actuators with any of the many electric actuator (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
DynaFly Series - Butterfly Valve with Electric Actuator - 900/922 Series The DynaFly 90 Wafer and 92 Lug Series are the work horses of industrial butterfly valves. Pre-sized and preassembled with our MA series electric actuators, these valves come standard with (read more)
Browse Butterfly Valves Datasheets for DynaQuip Controls -
actuator controls, automated ball valves, automated butterfly valves, pneumatic actuators, manual ball valves and butterfly valves. With our vision and goals focused on the development of quality ideas and innovative control products, and backed by our caring and personalized DynaQuip service (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
backup for failsafe operation. The new actuators are built to ISO 5211-DIN3337 standards for easy direct mount installation on valves. They are available as separate components or on single-number automated valve packages with Bonomi butterfly valves and low-torque ball valves (read more)
Browse Electric Valve Actuators Datasheets for Bonomi North America, Inc. -
Valves GF offers a complete portfolio of thermoplastic ball, butterfly, diaphragm, and regulating valves. Corrosion-resistant, lightweight, and combined with versatile actuation and accessories, they enable flexible solutions across industries. Actuation Solutions At GF, we (read more)
Browse Valve Actuators Datasheets for Georg Fischer Piping Systems Ltd
More Information Top
-
Burkert Offering Namur Pilot Valves On Express Delivery From New Burkert Select Catalogue
These mount directly - without any requirement for piping or mounting adapters - onto single or double acting process actuators that operate butterfly , and ball valves .
-
ISA CNTRL VALVES - Control Valves
Term Regulator Relay, Signal Booster Relief Valve Ring, Lantern Ring, Seat Rocking … Energized Seal, Welded Bonnet Seals, Butterfly Seat, Back Integral Ring … Air Signal Booster Relay Single Acting Single Flange Body Single … Trim Split Body Stem Actuator Anti-Rotation Device Bearings…
-
Pneumatic Drives
A positioner is typically designed for either single - acting or double- acting actuators . .... The former are often spring-and-diaphragm drives for sliding stem valves while the latter are rotatory drives, e.g. for butterfly valves.
-
ASTM MNL58 - Petroleum Refining and Natural Gas Processing
Normally control valves are selected based on type of fluids [2]; fluid properties such as temperature, viscosity, specific gravity … maximum permissible noise levels; inlet and outlet pipe sizes; flange ratings; body material; speed of response ( single acting or double-acting); and .... On the basis of this information, the user and valve manufacturer normally agree on valve size, valve body ( butterfly , angle, double-port, etc.), valve plug guiding (cage style … open), port size (full or restricted), valve trim materials, actuator size, flow action (flow…
-
Valve Handbook, Third Edition > Manual Operators and Actuators
This is especially important with globe or butterfly valves when the plug or disk is being throttled close to the seat and the "bathtub stopper effect" (Sec. 9.6) can take place. .... Single - acting actuators have difficulty with the bathtub stopper effect because the range spring (which provides the counterforce) may not be strong enough to prevent it from happening.
-
butterfly valve exporter - butterfly valve manufacturers, exporters, factories, suppliers, China butterfly valve
Pneuamtic Actuator for Butterfly Valve . .... butterfly_valve.html Specification 1) Pressure range Max working pressure :10bar Double acting :2.5bar~8bar Single ...
-
Process Control and Instrumentation
Normally control valves are selected based on type of fluids [2]; fluid properties such as temperature, viscosity, specific gravity … maximum permissible noise levels; inlet and outlet pipe sizes; flange ratings; body material; speed of response ( single acting or double-acting); and .... On the basis of this information, the user and valve manufacturer normally agree on valve size, valve body ( butterfly , angle, double-port, etc.), valve plug guiding (cage style … open), port size (full or restricted), valve trim materials, actuator size, flow action (flow…
-
Water dives into digital VALVE CONTROL | Archive | Process Engineering
The Tyco package consists of Keystone double- acting pneumatic actuators (80psi), fitted with ASi interface modules, mounted on existing butterfly valves of varying sizes. .... solenoid valve, ASi connects all actuators with a simple, bright yellow (see picture), single two-wire cable.
-
Federal Register > Thursday, November 19, 2015 > [80 FR 72412] Foreign-Trade Zone (FTZ) 45-Portland, Oregon; Notification of Proposed Production Activity; Lam ...
…other pneumatic power engines; pneumatic power engines other than linear acting ; shock absorbers; parts for … fans- metal wires, pump actuators ; heat exchange units; evaporators … teaching pendants and terminals; valves (pressure reducing, air flow … control, electric, pneumatic, bellows, butterfly , ball and vacuum); other … use motors; LED indicators; electric sound or visual signaling apparatus; tantalum fixed capacitors; single layer ceramic dielectric…
-
Process Plant Equipment: Operation Control and Reliability Complete Document
Rotary motion actuators are used on butterfly valves , plug valves, and ball valves, and they position from open to closed by a 90◦ turn [30]. .... Pneumatic valve actuators can be single - acting , in that air actuates the valve in one direction and a compressed spring actuates the valve in the other direction.
Indicates content that may require registration and/or purchase.