Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Data Connect Enterprise, Inc.
Description: multi-mode fiber for FOIRL and 10BASE-FL links. The FT10 unit supports single mode fiber for very long fiber cable distances. Micro switches on the full-featured Magnum Mini-Transceivers simplify the job of network setup by supporting a variety of configurations.
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Transceiver
-
Supplier: Delta Electronics (Americas)
Description: Compliant with IEEE 802.3z, Full duplex operation, Supports IEEE 802.3x flow control, DDM diagnosis function enhances transmission quality, Duplex LC connector interface. Hot-Pluggable for maximum flexibility, TTL signal detect indicator, Class 1 laser product (compliant with IEC 60825-1 and IEC
- Wavelength: 850 to 1,310 nm
- Sensitivity: -17 to -23 dB
- Maximum Optical Output Power: -4.000000000000003 to 1.0000000000000095 dBm
- Operating Temperature: 23 to 158 F
-
Supplier: Microwave Photonic Systems, Inc.
Description: The OFW-2320TRX RF Fiber Optic Transceiver is the principle hardware for long-haul transmission of RF signals in the frequency range of 100 MHz to 2500 MHz over singlemode fiber optic cable. The OFW-2320TRX is designed to provide full duplex signal transmission between an
- Wavelength: 1,310 to 1,550 nm
- Bandwidth: 2,500 MHz
- Maximum Optical Output Power: 3.000000000000001 dBm
- Light Source: Laser Diode
-
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Stratix Fiber SFP, 100 Mbit connectivity over single-mode fiber
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Stratix Fiber SFP, 1000 Mbit connectivity over single-mode fiber
-
Supplier: DigiKey
Description: SINGLE CHANNEL MINI
- Wavelength: 850 nm
- Operating Voltage: 3.1 to 3.6 volts
- Data Rate: 1.06 Gbps
-
Supplier: Newark, An Avnet Company
Description: [SFPGLX10] SINGLE-MODE1000BASE-LX 10KM FIBER TRANSCEIVER, LC, -10 70
-
Supplier: Newark, An Avnet Company
Description: [SFP100SM30] Single-mode 100Mbps 30KM Fiber Transceiver, LC, Operating Temp. -1070
-
Supplier: Broadcom Inc.
Description: The Avago AFCT-8450Z is a 4-channel, pluggable fiber optic CFP4 transceiver module device designed for 100GbE long-range data communications, compliant with IEEE 802.3 100GBASE-LR4 and 10km single mode fiber media. The device is also compliant to OTN/OTL4.4 data
- Data Rate: 103.125 to 111.81 Gbps
- Operating Temperature: 32 to 158 F
- Connector Type: LC
- Light Source: Laser Diode
-
Supplier: Texas Instruments
Description: Industrial Temp Single Port 10/100 Mbps Eth Phys Layer Transceiver w/ Fiber Support 48-WQFN -40 to 85
- Data Rate: 10,000 to 100,000 kbps
- TJ: -40 to 85 C
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: Newark, An Avnet Company
Description: [SFP100SM30D] Single-mode 100Mbps 30KM Fiber Transceiver with DDMI, LC, Operating Temp. -1070
-
Supplier: Newark, An Avnet Company
Description: [SFP100SM60D] Single-mode 100Mbps 60KM Fiber Transceiver with DDMI, LC, Operating Temp. -1070
-
Supplier: L-com, Inc.
Description: The L-com FXC-SFPOC48-55-80 is an SFP form-factor transceiver, supporting OC48 data rates. The L-com FXC-SFPOC48-55-80 features a 1550nm transmitter and supports 80 km links over single mode fiber. The FXC-SFPOC48-55-80 is an MSA-compliant transceiver, compatible with
- Wavelength: 1,550 nm
- Data Rate: 2.5 Gbps
-
Supplier: L-com, Inc.
Description: The L-com FXC-SFP1G-31-40 is an SFP form-factor transceiver, supporting Gigabit Ethernet data rates. The L-com FXC-SFP1G-31-40 features a 1310 nm transmitter and supports 40 km links over single mode fiber. The FXC-SFP1G-31-40 is an MSA-compliant transceiver, compatible
- Wavelength: 1,310 nm
- Data Rate: 1.25 Gbps
-
Supplier: L-com, Inc.
Description: The L-com FXC-SFP1G-31-10 is an SFP form-factor transceiver, supporting Gigabit Ethernet data rates. The L-com FXC-SFP1G-31-10 features a 1310 nm transmitter and supports 10 km links over single mode fiber. The FXC-SFP1G-31-10 is an MSA-compliant transceiver, compatible
- Wavelength: 1,310 nm
- Data Rate: 1.25 Gbps
-
Supplier: L-com, Inc.
Description: The L-com FXC-SFP1G-55-80 is an SFP form-factor transceiver, supporting Gigabit Ethernet data rates. The L-com FXC-SFP1G-55-80 features a 1550nm transmitter and supports 80 km links over single mode fiber. The FXC-SFP1G-55-80 is an MSA-compliant transceiver, compatible
- Wavelength: 1,550 nm
- Data Rate: 1.25 Gbps
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: IEEE802.3 and ieee802.3u, and supports TCP and IP protocols Specific indicators of optical interface Optical fiber interface: SC/PC optional Light wavelength: Emission: 1270nm; Receiving: 1290nm (Optional) Communication distance: 0~5KM Fiber type: single mode single
- Cable Type: Single Mode
-
Supplier: Accuris
Description: Fiber optic active components and devices -- Performance standard template -- Part 3: Optical transceiver modules for single fiber parallel transmission link with wavelength division multiplexing
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Specification Appearance Diagram and Signal Definition Description The optical transceiver can be used on field weapon system, radar monitoring system, marine battleship system, and so on. Application Description Field KVM optical transceivers are specially used for remote control of
- Cable Type: Single Mode
-
Supplier: Accuris
Description: Fiber optic active components and devices -- Test and measurement procedures -- Part 7: Optical transceiver modules for single fiber parallel transmission link with wavelength division multiplexing
-
Supplier: Broadcom Inc.
Description: The Avago Technologies AFCT-89WDDZ is a Four-Channel duplex, Pluggable, single mode Fiber-Optic QSFP28 Transceiver for 100 Gigabit Ethernet Applications. This transceiver is a high performance module for short-range, single mode fiber interconnect
- Wavelength: 1,310 nm
- Operating Voltage: 3.3 volts
- Data Rate: 100 Gbps
- Operating Temperature: 32 to 158 F
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services GBIC Transceivers, (1) 1000BASE-ZX Port, 1550-nm Single-Mode SC, 40 km Add Gigabit uplinks to the Managed Fiber Switch or the Vertical-Mount Managed Fiber Switch.
-
Supplier: Arista Networks, Inc.
Description: infrastructure. 10GBASE-SR optics operated on duplex fiber (one for transmit and one for receive). However, 40GBASE-SR4 was defined to operate over parallel fiber (four fibers for transmit and four for receive). This increase in fiber count requires deployment of
- Data Rate: 10 to 100 Gbps
- Network Equipment: Transceiver
-
Supplier: Omnitron Systems Technology, Inc.
Description: OmniConverter™, miConverter™ and most 3rd party products to meet specific networking protocols and media requirements. They support multimode dual fiber, single-mode dual fiber, single-mode single-fiber, Coarse Wave Division Multiplexing (see the CWDM
-
Supplier: Broadcom Inc.
Description: The AFBR-5978Z ethernet POF transceiver provides the system designer with the ability to implement Fast Ethernet (100 Mbps) or Ethernet (10 Mbps) over 50 meter standard bandwidth 0.5±0.05 NA POF and 100 meter standard bandwidth 0.37±0.04 NA HCS fiber. The connectivity available for the
- Wavelength: 850 nm
- Data Rate: 1 Gbps
- Operating Temperature: 14 to 185 F
- Light Source: Laser Diode
-
Supplier: Omnitron Systems Technology, Inc.
Description: Omnitron Small Form Pluggable 10 Gigabit SFP+ and XFP optical transceivers are interchangeable compact fiber connectors that enable a single network device to connect to a wide variety of fiber optic cable types and distances. Omnitron CWDM/DWDM Optical
- Wavelength: 1,270 to 1,610 nm
-
Supplier: Omnitron Systems Technology, Inc.
Description: to meet specific networking protocols and media requirements. They support multimode dual fiber, single-mode dual fiber, single-mode single-fiber and Coarse Wave Division Multiplexing (see the CWDM Optical Transceiver Data Sheet). SFP+ and XFP Optical
-
Supplier: Omnitron Systems Technology, Inc.
Description: Omnitron Small Form Pluggable (SFP) optical CWDM transceivers are interchangeable compact fiber connectors that enable a single network device to connect to a wide variety of fiber optic cable types and distances. Omnitron Optical CWDM Transceivers are used to
- Wavelength: 1,270 to 1,610 nm
-
Supplier: New Yorker Electronics Co., Inc.
Description: SFP 1.25G Transceiver, 10km, 1310nm, SM
- Wavelength: 1,310 nm
- Data Rate: 1.25 Gbps
- Cable Type: Single Mode
-
Supplier: Henrich Electronics, Inc.
Description: SFP-W Series The transceiver from Henrich is small form factor pluggable module with standard duplex connector for fiber communications. This module is designed for multi-mode-fiber (MMF) and operates at a nominal wavelength of 850 nm with cost effective and high performance. It
- Number of Ports: 1 #
- Data Rate: 0.05 to 0.2 Gbps
- Network Media: Fiber Optic
- Network Equipment: Transceiver
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Single Mode Multi Channel Fiber Optic Rotary Joint For Radar, Customized, Gigabit Ethernet Optical Transceiver, slip ring desin, Slipring For Robot, slipring.slip ring, Application Filed Wind Turbines Tethered Drones ROVs (Remotely Operated Vehicles) Vehicle Turrets Robotics
-
Supplier: Versitron, Inc.
Description: Select from a variety of options for your high-speed networking needs. Here you can find devices with LC connectors for 1000base-sx. Choose between Multimode SX, Multimode LX or Singlemode LX. VERSITRON OFFERS: Quick Plug & Play Installation Multimode or Singlemode Fiber Distances from 200m
- Wavelength: 850 nm
- Data Rate: 0.1 Gbps
- Sensitivity: 24 dB
- Operating Temperature: 32 to 158 F
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: where a twist-free fiber cable is essential. Our advantage 1. Product advantage: A single-channel multimode fiber optic rotary joint (FORJ), is passive and bidirectional, and maintain the benefits of fiber optics (such as high bandwidth and EMI immunity) in systems with a
-
Supplier: Radwell International
Description: TRANSCEIVER, MODEM, SEL-2829 SERIES, FIBER-OPTIC, 0-23 KM DISTANCE, 9 PIN, MALE, SINGLE-MODE, EIA-232. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: GAO Tek, Inc.
Description: The Foundry compatible fiber optic transceiver has a long transmission distance of up to 10 km over single mode fiber.
Find Suppliers by Category Top
Featured Products Top
-
1310nm / 1550nm Fiber Mode Single Mode 9/125μm Pigtail Connector LC Duplex Metal Adapter, PC face (rotor & stator (read more)
Browse Fiber Optic Transceivers Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
Synchronizing clock sources for Agilent Pattern Generator 70841B
multimode fiber (MMF) or single-mode fiber (SMF) fiber-optic interface via a common interface circuit and component footprint. The fiberoptic transceivers used in this reference design are the 1 x 9 pinout multimode HFBR-5208M and the single-mode HFCT-5208M devices. These fiber-optic transceivers are used
-
622 MBd ATM/SONET/SDH PHY Reference Design Development
) fiber optic application by using HP's interchangeable HFBR-5208 (multimode) or HFCT-5208 (single-mode) 1x 9 pinout fiber optic transceivers. The fiber optic transceivers are used with Vitesse Semiconductor VSC8117, a serializer/deserializer/clock recovery/clock generation integrated circuit (IC
More Information Top
-
Page 13. Semiconductor parts with 155 in root number
155 Mbps Bi-directional SC Receptacle Single Fiber Transceiver .
-
Page 14. Semiconductor parts with 125 in root number
1.25 Gbps Bi-directional Single Fiber Transceiver .
-
Page 6. Semiconductor parts with 622 in root number
622 Mbps Bi-directional Single Fiber Transceiver .
-
Page 28. Semiconductor parts with 250 in root number
1.25 Gbps Bi-directional Single Fiber Transceiver .
-
Appreciation of the work of the UK Optical Sensors Collaborative Association (OSCA) in the context of the contemporary FOS scene
D single wavelength single fibre transceiver zJ .
-
Enabling infrastructure for an enhancement of the prospects of fiber optic sensors
single wavelength single fibre transceiver 0 .
-
ARINC 818 for video and display control
This does not take into account the new, yet proven technology of single fiber transceiver modules such as the SFF-SF-SX-R-A that is a single fiber, full duplex transceiver offered by COTSWORKS.
-
Optical Transceivers for Fiber-to-the-Premises Applications: System Requirements and Enabling Technologies
[38] H. Nakanishi et al., “1.25 Gbps single fiber transceivers using low cost polymer straight waveguide for 1.3/1.55-µm data link,” in Proc. 27th ECOC, Amsterdam, Netherlands, 2001, vol.
-
Network Cards Manufacturers, Network Cards Product Catalogs Directory
2.5Gb/S SFP+ BI-DI Single Fiber Transceiver 10km 1270Tx/1330Rx .
-
Page 8. Semiconductor parts with 780 in root number
1550 nm TX / 1310 nm RX , 3.3V / 155 Mbps RoHS Compliant Single - Fiber Transceiver .
Indicates content that may require registration and/or purchase.