-
Supplier: SunLED Company, LLC
Description: SunLED is one of the world's leading manufacturers of optoelectronic components. Since established in 1989, SunLED has grown and propelled to offer an extensive line of LED Lamps, Surface Mount LEDs, and LED Displays that are RoHS and REACH compliant. Manufacturing
- Character Height: 7.62 to 127 mm
- Character Type: Alphanumeric, Numeric
- LED Color: Blue, Green, Orange, Standard Red, Yellow
- Display Type: Segmented Display
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: version of the red display is optional, as are low-power versions of the red, orange, and green displays. The small size (2.17" x 0.92" x 0.56") of DMS-30PC meters is achieved by integrating their display, display drivers, reference circuit, and A/D converter into in a
- Number of Digits: 3.5
- Width: 64.77 mm
- Height: 32.258 mm
- Operating Temperature: 32 to 140 F
-
Supplier: Renesas Electronics Corporation
Description: display data input lines, and 3 digit address lines. Display data is written into the internal memory by setting up a digit address and strobing the WRITE line low. Only Hexadecimal and Code B formats are available for display outputs.
- Features: Other
-
-
Supplier: OMEGA Engineering, Inc.
Description: The BFD is a large 977.9 x 482.6 mm (38.5 x 19") LED display (128 x 64 pixel resolution) which is driven from the RS485 port of a G3. The BFD is built using 32 display boards in an 8 column by 4 row configuration. When used with a G303, the BFD will display the contents
- Height: 0.4826 m
- Width: 0.9779 m
- Features / Applications: Indoor, Programmable
- Display Type: Line
-
Supplier: TelephoneStuff.com
Description: Single line desk phone with caller ID and message waiting light. Features: - Single line operation - Centrex/PBX compatible - Traditional "K" handset - SteelTrap memory technology (no batteries required) - Electronic hold key with LED indicator - Tone/pulse
- Phone Type: Telephone
-
Supplier: TelephoneStuff.com
Description: Single-line speakerphone for the home or small office/home office business. Features: - Single-line caller ID speakerphone - Type II Caller ID with adjustable call time display - Adjustable Pop-Up CID Display - 80 call message capacity - Operates in English,
- Phone Type: Telephone
-
Supplier: Siemens Process Instrumentation
Description: display for level, flow, pressure, weighing, and other process instruments. This display also acts as a multi-purpose, easy to use rate/totalizer ideal for flow rate, total, and control applications. Data can be remotely collected, logged and presented on your local computer using the
- Number of Characters: 6 #
- Character Height: 12 to 15 mm
- Operating Temperature: -40 to 149 F
- Character Type: Numeric
-
Supplier: TelephoneStuff.com
Description: Single line analog display speakerphone with caller ID, targeting education and government applications. Compatible for installation behind POTS, PABX, or Centrex telephone line. Analog Speakerphone Features: - Powered by telephone line - no batteries or adapter
- Phone Type: Telephone
-
Supplier: TelephoneStuff.com
Description: A single line phone with caller ID and speakerphone. Features: - Cell phone dial lock - Automatic emergency dialer - Personal digital dial lock - LCD display - Redial/mute/hold - 9 One-touch memories - Dialed calls list - Phonebook - 90# Incoming calls list - 8 Ringer melody
- Phone Type: Telephone
-
Supplier: 4D Systems Pty. Ltd.
Description: in high level 4DGL graphics functions and algorithms that can draw lines, circles, text, and much more. Display full color images, animations, icons and video clips. Supports all available Windows fonts and characters (imported as external fonts). 4.0V to 5.5V range operation
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: Tripp Lite by Eaton
Description: changing cyberthreats. Each KVM port is an electronically isolated channel, making it impossible for data to be transferred between connected computers through the KVM. The single-monitor switch supports crystal-clear UHD video resolutions up to 3840 x 2160 (4K x 2K) at 30 Hz.NIAP PP3.0
- Number of Users: 1
- Operating Temperature: 32 to 104 F
- Features: USB Port
-
Supplier: Allied Electronics, Inc.
Description: with panel and legend Mounts Light e Configured in single-in-line and Dual In Line packages that contain either single or segmented light emitting areas. P-N junctions diffused into a GaAsP epitaxial layer on a GaP substrate. LEDs use a liquid phase GaP epitaxial
-
Supplier: Allied Electronics, Inc.
Description: with panel and legend Mounts Light e Configured in single-in-line and Dual In Line packages that contain either single or segmented light emitting areas. P-N junctions diffused into a GaAsP epitaxial layer on a GaP substrate. LEDs use a liquid phase GaP epitaxial
-
Supplier: Allied Electronics, Inc.
Description: with panel and legend Mounts Light e Configured in single-in-line and Dual In Line packages that contain either single or segmented light emitting areas. P-N junctions diffused into a GaAsP epitaxial layer on a GaP substrate. LEDs use a liquid phase GaP epitaxial
-
Supplier: Allied Electronics, Inc.
Description: with panel and legend Mounts Light e Configured in single-in-line and Dual In Line packages that contain either single or segmented light emitting areas. P-N junctions diffused into a GaAsP epitaxial layer on a GaP substrate. LEDs use a liquid phase GaP epitaxial
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: PWM-dimmable single channel LED driver with integrated boost controller Product overview: LED6001TR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive
- Output Voltage: 60 volts
- Number of Channels: 1 #
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Covering all the outstanding features and benefits of Hoyt’s industry leading DMS-20LCD Series of 3½ Digit LCD Panel Meters, DMS-30LCD meters oer larger, more easily readable displays at slightly higher power consumptions. Like all DMS Series LCD meters, these miniature (2.17” x 0.92” x
- Number of Digits: 4
- Operating Temperature: 32 to 140 F
- Display Type: Numeric Display
-
Supplier: SOCOMEC
Description: peripherals. Protection for your data line • Integrated NTP protection for LAN/ADSL connection against the risk of data line overvoltage.
- Input Voltage Range: 230 volts
- Volt-Amp Rating: 0.6 to 2 kVA
- Runtime at Full Load: 15 to 60 minutes
- Number of "Backed Up" Electrical Outlets: 4 to 6
-
Supplier: Visual Sound, Inc.
Description: RDL, Radio Design Labs The FP-MX4 is a single-channel audio mixing module featuring four identical inputs. Each input accepts either a mic or line level source. The output section provides four mixing potentiometers corresponding to the four inputs. The output section provides both a
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: LED Lighting Driver ICs LED Driver, Single-Stage Primary-Side-Regulation PWM Controller for PFC and Phase Cut Dimmable LED Applications Single-Stage Primary-Side-Regulation PWM Controller for PFC and Phase Cut Dimmable LED Driving Product overview: FL7734MX
- Output Voltage: 1.5 volts
- Number of Channels: 1 #
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: High Efficiency 4 Channel WLED Driver with DAM™ and Single Wire Digital Control Product overview: MIC2842AYMT from Micrel Inc. is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits.
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: SINGLE-STAGE PFC BUCK CURRENT CO Product overview: TS19720CX6 from Taiwan Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers
- Input Voltage: 8 to 40 volts
- Number of Channels: 1 #
-
Supplier: Tripp Lite by Eaton
Description: cyberthreats. Each KVM port is an electronically isolated channel, making it impossible for data to be transferred between connected computers through the KVM. The single-monitor switch supports crystal-clear UHD video resolutions up to 3840 x 2160 (4K x 2K) at 30 Hz.NIAP PP3.0 Certified to
- Number of Users: 1
- Operating Temperature: 32 to 104 F
- Features: USB Port
-
Supplier: GUTOR Electronic LLC
Description: The important components of the AC inverter system are the inverter and static switching modules, a manual bypass switch, transformers, a controller and human-machine interface (i.e. a control unit with display).
- Volt-Amp Rating: 5 to 200 kVA
- Operating Temperature: 14 to 104 F
- Features: Audible Alarms, Bypass Switch, LCD or LED Display, On-line (Double-Conversion), Single Phase
- Interfaces: Ethernet, Serial
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: Planetary Mill PULVERISETTE 5premium line for high-performance grinding down into the nano range. The NEW FRITSCH Planetary Mill PULVERISETTE 5 premium line is the ideal mill for fast wet and dry grinding of hard, medium-hard, soft, brittle and moist samples as well as for mechanical
- Capacity: 0.0014125868255148038 to 0.01589160178704154 cubic feet
- Operating System: Batch Operation
- Mounting: Benchtop
- Display Type: Digital Numerical Display
-
Supplier: Tripp Lite by Eaton
Description: Discrete processing paths to each connected system prevent data leakage, transfer and crosstalk between adjacent ports. Peripheral isolation enables data to flow from device to host only.Top-of-the-Line Security Features Keep Your Data SafeSpecial protection prevents re-programming or
- Number of Users: 1
- Operating Temperature: 32 to 104 F
- Features: USB Port
-
Supplier: Analytical Systems Int’l. Keco
Description: supplies, Analytical Systems International has met these requirements with their proven microprocessor based analyzer. This hydrogen sulfide analyzer or monitor provides continuous on-line process analysis based on the specific and interference free ASTM approved tape principle of operation.
- Operating Temperature: 41 to 122 F
- Electrical Outputs: Analog Current, Switch
- Instrument Type: Analyzer
- Features: Audible or Visual Alarms, Controller
-
Supplier: HydraCheck Inc.
Description: The DT-326B is a portable, light-weight Phase Shifting Stroboscope utilizing super bright, high powered CREE LED lamps. The DT-326B’s LED array provides a bright, stable strobe light over a wide measurement range with a lifetime far exceeding xenon lit stroboscopes. Containing a
- Flash Rate Range: 60 to 120,000 FPM (Flashes/min)
- Flash Rate Resolution: 0.01 ±FPM
- Features: Battery Powered
- Output Type: Digital
-
Supplier: TMP Pro Distribution
Description: UHF receiver. It works flawlessly with all AirLine UHF transmitters. Featuring a front panel display with large multi-segment audio level and RF level LED meters, and a large rotary volume knob that allows easy adjustment of audio output, the CR77 takes all of the guesswork out making
-
Supplier: Tripp Lite by Eaton
Description: monitoring ability. HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X. PowerAlert UPS monitoring software is available via free download. Emergency Power Off (EPO) interface. LED display reports UPS
- Input Voltage Range: 100 to 127 volts
- Volt-Amp Rating: 1 kVA
- Watt Rating: 0.9000000000000016 kwatts
- Runtime at Half Load: 14 minutes
-
Supplier: West Control Solutions
Description: inbuilt profiler with 16 profiles x 16 segments. A highly visible display is offered with 1 line of 7 segment LED display and 1 line of text display. *Option 3 comms card availble. Option A coming soon. Benefits and Features Up to 16 profiles with x 16
- Number of Inputs: 4 inputs
- Number of Control Outputs: 6 outputs
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
-
Supplier: Electro Standards Laboratories
Description: 100VAC/240VAC, 50Hz/60Hz, supplied 12VDC to the unit. Has IEC 30620 C14 inlet.Ideal for international applications. DISPLAY: (2) Front panel LED's display switch position and power status. DIMENSIONS: 19.0" W x 1.75" H x 8.0" D. WEIGHT: Approximately 4.0 lbs. (1.8 kg) LC SIMPLEX
- Wavelength Range: 1,310 to 1,500 nm
- Number of Input Ports: 1
- Number of Output Ports: 1
- Data Rate: 1 Gbps
-
Supplier: Electro Standards Laboratories
Description: closure of specified pins of DB9 Remote port. LED's display switch position and power status. Unit mounts in standard 19" equipment rack, 1U rack space.
- Number of Ports: 3 #
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: VEGA Americas, Inc.
Description: terminals Integrated fault monitoring with LED display detects short-circuit and line break One independent level detection or one min./max. control (two-point control)
- Interface: Digital Front Panel
- Media: Liquid
- Form Factor: Panel / Chassis Mount
- Control Signal: Switch / Relay Output
-
Supplier: Electro Standards Laboratories
Description: Model 4521 AB network switch allows a device connected to COMMON port access to the A or B port. Control manually via pushbutton. Control remotely via DB9 Contact Control Remote port. The DB9 Remote port provides control by dry contact open/closure logic. Front panel LED displays
- Number of Ports: 3 #
- Network Equipment: Switch
Find Suppliers by Category Top
Featured Products Top
-
emissive element (the individual LED or subpixel), with very low takt times to correct the high quantity of emitters in a single display and to support low-waste, high-volume production processes. The white paper discusses: How microLED measurement and correction requirements (read more)
Browse Color Meters and Appearance Instruments Datasheets for Radiant Vision Systems -
high-brightness display maintains clear visibility even under direct sunlight, while an anti-glare coating reduces reflections to improve readability. An anti-UV coating helps protect the display surface from yellowing and degradation caused by prolonged UV exposure (read more)
Browse Digital LED Displays Datasheets for Advantech -
TrueMURA™ License Code: Blob Analysis Edge Mura LED Mura Validation Testing for In-Car Displays TT-AutomotiveDisplay provides a suite of common photometric software analyses (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems -
lenses. Instrument Systems display measurement products are extremely responsive and produce highly precise results. Like many of the Instrument Systems products, they work well in collaboration with each other. The DTS line are total systems that are ideal for use in display measurement of luminance (read more)
Browse Radiometers Datasheets for Konica Minolta Sensing Americas, Inc. -
components and component features Evaluation of display pixels and pixel structures (including subpixel level) Evaluation of individual LEDs, including microLEDs Characterization for display design and R&D Production measurement for quality control at end-of-line (read more)
Browse Datasheets for Radiant Vision Systems -
: Black Mura Blob Analysis Butterfly Mura Corner Light Diagonal Line Mura Edge Mura LED Mura Line Mura Spot Mura True (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems -
solution, all visual display characteristics can be tested simultaneously in a single image capturing up to 120° H by 80° V field of view. In this video, you will learn about: Radiant’s complete solution for in-headset AR/VR display testing TT (read more)
Browse Color Meters and Appearance Instruments Datasheets for Radiant Vision Systems -
-Color LED Module: One 55 mm unit can display white, red, blue, yellow, and green. Single-color 24V models are also (read more)
Browse Stack Lights and Machine Lights Datasheets for Altech Corp. -
Head-up displays (HUDs) pose unique measurement challenges for manufacturers, who must account for projected image luminance, contrast, and clarity regardless of ambient conditions, virtual image positions, or focal distances on an infinite viewing plane. Comprehensive HUD testing requires both (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems -
with external Display Units and Operator Panels, they can be the hart of Dedicated Laser Measuring and Control Systems, for the on-line control of a variety of different products. The XLS micrometers can be directly connected to a PC, PLC or NC via standard Ethernet or RS232 or RS485 (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Marposs Corp
More Information Top
-
The Use of Personal Computers in Optical Design
The earliest computers in this range had a single line LED display , but there was no CRT display, and therefore interactive screen graphics was not possible.
-
Economics Of Log Evaluation For Large Projects
A single line LED display presents the questions and accepts the answers from the keyboard.
-
http://dspace.mit.edu/bitstream/handle/1721.1/37110/85480667-MIT.pdf?sequence=2
… foot London office-Psion's small cadre of engineers and scientists designed one of the earliest mobile computers, the Psion Organiser, in 1984.17 This first product was an 8-bit, calculator-like, 2k RAM device with a standard single line LED display .
-
http://dspace.mit.edu/bitstream/handle/1721.1/30609/4565-05.pdf?sequence=1
The first product was an 8-bit, calculator-like, 2k RAM device with a standard single line LED display .
-
Use of Electronic Passenger Information Signage in Transit
Passenger information can be made available on board, through Light Emitting Diodes (LED) and Thin Film Transistor (TFT) technology as well as on the wayside through various display technologies ( LED single lines , LED matrix, LED lines, TFT screens).
-
Voltage Meters - China Voltage Meters Manufacturers, Suppliers, Buyers, Sellers, Products Directory
Single line 4 digit LED display 2.
-
http://dspace.mit.edu/bitstream/handle/1721.1/38438/45303910-MIT.pdf?sequence=2
A single - line LED moving sign display from Pro-Lite [Pro98] was used for the project.
-
Write Survivalguide
To the end, they have collected the masses on documents, but still brought no single line to paper or screen .
-
Human Interface and the Management of Information. Methods, Techniques and Tools in Information Design
It was found that, for the leading display on a single - line screen, the effects on the participants’ recall effi- ciency showed that the word-by-word format scored greater results than did the char- acter-by-character format.
-
AdvancED CSS
Examples include teletype devices for the deaf, or phones with a single line of fixed-width LED display (like we had in the old days…).
Indicates content that may require registration and/or purchase.