-
Supplier: MPF Products, INC.
Description: Single Mode 1310nm Fiber Optic Feedthrough, FC/APC Connector
- Features: Fiber Optic
- Feedthrough Mount: Other
- Feedthrough Type: Single Mode
-
Supplier: MPF Products, INC.
Description: Single Mode 1310nm Fiber Optic Feedthrough, FC/PC Connector
- Features: Fiber Optic
- Feedthrough Mount: Other
- Feedthrough Type: Single Mode
-
Supplier: MPF Products, INC.
Description: Single Mode 1310nm Fiber Optic Feedthrough, FC/APC or FC/PC Connector Single Mode (1310nm) Fiber Optic Feedthrough, UHV Rated, Bakeable to 250˚C
- Features: Fiber Optic
- Feedthrough Type: Single Mode
-
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Multiplex four T1 channels plus 10/100 Ethernet traffic over secure fiber optic cable.
-
Supplier: Advantech
Description: Media Converter, 100Mbps, Single mode 1310nm, 30km, SC Provides 1 x 10/100 Mbps Ethernet port with RJ45 connector Provides 1 x 100 Mbps Single-mode SC type fiber port Provides internal jumper for Link Fault Pass-through (LFP) setting Supports full/half duplex flow
-
Supplier: Advantech
Description: Media Converter, 1000Mbps, Single mode 1310nm, 10km, SC Provides 1 x 1000 Mbps Ethernet port with RJ45 connector Provides 1 x 1000 Mbps fiber port with SC or SFP (mini-GBIC) type connector for 1000Base-SX/LX device Provides DIP switch for full/half duplex setting Supports
- Primary Port Maximum Cable Distance: 20,000 m
-
Supplier: Advantech
Description: Hardened Media Converter, 1000Mbps, Single mode 1310nm, 10km, SC Provides 1x 10/100/1000 Mbps Ethernet port with RJ45 connector Provides 1 x 1000 Mbps fiber port with Single-mode SC type connector Provides DIP switch for full/half duplex setting Supports MDI/MDI-X
- Primary Port Maximum Cable Distance: 20,000 m
-
Supplier: Advantech
Description: Hardened Media Converter, 100Mbps, Single mode 1310nm, 30km, SC Provides 1 x 10/100 Mbps Ethernet port with RJ45 connector Provides 1 x 100 Mbps Single-mode SC type fiber port Provides internal jumper for Link Fault Pass-through (LFP) setting Supports full/half
- Primary Port Maximum Cable Distance: 30,000 m
-
Supplier: MPF Products, INC.
Description: Single Mode 1310nm Fiber Optic Feedthrough, FC/PC Connector, 3 Feedthrough, 2.75″ Conflat Flange Single Mode (1310nm) Fiber Optic Feedthrough, UHV Rated, Bakeable to 250˚C
- Features: Fiber Optic
- Feedthrough Mount: Flange Mount, Other
- Feedthrough Type: Single Mode
-
Supplier: Black Box
Description: Hot-swappable modules. SNMP manageable or use without management. Tough construction for hard use. Most modules have Network Equipment Building System (NEBS) Level 3 certification. The Dynamic Fiber Conversion
- Features: LED Indicator
- Form Factor: Module
- Connector: RJ-45
-
Supplier: Black Box
Description: Choose from 27 converter modules (with one of five chassis in 1-, 4-, 8-, or 12-slot combinations) for exactly the right configuration.
- Form Factor: Module
- Connector: RJ-45
-
Supplier: Black Box
Description: Copper port features autocross so you never need a crossover cable. Autosensing module automatically adapts to network speed. Choose from 27 converter modules.
- Form Factor: Module
- Connector: RJ-45
-
Supplier: Black Box
Description: Basic Layer 1 media conversion at a value price. Works with Black Box SFPs (LFP411–LFP414) or any other standard 1250-Mbps SFP. Transparent to data. Simple plug-and-play installation.
- Features: LED Indicator
- Form Factor: Module
- Connector: RJ-45
-
Supplier: Newark, An Avnet Company
Description: Media Converter Gigabit Ethernet PoE Single Mode 1310nm 10km LC RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SFP Module 1000BASE; LX Single-Mode 1310 nm LC; 10 km; Extended temperature range; DDM; silver-colored
-
Supplier: HUBER+SUHNER AG
Description: Features Compact size Low Insertion loss Insensitive to operation wavelength Bi-directional Environmentally stable and reliable Applications Telecommunications CATV Subscriber loop Local Area Networks (LAN) Optical fiber amplifiers
- Cable Type: Single Mode
-
Supplier: Hottinger Brüel & Kjær A/S
Description: GEN DAQ 10Gbit Ethernet SFP+, 1310 nm Single Mode, up to 10 km optical cable length supported, LC connector support. 10 Gbit SFP+ modules are not compatible with the 1 Gbit SFP modules.
- Network Equipment: Transceiver
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Optical Ethernet option 1310 nm, single mode, up to 10 km distance. 1 Gbit SFP modules are not compatible with the 10 Gbit SFP+ modules. Cannot be used for GEN DAQ mainframes with Controller/Interface Module 1.
- Network Equipment: Transceiver
-
Supplier: OFS
Description: Single-mode Power Combiners couple 6 or 18 multimode high-power sources and 1 single mode signal source for combined power output or for use with a cladding pumped fiber.
- Number of Input Ports: 6
- Number of Output Ports: 1
- Operating Temperature: 0 to 70 C
- Wavelength: 1060 nm, 1550 nm
-
Supplier: Newark, An Avnet Company
Description: [SFP100SM20B13D] 100MBPS BIDI DDM SINGLE-MODE TRANSCEIVER 1310NM 20KM
-
Supplier: Newport MKS
Description: The F-SMF-28-C Single-Mode Fiber from Corning is all-glass and supports single-mode light propagation for a 1310/1550 nm operating wavelength. This low attenuation, step-index fiber has a uniform core refractive index and a matched-clad profile. It has a 0.14 NA, 9.2 μm
- Cable Diameter: 3 mm
- Wavelength: 1,310 to 1,550 nm
- Numerical Aperture: 0.14
- Maximum Attenuation: 0.32 dB/km
-
Supplier: L-com, Inc.
Description: L-com's line of SFP modules comply with the MSA standard and can be used in any device that accepts an MSA compliant SFP Module. We offer both Multimode and Single mode SFP Module options, supporting distances from 220 meters up to 80 kilometers. Features Multimode and single
- Fiber Type: Duplex
- Connector Type: LC
- Fiber Application: Single Mode
-
Supplier: L-com, Inc.
Description: products and fiber accessories available in stock and ready to ship. Features Fiber Optic Handheld Light Source Designed for single mode fiber Features 1310nm and 1550nm light sources Handheld, portable design Application Fiber Test and Measurement Fiber Characterization
-
Supplier: L-com, Inc.
Description: L-com's line of SFP modules comply with the MSA standard and can be used in any device that accepts an MSA compliant SFP Module. We offer both Multimode and Single mode SFP Module options, supporting distances from 220 meters up to 80 kilometers. Features Can be used in any device that
- Fiber Type: Duplex
- Connector Type: LC
- Fiber Application: Single Mode
-
Supplier: L-com, Inc.
Description: L-com's line of SFP modules comply with the MSA standard and can be used in any device that accepts an MSA compliant SFP Module. We offer both Multimode and Single mode SFP Module options, supporting distances from 220 meters up to 80 kilometers. Features Can be used in any device that
- Fiber Type: Duplex
- Connector Type: LC
- Fiber Application: Single Mode
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Convert 10BASE-T (twisted pair) to 10BASE-FL (fiber), and extend your network up to 28 kilometers!
-
Supplier: Newport MKS
Description: Temperature Controlled Mount. The 9/125 μm single-mode fiber pigtail is terminated with an FC style fiber optic connector. Applications include high-speed data and telecommunications systems and instrumentation and optical instruments requiring a laser diode light source. Backed by 30
- Lamp / Output Power: 0.0015 watts
- Features: Specialty / Other
-
Supplier: TelephoneStuff.com
Description: M200 Single-Mode Handheld OTDR is ideal for Tier 2 testing of buildings and campus networks or certification and troubleshooting of FTTX PON networks. It is suitable for both indoor and outdoor operations wtih its bright, transflective touch-screen display. Results are saved as
- Test Equipment Type: Hand Held
- Features: Optical Time Domain Reflectometer
-
Supplier: OFS
Description: The FlightGuide family of aerospace cables provides high temperature and strength capabilities for 100/140 μm graded-index fibers. Proven success on F/A-22, F-16, and other state-of-the-art aircraft demonstrates our ability to meet growing requirements in stringent military and commercial aerospace
- Cable Diameter: 1.8 mm
- Cable Weight: 0.0059527559055118 lbs/ft
- Wavelength: 1,310 to 1,550 nm
- Maximum Attenuation: 1.4 to 1.5 dB/km
-
Supplier: Ultra Energy
Description: Fiber Optic Module: 2E46 – 1300nm Single Mode, Optical Interface Modules (OIMs)
- Data Rate: 0.0000768 to 0.096 Gbps
- Wavelength: 1,300 nm
- Connector Type: ST
- Cable Type: Single Mode
-
Supplier: Ultra Energy
Description: Fiber Optic Module: 2E36 – 1300nm Single Mode, Optical Interface Modules (OIMs)
- Data Rate: 0.0000768 to 0.096 Gbps
- Wavelength: 1,300 nm
- Connector Type: ST
- Cable Type: Single Mode
-
Supplier: Accuris
Description: Fibre optic interconnecting devices and passive components - Performance standard - Part 087-2: Non-connectorized single-mode bidirectional 1310 nm upstream and 1490 nm downstream WWDM devices for category C - Controlled environment
-
Supplier: Accuris
Description: Fibre optic interconnecting devices and passive components - Performance standard Part 087-6: Non-connectorised single-mode bidirectional 1310 nm upstream and 1490 nm downstream WWDM devices for category O - Uncontrolled environment
-
Supplier: Accuris
Description: Fibre optic interconnecting devices and passive components \x96 Performance standard \x96 Part 087-6: Non-connectorised single-mode bidirectional 1310 nm upstream and 1490 nm downstream WWDM devices for category O \x96 Uncontrolled environment
-
Supplier: HUBER+SUHNER AG
Description: Features Wide pass band Low insertion loss High channel isolation Excellent mechanical and environmental performance Applications Telecommunication networks CATV networks data communication FTTH applications
- WDM Wavelength: 1310 nm / 1550 nm
- Cable Type: Single Mode
- Multiplexer Type: Wavelength Division Multiplexer (WDM)
Find Suppliers by Category Top
Featured Products Top
-
WLD-100-685 laser diode has Single Mode. WLD-100-685 is ideal for measurement applications applications demanding reliable operations with a long lifetime and stable output power. Features Good FFP Performance High Power High Efficiency 5.6 mm (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Custom Single-Mode Multichannel Fiber Optic Rotary Joint (FORJ) for Radar Systems Overview Our custom single-mode fiber optic rotary joint (FORJ) is a high-performance non-contact optoelectronic connector engineered for critical radar applications. It (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
HL65222DG Laser Diode HL65222DG is a high-performance 660 nm red laser diode from Ushio, designed for demanding industrial and biomedical applications. Housed in a 5.6 mm TO-56 package, this single transverse mode laser delivers a continuous-wave optical output of 210 mW and a pulsed output (read more)
Browse Diode Lasers Datasheets for World Star Tech -
diode has Single Mode. WLD-100-685 is ideal for measurement applications applications demanding reliable operations with a long lifetime and stable output power. WLD-100-685 is a high power 685 nm laser diode with key features and applications as follows: CW to high power (read more)
Browse Lasers Datasheets for World Star Tech -
Datasheet PIGTAILED LASER DIODES Single mode fiber coupled pigtailed laser (read more)
Browse Lasers Datasheets for World Star Tech -
Optical Output Power: 200 mW (CW) Lasing Wavelength: 690 nm Operating Temperature: -10 to 75°C Transverse Mode: Single transverse mode Oscillation mode: TE mode oscillation Expected lifetime: MTTF > 10,000hrs Package: 5 (read more)
Browse Lasers Datasheets for World Star Tech -
OSRAM LASER DIODES World Star Tech offers a complete line of single mode laser diodes blue, green, and infrared OSRAM laser diodes. Osram blue laser diodes are available in single mode and (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Now available from stock! OSRAM Laser Diodes World Star Tech offers a complete line of single mode laser diodes (read more)
Browse Lasers Datasheets for World Star Tech -
High transmittance: single-pass transmittance up to 99.6% Fast switching speed and strong shut-off capability High damage threshold: >1.0 GW/cm² @ 1064 nm, 10 ns, 10 Hz Excellent pulse stability Operating wavelengths covering 310 (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
-immunotherapy. Features Single emitter Optical output power: 1.3W (CW) Wavelength: 675nm Typ. High wall plug efficiency: 40% Typ. High heat dissipation 9mm CAN package Multi transverse mode (read more)
Browse Diode Lasers Datasheets for World Star Tech