-
Supplier: ABB Inc.
Description: Description The TF69 thermal overload relays are economic electromechanical protection devices for the main circuit. They offer reliable protection for motors in the event of overload or phase failure. The devices have trip class 10. The thermal overload
-
Supplier: Radwell International
Description: THERMAL OVERLOAD RELAY, 2-3.3A, PHASE FAILURE/SINGLE-PHASE SENSITIVE, THREE-POLE. FREE 2 YEAR RADWELL WARRANTY
- AC Motor Phase: Single Phase Motor
-
Supplier: ABB Inc.
Description: Description The TF65 thermal overload relays are economic electromechanical protection devices for the main circuit. They offer reliable protection for motors in the event of overload or phase failure. The devices have trip class 10. The thermal overload
-
-
Supplier: WorldWide Electric Corporation
Description: protection of single-phase loads Manual or automatic resetting of the relay Allow the remote resetting of the relay Easy checking of the function and wiring
- Full Load Current Range: 9 to 12 amps
-
Thermal Overload Relays - 7235/7236 Series Overload Sensor Relay -- 7235/7236 Series Overload SensorSupplier: Sensata Technologies
Description: Current rating 7.4-400 amps High reliability: does not switch overload current Adaptable for AC, DC, single-phase or three-phase applications Stops nuisance trips: thermal element unaffected by transient current surges Can be mounted in a remote location Uses minimum
-
Supplier: WorldWide Electric Corporation
Description: ON/OFF rotary handle with lockout and visible trip indication Adjustment dial for setting to motor FLA (standards only) Low voltage protection (LVP) option Short circuit trip at 13 times the maximum setting of the FLA dial or rated current Ambient compensated up to 140 °F Phase loss
- Features: AC Motor Starter
- AC Motor Phase: Single Phase Motor, Three Phase Motor
-
Supplier: WorldWide Electric Corporation
Description: Four point AC coil can be wired on top, bottom or diagonally Direct mount 3RU11 overload relays to create starters Snap-on auxiliary contacts, surge suppressors and timers 3RT01 contactors are available with cage clamps on the main terminal connections as well as the auxiliary terminal
- Continuous Current: 400 to 430 amps
- Standard Rating: IEC Rated
- Features: Motor Contactor Only
- AC Motor Phase: Single Phase Motor, Three Phase Motor
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Inverter compatible from 20 to 200 Hz Locked rotor protection Phase imbalance protection Phase loss protection Thermal overload protection Can be used with single-phased motors Multiple operations can be linked together and monitored from one location
- Features: Panel
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's SSRDIN Series Solid State Relays are fully integrated with heat sink and DIN Rail mounting plate in a space-saving design. They are touch safe with LED input indication. Each is a single-pole, normally open, zero crossing device, capable of millions of cycles of operation. Dual
- Input (Pick-up) Voltage Range: 4 to 280 volts
- Input Current Range: 0.0035 to 0.025 amps
- Maximum Current: 40 amps
- Load Voltage: 24 to 660 volts
-
Supplier: CARLO GAVAZZI Automation Components
Description: submersible pumps SCR protected relays for increased lifetime 2 relay outputs (configurable logic) for Alarm, Top of Ramp Integrated Class 10 motor overload protection Conformal coated PCBs for additional protection against humidity Agency approvals: cULus Listing, CE
- Motor Voltage: 110 to 230 volts
- Operating Temperature: -4 to 149 F
- Features: AC Motor Starter
- AC Motor Phase: Single Phase Motor
-
Supplier: CARLO GAVAZZI Automation Components
Description: This motor controller, intended to be used with single-phase scroll compressors can limit inrush currents to 40AACrms for RSBS2325A2V.2C24 and 45AACrms for RSBS2332A2V.2C24. Upon applying the control signal, soft starting is achieved within a 600ms interval. At the end of the
- Continuous Current: 25 to 32 amps
- Motor Voltage: 230 volts
- Operating Temperature: -4 to 149 F
- Features: AC Motor Starter
-
Supplier: Weidmuller
Description: One-phase switched-mode power unit in a compact metal housing for rail mounting in performance classes 70 to 1000 W. The ECOLINE power supplies can be universally deployed because of their wide input range from 85 V AC to 265 V AC. A floating relay contact in the output circuit
- DC Output Voltage: 24 to 28 volts
- DC Output Current: 5 amps
- DC Output Power: 119.9999999999997 watts
- AC Input Voltage: 88 to 264 volts
-
Supplier: Allied Electronics, Inc.
Description: sensors, electromechanical relays, contactors, solid state relays, timers, temperature controllers, PLCs, process controllers, DC motors, solenoids, displays, etc. now have a reliable power source. Metal housing DIN rail mounting Screw terminals or detachable connectors 93-264 VAC or
-
Supplier: Littelfuse, Inc.
Description: Form C (SPDT) relay contacts to switch alarm circuits, contactors or any resistive or inductive load. One simple screwdriver adjustment will calibrate the sensor for all single-phase or 3-phase applications up to 100hp.
- Input Voltage: 115 volts
- Operating Temperature: -4 to 158 F
- Features: Other
- Electrical Output: Switch
-
Supplier: Schneider Electric, Automation & Control
Description: Selection of 3-phase or single-phase operation Diagnostics via 2 LED indicators (starting, overtorque, rotor locked and phase failure) Auxiliary contact: 1 C/O. Benefits Machine protection combined with motor starter With its simple setting and signalling features, the
- Full Load Current Range: 0.3 to 1.5 amps
- Operating Temperature: -13 to 140 F
- Features: Automatic Reset, Phase Failure (Loss)
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: range of applications. The iQpump Micro will automatically adjust pump operating conditions, as the process variables change while still maintaining optimum pump performance and protection. iQpump Micro can also replace rotary phase converters when converting from a single-phase
- Rated Power: 746.145940820405 to 18,653.648520510127 watts
- Continuous Output Current: 2.1 to 69 amps
- Supply Voltage (AC): 240 to 480 volts
- Configuration: Panel Mount
-
Supplier: Littelfuse, Inc.
Description: The MP8000 series motor protection relay is designed to protect three-phase or single-phase motors with operating voltages of 90-690 V ac (use of external potential transformers can extend upper voltage range above 690 V ac). The MP8000 protects any motor drawing
-
Supplier: Finder S.p.A. con unico socio
Description: The new Type 13.21.8.230.B000 multifunction relay is for integration into the Finder YESLY Smart home system. It features a volt-free 16A output contact, has the same functions as 13.22 and allows use with pushbuttons connected to either phase or neutral. Other technical features: BLE
- Changeover (CO): 1
- Throw: Double Throw
- Poles: Single Pole (SP)
-
Supplier: SMC International
Description: value and the operation time of the relay or breaker under test. APPLICATIONS Direct and motor overload relay test. In general, primary tests including the complete loop, i.e., current transformer, leads, protective relay and circuit breaker. CHARACTERISTICS Permanent
- Testing Voltage Range: 3.2 to 10.5 volts
- Testing Current Range: 250 to 1,000 amps
- Test Variable: AC
- Standards / Compliance: CE Marking
-
Supplier: Allied Electronics, Inc.
Description: Office Specifications: 3 Analog Inputs 1 Logic/Analog Output 6 Logic Inputs 2 Relay Outputs It Overload Protection Output Voltage: 208 (–15%)/240 (+15%) V Single- and Three-Phase Fully Protected — Phase-to-Phase; Phase-to-Ground IP20 Design
-
Supplier: Allied Electronics, Inc.
Description: Today, their simplicity and flexibility continue to place Type S starters ahead of their competition. Class 8536 Type S magnetic starters are used for full voltage starting and stopping AC squirrel cage motors. Melting alloy type thermal overload relays provide motor overload
-
Supplier: Tripp Lite by Eaton
Description: The SVT10KX SmartOnline® SVTX Series 3-Phase 380/400/415V 10kVA 9kW On-Line Double-Conversion UPS with IGBT technology provides battery backup and AC power protection against power disturbances that can damage electronics or destroy data. It’s recommended for critical IT or corporate
- Volt-Amp Rating: 10 kVA
- Watt Rating: 9.000000000000014 kwatts
- Runtime at Half Load: 10.5 minutes
- Runtime at Full Load: 3.8 minutes
-
Supplier: Beckhoff Automation LLC
Description: The power supply PS1061-2405-0000 is a single-phase, 24 V DC power supply with an output current of 5 A and an output power of 120 W. On the input side, the device has a local AC input and an inrush current surge regulation. The output operates according to the UI characteristic curve
-
Supplier: Tripp Lite by Eaton
Description: The SVT20KX SmartOnline® SVTX Series 3-Phase 380/400/415V 20kVA 18kW On-Line Double-Conversion UPS with IGBT technology provides battery backup and AC power protection against power disturbances that can damage electronics or destroy data. It’s recommended for critical IT or corporate
- Volt-Amp Rating: 20 kVA
- Watt Rating: 18.00000000000003 kwatts
- Runtime at Half Load: 11 minutes
- Runtime at Full Load: 4 minutes
-
Supplier: Tripp Lite by Eaton
Description: The SVT30KX SmartOnline® SVTX Series 3-Phase 380/400/415V 30kVA 27kW On-Line Double-Conversion UPS with IGBT technology provides battery backup and AC power protection against power disturbances that can damage electronics or destroy data. It’s recommended for critical IT or corporate
- Volt-Amp Rating: 30 kVA
- Watt Rating: 26.999999999999968 kwatts
- Runtime at Half Load: 9.6 minutes
- Runtime at Full Load: 4.2 minutes
-
Supplier: Beckhoff Automation LLC
Description: The power supply PS1011-2410-0000 is a single-phase, 24 V DC power supply with an output current of 10 A and an output power of 240 W. On the input side, the device has a wide range input, a power factor correction (PFC) and an inrush current surge regulation. The output operates
-
Supplier: Beckhoff Automation LLC
Description: The power supply PS1021-2405-0000 is a single-phase, 24 V DC power supply with an output current of 5 A and an output power of 120 W. On the input side, the device has a wide range input and an inrush current surge regulation. The output operates according to the UI characteristic
-
Supplier: Eaton Corporation
Description: PHASE, 50 HP AT 240 V 3 PHASE, 100 HP AT 480 V 3 PHASE, 125 HP AT 600 V 3 PHASE POWER RATING/VOLTAGE BIMETALLIC AMBIENT COMPENSATED OVERLOAD RELAY OVERLOADS 1/3 PHASE
- Continuous Current: 140 to 175 amps
- Motor Voltage: 110 to 120 volts
- Single Phase Power: 10 to 125 HP
- Three Phase Power: 10 to 125 HP
-
Supplier: Selectric, Inc.
Description: NEMA 1 enclosure, adjustable overload relay, pushbutton reset
- Motor Voltage: 230 volts
- Single Phase Power: 7.5 HP
- NEMA Size: 1
- Features: AC Motor Starter
-
Supplier: Beckhoff Automation LLC
Description: The power supply PS2001-4810-0000 is a single-phase, 48 V DC power supply with an output current of 10 A and an output power of 480 W. On the input side, the device has a wide range input, a power factor correction (PFC) and an inrush current surge regulation. The output operates
-
Supplier: Radwell International
Description: SWITCH MODE POWER SUPPLY DRAN120-24B, SINGLE-PHASE, SHORT CIRCUIT AND OVERLOAD PROTECTION, ADJUSTABLE OUTPUT VOLTAGE, DIN RAIL MOUNTABLE, OUTPUT ALARM RELAY, UL 508 LISTED, HIGH EFFICIENCY, PROTECTION CLASS IP 20, PARALLEL OPERATION,. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: Eaton's new Manual Motor Protectors (MMPs) feature a pushbutton or rotary ON/OFF manual disconnect, class 10 adjustable bimetallic overload relay and fixed magnetic short circuit trip capability in one compact unit. XTPB Pushbutton Actuated MMP — The new XTPB MMPs up to 25 A are
-
Supplier: Altech Corp.
Description: Features Frame Size 100AF 1/2HP up to 600HP @ 480V AC Screw Terminals (Lug Terminals Available) Direct Mounting Overload Relays
- Continuous Current: 110 to 160 amps
- Motor Voltage: 12 volts
- Three Phase Power Rating: 5 to 75 HP
- Number of Poles: 3
-
Supplier: Altech Corp.
Description: Features Frame Size 100AF 1/2HP up to 600HP @ 480V AC Screw Terminals (Lug Terminals Available) Direct Mounting Overload Relays
- Continuous Current: 110 to 160 amps
- Motor Voltage: 480 volts
- Three Phase Power Rating: 5 to 75 HP
- Number of Poles: 3
-
Supplier: Altech Corp.
Description: Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948
- Poles: 1 Pole
- Wires: 1-Wire
- Power Type: AC Power Connector, DC Power Connector
- Applications: Commercial
Find Suppliers by Category Top
Featured Products Top
-
overvoltage protection, and a wider range of up to 125amps and 660V. Crouzet’s SSR product families include AC Single-phase, AC 3-Phase, AC Multichannel, DC Output, and Smart SSRs. The panel mount AC Single-phase product family includes the Essential GNA series, the Classic GN (read more)
Browse Solid State Relays Datasheets for Heilind Electronics, Inc. -
high inrush currents, such as lamps, the new 77 Series SSRs are recommended. These can be mounted either on a dedicated heatsink or directly onto a metal cabinet. The range includes ‘hocky puck’ SSRs for single-phase, two-phase and three-phase (read more)
Browse Solid State Relays Datasheets for Finder S.p.A. con unico socio -
The Omron G9EA-1-B DC24 is a compact, high-capacity electromechanical relay designed for switching and interrupting high-voltage DC power circuits. It combines a 24 VDC electromagnetic coil with a single-pole, single-throw normally open contact in a gas (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
for 100 V to 240 V single-phase networks Output voltage: 5 V, 12 V, 24 V, 48 V to 7 W to 145 W Highly compact size Wide voltage range Fixing by screw or on omega rail Universal power supplies for networks single/3-phase 100 V to 500 V (read more)
Browse Power Supplies Datasheets for DigiKey -
Acopian Introduces Low Profile AC-DC Power Supply, Up to 900 W Single DC Outputs from 5VDC to 125VDC Wide-Adjustment DC Outputs from 0-5VDC to 0-125VDC Acopian Power Supplies (read more)
Browse Switching Power Supplies Datasheets for Acopian Power Supplies -
AutomationDirect has added IronHorse ACM Series AC drives provide basic V/Hz and sensorless vector control for low-horsepower motors when only single-phase power is available. These VFDs accept a 120 VAC or 230 VAC single-phase power source and control motors from 1/8 to 3 (read more)
Browse AC Motor Drives Datasheets for Automationdirect.com -
TPS-ESB-01-16A 16A AC-Inrush Current Limiter The TPS-ESB-01-16A is a robust 16A active inrush current limiter engineered for 230VAC single-phase systems, providing superior inrush current limiting for a wide range of demanding applications. This advanced IC current (read more)
Browse Surge Protective Devices (SPDs) Datasheets for TPS Elektronik GmbH -
, manufacturing and distribution of standard, modified-standard and custom power supplies, launched their high power linear Infinity Rack and Benchtop power supplies rated up to 1200W. DC single/nominal output voltages range (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
outputs may be inhibited with a TTL level. SPECIFICATIONS INPUT Voltage: 90-132 VAC, 49-61 Hz, single phase. Startup Time: 400 mS maximum (250 mS typical). Undervoltage: An input of less than 90 VAC (180 VAC with "-230" option) will not damage (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
the Altivar Process ATV600 range, it combines motor speed regulation with embedded energy monitoring, process-control functions, equipment protection, and industrial networking. The drive is designed to control three-phase asynchronous motors, permanent (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD.