-
Supplier: Lingto Electronic Limited
Description: CONN SOCKET SIP 27POS GOLD
-
Supplier: TE Connectivity
Description: Area Plating Material : Gold Flash Socket Type : SIP Dimensions Height Above PC Board : 4.57 MM [.18 INCH ] Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment
- Current Rating: 3 amps
- Operating Temperature: -55 to 125 C
- Number of Contacts: 16
- Contacts Pitch: 2.54 mm
-
Supplier: Newark, An Avnet Company
Description: IC SOCKET, SIP, 1ROW, 1.27MM, 100 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:100Contacts; Connector Mounting:Through Hole Mount; Product Range:853 Series; Gender:Receptacle RoHS Compliant: No
-
-
Supplier: Advanced Interconnections Corp.
Description: Single In-Line "Snap SIP" Socket Strips are breakable at .100" (2.54mm) increments for ultimate inventory flexibility.
- Number of Contacts: 20 to 32
- Contacts Pitch: 2.54 mm
- Socket Type: Display Socket, Receptacle, SIP
- Contact Plating: Gold Plating
-
Supplier: Newark, An Avnet Company
Description: IC SOCKET, SIP, 1ROW, 2.54MM, 64 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:64Contacts; Connector Mounting:Through Hole Mount; Product Range:801 Series; Gender:Receptacle RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SIP SOCKET, 6POS, 2.54MM, GOLD, TH ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: SIP SOCKET, 18POS, 2.54MM, THROUGH HOLE; No. of Contacts:18Contacts; Connector Type:SIP Socket; Pitch Spacing:2.54mm; Product Range:310 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
-
Supplier: Accuris
Description: SOCKETS, PLUG-IN ELECTRONIC COMPONENTS, DUAL-IN-LINE (DIPS) AND SINGLE-IN-LINE PACKAGES (SIPS), GENERAL SPECIFICATION FOR
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: SIP,5.4x19.9mm Reed Relays ROHS
- Mounting: Socket or Plug-in Style
-
Supplier: Advanced Interconnections Corp.
Description: Single In-Line "Snap SIP" Adapter Strips are breakable at .100" (2.54mm) increments for ultimate inventory flexibility.
- Number of Contacts: 20 to 32
- Contacts Pitch: 2.54 mm
- Contact Plating: Gold Plating
- Product Type: IC Headers
-
Supplier: Allied Electronics, Inc.
Description: CN Series AC and DC Output SSRs offer optimum performance and reliability in the most compact industry standard package. Features • Compact 5 mm wide Mini SIP SSRs • Ratings 24 VDC @ 3.5 A, 48 VDC @ 100 mA and 240 VAC @ 2 A • DC Control 5, 24 and 60 V • IP67-Protected Fully Encapsulated • PCB
-
Supplier: Accuris
Description: SOCKETS, PLUG-IN ELECTRIONIC COMPONENTS, DUAL-IN-LINE (DIPS) AND SINGLE-IN-LINE PACKAGES (SIPS), GENERAL SPECIFICATION FOR
-
Supplier: Accuris
Description: Sockets, Plug-In Electronic Components, Dual-in-Line (DIPS) and Single-In-Line Packages (SIPS), General Specification for
-
Supplier: Allied Electronics, Inc.
Description: CN Series AC and DC Output SSRs offer optimum performance and reliability in the most compact industry standard package. Features • Compact 5 mm wide Mini SIP SSRs • Ratings 24 VDC @ 3.5 A, 48 VDC @ 100 mA and 240 VAC @ 2 A • DC Control 5, 24 and 60 V • IP67-Protected Fully Encapsulated • PCB
-
Supplier: DigiKey
Description: 16 (1 x 16) Pos SIP Socket Gold Through Hole
- Features: Board Mount Connector, Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1363454-1-1814655-1 Category: Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 52 pct. Type: SIP MSL Level: 1 (Unlimited) Mfr: TE
- Contact Resistance: 10 milliohms
- Operating Temperature: -55 to 125 C
- Number of Contacts: 16
- Contacts Pitch: 2.54 mm
-
Supplier: Radwell International
Description: IC & COMPONENT SOCKET, 10 CONTACTS, 1 ROW, SIP SOCKET, 2.54 MM, BERYLLIUM COPPER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ODG (Origin Data Global)
Description: SIP-3 Female Headers ROHS
- RoHS Compliant: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1284082-SIP-KITNXC001 Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP Series: ARTIK Type: MPU Core Processor: ARM® Cortex®-A7, Cortex®-A15 Package: Box Standard Package: 12 Contents: Board(s) Utilized IC / Part: ARTIK 1020 Board
- Category: Development Board
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, AQ1 SOLID STATE RELAY, SSR, 2A, 250VAC, SIP-4, SPST, AC OUTPUT, ZERO CROSS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Powell Electronics, Inc.
Description: SIP SOCKET,2.54mm Pitch,STR SMT,A TYPE,1
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 12V 5A Normal Open:1A(SPST-Normal Open) SIP,5x20mm Power Relays ROHS
- Maximum AC Switching Voltage: 250 volts
- DC Coil Voltage: 12 volts
- Coil Resistance: 1,200 ohms
- Coil Nominal DC Power: 0.12 watts
-
Supplier: Advanced Interconnections Corp.
Description: Rectangular Type Adapters for .050" (1.27mm) Pitch SOIC Devices (SOIC to DIP). RoHS Compliant designs and mating DIP Sockets are available.
- Number of Contacts: 8 to 32
- Contacts Pitch: 2.54 mm
- Contact Plating: Gold Plating
- Product Type: IC Headers
-
Supplier: Win Source Electronics
Description: Manufacturer: Mill-Max Manufacturing Corp. Win Source Part Number: 772351-346-43-161-41-013000 Series: 346 Packaging: Bulk Type: SIP Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Termination: Press-Fit Current Rating: 3A Housing Material: Polycyclohexylenedimethylene
- Current Rating: 3 amps
-
Supplier: Win Source Electronics
Description: Manufacturer: Mill-Max Manufacturing Corp. Win Source Part Number: 772361-346-93-112-41-013000 Series: 346 Packaging: Bulk Type: SIP Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Termination: Press-Fit Current Rating: 3A Housing Material: Polycyclohexylenedimethylene
- Current Rating: 3 amps
-
Electronic Development Boards - Multiple Function Sensor Development Tools -- PTC-testbench-MagneticSupplier: VAST STOCK CO., LIMITED
Description: Multiple Function Sensor Development Tools Testbench for Magnetical devices; Includes 3 magnets ;sockets for MLX90277 ; MLX90251 ; MLX90215 TestBench ; 2 Socket PCB's (4SIP ,SO8 , TSSOP16) ; 1 Connection cable ; 3 magnets
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: CONN SOCKET SIP 10POS GOLD Product overview: 1-1571994-0 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing
-
Supplier: Amphenol Communications Solutions
Description: BOARD MOUNT - RECEPTACLE, SIP SOCKET, 2.54mm Pitch, STR Surfacemount, A TYPE, 1x14Pin, G/F/TIN, PPS, T&R W/CAP, Amphenol is one of the leading manufacturers of Board Mount connectors Contact us today for more details of Boardmount, , part number G819M114131DEU
- Features: Board Mount Connector
- Category: PC Card Connector
-
Supplier: Watson McDaniel Company
Description: The FDA500 Series thermostatic steam traps are used on clean steam applications as drip traps on piping runs as well as drainage for CIP/SIP systems and various process vessels. The thermostatic trap contains a welded 316L stainless steel thermal element that expands when heated and contracts
- Maximum Operating Pressure: 90 psi
- Maximum Capacity: 3,400.000000000002 lbs/hr
- Size of Connection: 1 inch
- Steam Trap Type: Balanced Pressure Trap
-
Supplier: Spirax-Sarco
Description: The Spirax Sarco BTM7 is a maintainable thermostatic steam trap designed to remove condensate from clean steam systems with minimal backing up. Applications include sterile steam barriers, process vessels and CIP/SIP systems. Manufactured in 316L stainless steel with minimal crevises and a
- Maximum Operating Pressure: 101.52639 psi
- Operating Temperature: 338 F
- Size of Connection: 1 inch
- Steam Trap Type: Balanced Pressure Trap
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Conn SIP Socket HDR 32 POS 2.54mm Solder ST Thru-Hole Product overview: XR2P-3241 from Omron Automation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for
- Operating Temperature: -55 C
-
Supplier: NOSHOK, Inc.
Description: Meets current standards for 3A and ASME BPE-2002 Ranges from 30" Hg to 0 psi through 30" Hg to 600 psi 2-1/2 and 4 inch sizes available, with 1-1/2 or 2 inch Tri-Clamp® process connections Electropolished 304 Stainless steel case with welded 316LSS socket and Tri-Clamp®
- Working Pressure Range: -14.736 to 400 psi
- Dial Diameter: 1.5 inch
- Pressure Connection Size: 0.75 inch
- Accuracy: 1.5 ±% FS
-
Supplier: Honeywell Sensing & IoT
Description: DIP and SMT packages ±1.6 mbar to ±10 bar | ±160 Pa to ±1 MPa | ±0.5 inH2O to ±150 psi HSC Series TruStability͐2; Board Mount Pressure Sensors High accuracy, compensated/amplified Digital output versions only SPI, I2C: DIP and SMT packages I2C: SIP packages ±1.6 mbar to
- Category: Development Suite / Kit
- Supported System: Sensors
Find Suppliers by Category Top
Featured Products Top
-
.5 mm pitch Archer, M20, M22, M30, M40 PCB Connectors 1mm to 2.54mm pitch 0.5A to 3A per contact (pitch dependent) Board-to-board & board-to-cable variations Cost-effective solutions stocked in depth (read more)
Browse IC Sockets and Headers Datasheets for Harwin Plc -
square to the 1” and 1-1/8” square utilizing the locking slide cam. SETSIS Single End Triple Square Impact Socket Use with any impact wrench to install or tighten utlity pole hardware. Three square sizes in one (read more)
Browse Drive Sockets and Adapters Datasheets for Lowell Corporation -
PCIe Gen 4/3/2/1 products in interface and footprint? Offer multiple configurations to fulfill various applications Offer one-stop shop solution? Quick delivery & response Offer flexible small (read more)
Browse IC Sockets and Headers Datasheets for TE Connectivity
More Information Top
-
Mill-Max IC & Component Sockets | Mouser
DIP / SIP Sockets 1.27 mm .
-
Sullins Connector Solutions' New IDC Socket & Plug Series
Sullins Connector Solutions, Inc extended their comprehensive portfolio of Insulation Displacement Connectors to include the 0.100â (2.54 mm ) contact centerline SFH IDC Series Socket and SIP IDC Series DIP Plugs. The new precision-engineered devices, along with Sullinsâ 0.050â ( 1.27 mm) and 0.079â (2.00 mm) pitch IDC sockets, provide OEMs and ODMs with an easy and inexpensive solution to reduce the time and applied costs of wiring installations.
-
Page 14. Semiconductor parts with 410 in root number
1.27mm (.050") Pitch QF-50 Cable Assembly, QF-50-to-QF-50, 34 Circuits, 0.10m (3.94") Length 2.00mm (.079") Pitch SIP Socket , SMT Version, 6 Circuit .
-
IC & Component Sockets | Mouser
DIP / SIP Sockets 0.6 mm 1.27 mm .
-
Mouser Electronics, Inc.
DIP / SIP Sockets 0.8 mm 1.27 mm .
-
Harwin IC & Component Sockets | Mouser
DIP / SIP Sockets 0.8 mm 1.27 mm .
-
Electromagnetic simulation of a test board to support system in package testing
An electromagnetic simulator-based approach provides a good electrical model and improves SIP modeling effort. [3] Giga Test Labs, November 23, 1998, “Tecknitl & 1.27 MM LGA Sockets Electrical Characterization Final Report”. www.fuzzbuttons.com/bga127.pdf [4] R.F. Bauer, and P. Penfield, “DsEmbedding and Unterminating”, IEEE Trans. on MTT, Vol. 22, no. 3, 282- 288 …
-
Mill-Max IC & Component Sockets | Mouser
$ 1.27 DIP / SIP Sockets 2.54 mm .
-
3M IC & Component Sockets | Mouser
DIP / SIP Sockets 0.4 mm 1.27 mm .
-
3M IC & Component Sockets | Mouser
DIP / SIP Sockets 0.4 mm 1.27 mm .
Indicates content that may require registration and/or purchase.