Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hartford Technologies, Inc.
Description: Ball and roller retainer assemblies typically consists of a retainer, which is either molded plastic or stamped metal, plus rolling elements (balls, rollers, or both). The function of the retainer is to hold the balls/rollers in relative orientation (so they
-
Supplier: Del-Tron Precision, Inc.
Description: Del-Tron’s linear ball slides and linear crossed roller slides offer engineers and designers the flexibility to choose the right ball or crossed roller bearing technology for their application. Our linear ball slides and linear crossed roller
- Stroke or X-Axis Travel: 5.905515 inch
- Carriage Load: 35.28 lbs
- Positioning Accuracy: 0.00052 inch/inch
- Base Length: 7.9921303 inch
-
Supplier: Compact Automation
Description: Compact BSC series cylinders are another variation of our versatile Compact air cylinders. All models feature our signature compact space efficiency. We have combined our cylinder with a high load bearing, factory matched recirculation ball slide rail set in two simple, low
- Stroke or X-Axis Travel: 0.09842525 to 7.87402 inch
- Base Length: 1.4960638 to 9.493312213 inch
- Base Height: 1.31496134 to 3.55118302 inch
- Carriage Length: 1.9291349 to 10.3149662 inch
-
-
Supplier: US Futaba, Inc.
Description: Dynaslide 4634 Features: 1†over travel Side mount Height: 1-13/16†(45.4 mm) Side spacing: 1/2†(12.7 mm) Load rating: 100 lbs (22†length) Electro zinc finish (black available) Lengths: 10†â€" 28†Patented Butterfly Release for easy disconnect Ball retainer detent for easy
-
Supplier: US Futaba, Inc.
Description: Dynaslide 4658 Features: Full Extension Side Mount Height: 1-13/16" (45.5 mm) Side Spacing: 1/2" (12.7 mm) Load Rating: 100 lbs(18" length) 304 Stainless Steel Patented Butterfly Release for easy disconnect Ball retainer detent for easy drawer re-install Lengths: 14"-22" Special order
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside
- Bearing Length: 1.4566937 inch
- Dynamic Load Capacity: 173.9952 lbs
- Open Closed - Bushing: Closed
- Features: Other / Custom
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside
- Bearing Length: 1.2598432 inch
- Dynamic Load Capacity: 114.648 lbs
- Open Closed - Bushing: Closed
- Features: Other / Custom
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside
- Bearing Length: 5.511814 inch
- Dynamic Load Capacity: 1,652.28 lbs
- Open Closed - Bushing: Closed
- Features: Other / Custom
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside
- Bearing Length: 0.5905515 inch
- Dynamic Load Capacity: 37.5416 lbs
- Open Closed - Bushing: Closed
- Features: Other / Custom
-
Supplier: Isotech, Inc.
Description: Series: SGL Load Capacity: 7.29 – 74.8 KN Length: 160 – 2985 mm High Load Stability, Easy Installation and Maintenance The Isotech High Rigidity Ball Slide Guide is designed to maintain stability under extremely high load conditions. The use of 4 ball circuits and arch
- Description: Guide / Bearing Assembly
-
Supplier: Accuride International, Inc.
Description: Load Rating: Up to 1,212 lbs./550 kg. Super heavy duty, 3/4 extension slide in lightweight aluminum Offers corrosion resistance for environments subject to moisture or humid conditions. Lightweight aluminum combined with stainless steel ball bearings and ball
- Stroke or X-Axis Travel: 11.42 to 35.58 inch
- Carriage Load: 966 to 1,212 lbs
- Base Length: 16 to 48 inch
- Base Height: 3.15 inch
-
Supplier: Accuride International, Inc.
Description: Load Rating: Up to 1,212 lbs./550 kg. Corrosion resistant aluminum, with 3/4 extension. Designed for heavy-duty applications requiring resistance to moisture or humidity. Lightweight aluminum combined with stainless steel ball bearings and ball retainers provides
- Stroke or X-Axis Travel: 11.42 to 35.58 inch
- Carriage Load: 966 to 1,212 lbs
- Base Length: 16 to 48 inch
- Base Height: 3.15 inch
-
Supplier: Accuride International, Inc.
Description: steel ball retainer, ball bearings, and rivets
- Stroke or X-Axis Travel: 2.5 to 28 inch
- Carriage Load: 100 lbs
- Base Length: 6 to 28 inch
- Base Height: 1.8 inch
-
Supplier: Isotech, Inc.
Description: semiconductor equipment. This linear slide bushing consists of the outer cylinder and a ball retainer that guide the circulation of the ball elements, resulting in smooth linear motion. Compact Mechanism The Isotech Slide Bushing uses a round shaft for the guide,
- Bearing Type: Bushing, Ball
-
Supplier: NB Corporation of America
Description: The NB Slide Bush is a linear bushing with mechanism utilizing the rolling motion of ball elements. Since linear motion is obtained with simple mechanism, the linear bushing can be used in a wide variety of applications, including transportation , food processing and semiconductor
- Bearing Width: 0.393701 to 9.448824 inch
- Bearing Length: 0.2755907 to 8.267721 inch
- Inside Diameter (Round only): 0.40157502 to 6.71653906 inch
- Dynamic Load Capacity: 15.5112 to 4,743.28 lbs
-
Supplier: Radwell International
Description: SLIDE BUSH, FLANGE TYPE, SIZE 16, 6 BALL CIRCUTS, RESIN RETAINER, DOUBLE WIDE TYPE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: NB Corporation of America
Description: NB SLIDE WAY cross roller guides use precision rollers to provide stable, non-recirculating linear motions in equipment such as optical and measuring equipment. NB SLIDE WAY cross roller bearings are suitable for both high-speed and low-speed applications. You can count on them
- Guide Width or Diameter: 0.1574804 to 1.7322844 inch
- Guide Length: 0.787402 to 47.24412 inch
- Guide / Rail Shape: Crossed Roller Rail
- Guide / Rail Features and Options: Pre-drilled Holes
-
Supplier: NB Corporation of America
Description: NB SLIDE ROTARY BUSH RK type is a highly accurate and high load capacity bearing providing smooth continuous linear and rotational motions. Its structure imposes no constraints on linear and rotational motions. It is much more compact than a standard slide bush with separate
- Bearing Width: 1.2598432 to 2.362206 inch
- Bearing Length: 1.4173236 to 2.9133874 inch
- Inside Diameter (Round only): 0.4724412 to 1.181103 inch
- Dynamic Load Capacity: 114.648 to 352.936 lbs
-
Supplier: Emerson Bearing Co.
Description: SW Type Inch dimension series. Most widely used in the USA. Available options: Chrome or Stainless Steel Steel or Resin Retainer Internal Seals (UU) Adjustable or Open Series Slide Block Housings available in several styles
- Bearing Length: 5 inch
- Inside Diameter (Round only): 2.5 inch
- Bearing Type: Bushing, Ball
- Open Closed - Bushing: Closed
-
Supplier: Emerson Bearing Co.
Description: Available options: Chrome or Stainless Steel Steel or Resin Retainer Internal Seals (UU) Adjustable or Open Series Slide Block Housings available in several styles
- Bearing Type: Bushing, Ball
- Open Closed - Bushing: Closed
- Bearing Housing: None / Open
-
Supplier: NationSkander California Corporation
Description: 1/2" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 1/2" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: Twj8uu
-
Supplier: NationSkander California Corporation
Description: 1/2" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 1/2" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: TWD8WUU
-
Supplier: NationSkander California Corporation
Description: 1/4" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 1/4" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: Twj4uu
-
Supplier: NationSkander California Corporation
Description: 3/8" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 3/8" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: Twj6uu
-
Supplier: Radwell International
Description: BALL BUSHING BLOCK, LINEAR MOTION, SLIDE UNIT, 1-1/2 INCH SHAFT DIAMETER, DYNAMIC LOAD 2160 N, STATIC LOAD 4020 N, STEEL RETAINER. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
Compact Automation manufactures custom ball slides to match your specifications. Compact BSC series cylinders are another variation of our versatile Compact air cylinders. All models feature our signature compact space efficiency. We have combined our cylinder with a high load bearing (read more)
Browse Ball Slides Datasheets for Compact Automation -
IMPORTANT FACTORS TO CONSIDER WHEN CHOOSING A CROSSED ROLLER SLIDE OR TABLE ASSEMBLY Crossed Roller Bearings vs. Ball Bearings When referring to linear bearings, we generally think of devices that incorporate ball bearings (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
Isotech Inc.'s latest innovation: lightweight, non-magnetic linear ball slides, perfect for applications where magnetic interference is a concern (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
slide on the market Precise recirculating ball bearing guide Versatile mounting options Design with supply ports and sensor slots that have a mirror-inverted configuration for space-saving installation can be ordered via the configurator Variants recommended for production facilities for the manufacture of lithium-ion batteries Sustainable in production due to reduction of material use (read more)
Browse Linear Actuators Datasheets for Festo Corporation -
Free Wheeling Ball Screws At Rockford Ball Screw, our free wheeling ball screws deliver smart, seamless linear motion without the extra hardware. Using a ball cage (retainer) inside the nut, they eliminate the need (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
, keyways, splines, cross drilled holes, extended journals for bearings and gears and many other features. We can also modify the ball nuts we make by adding special mounting threads such as UNJ or metric, Trunnion mounts, flanges and/or adaptors to interface with your design. In addition, we can make (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
Relative Motion A bearing allows relative motion between two surfaces with minimal friction. In a rolling element bearing, the primary motion is a rolling motion using a ball or roller. There is direct contact between the ball/roller and the inner and outer surfaces (races (read more)
Browse Thrust Bearings Datasheets for Waukesha Bearings -
NB Corporation's SGL slide guides are all high-precision, high-rigidity, high load capacity linear bearings with low friction, non-stick or slip mechanisms that provide smooth linear motion even under high loads. These SGL Slide Guides range from 160mm lengths to 3000mm lengths. Six (read more)
Browse Linear Slides and Linear Stages Datasheets for NB Corporation of America -
This NB STUDROLLER™ crossed-roller linear bearing is perfect for motion control applications with extremely fast acceleration and deceleration (at dimensions ranging from 30-600mm lengths, 1-12 mm rollers, endurance is 150 million cycles), NB’s new NV type crossed roller bearing (read more)
Browse Crossed Roller Slides Datasheets for NB Corporation of America -
NB’s regular slide bushes. But between the ball retainer and the outer casing, there are rotational ball circuits as well that allow the entire retainer and shaft to rotate within the stroke bush unit. This is just one example of the various types of bearings that can combine rotational and linear motion. Allowing for this motion though often requires a larger unit than other bearings relative to the size of the shaft. (read more)
Browse Linear Bearings Datasheets for NB Corporation of America
Conduct Research Top
-
Can a Bearing be Used for Both Linear and Rotational Motion?
grooves along the axis of the shaft, same as NB†TMs regular slide bushes. But between the ball retainer and the outer casing, there are rotational ball circuits as well that allow the entire retainer and shaft to rotate within the stroke bush unit. This is just one example of the various types
More Information Top
-
Developing Abrasion Test Standards for Evaluating Lunar Construction Materials
Examples of where linear wear occurs include bushings or shafts, ball - bearing retainers , sliding actuator parts, and piston-cylinder wall contacts.
-
Overhead Sliding Video Screen Monitor
DESIGN CONCEPT The sliding video screen monitor assembly includes the main carrier track, inner slide track, ball bearings , retainer bracket, roof mounting bracket, screen retainer bracket, end bracket, and video screen monitor.
-
Performance of integrated retainer rings in silicon micro-turbines with thrust style micro-ball bearings
The five retainer designs were chosen to explore the effects on the bearing performance of sliding friction, retainer rigidity, ball pocket shape and ball complement.
-
Pump Handbook, Fourth Edition > CENTRIFUGAL PUMP BEARINGS
Roller-type bearings increase lubricant shear, retainer friction, and sliding friction compared to ball -type bearings .
-
Mechanical exposure and musculoskeletal disorder risk at the production system level: A framework and application
Each slide was composed of a large, middle and narrow steel part, joined by plastic retainers with ball bearings and interlocking brackets and rivets that allow for sliding .
-
Ball Bearing Cages, Retainers, Ball Separators
…retainer’s bore slides, or is guided by, the O.D. of the inner ring, Outer land riding retainers where the O.D. of the retainer slides , or is guided by, the bore of the outer ring, and ball riding retainers where the…
-
Tribology of selectively irradiated PTFE surfaces
In the case of glass weave-reinforced PTFE retain- ers for the LE-7 liquid oxygen rocket-turbopump ball bear- ings , hydrofluoric acid was used to etch away glass within a 100 µm region near the retainer sliding surfaces in an effort…
-
Mechanics and Physics of Precise Vacuum Mechanisms
Thus, resistance torque of the ball bearing grows till the jammed ball begins to slide along the rings or along the surface of the housing of a retainer .
-
Evaluation of a next generation EB mask writer for hp 32nm lithography
The mechanism of the stage to load mask blanks has been changed from a one-level stage with all-direction motion bearing (wide rolling area) and rotary motors … a two-level stage with base retainer ball type slide (one-direction motion) and…
-
Multi-probe robotic positioner for cryoablation in MRI
As expected, some sliding was observed based on the motion of the ink point marked on the balls since the retainer now does not allow for complete free rolling movement of the balls due to its attachment to the bearing sides.
Indicates content that may require registration and/or purchase.