-
Supplier: Invotec Solutions Ltd.
Description: Smartflow 10 and 30 lpm mechanical flowmeters are durable, vane operated devices which provide visual indication of flowrate in many different styles and sizes. Rugged wetted parts are compatible with many process liquids. Inlet/Outlet sizes available 1/4", 3/8",1/2" and 3/4" BSP Options:
- Liquid Volumetric Flow Rate: 7.92 GPM
- Operating Pressure: 100 psi
- Aggressive/Corrosive Media: Aggressive / Corrosive Process Media
- Features: Differential Pressure Meter, In-line
-
Supplier: Invotec Solutions Ltd.
Description: flowmeters are durable, vaneoperated devices that provide visual indication of flow rate in many different styles and sizes. Rugged wetted parts are compatible with many process liquids. Features and Benefits • Compact size works well in restricted-space locations. • Rugged construction gives
- Liquid Volumetric Flow Rate: 2.64 GPM
- Operating Pressure: 100 psi
- Features: Differential Pressure Meter, In-line
- Process Media Type: Liquid
-
Supplier: Gems Sensors & Controls
Description: Flow Rate Settings: 0.75 GPM to 10.0 GPM Port Size: 3/4" Primary Construction Material: Bronze Setting Type: Fixed Provides accurate flow detection in water and oil with 1% repeatability. Flow settings on the adjustable version can be easily changed without disassembly. A
- Pipe Diameter: 0.75 inch
- Media Temperature Range: -20 to 180 F
- Liquid Volumetric Flow Rate: 0.75 to 14 GPM
- Operating Pressure: 400 to 800 psi
-
-
Supplier: Invotec Solutions Ltd.
Description: Smartflow 19-150 lpm mechanical flowmeters are durable, vane operated devices which provide visual indication of flowrate in many different styles and sizes. Rugged wetted parts are compatible with many process liquids. Inlet/Outlet sizes available 1", 1-1/2 BSP Options: Thermometers and
- Liquid Volumetric Flow Rate: 39.6 GPM
- Operating Pressure: 100 psi
- Aggressive/Corrosive Media: Aggressive / Corrosive Process Media
- Features: Differential Pressure Meter, In-line
-
Supplier: Invotec Solutions Ltd.
Description: Smartflow 75 lpm mechanical flowmeters are durable, vane operated devices which provide visual indication of flowrate in many different styles and sizes. Rugged wetted parts are compatible with many process liquids. Inlet/Outlet sizes available 3/4", 1" BSP Options: Thermometers and Pressure
- Liquid Volumetric Flow Rate: 19.8 GPM
- Operating Pressure: 100 psi
- Aggressive/Corrosive Media: Aggressive / Corrosive Process Media
- Features: Differential Pressure Meter, In-line
-
Supplier: Burger & Brown Engineering, Inc.
Description: Ideal for monitoring water flow and, when used in conjunction with a control valve, permits precise regulation of water flow. Indicating vane visible through sight glass provides continuous flow rate and positive visual flow verification. Features and Benefits
- Pipe Diameter: 0.25 to 0.75 inch
- Media Temperature Range: 210 F
- Liquid Volumetric Flow Rate: 1.5 to 7.92 GPM
- Operating Pressure: 100 psi
-
Supplier: Gems Sensors & Controls
Description: Flow Rate Settings: 0.75 GPM to 14.0 GPM Port Size: 3/4" Primary Construction Material: Bronze Setting Type: Adjustable Provides accurate flow detection in water and oil with 1% repeatability. Flow settings on the adjustable version can be easily changed without disassembly. A
- Pipe Diameter: 0.75 inch
- Media Temperature Range: -20 to 180 F
- Liquid Volumetric Flow Rate: 0.75 to 14 GPM
- Operating Pressure: 400 to 800 psi
-
Supplier: Burger & Brown Engineering, Inc.
Description: Smartflow® hot oil/water flowmeters are durable, vaneoperated devices that provide visual indication of flow rate in gallons per minute. The indicator ball is separated from the process by a high temperature gasket and stainless steel plate. A glass window retains the indicator ball. This
- Pipe Diameter: 0.5 to 1 inch
- Media Temperature Range: 550 F
- Liquid Volumetric Flow Rate: 6 to 40 GPM
- Operating Pressure: 150 psi
-
Supplier: OMEGA Engineering, Inc.
Description: The FL-W Series of water flow monitors can be used with flows from 1 gph up to 90 gpm. These flowmeters utilize the fluid’s movement to actuate a swinging vane (or piston), which drives the scale pointer and triggers the signal switch. SPECIFICATIONS: Signal Switch: 3-Wire SPDT,
- Pipe Diameter: 0.75 to 2 inch
- Media Temperature Range: 199.4 F
- Liquid Volumetric Flow Rate: 0 to 90 GPM
- Operating Pressure: 150 to 300 psi
-
Supplier: Burger & Brown Engineering, Inc.
Description: Ideal for monitoring water flow and, when used in conjunction with a control valve, permits precise regulation of water flow. Indicating vane visible through sight glass provides continuous flow rate and positive visual flow verification. Features and Benefits
- Pipe Diameter: 0.25 to 0.5 inch
- Media Temperature Range: 210 F
- Liquid Volumetric Flow Rate: 1.5 to 7.92 GPM
- Operating Pressure: 100 psi
-
Supplier: DME Company
Description: Designed to diagnose and/or monitor water line conditions. Provides continuous readings of flow rate, temperature and pressure. Easy to install with quick connect couplings, one socket and one plug. Choose from a variety of inflowmation products to help you monitor and adjust your
- Pipe Diameter: 0.25 to 0.5 inch
- Liquid Volumetric Flow Rate: 0.5 to 8 GPM
- Features: Differential Pressure Meter, In-line
- Process Media Type: Liquid
-
Supplier: Burger & Brown Engineering, Inc.
Description: Ideal for monitoring water flow and, when used in conjunction with a control valve, permits precise regulation of water flow. Indicating vane visible through sight glass provides continuous flow rate and positive visual flow verification. Features and Benefits
- Pipe Diameter: 1 to 3 inch
- Media Temperature Range: 210 F
- Liquid Volumetric Flow Rate: 40 to 99 GPM
- Operating Pressure: 100 psi
-
Supplier: DME Company
Description: General Description Smartflow® hot oil flowmeters are durable, vane-operated devices that provide visual indication of flow rate in gallons per minute. The indicator ball is separated from the process by a high temperature gasket and stainless steel plate. A glass window retains the
- Pipe Diameter: 1 inch
- Media Temperature Range: 550 F
- Liquid Volumetric Flow Rate: 40 GPM
- Operating Pressure: 150 psi
-
Supplier: OMEGA Engineering, Inc.
Description: FL-X Series variable-area flowrate indicators utilize fluid movement to actuate a swinging vane, which drives the scale pointer and triggers the signal switch. The corrosion-resistant construction includes no breakable tubes, and a display that is unaffected by the opacity of the fluid. These
- Pipe Diameter: 0.75 inch
- Media Temperature Range: 199.4 F
- Liquid Volumetric Flow Rate: 0.5 to 7 GPM
- Operating Pressure: 200 psi
-
Supplier: KOBOLD Instruments, Inc.
Description: flowmeter combines proven and reliable construction with affordable pricing. Available for flow rates from 2 GPH to 26 GPM, the VKA is a viable alternative to the VKG and VKM series of flow metering products. Internal modifications reduce the pressure loss through the meter to 8
- Liquid Volumetric Flow Rate: 0.0333333333333333 to 26 GPM
- Operating Pressure: 3,600 psi
- Liquid Volumetric Flow Rate Range: 0.0333333333333333 to 26 GPM
- Accuracy: 4 ±%
Find Suppliers by Category Top
Featured Products Top
-
center of the circle along a radius. Because the particles are sliding across the curved measurement pan in this circular motion, the acceleration of the particles generates a centripetal force in the direction of the acceleration. The unique feature of the CentriFlow Meter is that it actually measures (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
unauthorized entry. Fabricated steel meter tubes with straightening vanes and fabricated steel meter heads are coated inside and out with NSF approved fusion-bonded epoxy. The ML04 and other Water Specialties propeller flow meters are constructed using advanced techniques and durable, high grade (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Centripetal Force based flow meters are an extremely accurate alternative to Impact Flow Meters and can offer a great deal of savings for many applications in a variety of industries. One such example of Centripetal Force based flow meters are the complete line of CentriFlow Meters from Eastern (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
The CentriFlow® Type II Meter, manufactured by Eastern Instruments, is a solid-particle bulk solids weigher that is used for (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
by integrating the flow measurement accuracy of the CentriFlow Meter with the flow controlling capabilities of an Integrated Slide Gate. Combined into a single, multifunctioning weigh feeder, the MCV both measures the flow rate and total of the product that runs through it, but also controls the (read more)
Browse Solids Feeders Datasheets for Eastern Instruments -
Mass Flow Meter will mount directly after your existing shut off device, such as a slide gate, screw conveyor or rotary valve and typically only requires 3 feet of vertical space for installation. A total fill for each compartment will be entered into the CentriFlow Meter's electronics via the (read more)
Browse Bulk Material Loaders and Unloaders Datasheets for Eastern Instruments -
through the use of an integrated, low rpm, AC, Brushless Servo, allows control of the ICV feeding our patented CentriFlow® Meter. For more precise control, an Integral Linear Position Sensor regulates blade position to (read more)
Browse Solids Feeders Datasheets for Eastern Instruments -
gears, screws, lobes or vanes which are also lubricated, usually by the fluid they are pumping, whether it is a lubricant or an oil /air mix. Bearing failures are the second leading cause of pump repairs, after mechanical seals. Pump maintenance using oil analysis focuses mostly on (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Aerospace equipment, Semiconductors, Cryogenics, Engines, Nuclear instruments, Heat exchangers, Reactors, Hot Runners, Oil & Gas, Flow meters, Chemical fibers, Food & Medicine equipment etc. You can benefit from Sonkit with: (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd.
More Information Top
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Air Quality Planning and Standards > Guidance Documents > [FDBKF2005040610080735906]...
Slide - vane rotary flow meter . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
States > Wyoming > State > Forms > Department of Environmental Quality > Operating Permits > [WY FORM deq] CAM Technical Guidance Document: Chapter 4-5
Four of these can be classified as rotating positive displacement flow meters: lobed-impeller meters, slide - vane rotary flow meters , retracting vane rotary flow meters, and helical gear flow meters.
-
States > Wyoming > State > Forms > Department of Environmental Quality > Operating Permits > [WY FORM deq] CAM Technical Guidance Document: Title page through ...
Slide - vane rotary flow meter . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Flow measurement of liquid hydrocarbons with positive displacement meters: the correction for slippage
The state of the art of the slippage flow in sliding vane PD meters has been revised.
-
INTEC CPP-603 Basin Water Treatment System Closure: Process Design
The flow meter will be a sliding vane type with local readout.
-
Slippage Errors in Positive Displacement Liquid Meters
Meter factor vs. flow rate, 2” sliding blade vane meter ..
-
Mean velocity and turbulence fields inside a β=0.50 orifice flowmeter
Morrow, T. B., J. T. Park, and R. J. McKee, “Determination of Installation Effects for a 100 mm Orifice Meter Using a Sliding Vane Technique,” Flow Measurement and Instrumentation, 2(1), 14 (1991).
-
Slotted orifice flowmeter
Morrow, T. B., J. T. Park, and R. J. McKee, “Determination of Installation Effects for a 100 mm Orifice Meter Using a Sliding Vane Technique,” Flow Meas. and Insrr., 2(1), p. I4 (1991).
-
http://www.mechanika.ktu.lt/index.php/Mech/article/download/6940/3573
In the field of liquid fuel flow measurements, pos- itive displacement meters with sliding vanes , often called rotary vane meters, occupy the particular place due to vol- umetric measurements principle application, reliability of operation and high accuracy.
-
APPLICATION: Railcar Loading - Automation
· Installation space savings on expensive real estate on the loading rack (4" turbine meter used for handling 250 m³/hr flow rate instead of 6" sliding vane PD meter .
Indicates content that may require registration and/or purchase.