-
Supplier: Aerotech, Inc.
Description: screws provide a convenient means to align the gimbal axes with the optical axis. Mirror and Alternate Payload Accommodation A variety of mirror cell diameters are available for standard optic applications. We also provide for custom payload attachment solutions to accommodate various device
-
Supplier: National Bolt & Nut Corporation
Description: Serving a wide array of industries from marine and mining to construction and electronics, our custom fasteners can be used for a broad variety of applications, including boilers, bridges, hydraulics, and machine tools. Offering the capability to work with a large number of materials up to
- Inch: # 10, # 12, # 14, # 16, # 18, # 20, # 24, # 4, # 5, # 6, # 7, # 9, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Standard Drives: 12-Point, Hex Socket / Allen, Philips / Frearson, Slotted, Square / Robertson, Torx®
- Fastener Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Hardened Steel, Molybdenum, Plastic, Stainless Steel, Steel, Superalloy, Titanium
-
Supplier: DigiKey
Description: BOLT THREADLOCK BLACK
- Screw Type: Machine Screw
- Features: Other
- Material: Steel
-
-
Supplier: National Bolt & Nut Corporation
Description: PAN HEAD CROSS RECESSED TAPPING SCREWS We offer a series of pan head cross recessed tapping screws designed for steel applications. Our pan head cross recessed tapping screws are heat treated per SAE 581 specifications and feature a unique head design that meets ANSI B18.6.4
- Length: 0.75 to 20.5 inch
- Inch: # 10, # 2, # 4, # 6, # 8, 1/4"
- Fastener Standards: ASME / ANSI
- Screw Type: Machine Screw
-
Supplier: RS Components, Ltd.
Description: RS PRO ISO METRIC Machine Screw
- Length: 0.787402 inch
- Metric: M5
- Screw Type: Machine Screw
- Features: Other
-
Screws - M3 X 0.5 Flat Head Machine Screw, 8MM Length, Made From Stainless Steel -- MD0963MXO030X008
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Head Type: Flat Head
- Metric: M3
- Screw Type: Machine Screw
- Features: Other
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Inch: # 2
- Head Type: Fillister Head
- Screw Type: Machine Screw
- Features: Other
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Head Type: Fillister Head
- Metric: M4
- Screw Type: Machine Screw
- Features: Other
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Inch: 1/4"
- Screw Type: Machine Screw
- Features: Other
- Head Type: Round Head
-
Supplier: BRIM Electronics, Inc.
Description: Nylon has outstanding insulation qualities, such as resistance to chemicals, corrosion, shock, heat, vibrations, plus superior torque strength, it is lightweight, and non-magnetic. RoHS compliant.Continuous Operating Temperature: +300°F. Color: Natural (White). Std. Pkg.: 100, 1000.
- Inch: 1 1/2", 1 1/4", 1/2", 1/4", 2", 3/4", 3/8", 5/8"
- Head Type: Binding Head, Fillister Head, Flat Head, Hexagon Head, Round Head
- Screw Type: Machine Screw
- Features: Other
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 9513 Length: 1.250 [31.8] Material: Steel Style: Flat Head Thread: 6-32 Type: Screw, Machine
- Length: 1.25 inch
- Inch: # 6
- Head Type: Flat Head
- Screw Type: Machine Screw
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: Slotted pan head machine screws are made of steel for long lasting durability and dependability. Screws feature straight shank fasteners with external threads used for pre-tapped hole or nut assembly to form a mating thread. ZAGO’s machine screws are equipped with
- Length: 0.0787402 to 1.968505 inch
- Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: AIA / NAS, AN / MS
- Metric: M1.6, M10, M12, M14, M16, M18, M2, M2.5, M20, M22, M24, M27, M3, M3.5, M30, M4, M5, M6, M8
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 9348 Length: 1.000 [25.4] Material: Nylon Style: Pan Head Thread: 8-32 Type: Screw, Machine
- Length: 1 inch
- Inch: # 8
- Screw Type: Machine Screw
- Head Type: Pan Head
-
Supplier: bisco industries
Description: NAS Screws
- Screw Type: Machine Screw
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: Phillips Flat heads are cone shaped for use in countersunk holes and have a flat top that fits flush with the mated surface. ZAGO’s self sealing screws feature a rubber “O” ring device that creates the ultimate seal around the screws. How does it work? When torque is exerted on the
- Length: 0.0787402 to 1.968505 inch
- Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: AIA / NAS, AN / MS
- Head Type: Flat Head
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: and remove. ZAGO can engineer the ideal tamper proof/security screws according to your exact specifications. ZAGO offers you unprecedented protection against internal/external leaks. The screws effectively seal in or seal out air, gas, water and other substances. You can customize the
- Length: 0.0787402 to 1.968505 inch
- Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: AIA / NAS, AN / MS
- Head Type: Flat Head, Oval Head
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: Spanner screws are easily recognizable by the two holes drilled in the top of the head. Sometimes referred to as “snake eye” screws, they are available in stainless steel in Pan, Flat, Flat undercut, and Oval head styles. And now also in metric sizes. They require the matching driver
- Length: 0.0787402 to 1.968505 inch
- Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: AIA / NAS, AN / MS
- Metric: M1.6, M10, M12, M14, M16, M18, M2, M2.5, M20, M22, M24, M27, M3, M3.5, M30, M4, M5, M6, M8
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 9433 Length: .187 [4.74] Material: Nylon Style: Binding Head Thread: 6-32 Type: Screw, Machine
- Length: 0.187 inch
- Inch: # 6
- Head Type: Binding Head
- Screw Type: Machine Screw
-
Supplier: PENCOM
Description: No Description Provided
- Length: 0.75 inch
- Inch: # 2
- Head Type: Flat Head
- Screw Type: Machine Screw, Self Drilling / Thread Cutting Screw
-
Supplier: PENCOM
Description: No Description Provided
- Length: 2 inch
- Inch: # 4
- Head Type: Hexagon Head
- Screw Type: Machine Screw, Self Drilling / Thread Cutting Screw
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: The term Machine Screw typically refers to small diameter, general purpose screws. Machine Screw diameters range from #0 (1/64") up to #14 (1/4"). Machine screws are threaded to be used in a tapped hole, or with a nut to join two mating surfaces.
- Inch: # 0, # 1, # 10, # 12, # 2, # 3, # 4, # 5, # 6, # 8, 1/4"
- Fastener Standards: ASME / ANSI
- Screw Type: Machine Screw
-
Supplier: Long-Lok Fasteners Corporation
Description: Dri-Loc® adhesives (from Loctite Corporation), applied to threaded parts, form a unique coating that converts ordinary fasteners into self-locking fasteners. Dry to the touch, Dri-Loc adhesives become an integral part of the fastener and stay inert until parts are used. During the assembly process,
- Inch: # 0, # 00, # 000, # 0000, # 1, # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 9, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Screw Type: Cap Screw, Machine Screw
- Features: Carriage Bolt, Hexagon Bolt / Tap Bolt
- Metric: M1.6, M10, M12, M14, M16, M18, M2, M2.5, M20, M3, M3.5, M4, M5, M6, M8
-
Supplier: PENCOM
Description: No Description Provided
- Length: 0.3125 inch
- Inch: # 10
- Head Type: Button Head
- Screw Type: Machine Screw
-
Supplier: Long-Lok Fasteners Corporation
Description: Poly-Lok® is today’s most advanced, most reliable prevailing torque type self-locking fastener. And it’s all due to the unique polyester patch material that is more resilient, has higher strength, and can be reused more often with higher retained torque values than any other patch material. Even
- Inch: # 0, # 1, # 10, # 2, # 3, # 4, # 6, # 8, 1", 1/2", 1/4", 3/4", 3/8", 5/8", 7/16", 7/8"
- Screw Type: Cap Screw, Machine Screw
- Features: Carriage Bolt
-
Supplier: PENCOM
Description: No Description Provided
- Length: 0.5625 inch
- Inch: # 6
- Screw Type: Machine Screw
- Features: Other
-
Supplier: Fastener SuperStore, Inc.
Description: 5-40 X 1 3/4 Machine Screws / Phillips / Pan Head / Steel / Zinc A straight shank fastener with external threads designed to go through a hole or nut that is pre-tapped to form a mating thread for the screw. Machine screws form a fastening superior in strength to
- Length: 1.75 inch
- Screw Type: Machine Screw
- Features: Other
- Head Type: Pan Head
-
Supplier: Peco Fasteners, Inc.
Description: BRASS MATERIAL 3/8 INCH .375 LENGTH - DECIMAL 3/8 LENGTH - FRACTIONAL #8 NOMINAL DIAMETER 32 TPI .164 NOMINAL DIAMETER - DECIMAL ROUND HEAD STYLE DRIVE STYLE SLOTTED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
- Length: 0.375 inch
- Inch: # 8
- Material: Brass
- Screw Type: Machine Screw
-
Supplier: Minerallac Company
Description: BRASS MATERIAL 3/4 INCH THREAD LENGTH .75 THREAD LENGTH - DECIMAL 3/4 THREAD LENGTH - FRACTIONAL #6 NOMINAL DIAMETER 32 TPI #6 NOMINAL DIAMETER - FRACTIONAL .138 NOMINAL DIAMETER - DECIMAL ROUND HEAD STYLE PACKAGING QUANTITY 100 PIECES PER BOX PACKAGING TYPE CARDBOARD BO DRIVE STYLE SLOTTED NOMINAL
- Inch: # 6
- Material: Brass
- Screw Type: Machine Screw
- Head Type: Round Head
-
Supplier: NBK America LLC
Description: prevention is the main objective, consider tamper resistant screws. ⇒Tamper Resistance Screws
- Length: 0.393701 inch
- Head Type: Flat Head
- Fastener Standards: ISO, JIS
- Metric: M4
-
Supplier: NBS Corp.
Description: Featuring a combination Phillips/slotted truss head, all NBS phil/slot combo truss head machine screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #6 through ¼” diameter, all phil/slot combo truss head machine screws come with zinc
- Length: 1.625 inch
- Inch: # 8
- Screw Type: Machine Screw
- Features: Other
-
Supplier: L.H. Dottie Company
Description: SLOTTED TYPE 18-8 STAINLESS STEEL MATERIAL 1-1/4 INCH 1/4 INCH NOMINAL DIAMETER 20 TPI ROUND HEAD STYLE RMS MODEL
- Length: 1.25 inch
- Inch: 1/4"
- Screw Type: Machine Screw
- Head Type: Round Head
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: - phillips recessed countersunk machine screws ROHS
- Screw Type: Machine Screw
- Standard Drives: Philips / Frearson
-
Supplier: Pan American Screw, Inc.
Description: Machine Screws Bulk
- Length: 0.75 inch
- Inch: # 8
- Screw Type: Machine Screw
-
Supplier: TFC Ltd.
Description: Dimensions: mm Material: Grade 4.6 Finish: Zinc & Clear ISO: 1207 BS7635 ANSI: B18.6.7M
- Fastener Standards: ASME / ANSI, ISO
- Screw Type: Machine Screw
- Standard Drives: Slotted
- Material: Steel
-
Supplier: Pentair, Inc.
Description: SLOTTED TYPE STEEL MATERIAL BLACK OXIDE FINISH 1/2 INCH #10 NOMINAL DIAMETER 24 TPI ROUND HEAD STYLE CADDY[R] BRAND USED ON T GRID BOX HANGER PACKAGING QUANTITY 50
- Length: 0.5 inch
- Inch: # 10
- Screw Type: Machine Screw
- Head Type: Round Head
Find Suppliers by Category Top
More Information Top
-
Handbook of Fractional-Horsepower Drives
… sinusoidal commutation 71 sinusoidal evaluated PWM commutation 390 sinusoidal voltages 359 skew-wound winding 90 skewing 78, 79 slide screw drive 478 slider 256 … … 80 slot-commutator 53 slotless armature design 89 slotless … … for fractional-horsepower electric machines 510 standing wave 335 …
-
Modular, axial-flux, permanent-magnet motor for ship propulsion drives
The machine stator thereby consists of the eight sectors, being each sector formed of a piece of slotless strip-iron core which carries coils of a three-phase winding, as shown in Fig. 3. … resin body, which is used to improve the mechanical resistanceand fix the sector at a supportingflangeby screws .
-
Design of a slotless PM-motor for a screw compressor drive
This paper describes the design of an slotless permanent magnet (PM) machine . The application is a motor for screw compressor drives.
-
Ninth International Conference on Electrical Machines and Drives (Conf. Publ. No.468)
The Effect of the Distribution of the Magnetisation in Brushless DC Machines on Cogging Torques M Benarous … Design of a Slotless PM-Motor for Screw Compressor Drive J Engstrom Royal Instituteof Technology, Sweden .
-
Modular axial-flux permanent-magnet motor for ship propulsion drives
Table 111 reports design characteristics of such a 2.2 kW, 750 rev/min machine prototype. … stator consists of 8 sectors, being each sector formed of a piece of slotless strip-iron core … … used to both improve the winding strength and fix each sector at a supporting flange by screws .
-
Journal of Aircraft > Circulation control wing model study
… at approximately 95% chord, and the blunt trail- ing edge (Coanda surface) was machined to a 0 … … the slot span was nominally 20 in. due to the sting at midspan and slotless end caps. Adjustment screws were used at six spanwise locations to maintain slot height under pressurized conditions and to …
-
2011 Index IEEE Transactions on Magnetics Vol. 47
Meessen, K. J., +, TMAG April 2011 727-733 Analysis of a Magnetic Screw for High Force Density … Wang, J., +, TMAG Oct. 2011 4477-4480 Analysis of the Oversaturated Effect in Hybrid Excited Flux-Switching Ma- chines . Analytical Magnetic Field Distribution of Slotless Brushless Machines With Inset Permanent Magnets.
-
Features :: NASA Tech Briefs
Three drive types are available: lead screw with machined nut or anti-backlash nut, ball screw , or two versions of belt drives. Pittman® Motors, a division of AMETEK/Precision Motion Control (Harleysville, PA), offers high-performance slotless brushless DC motors …
-
Motion Control :: NASA Tech Briefs
Three drive types are available: lead screw with machined nut or anti-backlash nut, ball screw , or two versions of belt drives. Pittman® Motors, a division of AMETEK/Precision Motion Control (Harleysville, PA), offers high-performance slotless brushless DC motors …
-
Motion Control :: NASA Tech Briefs
Three drive types are available: lead screw with machined nut or anti-backlash nut, ball screw , or two versions of belt drives. Pittman® Motors, a division of AMETEK/Precision Motion Control (Harleysville, PA), offers high-performance slotless brushless DC motors …
Indicates content that may require registration and/or purchase.