Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Suttner America Company
Description: Easily attaches to pressure washer and turns it into a high output pump. Great for flood clean up, car wash pits, emptying pools or chemical spills. Casting Assembly w/ hose barb #200036500 (without coupling and nozzle).
- Maximum Discharge Flow: 44 GPM
- Maximum Discharge Pressure: 4,000 psi
- Media Temperature: 104 F
- Water Temperature: 104 F
-
Supplier: Wiper Master, Inc.
Description: Portable, submersible 110 VAC single phase pumps are excellent for manholes, vaults, construction sites, industrial wastewater site drainage and effluent transfer. Offer quick, high-volume discharging and allow continuous operation at low water levels and extended dry runs without
- Maximum Discharge Flow: 63 GPM
- Pump Type: Dewatering Pumps
-
Supplier: Wiper Master, Inc.
Description: Portable, submersible 110 VAC single phase pumps are excellent for manholes, vaults, construction sites, industrial wastewater site drainage and effluent transfer. Offer quick, high-volume discharging and allow continuous operation at low water levels and extended dry runs without
- Maximum Discharge Flow: 63.5 GPM
- Pump Type: Dewatering Pumps
-
-
Supplier: Wiper Master, Inc.
Description: Portable, submersible 110 VAC single phase pumps are excellent for manholes, vaults, construction sites, industrial wastewater site drainage and effluent transfer. Offer quick, high-volume discharging and allow continuous operation at low water levels and extended dry runs without
- Maximum Discharge Flow: 43 GPM
- Pump Type: Dewatering Pumps
-
Supplier: Sykes
Description: water. Pumping raw water. Grindex Sludge pumps are designed for: Water with high content of solids up to the size of the pump inlet opening diameter. Water which contain abrasive particles. Different types of mud and sludge. Light slurry. Grindex also have a range of Tuff
- Pump Type: Submersible Pumps
-
Supplier: Wiper Master, Inc.
Description: Portable, submersible 110 VAC single phase pumps are excellent for manholes, vaults, construction sites, industrial wastewater site drainage and effluent transfer. Offer quick, high-volume discharging and allow continuous operation at low water levels and extended dry runs without
- Maximum Discharge Flow: 96 GPM
- Pump Type: Dewatering Pumps
-
Supplier: Versa-Matic Pump Co.
Description: For a pump that handles mud, leaves, sand, and any solid up to 1.5" without clogging, get the SludgeMaster™ air-driven high-flow pump. This trash pump operates at up to 300 gpm—our highest flow rate— runs on compressed air for continuous power supply. Weighing just 59 lbs, the
- Discharge Size: 3 inch
- Maximum Discharge Flow: 300 GPM
- Maximum Discharge Pressure: 28 psi
- Power Source: Air / Pneumatic
-
Supplier: Allegro Industries
Description: Excelent for pumping standing water containing sand, solids, leaves or debris at a maximum of 50 gallons per minute. Submersible to 39 feet and continuous running water level to 3 1/2". 1/2hp motor.
-
Supplier: Accuris
Description: PUMPS; SEWAGE AND SLUDGE
-
Supplier: SEEPEX Inc.
Description: SEEPEX BTES range pumps have large hopper lengths and a shuttered closing system making them ideal for silo discharge systems. The pumps also ensure simple maintenance even when the silo is full. Conveying Medias For highly viscous to semi-solid products from silo systems Properties
- Maximum Discharge Flow: 572 GPM
- Maximum Discharge Pressure: 350 psi
- Discharge Size: 10 inch
- Horsepower: 250 HP
-
Supplier: SANDPIPER Pump
Description: SludgeMaster™ Submersible, Air-Powered Trash Pump handles mud, leaves, twigs, sand, sludge, trash-laden water and soft solids to 1½" (3.8cm). High capacity, low head. The pump weighs only 59 pounds (26kg), and can fit through an opening as small as 14" (35cm). Sturdy
- Discharge Size: 1.5 to 3 inch
- Maximum Discharge Flow: 300 GPM
- Power Source: Air / Pneumatic, DC Powered
- Features: Centrifugal Pumps, Dewatering Pumps, Wastewater
-
Supplier: NETZSCH Pumps North America, LLC
Description: In addition to progressing cavity pumps, NETZSCH also manufactures TORNADO® industrial rotary lobe pumps. For effectively pumping viscous fluids containing solids and abrasives, NETZSCH manufacturers TORNADO® positive displacement rotary lobe pumps. Compact in design, NETZSCH
- Maximum Discharge Flow: 3,100 GPM
- Maximum Discharge Pressure: 170 psi
- Media Temperature: 220 F
- Power Source: AC Powered
-
Supplier: Vaughan Company
Description: Vaughan Company, with over 50 years of solids handling experience, introduces the Triton® screw centrifugal pumps, combining the benefits of Vaughan’s superior pump designs with the advantages of high efficient, non-clogging performance. The Triton screw centrifugal pump’s open
- Pump Type: Centrifugal Pumps, Positive Displacement Pumps, Screw Pumps
-
Supplier: Pump Solutions Group
Description: The System One Vortex Pump provides a solution to difficult pumping problems such as sludges and slurries with large particle solids, materials with entrained air, stringy or fibrous materials. It is designed to fit the standard System One and LD17 Power Ends and includes all the
- Pump Type: Centrifugal Pumps
-
Supplier: Industrial Flow Solutions
Description: Fahrenheit® High temperature, abrasion-resistant, solids handling pump Withstands temperatures up to 200°F (93°C) Heavy duty high-chrome agitator (28%) for sand/sludge/slurry applications Chrome iron semi-open impeller and wear plate Double silicon carbide mechanical seals in a
- Maximum Discharge Flow: 475 to 1,690 GPM
- Discharge Size: 3 to 6 inch
- Horsepower: 5 to 30 HP
- Power Source: AC Powered
-
Supplier: Pentair Engineered Solutions
Description: Key Features Vertically Mounted Using Flexible Shafting Between Driver and Pump Medium Duty Sludge and Slurry Pumping Frequently Used on Lift Stations Where Flooding Possible Driver is Remote Steel Base Provides Rigid Support for Complete Pump Unit
- Discharge Size: 3 to 4 inch
- Maximum Discharge Flow: 2,000 GPM
- Maximum Discharge Pressure: 104.0462427744 psi
- Media Temperature: 250 F
-
Supplier: Pentair Engineered Solutions
Description: Key Features Vertically Mounted with Elevated Driver Close-Coupled to Pump Medium Duty Sludge and Slurry Pumping Recommended where Floor Space is Limited and Flooding is Marginal Steel Motor Base Provides Rigid Support for Complete Pump Unit
- Discharge Size: 3 to 4 inch
- Maximum Discharge Flow: 2,000 GPM
- Maximum Discharge Pressure: 104.0462427744 psi
- Media Temperature: 250 F
-
Supplier: Alfa Laval Inc.
Description: of sludge and water from mineral oil.The separator is designed for oils with a maximum density of 920 kg/m3 at 15°C. The maximum separation temperature for gas oil and marine diesel oil is +40°C, and for lubricating oil +70°C, since this is the max. separation temperature for the separator.
- Features: All Centrifugal Separators, All Clarifiers
- Application / Industry: Oil / Fuel, Waste / Sludge
-
Supplier: Yeomans Chicago Corporation
Description: Yeomans Series 6000 dry-pit solids-handling wastewater pumps are the ideal choice for pumping sewage, sludge, corrosives, caustics and industrial by-products. Heavy-duty industrial quality, superior design features and a wide range of materials and options combine to provide the user
- Discharge Size: 16 inch
- Horsepower: 350 HP
- Maximum Discharge Flow: 20,000 GPM
- Maximum Discharge Pressure: 150 psi
-
Supplier: Wilo AG
Description: Submersible sewage pump for continuous duty, made of grey cast iron for stationary and portable wet well installation and stationary dry well installation. Application For pumping in continuous duty of: Wastewater Sewage containing faeces Sludges up to max. 8 % dry matter (depending on
- Maximum Discharge Flow: 792.516 GPM
- Maximum Discharge Pressure: 4.26698829 to 29.86891803 psi
- Media Temperature: 104 to 140 F
- Power Source: AC Powered
-
Supplier: Industrial Flow Solutions
Description: Abrasion-resistant, solids-handling pump Heavy duty, high-chrome agitator for sand/ sludge/ slurry applications Double silicon carbide mechanical seal• Abrasion-resistant solids-handling pump Heavy duty, high-chrome agitator for sand/ sludge/ slurry applications Double
- Maximum Discharge Flow: 475 to 1,690 GPM
- Discharge Size: 3 to 6 inch
- Horsepower: 5 to 30 HP
- Power Source: AC Powered
-
Supplier: Gusher Pumps
Description: FEATURES Available in 30” Bowls Flow Rates Exceeding 15,000 GPM Vertical Turbine, Propeller, Mixed Flow, and High Pressure Pumps Available with Motor Thrust Stands which Allows for Utilization of Normal Thrust Standard C-Face Motors Impellers are Adjusted at the Factory – No Field Adjustment
- Pump Type: Turbine Pumps
-
Supplier: Pump Solutions Group
Description: ALMATEC's high-pressure diaphragm pumps have been specially developed for charging filter presses with chemical wastes and special sludge. With a driving pressure of max. 7 bar, the pumps of series AH build up a delivery pressure of 16 bar on account of the internal pressure
- Pump Type: Self-Priming Pump
- Features: Water Pumps
-
Supplier: Filtertech, Inc.
Description: The Filtertech model GSF 15 deep bed gravity filter incorporates a moderate 15º discharge ramp to accommodate numerous applications relative to filter “cake” thickness and type of solids generated. The Filtertech model GSF deep bed gravity filter incorporates a very moderate discharge ramp to
-
Supplier: Komline
Description: Engineered for Heavy-Duty Service in Difficult Sludge, Slurry, Float Transfer, or Metering Applications It is a self-priming positive displacement pump that can pass solid objects up to 1 3/4″ in diameter (depending on the model), rags, or entrained air. Our pumps have
- Maximum Discharge Flow: 540 GPM
- Maximum Discharge Pressure: 130 to 200 psi
- Discharge Size: 1.75 inch
- Pump Housing Material: Cast Iron
-
Supplier: Sulzer Ltd.
Description: Sulzer offers a range of progressing cavity pumps for demanding positive displacement process applications. Sulzer's pumps provide a near constant flow rate and suction lift capability for handling wastewater sludge, slurries, viscous and shear thinning non-Newtonian fluids.
- Maximum Discharge Flow: 0.02 to 5,000 GPM
- Maximum Discharge Pressure: 170 to 1,044 psi
- Media Temperature: 14 to 248 F
- Power Source: AC Powered
-
Supplier: Filtertech, Inc.
Description: The Filtertech model GSF30 deep bed gravity filter incorporates a moderate 30º discharge ramp to accommodate numerous applications relative to filter “cake” thickness and type of solids generated. The Filtertech model GSF deep bed gravity filter incorporates a very moderate discharge ramp to
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Features Models available include Trash Pumps, Axial Flow Pumps & Materials Handling Pumps Stainless steel pumps handle caustic and leachates Special 6” models designed to fit standard manholes Designed to handle sludge, trash, raw sewage, clear liquid and
- Maximum Discharge Flow: 1,490 GPM
- Power Source: Hydraulic
- Features: Stainless Steel, Water Pumps
- Pump Type: Submersible Pumps, Trash Pumps, Utility Pumps
-
Supplier: Pentair Engineered Solutions
Description: Key Features Vertically Mounted with Elevated Driver Close-Coupled to Pump Medium Duty Sludge and Slurry Pumping Popular on Lift Stations Where Floor Space is Limited and Flooding Marginal Steel Base provides Rigid Support for Complete Pump Unit
- Maximum Discharge Flow: 2,600 GPM
- Maximum Discharge Pressure: 69.3641618496 psi
- Discharge Size: 3 to 6 inch
- Media Temperature: 250 F
-
Supplier: Gator Pump, Inc.
Description: For over 38 years, GATOR Pumps have been used by agricultural producers worldwide. Whether your need is high-volume pumping, pumping water off flooded fields, or supplying water to flood and furrow-irrigated farmland, there is a GATOR Pump for every requirement. GATOR Pump
- Discharge Size: 16 inch
- Features: Centrifugal Pumps, Dewatering Pumps, Wastewater, Water Pumps
- Power Source: None, Pump Only
- Pump Type: Submersible Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Features Models available include Trash Pumps, Axial Flow Pumps & Materials Handling Pumps Stainless steel pumps handle caustic and leachates Special 6” models designed to fit standard manholes Designed to handle sludge, trash, raw sewage, clear liquid and
- Maximum Discharge Flow: 1,500 GPM
- Power Source: Hydraulic
- Features: Stainless Steel, Water Pumps
- Pump Type: Submersible Pumps, Utility Pumps
Find Suppliers by Category Top
Featured Products Top
-
output from aerobic biological bugs is “black” wet sludge to be landfilled. Anaerobic Biological bugs do not use oxygen and discharge biogas of methane and pentane. Liquid ring vacuum pumps are used in the Anaerobic Digestion pumping room to remove methane gas and supply generators (read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Vooner FloGard LLC -
-clogging performance. The Triton screw centrifugal pump’s open channel impeller is ideal for handling thick sludges, large or stringy solids, shear sensitive fluids and delicate or highly abrasive materials. Features include: Steep performance (read more)
Browse Centrifugal Pumps Datasheets for Vaughan Company -
Vaughan's E-Series Dry Pit Pedestal Chopper Pump is ideally suited for installation where floor space is limited. Easily retrofits conventional non-clog dry pit pumps, where clogging or bearing-and-seal failure are common problems. The chopper impeller design eliminates clogging and the need for (read more)
Browse Wastewater Pumps Datasheets for Vaughan Company -
, plastics, wood, grease and other solids are easily mixed and pumped. Applications include clarifier scum pits, sludge pits, wood and bark pits, and any other pits where solids collect. Vaughan Submersible (read more)
Browse Submersible Pumps Datasheets for Vaughan Company -
transfer, including rain barrels, water tanks, pools, spas, hot tubs, ponds, flooded areas, gardens, rooftops, and household drainage. It can also support RV water transfer, garden watering, portable washing, and emergency water removal. The pump is not intended for sewage, fuels, solvents, heavy sludge, mud, or liquids incompatible with the pump materials and seals. (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
The Gorman-Rupp HS Series® is a line of high-performance hydraulic submersible pumps designed for trash handling, dewatering applications, and pumping sludge and slurries. With advanced engineering and durable construction, these pumps handle large flow rates and significant solids (read more)
Browse Hydraulic Pumps Datasheets for Gorman-Rupp Pumps -
machine sump pumps of coolant and chips keeps production lines running smoothly. Waste Management: Vacuuming sludge and wastewater from part washers helps maintain a tidy facility and adheres to environmental regulations. Fluid (read more)
Browse Drum Pumps Datasheets for Vortec -
handling sludge pumping, the standard 6400 Series features durable ductile iron construction for the volutes and impellers, ensuring reliable, long-lasting performance. Vortex Models Engineered to handle challenging fluids with large, abrasive solids, the end suction vortex (read more)
Browse Centrifugal Pumps Datasheets for Gorman-Rupp Pumps -
content — Fats, oils, and grease cause clogging of pipes, pumps, and equipment while inhibiting microbial activity. High suspended solids — Includes blood, proteins, hair, and meat scraps, leading to poor settleability and high sludge volumes (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
The patented FAST® Process stands for "Fixed Activated Sludge Treatment," a fixed-film, aerobic treatment system designed for tackling variable load and flow conditions. Proven in thousands of installations worldwide, FAST® consists (read more)
Browse Wastewater Treatment Equipment Datasheets for Smith & Loveless, Inc.
Conduct Research Top
-
Charlottetown WWTP Chooses Improved Sludge Pumps
The City of Charlottetown on Price Edward Island changes from conventional progressive cavity pumps to progressive cavity pumps with SEEPEX's Smart Conveying Technology to increase productivity and reduce maintenance times.
-
Searching For The Optimum Pump Sump
a settling tank for sludge and debris which could clog the pumps or the system. Sludge accumulation can also lead to the build-up of harmful gases. So the optimum sump design should be small enough to prevent the settling of sludge yet large enough to avoid obstructing pump operation. To investigate
-
How to Extend the Life of Your Wastewater Pumps
Wastewater treatment plants use numerous pumps in a variety of types and sizes to move water through the process. Depending on plant configuration, they may pump influent, activated sludge, thickened or digested sludge, biosolids, scum, filtrate, effluent, or reuse water. Each matrix has specific
-
PC Pumps Handle Tough Wastewater Jobs
. Before the changeover, as its volume steadily increased, the district had begun incurring high pump maintenance costs in two critical areas: polymer injection and pumping sludge into and out of the centrifuges. By installing new progressive cavity (PC) pumps at each key location, the facility has now
-
55 Seepex Pumps for Handling Sludge in the Largest High-Rate Clarification System (.pdf)
Most older cities in North America have combined sewer systems and many, like Toledo, have their WWT plants located in an older part of the city, next to a lake or a river. Space in these locations, is always at a premium and it is difficult to find the land needed for any type of large expansion.
-
Vacuum System Handles Fine Alum Sludge - Town of Tewksbury, MA (.pdf)
concentrate) of alum and sediment from the river water. During summer operation, the residual also contains potable activated carbon (PAC) that is added to improve the taste and odor of the treated water. Prior to installation of the new dewatering system the alum based residual was pumped
-
Progressive Cavity Pumping Solves a Florida Wastewater Treatment Plant's Biosolids Cake Conveyance Problem
Conveyance of biosolids sludge cake from dewatering equipment to further processing or truck transport can be challenging, even under favorable design conditions. The South Florida city of Port St. Lucie recently upgraded the cake conveyance system at its Glades Wastewater Treatment Facility
-
Taking the Cake Cavity Pumps Simplify Drying System Feed
Dewatored sludge Is conveyed Into a seepex ilve bottom hopper. buffer bin that holds 24 hours of product to ensure a consistent. supply Is sent to the dryer. The sludge cake is pushed through. 80 feet of piping to the dryer.
More Information Top
-
Biosolids Engineering and Management
Propeller or mixed flow centrifugal pumps are sometimes used for low head appli- cations because of higher efficiencies; a typical application is return activated sludge pumping .
-
Sludge Engineering: The Treatment and Disposal of Wastewater Sludges
CHAPTER 4: SLUDGE PUMPING AND CONVEYING . . . . . . . . . .
-
Biosolids Engineering > Transport, Storage, and Facilities Design
Empirical approaches have been developed to estimate head-losses in biosolids/ sludge pumping systems.
-
Biosolids Treatment Processes
Sludge Pumping and Piping Considerations .................................................................................
-
Pre Conceptual Design Report for the K East Basin Sludge & Water System Project A-16 [SEC 1 & 2]
During each 12-hour shift, it is conservatively assumed that sludge will be continuously pumped for the first 4 hours; during the remaining 8 hours of each shift there will be no sludge pumping or no continued flow through the IST(s).
-
Operation of Municipal Wastewater Treatment Plants: MoP No. 11, Sixth Edition > Thickening
The following are positive-displacement thickened sludge pumps listed in order of increasing pulsation: .
-
Operation of Municipal Wastewater Treatment Plants: MoP No. 11, Sixth Edition > Primary Treatment
sults in carry-over of rags and debris that will clog sludge pumps and tangle in primary tank collectors.
-
Biosolids Engineering > Biosolids and Sludge Processing
The sludge pumping rate can be controlled automatically or it can be set for continuous operation.
Indicates content that may require registration and/or purchase.