Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: FLSmidth
Description: your plants. Our solution? The slurryMAX, with multiple liner and impeller material options. What we offer Slurry pump efficiency – delivered by design With the dramatic success of our millMAX™ metal Slurry Pump, we have incorporated its patented features into our slurryMAX™
-
Supplier: Beijing Grish Hitech Co., Ltd.
Description: GRISH Nano Diamond Slurry Polishing is a revolutionary polishing solution that offers exceptional surface finish results. This diamond slurry is available as DND powder and is water/oil soluble, making it easy to apply and use. The Nano Diamond Slurry Polishing solution is the
- Compound / Abrasive Type: Diamond
- Grading System: Micron Graded
- Materials / Substrates Finished: Ophthalmic / Optical Materials
- Type: Polishing
-
Supplier: A.R. Wilfley & Sons, Inc.
Description: Wilfley's K slurry pump is designed for abrasive solids applications such as those found in aggregate, cement, lime slurries and many other common industrial and mining applications.
- Discharge Size: 1 to 16 inch
- Maximum Discharge Flow: 11,000 GPM
- Pump Type: Centrifugal Pumps
- Power Source: None, Pump Only
-
-
Supplier: A.R. Wilfley & Sons, Inc.
Description: associated with slurry pumps. The EMW® slurry pump is the next generation of horizontal, end suction, single stage centrifugal, heavy duty slurry pumps.
- Discharge Size: 2 to 8 inch
- Maximum Discharge Flow: 7,800 to 8,610 GPM
- Pump Type: Centrifugal Pumps
- Power Source: None, Pump Only
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: Polishing Slurries Norton® CRE slurries are water or oil-based, fully suspended, rust-inhibited slurries made from tightly sized precision alumina or fused Al2 O3 grain. Norton CRE slurries are offered in the following average micron particle sizes: 0.3 to 50.0 microns in precision alumina, and 5.0
- Compound / Abrasive Type: Aluminum Oxide
- Type: Lapping, Polishing
- Grading System: Micron Graded
- Form: Slurry
-
Abrasive Compounds and Abrasive Slurries - Rough-surface Monocrystalline Diamond Slurry (RCD Slurry)Supplier: Beijing Grish Hitech Co., Ltd.
Description: GRISH Rough-surface Monocrystalline Diamond Slurry (RCD Slurry) is made by adding RCD powder into water/oily carrier liquid through scientific proportioning. It is mainly used for polishing of sapphire materials, optical lenses, crystals and other superhard materials because of its
- Grit Size: 3 to 17
- Compound / Abrasive Type: Diamond
- Grading System: Micron Graded
- Materials / Substrates Finished: Ophthalmic / Optical Materials
-
Supplier: Hyperion Materials & Technologies
Description: Oil-based slurries available in a variety of synthetic diamonds, natural diamond, and cubic boron nitride (CBN).
- Applications: Abrasive / Erosive Wear Protection
- Material Type: Diamond / Diamond-Like
-
Supplier: Beijing Grish Hitech Co., Ltd.
Description: GRISH CMP slurry is mainly based on colloids. The formula made through scientific proportioning can ensure the stability of pH value during the polishing process, thereby ensuring the stability of the polishing rate and saving time. CMP slurries are widely used in mechanical polishing of
- Materials / Substrates Finished: Ophthalmic / Optical Materials, Semiconductors / Electronics (Wafers)
- Features: Other
- Type: Polishing
- Form: Slurry
-
Supplier: Flygt, a Xylem brand
Description: Slurry pumps handle transportation of the most abrasive solids.
- Discharge Size: 3 to 16 inch
- Media Temperature: 104 to 158 F
- Horsepower: 1.1 to 775 HP
- Pump Housing Material: Cast Iron
-
Supplier: FLSmidth
Description: heavy-duty impeller provide this pump with extended wear life, in addition to all of the advantages gained from the millMAX suction-side-sealing system. What we offer Our heavy-duty versatile slurry pump – delivered by design Engineered for multiple applications in mining, aggregates and
-
Supplier: Beijing Grish Hitech Co., Ltd.
Description: GRISH Nano diamond polishing slurry is a polishing solution made by dispersing nano diamond micro-powder abrasives into a solvent through a scientific formulation. It features excellent dispersion, uniform micro-powder distribution, and good stability. Compared to traditional polishing
- Grit Size: 0.03 to 0.3
- Compound / Abrasive Type: Diamond
- Grading System: Micron Graded
- Type: Polishing
-
Supplier: Carrier Vibrating Equipment, Inc.
Description: Titanium oxide Zircona Features and benefits of Carrier slurry dryers: Compact slurry dryer unit, space-saving construction. Uniform distribution of slurry. High heat capacity coefficients. Accelerated slurry drying time for large capacities. No atomizer required.
- Applications / Materials Handled: Abrasives / Ceramics, Mining / Ores / Minerals, Slurries
-
Supplier: Precision Surfacing Solutions
Description: concentration, particle size, formulation or container size. Slurries can also be supplied as a concentrate to be diluted by the customer or suspension treated for use when no slurry agitation is available. Most Lapmaster diamond slurries can be manufactured with resin bond, metal bond,
- Grit Grade / Size: 0.1 to 45
- Shape: Abrasive Grain / Grit
- Grading System: Micron Graded
- Material: Superabrasive - Natural Diamond
-
Supplier: Accuris
Description: Lubricant - Grease Slurry
-
Supplier: Industrial Flow Solutions
Description: Slurry pump for abrasive liquids Hardened alloy wet‐end materials for heavily contaminated liquid Semi-open, high chrome impeller/ agitator Ductile iron volute Double internal mechanical seals with silicon carbide faces Built-in thermal and amperage sensing Top discharge Solids handling up to
- Discharge Size: 3 to 8 inch
- Media Temperature: 104 F
- Horsepower: 5 to 30 HP
- Power Source: AC Powered
-
Supplier: Industrial Flow Solutions
Description: Fahrenheit® High temperature, abrasion-resistant, solids handling pump Withstands temperatures up to 200°F (93°C) Heavy duty high-chrome agitator (28%) for sand/sludge/slurry applications Chrome iron semi-open impeller and wear plate Double silicon carbide mechanical seals in a separate
- Maximum Discharge Flow: 475 to 1,690 GPM
- Discharge Size: 3 to 6 inch
- Horsepower: 5 to 30 HP
- Power Source: AC Powered
-
Supplier: Cornell Pump Company
Description: Cornell's SP Series Slurry pump brings patented Cycloseal® technology to the mining process industry. Adding to the diverse range of mine dewatering pumps, The SP Series Slurry pump offers a Cornell solution to abrasive applications throughout the mill process. SP Series The SP Series
- Discharge Size: 2 to 12 inch
- Pump Housing Material: Cast Iron
- Pump Type: Centrifugal Pumps, Wastewater Treatment Pumps
- Features: Wastewater
-
Supplier: Precision Surfacing Solutions
Description: concentration, particle size, formulation or container size. Slurries can also be supplied as a concentrate to be diluted by the customer or suspension treated for use when no slurry agitation is available. Most Lapmaster diamond slurries can be manufactured with resin bond, metal bond,
- Grit Grade / Size: 0.1 to 45
- Shape: Abrasive Grain / Grit
- Grading System: Micron Graded
- Material: Superabrasive - Natural Diamond
-
Supplier: Sykes
Description: Moving dense slurries by pump is nothing new. Neither is using a pump to pick up sediments. What's new is using a pump to pick up solids from rest, mixing them into a high density slurry and pumping them all in one operation. The DRAGFLOW agitator slurry pumps are specifically designed
- Pump Type: Submersible Pumps
-
Supplier: Schutte & Koerting
Description: The Slurry Heater's primary application is in the cooking of grain, mash, or starch slurry. Other applications vary from simple pumping of semi-solids to process applications involving reactions caused by addition of steam. Cold slurry to be heated is pumped from a container
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Precision Surfacing Solutions
Description: concentration, particle size, formulation or container size. Slurries can also be supplied as a concentrate to be diluted by the customer or suspension treated for use when no slurry agitation is available. Most Lapmaster diamond slurries can be manufactured with resin bond, metal bond,
- Grit Grade / Size: 0.1 to 45
- Shape: Abrasive Grain / Grit
- Grading System: Micron Graded
- Material: Superabrasive - Natural Diamond
-
Supplier: Red Valve Company, Inc.
Description: Red Valve's Flexgate valve is designed with a cast iron body or fabricated steel body, stainless steel gate, and two heavy-duty elastomer cartridge slurry seats. The port is formed by two heavy duty cartridge elastomer slurry seat halves. The cartridge slurry seats are available
- Valve Size: 3 to 72 inch
- Pressure Rating: 150 psi
- Features: Bolt Flange, Other
- Primary Material: Cast Iron, Stainless Steel, Steel
-
Supplier: ThermometerSite.com
Description: Temperature Sensitive Thermochromic Liquid Crystals 3 Main Reflection Colors Red, Green, Blue Heat Transfer Studies Thermal Mapping Flow Visualization Studies Non Destructive Testing Chiral Nematic Liquid Crystal Slurry (Packaged 10 grams per bottle) Temperature Range: 25°C - 30°C
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: Saint-Gobain Ceramic Materials' Polycrystalline Alumina Polishing Slurry is an aqueous slurry of alumina in which the fundamental crystal size ranges from 50 to 100 Nano Slurries, 9240nanometers. The unique composition of extremely small crystals, primarily alpha alumina, results in an
- Materials / Substrates Finished: Aluminum, Ceramics / Glass
- Compound / Abrasive Type: Aluminum Oxide
- Grading System: Micron Graded
- Type: Polishing
-
Supplier: Asahi/America, Inc.
Description: The internal structure is proprietarily simple and prevents clogging and cohesion in CMP slurry applications. Pneumatically controlled to provide adjustments in pressure. In case of failure, the valves shuts off flow.
- Valve Size: 0.25 to 0.5 inch
- Port Size: 0.25 to 0.5 inch
- Actuation: Manual / Hand, Pneumatic
-
Supplier: ValvTechnologies, Inc.
Description: For the utmost dependability in moving slurries of all kinds in cross-country pipelines, specify our severe-service AbrasoTech® valves, with the design and engineering that have been proven tough in more than two decades of use globally. They are characterized by exceptional flexibility. They are
- Valve Type: Ball Valves
- Features: Bolt Flange, Metal Seated, Other
- Primary Material: Stainless Steel, Steel
-
Description: General Polymers AquArmor S Slurry System represents a family of flooring systems all built using a single revolutionary new water-based resin technology, AquArmor WBE. System designs include a coating and a 1/16” to 1/8” slurry. All systems are installed quickly, environmentally
- Dispensing Method: Brush / Roll-on, Sprayable
- Features: Chemical / Oil Resistant, Coating, Other
- Substrate: Concrete / Masonry, Wood
- Cure / Setting Technology: Film Drying / Air Setting, Multicomponent
-
Supplier: Novaflex Group
Description: Novaflex 5000. Slurry King Hose. Pure Gum Liner. Tough, versatile alternative to inflexible, cumbersome steel tubing. The easy handling and reusable quick-fastening flange system make installation a snap. Absorbs system vibration and saves wear on equipment. Compensates for thermal expansion
- Inside Diameter: 2 to 14 inch
- Outside Diameter: 3 to 16 inch
- Working Pressure: 150 psi
- Temperature Range: -40 to 150 F
-
Supplier: EBARA Pumps Americas Corporation
Description: The model ENZX heavy-duty submersible slurry pump is designed to operate in the harshest conditions and handle corrosive and abrasive slurries. Several unique design features built in to the EBARA model ENZX increase efficient and effective pumping of slurries with the ability to handle
- Discharge Size: 2 to 6 inch
- Horsepower: 7.5 to 30 HP
- Maximum Discharge Flow: 1,200 GPM
- Maximum Discharge Pressure: 322.932218 psi
Find Suppliers by Category Top
Featured Products Top
-
GRISH polycrystalline diamond slurry is formulated by adding PCD powder into wateroil-soluble carrier liquid through scientific proportioning, which can significantly improve and polishing efficiency. Meanwhile we also support customization if you have special needs.
(read more)
Browse Industrial Adhesives Datasheets for Beijing Grish Hitech Co., Ltd. -
GRlSH diamond-beaded polishing slurry is a kind opolishing slurry formed by dispersing self-manufac-tured powder into the solution through scientific pro-portioning. Combined with appropriate equipmenand process, it can be widely used in the processing osemiconductor substrate materias, optica materialsspecial ceramics and other fields that reguirehigh-precision processing. (read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Beijing Grish Hitech Co., Ltd. -
GRlSH high-efficiency CMP polishing slurry has aracidic pH value. During use, it is more stable and will not change significantly, maintaining a high andstable polishing rate. This product combines roughand fine polishing into a single process, greatly reducing processing costs and improving processingefficiency
(read more).
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Beijing Grish Hitech Co., Ltd. -
GRISH Nano diamond polishing slurry is a polishing solution made by dispersing nano diamond micro-powder abrasives into a solvent through a scientific formulation. It is widely used for polishing various semiconductor substrate materials, crystal materials, metallographic materials, and hard alloys.
(read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Beijing Grish Hitech Co., Ltd. -
GRISH Rough-surface Monocrystalline Diamond Slurry (RCD Slurry) is made by adding RCD powder into water/oily carrier liquid through scientific proportioning. It is mainly used for polishing of sapphire materials, optical lenses, crystals and other superhard materials because of its uniform high removal rate and not easy to produce scratches.
(read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Beijing Grish Hitech Co., Ltd. -
GRISH Monocrystalline Diamond Slurry (MD slurry) is made by adding MD powder into water/oily carrier liquid through scientific proportioning. Good dispersion, suitable for both water-based and oil-based, is a very common polishing product in the processing of hard materials.
(read more)
Browse Superabrasives and Diamond Tools Datasheets for Beijing Grish Hitech Co., Ltd. -
The Woodex MECO EP Type – 1 seal is a custom-designed, spring-loaded, water-flushed slurry seal, principally designed for pulp and paper applications with low shaft speeds (< 1,000 sfm) and pressures (< 30 psig). It is also used in wet cementitious materials like drywall mud (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
DeZURIK’s KSV Severe Service Knife Gate Valve is engineered for highly erosive slurry applications, offering exceptional durability and performance in the most demanding conditions. Featuring hard-faced overlay metal seats, the KSV provides bi-directional, drip-tight shutoff and is rated for dead-end service without a mating flange.
(read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
By re-incorporating agglomerated petroleum coke into fuel, a useable co-product can be used for energy recovery. The 10X6 Megagrinder uses rows of teeth that smooth lumpy coke into a slurry. (read more)
Browse Grinder Pumps Datasheets for ARDE Barinco, Inc. -
GRISH polishing slurry pro integrates the final rough and fine polishing steps of traditional MPO processes into one. Its unique formula ensures uniform abrasive distribution, enabling precise, ultra-low surface roughness on ferrules for high-precision optical transmission. This significantly boosts productivity and reduces costs.
(read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Beijing Grish Hitech Co., Ltd.
Conduct Research Top
-
Monitor Dredging Slurry Flow
Managing and optimizing production from a dredge requires continuous monitoring of pipeline pressure, vacuum and slurry velocity. The operating conditions are extremely harsh and any sensing components in contact with the abrasive slurry can be damaged.
-
Sand Slurry Flow Monitoring (.pdf)
CanFrac Sands Ltd. of Lloydmister Saskatchewan (Canada) needed a flowmeter that could accurately measure sand slurry flow without being damaged by this highly abrasive product. They selected the Greyline DFM 5.0 Doppler Flow Meter with a clamp-on ultrasonic sensor mounted on the outside of a pipe.
-
Clarification of API Slurries and Recovery of Solids (.pdf)
, the industry's need for new technologies has expanded. One area of importance is now the efficient removal of activated carbon, metal catalysts and trace insolubles, such as diatomaceous earth, from API slurries. Currently, most API slurries are clarified with the use of manual plate filters, filter
-
DFM 5.0 Doppler Flow Meter for Frac Sand Slurry Flow Monitoring
CanFrac Sands Ltd. of Lloydmister, Saskatchewan install a Greyline DFM 5.0 Doppler Flow Meter to measure fracturing sand slurry when their in-line flowmeters were being damaged by the abrasive slurry.
-
High Pressure Viscosity Profile of Crude Oil/Catalyst Slurries
Viscosity profiles of crude oil/catalyst slurries generated under pressure at different temperatures simulate plant conditions. They are therefore useful in the determination of process parameters such as temperature, pressure and flow rate and provide insight into necessary catalyst modifications.
-
Why We Choose SiC Ceramic Parts Instead of Metal Parts in Slurry Pumps?
SiC Ceramic Slurry Pump is applied for mining, metallurgy, coal power plant, chemical industry etc. It can stand large solids, for slurry with high weight concentration- 60% for mineral slurry and 45% for ash slurry. It can work well in a position such as a ball mill pump in mining.
-
Thin-Cake Filtration Technologies for Removing Activated Carbon, Catalysts and Other Trace Solids From Active Pharmaceutical Ingredient (API) Slurries
, the industry's need for new technologies has expanded. One area of importance is now the efficient removal of activated carbon, metal catalysts and trace insolubles, such as diatomaceous earth, from API slurries. Currently, most API slurries are clarified with the use of manual plate filters, filter
-
Viscosity Profile of Food Waste Slurry
A viscosity profile is constructed by measuring viscosity under various conditions (e.g. variable temperature, shear rate etc.) that mimic process conditions. It is therefore useful in the optimization of key process parameters such as formulation, flow rate, pump size and storage conditions to meet
More Information Top
-
Microelectronic Applications of Chemical Mechanical Planarization
…defect profiles, CMP waste treatment, and the chemistry and colloidal properties of the slurries used in CMP…
-
Filtration and Leach Testing for REDOX Sludge and S-Saltcake Actual Waste Sample Composites
3.2 Low-Solid (5 wt%) Slurry Characterization.......................................................................
-
Anaerobic technique
Waste water, sludge and residual material treatment, biogas recovery .
-
Pretreatment Engineering Platform Phase 1 Final Test Report
Slurry Transfers and In-Line Additions of Caustic, Permanganate, and Wash-Water................................................................................................................
-
Anaerobic technique
The anaerobic treatment of Abwassem and waste water sludges is oldest known waste water and sliming treatment…
-
SLUDGE TREATMENT PROJECT ALTERNATIVES ANALYSIS SUMMARY REPORT [VOLUME 2]
Key Considerations for Slurry Transport and Oxidation On-Site .
-
Characterization, Leaching, and Filtration Testing for Bismuth Phosphate Sludge (Group 1) and Bismuth Phosphate Saltcake (Group 2) Actual Waste Sample Composit...
3.2.1 Physical Properties of the Composite Slurry ..........................................................
-
PEP Integrated Test D Run Report Caustic and Oxidative Leaching in UFP-VSL-T02A
3.3 3.2.2 Slurry Filtration Circulation Loop..................................................................................
Indicates content that may require registration and/or purchase.