-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: SMA 905 connector
- Insertion Loss: 0.25 dB
- Connector / Adapter: Connector
- Fiber Application: Multimode
- Connector Type: SMA
-
Supplier: OFS
Description: OFS' FiberWire Harsh Environment SMA 905 connectors are designed for use in OFS' ST-SMA crimp and cleave termination kits. Our Harsh Environment SMA style connectors take less than two minutes per end to terminate because of the chemical and mechanical properties of OFS'
- Insertion Loss: 1.5 dB
- Operating Temperature: -40 to 85 C
- Connector / Adapter: Connector
- Fiber Application: Multimode
-
Supplier: L-com, Inc.
Description: L-com's SMA 906 /SMA 905 coupler fits into the D hole cut out that is often utilized by ST couplers. These easy to install couplers ensure precise alignment with two SMA 906 or SMA 905 style connectors. Features Dust caps protect against debris and
-
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: Stainless alloy or stainless steel, accepts various fiber sizes
- Maximum Cable Diameter: 3 mm
- Insertion Loss: 0.25 dB
- Connector / Adapter: Connector
- Fiber Application: Multimode
-
Supplier: Newark, An Avnet Company
Description: CONNECTOR, SMA 905, STAINLESS STEEL FERRULE,
-
Supplier: Newark, An Avnet Company
Description: CONNECTOR, SMA 905, ALUMINUM FERRULE, 1.5 X 2.2MM
-
Supplier: Newark, An Avnet Company
Description: CONNECTOR, SMA 905, ALUMINUM FERRULE, 1.0 X 2.2MM
-
Supplier: Newark, An Avnet Company
Description: CONNECTOR, SMA 905, ALUMINUM FERRULE, 2.0 X 3.0MM
-
Supplier: Quarktwin Technology Ltd.
Description: 2.4GHz WLAN Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 5dB RP-SMA-K Connector Mount
- Polarization: Other
- Technology Type: Whip / Vertical Monopole
-
Supplier: DigiKey
Description: 2.4GHz WLAN Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 5dB RP-SMA-K Connector Mount
- Primary Frequency Range: 2,400 MHz
- Gain: 5 dB
- VSWR: 2 :1
- Applications: Broadband Network / WLAN
-
Supplier: L-com, Inc.
Description: The L-com FOCOSMAAL-1.0X2.2 series is a SMA 905 connector for industrial applications. The L-com FOCOSMAAL-1.0X2.2 is suited for 1 mm fiber core diameter, 2.2 mm cable jacket and wide operating temperatures between -25C to +80C. The L-com FOCOSMAAL-1.0X2.2 with Aluminum ferrule and a 3
-
Supplier: L-com, Inc.
Description: The L-com FOCOSMAAL-1.5X2.2 series is a SMA 905 connector for industrial applications. The L-com FOCOSMAAL-1.5X2.2 is suited for 1.5 mm fiber core diameter, 2.2 mm cable jacket and wide operating temperatures between -25C to +80C. The L-com FOCOSMAAL-1.5X2.2 with Aluminum ferrule and a
-
Supplier: L-com, Inc.
Description: The L-com FOCOSMAAL-2.0X3.0 series is a SMA 905 connector for industrial applications. The L-com FOCOSMAAL-2.0X3.0 is suited for 2.0 mm fiber core diameter, 3.0 mm cable jacket and wide operating temperatures between -25C to +80C. The L-com FOCOSMAAL-2.0X3.0 with Aluminum ferrule and a
-
Supplier: Powell Electronics, Inc.
Description: High Temperature Flexible Board Stacking
-
Supplier: Powell Electronics, Inc.
Description: High-Reliability Tiger Eye Socket Strips
- Product Type: IC Socket
-
Supplier: Powell Electronics, Inc.
Description: High Temperature PCB Header Strips, 0.10
- Product Type: IC Headers
-
Supplier: Heilind Electronics, Inc.
Description: Adapter, SMA In-Line
-
Supplier: DigiKey
Description: RP-SMA Connector Jack, Male Pin 50Ohm Panel Mount Crimp or Solder
- Features: Coaxial Connector, RF and Microwave Connector
- Connector Type: SMA
-
Supplier: Anatech Electronics, Inc.
Description: 905-915 MHz cavity Band Pass filter for GSM applications
- Frequency (Fc): 910 MHz
- Bandwidth: 10,000 kHz
- Insertion Loss: 2.5 dB
- Filter Type: Bandpass
-
Supplier: Acme Chip Technology Co., Limited
Description: CONN HDR 22POS 0.1 STACK SMD
- Connector Type: Rectangular Connectors, Heavy Duty
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: SMA 905/Male to ST/Female Adapter (62.5/125µm)
- Connector / Adapter: Adapter
- Connector Type: SMA, ST
-
Supplier: Heilind Electronics, Inc.
Description: ADAPTER, SMA PRECISION
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: DIODE ZENER 90.5V 1W SUB SMA Product overview: BZD27C91P from Taiwan Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM
- Tj: -55 to 175 C
- VZ: 90.5 volts
- ZZT: 200 ohms
- PD: 1 milliwatts
-
Supplier: DigiKey
Description: Cable Fiber Optic SMA 905 To SMA 905 0.66' (200mm)
- Bending Radius: 25 mm
- Operating Temperature: -55 to 85 C
- Connector Type: SMA
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: SMA 905 Buffered Fiber Adapter
- Connector / Adapter: Adapter
- Connector Type: SMA
-
Supplier: DigiKey
Description: DIODE ZENER 9.05V 1W DO214AC
- Tj: -50 to 150 C
-
Description: EVAL SENSOR PHOTODIODE 905NM
- Category: Development Board
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE ZENER 9.05V 1W SUB SMA
- VF: 1.2 volts
- IR: 10 mA
- Tj: -55 to 175 C
- VZ: 9.05 volts
-
Supplier: AR RF/Microwave Instrumentation
Description: of a single duplex, 200/230um glass core fiber cable assembly terminated in color-coded SMA 905 connectors.
- Cable Type: Duplex
-
Supplier: Chengdu Filter Technology Co., Ltd.
Description: The HRT-SF(932.5/35)-2246S is a cavity notch filter. The pass band is 400-905MHz and 960-2500MHz.lt has excellent rejection ≥50dB@915-950MHz. It has a maximum insertion loss of 1.5dB. The filter has SMA-Female connectors. Key Electrical Specifications Key Electrical Specifications Electronic
- Frequency (Fc): 400 to 2,500 MHz
- Insertion Loss: 1.5 dB
- Filter Type: Band Reject
- Features: Other
-
Supplier: Greenlee Textron, Inc.
Description: SMA 905/906 TYPE POWER METERS, 250 B SERIES LED SOURCE USED ON SINGLEMODE/MULTIMODE FIBER TYPE
- Connector / Adapter: Adapter
- Fiber Application: Multimode, Single Mode
- Connector Type: SMA
-
Supplier: RS Components, Ltd.
Description: SMA 905/906 in-line jack-jack adapter
- Connector / Adapter: Adapter
- Features: Other
-
Supplier: Quarktwin Technology Ltd.
Description: RF Duplexer 890MHz ~ 905MHz / 935MHz ~ 950MHz Module, SMA Connectors
- Features: Other
-
Supplier: Radwell International
Description: SMA FIBER OPTIC CONNECTOR, 1000UM; FIBRE OPTIC CONNECTOR TYPE:SMA; FIBRE TYPE:-; FIBRE DIAMETER:-; CONNECTOR BODY MATERIAL:STAINLESS STEEL BODY; PRODUCT RANGE:905 SERIES; CONNECTOR TYPE:SMA FIBER OPTIC ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
pixel back-thinned CCD, cooled down to -15 ? Spectral range: 190-1100nm Ultra-low noise CCD signal processing circuit with Ultra-high dynamic range, Ultra-low Etalon effect and a Quantum efficiency>90% EOC-SI-6500 receive lights via SMA905 connector or free space (read more)
Browse Imaging Spectrometers Datasheets for Electro Optical Components, Inc. -
. Spectral range is from 180nm to 1100nm. The spectral resolution can be selected from 0.2 to 5.0nm Optical fiber or free-space input light from the SMA905 interface. Measure it according to the set integration time, and output the measurement (read more)
Browse Imaging Spectrometers Datasheets for Electro Optical Components, Inc.
More Information Top
-
Optical Sensor Technology Development and Deployment
14 SMA 905 Fiber Optic Connectors ................................................................................
-
Biosensors and Biodetection
Polymer light guides (PMAA, n = 1.490, coupling element 1 × 2 (50:50), 1 mm, fiber diameter with SMA 905 fiber connectors, Microparts, Dortmund.
-
Assembly and characterization of a prototype laser-optical firing system
Additionally, the fiber optical cables were terminated with a high power version of the standard SMA 905 connector.
-
Compact low-cost detector for in vivo assessment of microphytobenthos using laser induced fluorescence
The basic spectrometer optical bench had the f/4 asymmetrical crossed Czerny Turner configuration with the fiber optic input through the SMA 905 con nector.
-
Study of a fiber optic sensor for hydrogen leak detection
The output is a SMA 905 connector equipped with a lens (adjustable to maximize light coupling into a fiber).
-
Innovative fiber optic sensor for hydrogen detection
The output is a SMA 905 connector equipped with a lens (adjustable to maximize light coupling into a fiber).
-
Design and assembly strategies for two laser-optical firing systems
The fiber are polished flush and flat on both end and are terminated with standard SMA 905 connectors (Figure 8)[5] .
-
Fiber Optic Installer's Field Manual, Second Edition > PATCH CORDS AND CONNECTORS
Two types of SMA connectors were made, the SMA 905 and SMA 906.
-
Journal of Spacecraft and Rockets > Observations of the Stardust Sample Return Capsule Entry with a Slitless Echelle Spectrograph
In front of the Teflon block was a standard SMA 905 connector for optical fibers with an opening aperture of diameter D 3:0 0:1 mm when the fiber was disconnected.
-
Optical firing system
The requirements for the high power channels are to use 800 µm optical fibers with SMA 905 connectors to transmit the optical energy.
Indicates content that may require registration and/or purchase.