-
Supplier: Newark, An Avnet Company
Description: SMA FIBER OPTIC CONNECTOR, 1000UM; Fibre Optic Connector Type:SMA; Fibre Type:-; Fibre Diameter:-; Connector Body Material:Stainless Steel Body; Product Range:905 Series; Connector Type:SMA Fiber Optic RoHS
-
Supplier: Newark, An Avnet Company
Description: SMA FIBER OPTIC RECEPTACLE; Fibre Optic Connector Type:SMA; Fibre Type:-; Fibre Diameter:-; Connector Body Material:Metal Body; Product Range:905 Series; Connector Type:SMA Fiber Optic; Fibre Optic Adapter
-
Supplier: Newark, An Avnet Company
Description: FIBER OPTIC CONNECTOR, SMA, RECEPTACLE, FLANGE MOUNT; Fibre Optic Connector Type:SMA; Fibre Type:-; Fibre Diameter:-; Connector Body Material:Stainless Steel Body; Product Range:905 Series; Connector Type:SMA Fiber
-
-
Supplier: Newark, An Avnet Company
Description: SMA FIBER OPTIC CONNECTOR 125¼M MULTIMODE; Fibre Optic Connector Type:SMA; Fibre Type:Multimode; Fibre Diameter:128µm; Connector Body Material:Metal Body; Product Range:905 Series; Body Material:Stainless Steel RoHS Compliant: Yes
-
Supplier: L-com, Inc.
Description: L-com's SMA 906 /SMA 905 coupler fits into the D hole cut out that is often utilized by ST couplers. These easy to install couplers ensure precise alignment with two SMA 906 or SMA 905 style connectors. Features Dust caps protect against debris and
-
Supplier: Heilind Electronics, Inc.
Description: ADAPTER, SMA PRECISION
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: SMA 905 connector
- Insertion Loss: 0.25 dB
- Connector / Adapter: Connector
- Fiber Application: Multimode
- Connector Type: SMA
-
Supplier: DigiKey
Description: Adapter Fiber Optic Connector SOC Receptacle To SMA 905/906 Receptacle Free Hanging (In-Line)
- Coupling / Adapter: Coupling / Adapter
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: Stainless alloy or stainless steel, accepts various fiber sizes
- Maximum Cable Diameter: 3 mm
- Insertion Loss: 0.25 dB
- Connector / Adapter: Connector
- Fiber Application: Multimode
-
Supplier: AR RF/Microwave Instrumentation
Description: AR RF/Microwave Instrumentation offers a product line of fiber optic cables for use with our field measurement systems. The following tables describe the fiber optic cable sets and their compatibility with the different field measurement products. FC2000 Series The FC2000
- Cable Type: Duplex
-
Supplier: OFS
Description: OFS' FiberWire Harsh Environment SMA 905 connectors are designed for use in OFS' ST-SMA crimp and cleave termination kits. Our Harsh Environment SMA style connectors take less than two minutes per end to terminate because of the chemical and mechanical
- Insertion Loss: 1.5 dB
- Operating Temperature: -40 to 85 C
- Connector / Adapter: Connector
- Fiber Application: Multimode
-
Supplier: Greenlee Textron, Inc.
Description: SMA 905/906 TYPE POWER METERS, 250 B SERIES LED SOURCE USED ON SINGLEMODE/MULTIMODE FIBER TYPE
- Connector / Adapter: Adapter
- Fiber Application: Multimode, Single Mode
- Connector Type: SMA
-
Supplier: DigiKey
Description: CONNECTOR, SMA 905, ALUMINUM FER
-
Supplier: StellarNet, Inc.
Description: Photo Diode Array detectors with options for 2048 or 3648 elements. Various models provide a choice of grating range and slit resolutions. A single strand fiber optic cable or probe assembly delivers input via standard SMA 905 fiber optic connector
- Response Time: 0.003 seconds
- Software: Application Software Included
- Features: Automatic Calibration, Data Storage or Data Logging
- Computer Interface: Computer Interface
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: SMA 905 Buffered Fiber Adapter
- Connector / Adapter: Adapter
- Connector Type: SMA
-
Supplier: L-com, Inc.
Description: relief offers maximum reliability for fiber optic connections. The L-com FOCOSMAAL-1.0X2.2 is one of the thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your
-
Supplier: L-com, Inc.
Description: strain relief offers maximum reliability for fiber optic connections. The L-com FOCOSMAAL-1.5X2.2 is one of the thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for
-
Supplier: L-com, Inc.
Description: strain relief offers maximum reliability for fiber optic connections. The L-com FOCOSMAAL-2.0X3.0 is one of the thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for
-
Supplier: StellarNet, Inc.
Description: able to run simultaneously. Additionally the new BLUE-Wave spectrometers can be powered directly from your PC USB-2 port.  A single strand fiber optic cable or probe assembly delivers input via standard SMA 905 fiber optic connector with a choice of
- Response Time: 0.001 seconds
- Software: Application Software Included
- Computer Interface: Computer Interface
- Features: Data Storage or Data Logging
-
Supplier: Electro Optical Components, Inc.
Description: measuring results are not changed by temperature. EOC tailor-designs ultra-low noise CCD signal processing circuit inside, resulting in first-class quantitative noise that is lower than 3 counts. EOC-SI-5020 is designed with SMA905 fiber optic entrance connector or free space,
- Wavelength Range: 165 to 1,180 nm
- Spectral Resolution: 0.02 nm
- Operating Temperature: 14 to 104 F
- Detector Type: Charge Coupled Device (CCD)
-
Supplier: RS Components, Ltd.
Description: SMA 905/906 in-line jack-jack adapter
- Connector / Adapter: Adapter
- Features: Other
-
Supplier: Radwell International
Description: SMA FIBER OPTIC CONNECTOR, 1000UM; FIBRE OPTIC CONNECTOR TYPE:SMA; FIBRE TYPE:-; FIBRE DIAMETER:-; CONNECTOR BODY MATERIAL:STAINLESS STEEL BODY; PRODUCT RANGE:905 SERIES; CONNECTOR TYPE:SMA FIBER OPTIC ;ROHS
-
Supplier: OFS
Description: For installation of fiber optic cable in enclosed or sealed locations, low smoke zero halogen (LSZH) cable with FiberWire base fiber is the recommended solution. LSZH cable combines strength, reliability, high bandwidth, and compact design with environmentally sound
- Cable Diameter: 2.5000000000000004 mm
- Cable Weight: 0.009673228346456675 lbs/ft
- Maximum Attenuation: 6 dB/km
- Bending Radius: 25 to 38 mm
-
Supplier: Metrohm USA, Inc.
Description: Wavelength range - 200 nm to 400 nm and 400 nm to 2500 nm Stability - < 1 mAU/h Warm-up time - 8 minutes Drift - < 0.25 %/h Fiber optic connector - SMA-905 Optical power - up to 7 μW with 600 μm fiber Lamp lifetime - 2000 hours Temperature range - 5 °C - 35
-
Supplier: StellarNet, Inc.
Description: Diode Array detectors with options for 2048 or 3648 elements. Various models provide a choice of grating range and slit resolutions. A single strand fiber optic cable or probe assembly delivers input via standard SMA 905 fiber optic connector with a
- Wavelength Range: 350 to 1,150 nm
- Mounting / Environment: In-situ / Field, Lab / Benchtop, Portable
- Display Type: Video
-
Supplier: Electro Optical Components, Inc.
Description: and measuring results are not changed by temperature. EOC tailor-designs ultra-low noise CCD signal processing circuit inside, resulting in first-class quantitative noise that is lower than 3 counts. EOC-SI-5020 is designed with SMA905 fiber optic entrance connector or free
- Wavelength Range: 165 to 1,180 nm
- Spectral Resolution: 0.1 nm
- Operating Temperature: 14 to 104 F
- Detector Type: Charge Coupled Device (CCD)
-
Supplier: StellarNet, Inc.
Description: to the spectrometer SMA 905 input connector The deuterium and halogen lamps can be individually turned on/off and have a front and rear panel shutter control Great for applications that only require low output power like absorbance and transmission measurements
- Lamp / Output Power: 1 watts
- Type: Chamber, Handheld / Portable
- Spectral Range: Full Spectrum
- Features: Internal Filter, Other, Specialty / Other
-
Supplier: Electro Optical Components, Inc.
Description: EOC-SI-8000 is designed for 900-2600nm NIR, miniature optic fiber spectrometer. It employs 256/512 pixels cooled InGaAs Array, semiconductor cooling technology CCD, cooled down to -20ºC under constant operating temperature, resulting in low noise, 2 times SNR higher than competitors,
- Wavelength Range: 900 to 2,600 nm
- Spectral Resolution: 5 nm
- Operating Temperature: 32 to 122 F
- Detector Type: Charge Coupled Device (CCD)
-
Supplier: Electro Optical Components, Inc.
Description: EOC-SI-6500 Fiber Optic Spectrometer employs Miniature, ultra-high performance, 2048 x 64 pixel, semiconductor-cooled, back-thinned CCD array, reduced dark current, CCD cooled down to -15ºC under constant temperature. It greatly reduces sensor noise resulting in almost 2 times higher
- Spectral / Wavelength Range: 180 to 1,100 nm
- Resolution: 0.01 nm
- Operating Temperature: 14 to 113 F
- IR Range: Near
-
Supplier: Metrohm USA, Inc.
Description: Stability - (15 to 45 °C) LS Fiber optic connector - FC Dimensions - 25 X 24 X 11 cm Weight of the instrument in kg - 3.6 SPM Fiber optic connector - SMA 905 Output power stability - ± 1 % Spectral line width Optical power output Raman shift
-
Supplier: Metrohm USA, Inc.
Description: nm (deuterium) ; 400-2500 nm (tungsten halogen) LS Stability - ≤ 1 .10-3 AU LS Fiber optic connector - SMA 905 Dimensions - 24 x 11 x 25 Weight of the instrument in kg - 1.95 SPM Pixel size - 14 µm x 200 µm SPM Dark noise SPM Pixel well depth LS Ignition delay LS
- DC Current Range: 0.04 amps
- DC Voltage Range: 4 volts
-
Supplier: Knight Optical (UK) Ltd
Description: measuring wherever you are. SpectraWiz software is versatile, allowing for accurately measuring and displaying wavelength emissions, reflectance, transmission, absorption, concentrations and absolute intensities. The instrument uses a standard SMA-905 connector for single strand
- Wavelength Range: 200 to 1,700 nm
-
Supplier: Knight Optical (UK) Ltd
Description: measuring wherever you are. SpectraWiz software is versatile, allowing for accurately measuring and displaying wavelength emissions, reflectance, transmission, absorption, concentrations and absolute intensities. The instrument uses a standard SMA-905 connector for single strand
- Wavelength Range: 280 to 1,700 nm
-
Supplier: Knight Optical (UK) Ltd
Description: measuring wherever you are. SpectraWiz software is versatile, allowing for accurately measuring and displaying wavelength emissions, reflectance, transmission, absorption, concentrations and absolute intensities. The instrument uses a standard SMA-905 connector for single strand
- Wavelength Range: 350 to 1,700 nm
Find Suppliers by Category Top
Featured Products Top
-
connector terminations: ST, SMA, FC, FC/APC, FC/PC and SC/APC Standard fiber core sizes: 8.3, 62.5, 100, 200, 400, 600, 700 micron & larger Adaptable to customer-supplied fiber Can seal outside jacket diameters from 400 to 1040 microns Protection Tubing (read more)
Browse Optical Feedthroughs Datasheets for Conax Technologies -
(a Bel group), a worldwide manufacturer of electrical connectors and interconnect products suited for RF, Microwave, Fiber Optic, and multi-pin signal transmission. Cinch connectors and cable solutions are extremely rugged and designed for use in harsh environments, making them well (read more)
Browse Circular Connectors Datasheets for PEI-Genesis
More Information Top
-
Controlling Argan Seed Quality by NIR
The spectra acquisition was performed using the ‘Turn Table’ accessory of the spectrometer with standard SMA 905 fiber optic connectors .
-
The Physics and Engineering of Solid State Lasers
Standard prod- ucts can produce up to 50-W CW output power and allow fiber coupling by an SMA 905 fiber optic connector in the spectral range of 785–980 nm, with a 200–800 µm fiber core diameter and 0.14–0.22 NA.
-
A comparison of two prototype laser-optical firing systems
This is more than sufficient to damage the surface of a stainless steel SMA 905 fiber optic connector ferrule.
-
Optical Sensor Technology Development and Deployment
14 SMA 905 Fiber Optic Connectors ................................................................................
-
A Comparison of Two Prototype Laser-Optical Firing Systems
This is more than sufficient to damage the surface of a stainless steel SMA 905 fiber optic connector ferrule.
-
Intelligent, net or wireless enabled fluorosensors for high throughput monitoring of assorted crops
12.7 mm, (c) uniform socket for 5.6/9 mm laser diodes with heatsink surface and SMA 905 fibre optic connector , (d) the same socket for surface mount, bright LEDs and (e) internal view of the sample clip.
-
Analytical Spectral Devices, Inc. Releases LabSpec 2500 / 2600 Series
The standard SMA 905 fiber optic connectors and ASD's wide array of sampling accessories offer maximum flexibility, making LabSpec® 2500 and 2600 spectrometers incredibly powerful tools for a wide range of requirements.
-
Novel test instrument for fuel thermal stability
This fiber optic interface can be adapted to any standard type 905 SMA fiber optic connector and sits in place of the JR transmitting crystal window normally used in the detector dewar.
-
Fiber Optic Microswitch For Industrial Use
SMA Type 905 Fiber Optic Connector Mechanical life .
-
Characterizing the effects of scale and heating rate on micro-scale explosive ignition criteria.
SMA - 905 Fiber Optic Connector .
Indicates content that may require registration and/or purchase.