-
Supplier: Chengdu Filter Technology Co., Ltd.
Description: The HRT-PD(1000/18000)-4S is a 4 way Wilkinson power divider that operates from 1 to 18 GHz and can handle up to 30 Watts . This SMA power divider offers 16 dB Isolation and 1.65:1 max VSWR. The package interface uses SMA on all of the ports. Key Electrical Specifications
- Frequency Range: 1,000 to 18,000 MHz
- Insertion Loss: 2.8 dB
- Average Power: 30.000000000000004 watts
- Isolation: 16 dB
-
Supplier: Chengdu Filter Technology Co., Ltd.
Description: The HRT-PD(2000/18000)-8S is a 8 way Wilkinson power divider that operates from 2 to 18 GHz and can handle up to 30 Watts . This SMA power divider offers 15 dB Isolation and 1.8:1 max VSWR. The package interface uses SMA on all of the ports. Key Electrical Specifications
- Frequency Range: 2,000 to 18,000 MHz
- Insertion Loss: 3.5 dB
- Average Power: 30.000000000000004 watts
- Isolation: 15 dB
-
Supplier: Chengdu Filter Technology Co., Ltd.
Description: The HRT-PD(6000/18000)-8S is a 8 way Wilkinson power divider that operates from 6 to 18 GHz and can handle up to 30 Watts . This SMA power divider offers 16 dB Isolation and 1.6:1 max VSWR. The package interface uses SMA on all of the ports. Key Electrical Specifications
- Frequency Range: 6,000 to 18,000 MHz
- Insertion Loss: 2 dB
- Average Power: 30.000000000000004 watts
- Isolation: 16 dB
-
-
Supplier: Chengdu Filter Technology Co., Ltd.
Description: The HRT-PD(6000/18000)-4S is a 4 way Wilkinson power divider that operates from 6 to 18 GHz and can handle up to 30 Watts . This SMA power divider offers 16 dB Isolation and 1.50:1 max VSWR. The package interface uses SMA on all of the ports. Key Electrical Specifications
- Frequency Range: 6,000 to 18,000 MHz
- Insertion Loss: 1.2 dB
- Average Power: 30.000000000000004 watts
- Isolation: 16 dB
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ZABT-80W-13-S+ is a coaxial bias-tee providing high power handling, low loss and high isolation across the 20 to 1000 MHz band. Capable of handling up to 5A DC current, this model is ideal for high power systems requiring DC feed on the RF line such as
- Frequency Range: 0.02 to 1 GHz
- VSWR: 1.06 to 1.2 :1
- Insertion Loss: 0.15 to 0.6 dB
- RoHS Compliant: RoHS Compliant
-
Supplier: ZTS Technologies Co., Ltd
Description: ZTS provides waveguide to coaxial adapters frequency up to 26.5GHz with SMA coaxial connectors. It features low insertion loss, high isolation, high power handling and excellent VSWR. Widely used for military, defense, space and commercial applications. Custom design is
- Frequency Range: 14,500 to 22,000 MHz
- Maximum Input Power: 46.98970004336019 dBm
- VSWR: 1.2 :1
- Material: Aluminum
-
Supplier: ZTS Technologies Co., Ltd
Description: ZTS provides waveguide to coaxial adapters frequency up to 26.5GHz with SMA coaxial connectors. It features low insertion loss, high isolation, high power handling and excellent VSWR. Widely used for military, defense, space and commercial applications. Custom design is
- Frequency Range: 18,000 to 26,500 MHz
- Maximum Input Power: 46.98970004336019 dBm
- VSWR: 1.2 :1
- Material: Aluminum
-
Supplier: ZTS Technologies Co., Ltd
Description: ZTS provides waveguide to coaxial adapters frequency up to 26.5GHz with SMA coaxial connectors. It features low insertion loss, high isolation, high power handling and excellent VSWR. Widely used for military, defense, space and commercial applications. Custom design is
- Frequency Range: 9,840 to 15,000 MHz
- Maximum Input Power: 46.98970004336019 dBm
- VSWR: 1.2 :1
- Material: Aluminum
-
Supplier: ZTS Technologies Co., Ltd
Description: ZTS provides waveguide to coaxial adapters frequency up to 26.5GHz with SMA coaxial connectors. It features low insertion loss, high isolation, high power handling and excellent VSWR. Widely used for military, defense, space and commercial applications. Custom design is
- Frequency Range: 11,900 to 18,000 MHz
- Maximum Input Power: 46.98970004336019 dBm
- VSWR: 1.2 :1
- Material: Aluminum
-
Supplier: Mini-Circuits
Description: all inputs to connect simultaneously to all outputs, with the option to switch each path on or off independently. The system is housed in a 5U height, 19-inch rack chassis, with the SMA female RF connections and AC power input on the rear panel. Removable carry handles are included on
- Frequency Range: 900 MHz
- Insertion Loss: 20.5 to 23 dB
- Isolation (Port to Port): 100 dB
- Connector: SMA
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: applications. It is known for its durability and performance, especially in outdoor or high-power settings. SMA (Female) Connector: The SMA connector is a smaller, precision connector used in various RF applications, known for its compact size and good
- Device Type: Coaxial / RF Surge Suppressors, Lightning Arrestor
-
Supplier: Werbel Microwave LLC
Description: Model WM2PD-6-26.5-S from Werbel Microwave is a wideband 2-way in-line power splitter that covers 6 to 26.5GHz with SMA-F connectors. Aluminum body enclosure with stainless steel connectors. Return loss at the input port is 17.2dB typical. Return loss output is 18.4dB
- Frequency Range: 26,500 MHz
- 0º Power Divider Division:: 2-Way
- Features: Other
-
Supplier: Richardson RFPD
Description: Quantic PMI Model LM-0518-10-1W-SHS-1-F is a high speed, high power, diode limiter that operates over the frequency range of 0.5 to 18.0 GHz. This limiter handles 100 Watts Peak Power with a pulse width of 1 µs; insertion loss is less than 2 dB typically and has a VSWR of 2.0:1
- Frequency Band: 500 to 18,000 MHz
- Peak Power: 100 watts
- Insertion Loss: 2 dB
- Flat Leakage: 25 milliwatts
-
Supplier: Swissbit AG
Description: providing rugged and reliable memory for a wide range of demanding use cases. They are designed to solve a broad range of concerns from compatibility, booting and Power Fail Safety to long-term supply, controlled BOM and outstanding Flash protocol handling techniques to ensure highest
- Transfer Speed: 22 MB/sec
- Memory Type: CompactFlash®
- Options: Embedded, Ruggedized
- Features: Other
-
Supplier: Swissbit AG
Description: providing rugged and reliable memory for a wide range of demanding use cases. They are designed to solve a broad range of concerns from compatibility, booting and Power Fail Safety to long-term supply, controlled BOM and outstanding Flash protocol handling techniques to ensure highest
- Transfer Speed: 22 MB/sec
- Memory Type: CompactFlash®
- Options: Embedded, Ruggedized
- Features: Other
-
Supplier: Swissbit AG
Description: providing rugged and reliable memory for a wide range of demanding use cases. They are designed to solve a broad range of concerns from compatibility, booting and Power Fail Safety to long-term supply, controlled BOM and outstanding Flash protocol handling techniques to ensure highest
- Transfer Speed: 22 MB/sec
- Memory Type: CompactFlash®
- Options: Embedded, Ruggedized
- Features: Other
-
Supplier: Swissbit AG
Description: providing rugged and reliable memory for a wide range of demanding use cases. They are designed to solve a broad range of concerns from compatibility, booting and Power Fail Safety to long-term supply, controlled BOM and outstanding Flash protocol handling techniques to ensure highest
- Transfer Speed: 22 MB/sec
- Memory Type: CompactFlash®
- Options: Embedded, Ruggedized
- Features: Other
-
Supplier: KRYTAR, Inc.
Description: also used to provide DC power, to power amplifiers mounted on the top a communications tower in close proximity to the antenna. A bias tee can also be used to combine the DC power with a AC/RF signal to provide power to other devices, connected to an antenna. The critical
- Frequency Range: 6 to 20 GHz
- DC Voltage: 50 volts
- DC Current: 1,500 milliamps
- VSWR: 1.85 :1
-
Supplier: KRYTAR, Inc.
Description: testing. Bias Tees are also used to provide DC power, to power amplifiers mounted on the top a communications tower in close proximity to the antenna. A bias tee can also be used to combine the DC power with a AC/RF signal to provide power to other devices, connected to
- Frequency Range: 1 to 18 GHz
- DC Voltage: 50 volts
- DC Current: 1,500 milliamps
- VSWR: 1.65 :1
-
Supplier: KRYTAR, Inc.
Description: Tees are also used to provide DC power, to power amplifiers mounted on the top a communications tower in close proximity to the antenna. A bias tee can also be used to combine the DC power with a AC/RF signal to provide power to other devices, connected to an antenna. The
- Frequency Range: 1 to 4 GHz
- DC Voltage: 50 volts
- DC Current: 1,200 milliamps
- VSWR: 1.6 :1
-
Supplier: KRYTAR, Inc.
Description: Tees are also used to provide DC power, to power amplifiers mounted on the top a communications tower in close proximity to the antenna. A bias tee can also be used to combine the DC power with a AC/RF signal to provide power to other devices, connected to an antenna. The
- Frequency Range: 0.5 to 4 GHz
- DC Voltage: 50 volts
- DC Current: 1,300 milliamps
- VSWR: 1.5 :1
-
Supplier: Richardson RFPD
Description: insertion loss of 3.5 dB, and a maximum VSWR of 2.0:1. This switch requires +5 to -15 VDC. It is supplied with SMA (F) connectors in a housing measuring 1.0"" x 1.0"" x 0.4"".
- Frequency Range: 500 to 18,000 MHz
- Insertion Loss: 3.5 dB
- Isolation (Port to Port): 70 dB
- Switching Speed: 0.00006 ms
-
Supplier: Richardson RFPD
Description: Ceramic duplexer supports a universal footprint across all FDD frequency bands < 1 GHz enabling the use of a common system PCB. Provides superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other duplexer technologies. This part
- RX (Low): 703 to 748 MHz
- TX (High): 758 to 803 MHz
- Insertion Loss: 1.8 dB
- Device Type: Duplexer
-
Supplier: Vaunix Technology Corporation
Description: controlled by USB connection to a PC or self-powered hub, and is programmable from the included graphical user interface (GUI) software, external switch controls, or by using the provided sdk. Features 10 Watt power handling capability USB powered and controlled Includes easy to
- Frequency Range: 10 to 6,000 MHz
- Insertion Loss: 3.5 dB
- Isolation (Port to Port): 55 to 65 dB
- Switching Speed: 0.0003 ms
-
Supplier: Vaunix Technology Corporation
Description: controlled by USB connection to a PC or self-powered hub, and is programmable from the included graphical user interface (GUI) software, external switch controls, or by using the provided sdk. Features 10 Watt power handling capability USB powered and controlled Includes easy to
- Frequency Range: 10 to 6,000 MHz
- Insertion Loss: 3.5 dB
- Isolation (Port to Port): 50 to 60 dB
- Switching Speed: 0.0003 ms
-
Supplier: Mini-Circuits
Description: overall signal loss is a pri- ority. The transformer handles RF input power up to 2W and comes housed in a rugged, compact aluminum alloy case (1.25 x 1.25 x 0.75”) with SMA-F (50W) to F-Type-F (75W) connectors.
- Operating Frequency Range: 2,500,000,000 Hz
- Power Rating: 1.7 watts
- Operating Temperature: -55 to 100 C
- Insertion Loss: 1 dB
-
Supplier: Richardson RFPD
Description: attenuator can handle an input power of 15 dBm and has an insertion loss of less than 4.8 dB. Offered in slimline housing measuring only 2.0"" x 1.8"" x 0.5"" with SMA female connectors.
- Frequency Range: 0.4 to 18 GHz
- Number of Bits (for Digital Attenuators): 10
- Insertion Loss: 4.8 dB
- Package Type: Connectorized
-
Supplier: Werbel Microwave LLC
Description: connectors on the main line and SMA Female connectors on the coupled ports. Custom configurations of dB values and connector types are available. Consult the factory with your requirements. The forward and reverse coupled outputs are independently isolated, which means
- Frequency Range: 2,000 MHz
- Features: Other
- RF Coupler Type: Uni-Directional
-
Supplier: Werbel Microwave LLC
Description: remains minimally sized at 3.600 x 0.600 x 0.38 inches with SMA-Female connectors. The device is RoHS compliant, and Sn/Pb solder is available on special order. The device has coverage of the upper band of UHF as well as L-band. The mainline and coupled arm VSWR is 1.15:1 typical,
- Frequency Range: 500 to 2,000 MHz
- Features: Other
- RF Coupler Type: Uni-Directional
-
Supplier: ValueTronics International, Inc.
Description: Frequency Range: 18 GHz - 26.5 GHz Power handling (CW): 5 Watts VSWR: 2.0 :1 Polorization: Linear Connector type: K type (will mate with SMA) Impedance: 50 Ohms Size (L x W x H): 8.7 x 5.7 x 12 inches max. High Gain - Lower Floor Noise for Emissions Individual Calibration
- Primary Frequency Range: 26,500 MHz
- Technology Type: Horn / Aperture / Slot
-
Fiber Optic Receivers - Fiber-Optic Photodector, PIN PD, InGaAs, 23 GHz, AC Coupled -- F-PD-23-A-FCASupplier: Newport MKS
Description: GHz frequency response necessary for digital and analog applications. The front-illuminated mesa-structured PIN design allows a high input power level of up to 40 mW. The F-PD-23 comes standard with a 2-pin package with SMA RF connector output for ease of assembly and comes with
- Bandwidth: 21,000 MHz
- Operating Temperature: -49 to 167 F
- Features: Other
- Receiver Type: PIN
-
Fiber Optic Receivers - Fiber-Optic Photodector, PIN PD, InGaAs, 23 GHz, DC Coupled -- F-PD-23-D-FCASupplier: Newport MKS
Description: GHz frequency response necessary for digital and analog applications. The front-illuminated mesa-structured PIN design allows a high input power level of up to 40 mW. The F-PD-23 comes standard with a 2-pin package with SMA RF connector output for ease of assembly and comes with
- Bandwidth: 21,000 MHz
- Features: Other
- Receiver Type: PIN
-
Supplier: Newport MKS
Description: GHz frequency response necessary for digital and analog applications. The front-illuminated mesa-structured PIN design allows a high input power level of up to 40 mW. The F-PD-30 comes standard with a 2-pin package with SMA RF connector output for ease of assembly and comes with
- Bandwidth: 28,000 to 30,000 MHz
- Features: Other
- Receiver Type: PIN
-
Supplier: Excelitas Technologies Corp.
Description: complete UV-Vis light source, combining a deuterium lamp, with a 0.25 Watt tungsten lamp, a shutter, optical system and a SMA 905 connector. All elements are mounted on a printed circuit board. Both lamps and the shutter can be separately controlled by a TTL signal. FiberLight requires
- Lamp Power: 6 to 12 watts
- Rated Average Life: 2,000 hours
- Features: UV Lamps
Find Suppliers by Category Top
Featured Products Top
-
a sturdy RP-SMA female bulkhead connector, a 2 m RG316 coaxial cable, and a right-angle RP-SMA male connector. Its precise design assures little loss and consistent performance across WiFi, cellular, IoT, and broadband applications. Key (read more)
Browse Cable Assemblies Datasheets for Eteily Technologies India Pvt. Ltd. -
, high directivity, and excellent return loss performance. Stripline design handles much higher power than equivalent core-and-wire models, while the enclosure remains minimally sized at 3.600 x 0.600 x 0.38 inches with SMA-Female connectors. The device is RoHS compliant, and Sn/Pb solder is (read more)
Browse RF Couplers Datasheets for Werbel Microwave LLC -
Selecting the best connector for your power sensor Customers may select one of several connector types for most LadyBug sensors. This often allows the sensor to be placed directly on the customer’s DUT, increasing measurement accuracy by eliminating adaptors (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
Selecting the best connector for your power sensor Customers may select one of several connector types for most LadyBug sensors. This often allows the sensor to be placed directly on the customer’s DUT, increasing measurement accuracy by eliminating adaptors (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
The Amphenol Sine Systems PowerMate series high-voltage interconnection system is designed for harsh operating environments that require high power capability, durability, environmental resistance, vibration tolerance, and safety. The connectors support applications such (read more)
Browse Power Connectors Datasheets for DigiKey -
Harwin Kona datasheet Kona High Reliability High Current Connectors For applications that must not fail, Kona brings high-reliability power connection at 8 (read more)
Browse Power Connectors Datasheets for Powell Electronics, Inc. -
Portable Series comes factory standard with plug and connector or with flying leads for OEM and field wiring applications. It is available in either Automatic or Manual reset types on power up *(see below). Power cords intergrated with this LineGard™ 20A GFCI become OSHA compliant for portable (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
high-frequency performance up to 18 GHz or higher, SMA connectors are a popular choice for consumer and industrial uses alike. N-Type Connectors: Larger and more robust than SMA options, N-type connectors are capable of handling high power levels and (read more)
Browse Electrical Connectors Datasheets for ASAP Semiconductor LLC -
STERLING, Mass. – Anderson Power™ sets a new standard in high-current battery connectors with the launch of its Industrial Battery Connector (read more)
Browse DIN Connectors Datasheets for Anderson Power Products -
-hand operated handle mechanically overrides the solenoid lock from inside the hazardous area, allowing operators to leave quickly and safely - even during a power failure. The AZM201 also features an integrated electronic safety sensor to detect guard door closure independently of the solenoid lock (read more)
Browse Noncontact Safety Interlock Switches Datasheets for Schmersal Inc.
More Information Top
-
Fixed Attenuators Reach 6 GHz | Content content from Microwaves & RF
The components, which are supplied with SMA connectors , handle power levels to 2 W CW with maximum VSWR of 1.20:1.
-
GMS Interconnect Series
Corning Gilbert's GMS connectors are 50Ã blindmateable with similar size and power handling capability as SMA type connectors .
-
Accel-RF Corporation
For RF output powers over 10W, an N-type connector may be used to replaces the SMA connector because of its power - handling capability.
-
RF / Fixtures
For RF output powers over 10W, an N-type connector may be used to replaces the SMA connector because of its power - handling capability.
-
Accel-RF Corporation Standard RF Fixture
For RF output powers over 10W, an N-type connector may be used to replaces the SMA connector because of its power - handling capability.
-
ZA-45xx series direction-finding antennas and arrays
ZA-4510 Frequency: 100-3,000 MHz (20-100 MHz with reduced performance) Polarisation: vertical Input impedance: 50 {ohm} (nominal) Connectors : SMA female Feed power - handling : 0.5 W (receive only) DF accuracy: 2° RMS ('strong signal', when used with a DRS …
-
9.20.05 -- Feature Article: Explosive Wi-Fi Growth Drives Market For Value-Added RF Power Amps
Corning Gilbert's GMS connectors have a similar size and power handling capability to the SMA type connectors .
-
1.23.07 -- Feature Article: RFIC Flow
Corning Gilbert's GMS connectors have a similar size and power - handling capability to the SMA -type connectors .
-
11.20.07 -- Feature Article: Optimization Of HSDPA Networks
Corning Gilbert's GMS connectors have a similar size and power - handling capability to the SMA -type connectors .
-
9.2.08 -- Feature Article: New LIDAR System Sees The Sky In 3-D
Corning Gilbert's GMS connectors have a similar size and power - handling capability to the SMA -type connectors .
Indicates content that may require registration and/or purchase.