-
Supplier: Xoxide
Description: Introducing the latest Swiftech offering in watercooling pumps: The MCP355 Industrial Pump. This incredibly strong pump features a remarkably small footprint for its astounding 20 feet of head! The MCP355 is able to deliver extreme reliability in today's most complex
-
Supplier: HVACQuick.com
Description: water line into the cold water line and back to the water heater. The "off sensor" automatically shuts off the pump and closes the zone valve when hot water arrives at the system.
-
Supplier: Clark Solutions
Description: Series UP12 Gear Pumps for Water & Diesel Fuel 12 or 24 VDC, Flow to 10.5 GPM, Pressure to 36 PSI Description: Model UP12 is a self-priming, compact, powerful, 12 or 24 VDC electric gear pump. UP12 is constructed of helical bronze gears, nickel-plated brass body and stainless
- Maximum Discharge Flow: 5.5 to 10.5 GPM
- Discharge Size: 0.5 inch
- Media Temperature: 185 F
- Power Source: DC Powered
-
-
Supplier: Clark Solutions
Description: Series UP6 Gear Pumps for Water & Diesel Fuel 12 or 24 VDC, Flow to 6.9 GPM, Pressure to 29 PSI Description: Model UP6 is a self-priming, compact, powerful, 12 or 24 VDC electric gear pump. UP6 is constructed of helical bronze gears, nickel-plated brass body and stainless steel
- Discharge Size: 0.5 inch
- Media Temperature: 185 F
- Power Source: DC Powered
- Pump Type: Gear Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: HVACQuick.com
Description: They are suitable for use in most homes and small businesses. They weigh 7 lbs. The patented PDV (Check Valve) is built right into the pump housing, reducing the number of external devices. It is adequate for runs of up to 100 feet (60 feet max with tankless water heaters). The
-
Supplier: Clark Solutions
Description: Series UP2 Gear Pumps for Water & Engine Oil Water to 2.6 GPM, Oil to 52.9 GPH Description: Model UP2/Oil and UP2/P are self-priming, compact, powerful, 12 or 24 VDC electric gear pumps. UP2/Oil is constructed of helical bronze gears, nickel-plated brass body and
- Discharge Size: 0.375 inch
- Media Temperature: 185 F
- Power Source: DC Powered
- Pump Type: Gear Pumps, Positive Displacement Pumps
-
Supplier: Clark Solutions
Description: Series UP3/4 Gear Pumps for Water & Engine Oil Water to 3.7 GPM, Oil to 1.5 GPM, Pressure to 29 PSI Description: Model UP(3,4)/Oil, and UP(3,4)/P are self-priming, compact, powerful, 12 or 24 VDC electric gear pumps. UP3/Oil is constructed of helical bronze gears,
- Maximum Discharge Flow: 1.6 to 2 GPM
- Discharge Size: 0.375 inch
- Media Temperature: 185 F
- Pump Type: Circulation Pumps, Gear Pumps, Positive Displacement Pumps
-
Supplier: Assmann Corporation of America
Description: Small footprint will fit through standard doorway, molded in pump shelf
- Volume Capacity: 120 gallons
- Diameter / Width: 34.5 inch
- Height: 51 inch
- Pressure Rating: 0 psi
-
Description: ISO 8849:2003 specifies requirements for electrically operated direct-current bilge pumps intended for use in removing bilge water from small craft with a hull length up to 24 m. It applies to electrically operated bilge pumps rated for less than 50 V direct current
-
Supplier: CSA Group
Description: ISO 8849:2003 specifies requirements for electrically operated direct-current bilge pumps intended for use in removing bilge water from small craft with a hull length up to 24 m. It applies to electrically operated bilge pumps rated for less than 50 V direct current
-
Supplier: Gardner Denver, Inc.
Description: Pumps Gardner Denver is one of the leading pump manufacturers in the world. We offer a diverse range of pumps from drilling, well servicing and stimulation pumps which are reciprocating positive displacement pumps built on crankshaft or eccentric shaft designs,
- Pump Type: Centrifugal Pumps, Condensate Pumps, Diaphragm Pumps, Gear Pumps, Mud Pumps, Peristaltic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Rotary Lobe Pumps, Rotary Vane Pumps, Sanitary Pumps, Screw Pumps, Triplex Pumps, Wastewater Treatment Pumps, Well Stimulation Pumps
- Features: Water Pumps, Well Pumps
-
Description: (abs.). Vacuum pumps V-VCB Oil lubricated Volume flow 20 to 26.5 m³/hr 11.8 to 15.6 cfm Oil flooded rotary vane vacuum pump with capacities ranging from 20 to 26.5 m³/hr (11.8 to 15.6 cfm) and an ultimate vacuum of 2 mbar (abs.). Designed especially for installation into small
- Pumping Speed: 2.1 to 902.9 CFM
- Lubrication Style: Dry / Oil-less, Oil-flooded
- Configuration: Individual Vacuum Pump
- Mechanical: Rotary Vane
-
Description: Applications: Chemical and Pharmaceutical Processing Solvent Recovery Forming Crystallization Dry Etching Sputtering Vapor Recovery Features: Patented variable pitch rotor design reduces power consumption by up to 30% as compared to fixed pitch designs No oil or water in contact with process
- Ultimate Operating Vacuum: 0.02 to 0.04 torr
- Pumping Speed: 71 to 106 CFM
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Pharmaceutical / Sanitary, Semiconductor Manufacturing
- Lubrication Style: Dry / Oil-less
-
Description: simple Start/Stop control, and two connection configurations enable the HRP pump to be customized for many applications. By design, the HRP pumps can be used in many different market segments. From solar-powered water treatment and grease trap systems to car wash or large photo
- Maximum Discharge Flow: 0.00001452946275 to 0.0100385379 GPM
- Maximum Discharge Pressure: 29 psi
- Discharge Size: 0.25 inch
- Horsepower: 0.007505234155455792 HP
-
Supplier: Finish Thompson, Inc.
Description: accommodate drums with smaller bung openings. Typical applications include: Municipal water treatment facilities, swimming pool supply houses, water parks, anywhere that bleach is used in drums/barrels or containers. Features Sealed Unique lifting compressor design Handles corrosive
- Horsepower: 0.8 HP
- Power Source: AC Powered
- Pump Type: Drum Pumps
-
Supplier: Johnson Pump, An SPX Brand
Description: The new generation of wash down pumps - 12V or 24V DC. Quiet and pulsation-free, the new Aqua Jet five-chamber diaphragm pump from SPX Johnson Pump provides the perfect deckwash solution for both small and medium sized leisure and commercial boats. With a pressure of 5
- Discharge Size: 0.375 to 0.5 inch
- Power Source: DC Powered
- Pump Type: Diaphragm Pumps, Positive Displacement Pumps, Self-Priming Pump
- Features: Water Pumps
-
Supplier: Witte Pumps & Technology GmbH
Description: CHEM MINI - Gear pump for conveying and metering of fluids with low to medium viscosity. The CHEM MINI gear pump is particularly suitable for precision metering tasks of low to medium viscosity media. The application range goes from classic transfer and metering tasks in the chemical
- Maximum Discharge Flow: 2 GPM
- Maximum Discharge Pressure: 1,740 psi
- Media Temperature: 580 F
- Pump Type: Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps
-
Supplier: Gardner Denver, Inc.
Description: chemical, refrigeration and light industrial applications. Liquid Ring Liquid ring pumps and compressors utilize rotating positive displacement technology and are typically used in liquid ring vacuum pump applications, but can also be used as a gas, or liquid ring compressor. These
- Mechanical: Claw, Diaphragm, Liquid Ring, Regenerative Blower, Rotary Screw, Rotary Vane
- Features: Compression / Pressure, Vacuum / Suction
- Configuration: Vacuum Pump System / Station
-
Supplier: Cole-Parmer
Description: • Small, lightweight package delivers quite a bit of power! • Powerful 230-watt motor with built-in overload switch two-speed switch for easy controlled delivery rate • Offered with a standard mechanical seal as well as a sealless version • Pump weighs about 4.5 pounds (2 kilograms),
- Maximum Discharge Flow: 15.048 GPM
- Horsepower: 0.333333333333333 HP
- Power Source: AC Powered
- Pump Type: Drum Pumps
-
Supplier: Cole-Parmer
Description: • Small, lightweight package delivers quite a bit of power! • Powerful 230-watt motor with built-in overload switch two-speed switch for easy controlled delivery rate • Offered with a standard mechanical seal as well as a sealless version • Pump weighs about 4.5 pounds (2 kilograms),
- Maximum Discharge Flow: 10.56 GPM
- Horsepower: 0.333333333333333 HP
- Power Source: AC Powered
- Pump Type: Drum Pumps
-
Supplier: Cole-Parmer
Description: • Small, lightweight package delivers quite a bit of power! • Powerful 230-watt motor with built-in overload switch two-speed switch for easy controlled delivery rate • Offered with a standard mechanical seal as well as a sealless version • Pump weighs about 4.5 pounds (2 kilograms),
- Maximum Discharge Flow: 10.56 GPM
- Horsepower: 0.333333333333333 HP
- Power Source: AC Powered
- Pump Type: Drum Pumps
-
Supplier: Cole-Parmer
Description: • Small, lightweight package delivers quite a bit of power! • Powerful 230-watt motor with built-in overload switch two-speed switch for easy controlled delivery rate • Offered with a standard mechanical seal as well as a sealless version • Pump weighs about 4.5 pounds (2 kilograms),
- Maximum Discharge Flow: 15.048 GPM
- Horsepower: 0.333333333333333 HP
- Power Source: AC Powered
- Pump Type: Drum Pumps
-
Supplier: HVACQuick.com
Description: Davey pump. 14 GPM at 30 psi boost. 120V, 7.8 Amps. Includes the Torrium control module. Economical, compact, booster systems driven by quiet, efficient, stainless steel pumps. The Torrium® is easy to install, automatically adapts to changing pressure conditions, needs no
- Pump Type: Booster Pumps
-
Supplier: Oil-Rite Corp.
Description: associated with wasted fluid. The image provided displays the Lubrication System with 11 PurgeX pumps. This item is a 12 pump system. PurgeX PurgeX has the ability to deliver very small amounts of lubricant with each cycle and can be rapidly cycled for greater volumes; it is
- Capacity: 0.5 gallons
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Oil
-
Supplier: Oil-Rite Corp.
Description: associated with wasted fluid. The image provided displays the Lubrication System with 6 PurgeX pumps. This item is a 7 pump system. PurgeX PurgeX has the ability to deliver very small amounts of lubricant with each cycle and can be rapidly cycled for greater volumes; it is
- Capacity: 0.5 gallons
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Oil
-
Supplier: Oil-Rite Corp.
Description: associated with wasted fluid. The image provided displays the Lubrication System with 12 PurgeX pumps. This item is a 9 pump system. PurgeX PurgeX has the ability to deliver very small amounts of lubricant with each cycle and can be rapidly cycled for greater volumes; it is
- Capacity: 0.5 gallons
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Oil
-
Supplier: Oil-Rite Corp.
Description: associated with wasted fluid. The image provided displays the Lubrication System with 18 PurgeX pumps. This item is a 16 pump system. PurgeX PurgeX has the ability to deliver very small amounts of lubricant with each cycle and can be rapidly cycled for greater volumes; it is
- Capacity: 0.5 gallons
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Oil
-
Supplier: Taco Comfort Solutions
Description: The Taco Low Water Cutoff (LWCO) provides accurate and dependable protection for all types of boilers, from small residential hot water boilers to large industrial steam units. This probe-style LWCO features patented DualVision Technology, external LED's and simplified wiring
- Control: Limit / Set Point Control
- Control Signal: Switch / Relay Output
-
Supplier: Rogers Machinery Company, Inc.
Description: Dry screw vacuum pumps are environmentally friendly as there is less oil to dispose of and maintain within their design. These pumps are more efficient than a liquid sealed model and are well suited for industrial and process applications. The KDP's simple, robust design can handle
- Ultimate Operating Vacuum: 0.05 torr
- Pumping Speed: 459 CFM
- Mechanical: Rotary Screw
-
Supplier: Mitsubishi Electric Cooling & Heating
Description: options. The modular unit design features a small footprint and low operating sound. Cools or heats up to 50 individual zones Available sizes: 6-30 tons Available in both 208/230V and 460V Maximum operating sound: 65 dB(A) for 30 ton condenser Cooling to -10° F with optional low ambient kit
-
Supplier: Aqua Solutions, Inc.
Description: monitor displays the water quality and a Green LED indicates that the water quality is above the acceptable purity. When the water quality drops below the desired purity a Red LED alerts the user that it is time to replace the filters. This affordable lab water system is
- Maximum Liquid Flow: 2.112 to 3.168 GPM
- Maximum Pressure: 100 psi
- Filter Medium Material: Ion Exchange Resin
- Features: Other, Water
-
Supplier: Aqua Solutions, Inc.
Description: system reduces operating costs by economically removing ~97% of the contaminants from the incoming tap water. The RO water is stored in an included 200-Liter pressurized tank that prevents the risk of airborne contamination and eliminates the need for additional feed pumps and
- Maximum Liquid Flow: 2.112 to 3.168 GPM
- Maximum Pressure: 100 psi
- Filter Medium Material: Ion Exchange Resin
- Features: Other, Water
-
Supplier: Johnson Pump, An SPX Brand
Description: The new generation of WPS pumps - 12V or 24V DC. Quiet and pulsation-free even at low speeds, the new Aqua Jet five-chamber diaphragm pump from SPX Johnson Pump provides the perfect water pressure solution for both small and medium sized leisure and commercial
- Discharge Size: 0.375 to 0.75 inch
- Power Source: DC Powered
- Pump Type: Diaphragm Pumps, Positive Displacement Pumps, Self-Priming Pump
- Pump Housing Material: Plastic
Find Suppliers by Category Top
Featured Products Top
-
small garden beds require lower flow Sprinklers and multi-zone systems need higher flow capacity Choosing a pump with sufficient flow ensures even coverage without overloading the system. Pressure Water pressure affects distribution distance and uniformity (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
Powerful Water Transfer Performance The Cleartide portable electric water transfer pump is designed for fast and controlled movement of clean water. The 1/10 HP motor delivers up to (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
High-Efficiency Brushless Motor The Cleartide diaphragm water pump features a high-efficiency brushless motor designed to provide reliable water delivery with reduced maintenance (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
Water-Cooled Brushless DC Motor Designed for quiet and efficient condensate removal, this pump features a water-cooled brushless DC motor that operates at approximately 25 dB. The brushless (read more)
Browse Condensate Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
Brochure for NHL/HPL/HPR/NHM Hot Water Circulation Centrifugal Pumps (read more)
Browse Water Pumps Datasheets for Dickow Pump Company, Inc. -
Centrifugal Pumps Type HZ/HZA HZ / HZA-Pumps are applicated in the industrial and municipal water supply, in pressure increas ing plants, for handling (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
V100 version that is even smaller than their standard pumps! D11M Precision Micro Gas Pump (35Wx30Lx10H mm) with low pulsing and low noise & vibration! (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
Centrifugal Pumps Type HZ/HZA HZ / HZA-Pumps are applicated in the industrial and municipal water supply, in pressure increas ing plants, for handling condensates, for boiler (read more)
Browse Datasheets for Dickow Pump Company, Inc. -
to create a ring of liquid around the edges of the offset vanes. This sealant liquid is highly effective but can create some corrosion issues. The most common liquid is water (sometimes called water ring vacuum pumps), but these can be created to work with any liquid type. The portion of the (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
pumping stations use a variety of pumps in their operations, that are driven by variable frequency drives (VFDs), to propel the water through the many stages of purification along the way. Water treatment plants use pumps to pass fresh (read more)
Browse Line/Load Reactors Datasheets for MTE Corporation
More Information Top
-
CR4 - Thread: Water Intrusion Into Elevator Pit, (On The Beach)
Since this has several elements that can not be exactly predicted: when; length of time; quantity of water ; the elapse time between incidents; and a few … if you install a sump and put a 120v submersible sump pump in the pit. .... Integral to that have the installation include a smaller battery back-up sump pump with two or…
-
New fused circuit - Self Help Forums
I am replacing/rewiring my well pump and adding a small water heater. .... Both are going to require 20A 120v circuits.
-
CR4 - Thread: Domestic Hot Water Circulating Devices
Re: Domestic Hot Water Circulating Devices. .... Taco and Grundfos both make fractional horsepower small , inexpensive, efficient 120v pumps .
-
CR4 - Thread: Septic Tank Pumps, Which Ones Are Good?
• 120v . .... I am looking for a small to midsized pump , low amps and just enough kick to empty a few gallons of water a day.
-
Elec Svc Needed?
I have broken out a 15A for lights, a 20A for 120v outlets and a separate breaker for a well pump that is only used to water the yard. .... My air compressor is small enough to not demand much.
-
Propulsion Systems for Hybrid Vehicles
In Reference 5, Algrain et al. describe a programme to electrify a class-8 tractor through inclusion of a crankshaft mounted starter-alternator that supports an electric driven water pump , oil pump, air compressor for brakes, and modular air condition- ing module .... The APU is driven by a small , 2 cylinder, 0.5 L CIDI engine rated 14 Hp .... A shore power module supplies dc bus voltage from a 120V /240V, 60 Hz, input.
-
ISOLATION AND DETECTION OF GIARDIA CYSTS FROM WATER USING DIRECT IMMUNOFLUORESCENCE
WATER RESOURCES BULLETIN. .... pressure, 120V -electric pump , or, in areas where power or waterline pressure is not available, a 12V-submersible bilge pump or hand-operated guzzler pump. .... The hand pump is a small -guzzler pump available from Cole-Parmer, Chicago, illinois.
-
WESTWARD Parts Washer,40 Gal,L 41 45/64 In - Parts Washers - 4KTV8|4KTV8 - Grainger Industrial Supply
• Voltage 120V /60Hz. .... • For Use With Non-Flammable Water -Based Degreaser or Cleaning Agent. .... • Standards UL Pump . .... • Includes Large Components Shelf and Small Parts Tray .
-
Technical design of a detector to be operated at the Superconducting Super Collider
to pumps , welding outlets and other. .... cooling water systems will be transferred. .... to the at- 208Y/ 120V . .... small motors, and light .
-
Difference between US power and Australian power?
Your 240V/10A outlet is equivalent in power to a 120V /20A outlet. .... As Ed/Broccoli1 said, US residential (and some smaller business/industrial) power is 240V split-phase (single phase power .... Such items could be an electrical water heater, an electric clothes dryer, an electric oven, larger air conditioners, larger pumps or motors (well pump, pool pump, 'garage' power tools with 'larger' motors, etc), welders , etc, etc.
Indicates content that may require registration and/or purchase.