-
Supplier: item America, LLC
Description: Angle Joint Set M6 creates a 90° corner fastening between moving components in Karakuri/LCA applications. The joints are perfect for easy-running and reliable power transmission in two directions of movement. The solution is low maintenance and ensures high process reliability. The
-
Supplier: item America, LLC
Description: Axial Joint Set M6 connects moving components in Karakuri/LCA applications along an axial direction without any play. The joints are perfect for easy-running and reliable power transmission in two directions of movement. The solution is low maintenance and ensures high process
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: little, if any, effect on the seal load. Balanced seals are typically flat face seals and the rotary unions are supported by ball bearings. The seals are the main wearing components of a rotary joint and rotary union. During operation, seals can experience internal loading forces from
-
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant Customized 2 Way Miniature Hydraulic Rotary Joint, Slip Ring, slip ring desin, Slip Ring Electrical Contacts, Slip Ring Purpose, Slip Ring Replacement, Slip Ring Rotary Joint, slipring, Product Description Ingiant gas/liquid rotary joint Feature Hybrid slip ring
-
Supplier: Hymark/Kentucky Gauge
Description: Ball screw spindles from reputable manufacturers (some made specially for HSB) Small rotating parts ensure a high dynamic response and smooth running. Accuracy classes: Standard T7 (52 μm/300 mm), optionally T5 (23 μm/300 mm) (the most sizes) Standard length 5600 mm; jointed spindles
-
Supplier: Assured Automation
Description: Description: The XLB is a PFA lined, Ductile Iron, ANSI Class 150 flanged Full Port Ball Valve. It can be equipped with a manual handle or with pneumatic or electric actuators. A full range of accessory items are available including limit switches, solenoid valves, positioners and manual
- Valve Size: 1 to 6 inch
- Pressure Rating: 275 psi
- Number of Ports: 2
- Flow (Cv): 57 to 3,000
-
Supplier: Mueller Company
Description: designs are available with a wide range of inlet/outlet combinations including the MUELLER 110 Compression Connection, MUELLER Grip Compression Connection and Pack Joint Connection. These three designs are all compatible with the MUELLER line of drilling and tapping machines, and small
- Valve Size: 0.75 to 2 inch
- Valve Type: Ball Valves
- Media: Potable Water, Water
- Features: Threaded
-
Supplier: Zurn Industries LLC
Description: Small brass shower head with brass ball joint connector and spray adjustment, chrome finish; 1.5 GPM max.
- Finish / Color: Brass
- Configuration: Showerhead, Tub / Shower Faucet
-
Supplier: RS Components, Ltd.
Description: For workbenches with a maximum top thickness of 80 mm. Small bench vice with ball joint. Quick and easy to attach to any workbench or desk top. Only minimal lever pressure needed and the clamped workpiece can be moved to any appropriate working position Type = Plastic Jaw
-
Supplier: MacDermid Alpha Electronics Solutions
Description: soldering with lead-free components. ALPHA OM-5100 is engineered for complex assemblies with small (0201) tin-finished passives and ensures solderability with large (1mm pitch) Ball Grid Array (BGA) components containing lead-free spheres. Small print deposits remain fully
- Solder Alloy: Lead Free
- Joining Process / Product Form: Paste
-
Supplier: Gefran
Description: 25 to 300 mm stroke Mechanical fixing using brackets, selfaligning ball-joints or flange Independent linearity up to ± 0.05% Infinite resolution No variation of electrical signal outside theoretical electrical stroke Displacement speed 10 m/s Working temperature: -30...+100°C
- Measurement Range: 0.9842525 to 11.81103 inch
- Accuracy: 0.05 to 0.2 %
- Operating Temperature: -22 to 212 F
- Body Shape: Cylindrical
-
Supplier: Cole-Parmer
Description: metric scales. Simply turn the eyepiece to bring the reticle into sharp focus - no calibration is needed. Dual knobs with rack and pinion focusing let you quickly refine the image. Penlight illuminator is fully adjustable in all directions by means of a ball joint; remove it for use
- Total Magnification: 40 X
- Features: Monocular, Other
-
Supplier: Cole-Parmer
Description: metric scales. Simply turn the eyepiece to bring the reticle into sharp focus - no calibration is needed. Dual knobs with rack and pinion focusing let you quickly refine the image. Penlight illuminator is fully adjustable in all directions by means of a ball joint; remove it for use
- Total Magnification: 20 X
- Features: Monocular, Other
-
Supplier: Cole-Parmer
Description: metric scales. Simply turn the eyepiece to bring the reticle into sharp focus - no calibration is needed. Dual knobs with rack and pinion focusing let you quickly refine the image. Penlight illuminator is fully adjustable in all directions by means of a ball joint; remove it for use
- Total Magnification: 60 X
- Features: Monocular, Other
-
Supplier: Allied Electronics, Inc.
Description: The MLT Series are small diameter linear position transducers rugged enough to withstand the hostile factory environment. The MLT provides useable output at high vibration levels for long periods. Features: Dual Wiper Design Internal Spring-Loaded Ball Joint Absolute Continuous
-
Supplier: Allied Electronics, Inc.
Description: The MLT Series are small diameter linear position transducers rugged enough to withstand the hostile factory environment. The MLT provides useable output at high vibration levels for long periods. Features: Dual Wiper Design Internal Spring-Loaded Ball Joint Absolute Continuous
-
Supplier: Allied Electronics, Inc.
Description: The MLT Series are small diameter linear position transducers rugged enough to withstand the hostile factory environment. The MLT provides useable output at high vibration levels for long periods. Features: Dual Wiper Design Internal Spring-Loaded Ball Joint Absolute Continuous
-
Supplier: Allied Electronics, Inc.
Description: The MLT Series are small diameter linear position transducers rugged enough to withstand the hostile factory environment. The MLT provides useable output at high vibration levels for long periods. Features: Dual Wiper Design Internal Spring-Loaded Ball Joint Absolute Continuous
-
Supplier: Gefran
Description: - 50 to 750 mm stroke - Mechanical fixing and selfaligning linkage using 2 ball-joints - Maximum angular movement up to ± 30° - Independent linearity ± 0.05% - Repetibility 0.01 mm - Infinite resolution - No variation of electrical signal outside theoretical electrical stroke -
- Measurement Range: 1.968505 to 29.527575 inch
- Accuracy: 0.05 %
- Operating Temperature: -22 to 212 F
- Body Shape: Cylindrical
-
Supplier: Pelonis Technologies, Inc.
Description: high-density cooling application. Each fan is designed with a special integrated housing with innovative joints for easy installation and maintenance. The fan housing is made of high endurance and more lightweight PP material. The fans can operate from -20℃ to 60℃ and also includes dual
- Static Pressure: 0.63 in H2O
- Applications / Use: Air Handling Units / HVAC
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
-
Supplier: TelephoneStuff.com
Description: ball-joint receivers that instantly form to the curve of your head. Together they add up to a dramatic new level of comfort, stability and performance. Features: - Noise cancelling microphone- Outstanding sound quality- Quality pivoting speakers- Swing-away mic boom- Maximum confort-
- Application: Telephone / Voice Communication
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Technical parameters of high-definition video rotary joints: HD video slip ring High-definition video rotary joints DHS056-48-1S series HD video slip ring / HD video rotary joint, HD-SDI electrical slip ring, supports 1 channel HD-SDI high-definition signal (coaxial cable) +
- Number of Circuits: 48
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Standards and Technical Documents - Impact Resistance of Prepared Roof Covering Materials -- UL 2218Supplier: UL Standards & Engagement
Description: 1.1 This test method provides impact resistance data for the evaluation of prepared steep slope roof covering materials. For purposes of this Standard, prepared roof covering materials are considered to be small units, sheets or panels designed for installation with multiple layers of such
-
Supplier: 3X Ceramic Parts Company Limited
Description: metals Wear resistance High fracture toughness Zirconia Ceramic Typical Uses: Typical applications include ceramic valve components, ceramic grinding&milling media, ceramic knife blades for various using, mechanical liners or bearing balls etc. Precision ball valve balls and
- Density: 0.0000059992311142436085 g/cc
- Thermal Conductivity: 2.5 W/m-K
- Compressive / Crushing Strength: 290,073.678714394 psi
- Features: Specialty Ceramic
-
Supplier: Advanced Poly-Packaging, Inc.
Description: the operator panel wherever you desire with a long arm extension and ball joint mounting bracket. Patented "PTFE Shield" moves PTFE anti-stick sealing sheet away from heater bar, except when sealing, for extended PTFE sheet life up to 10 times the life of standard sealers. Uses
- Rate: 100 Pieces / Min
- Packaging: Bag / Pouch
- Machine Type: Bagging Machines, Closing Machines, Counting Machines, Sealing Machines
- Industry: Food / Beverage, Garment, Industrial / General Use
-
Supplier: Advanced Poly-Packaging, Inc.
Description: the operator panel wherever you desire with a long arm extension and ball joint mounting bracket. Patented "PTFE Shield" moves PTFE anti-stick sealing sheet away from heater bar, except when sealing, for extended PTFE sheet life up to 10 times the life of standard sealers. Uses
- Rate: 100 Pieces / Min
- Packaging: Bag / Pouch
- Machine Type: Bagging Machines, Closing Machines, Counting Machines, Sealing Machines
- Industry: Food / Beverage, Garment, Industrial / General Use
Find Suppliers by Category Top
Featured Products Top
-
and compact mounting base. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90° stainless steel ball bearing swivel joint, 1" female NPT threads. Standard outlet: 1" female NPT threads (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Artificial Joints and Valves Surgical Equipment Ball Bearings Roller Bearings (Tapered, Cylindrical, Spherical, Needle (read more)
Browse Masters and Setting Gages Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
Radiation-Induced Electronic Phenomena in Polyethylene
The pyrex irradiation chamber was fitted with an outer standard taper joint, a socket joint, and two small ball joints , as shown in Figure 2o .
-
Design of a novel tremor suppression device using a linear delta manipulator for micromanipulation
The flexure mechanism was applied to the device to avoid the friction effect of the small ball joint .
-
Marine Riser Monitoring With The Acoustic Ball Joint Angle-Azimuth Indicator
The maintenance of a small ball joint angle will minimize the following: drill pipe fatigue and/or failure; wear in the blowout preventor area due to longitudinal movement and rotation of drilling assemblies; difficulties in running tools and drilling assemblies through the ball…
-
OTC Hand Tools - Grainger Industrial Supply
• Front End Service Set, Services Pitman Arms, Ball Joints, And Tie Rods On Most Vehicles, Includes 2 Pitman Arm Pullers For Large Or Small Ball Joints , 2 Ball Joint Separators, And 3 Different Tie Rod Pullers .
-
OTC products - Grainger Industrial Supply
• Front End Service Set, Services Pitman Arms, Ball Joints, And Tie Rods On Most Vehicles, Includes 2 Pitman Arm Pullers For Large Or Small Ball Joints , 2 Ball Joint Separators, And 3 Different Tie Rod Pullers .
-
Apparatus for photographic receiving of the tympanic membrane
…of the sun ~ of a bright cloud ~ or irgend another light point ~, the illumination apparatus through Drebung can ~ becomes shifted by its Axe so that allowed in conjunction with the small ball joint of the stand a very…
-
Studies on the development of the muscle current
The Si ~ of ulen p and p' of that erstere is kiirzer as the second, carry by means of the of that you, ball joints here known to Bois'schen apparatuses, small messingene pliers.
-
Over the meaning and specific diagnosis the Coalitio calcaneo-navicularis
The BewegungsmSglichkeit lesser in the Verh ~ ltnis to the iiblichen excursion of a ball joint in the front bottom Sprungge] is enk through the Kombinationder Gelenkfl ~ Chen Ms Fiihrungs- or kinematic Fl ~ Chen and Stiitz- or static Fl~ehenbedingt.
-
Microstructural coarsening in Sn-Ag-based solders and its effects on mechanical properties
Clearly, the coarsening is much more severe in the small ball - joints than in the bulk solder.
-
Ligamentotaxis and bone graft for comminuted distal radial fractures
Small universal ball joint clamps are attached to the pins and the clamps are connected with an adjust- able rod.
Indicates content that may require registration and/or purchase.