-
Supplier: CEJN Industrial Corporation
Description: The CEJN High-Pressure hose is a spiralized steel reinforced polymer hose that picks up where conventional product capabilities stop. It gives you ultra-high working pressure with maintained flexibility through entire life. Its low volumetric expansion gives fast response time in
- Inside Diameter: 0.24803163 inch
- Outside Diameter: 0.52362233 inch
- Working Pressure: 14,503.6839357197 psi
- Temperature Range: -40 to 212 F
-
Supplier: Carr Lane Manufacturing Co.
Description: This exclusive small-diameter high-pressure hydraulic hose is especially designed for workholding applications. Can be used for flexible connections, or for rigid connections as an alternative to tubing. Easy to fit into tight spots, with a 1-5/8" minimum bend radius.
- Inside Diameter: 0.15625 inch
- Working Pressure: 7,500 psi
- Temperature Range: -40 to 212 F
- Product Form: Complete Hose Assembly, Hose
-
Supplier: G.L. Huyett
Description: Lincoln® couplers play a vital roll in greasing the components in your industrial or agriculture application. The small outside diameter of the 5852 allows for easy connection with recessed fittings. The 5848 is a swivel coupler great for providing access to difficult to reach
- English Size: 0.125 inch
- Metric Size: 10.000000000000002 mm
- Material: Carbon & Alloy Steel
- Features: Coupling, English, Hose Fitting, Metric, Push-to-Connect / Push-On, Threaded
-
-
Supplier: RYCO Hydraulics, Inc.
Description: Technical Specifications: Recommended For Hydraulic Jack applications requiring a light weight, small outside diameter hose. The very high abrasion resistant properties of the DIEHARD cover extend the life of the hose when it is subjected to the abrasion that may
- Temperature Range: -40 to 120 F
- Product Form: Hose
- Features: Hydraulics
-
Supplier: RYCO Hydraulics, Inc.
Description: Type Approvals: Technical Specifications: Recommended For Medium to high pressure hydraulic oil applications. The small bend radius, temperature resistance and light weight of RYCO RQP5 hose make it suitable for under the bonnet automotive/ trucking applications including
- Temperature Range: -40 to 302 F
- Product Form: Hose
- Features: Hydraulics
-
Supplier: RYCO Hydraulics, Inc.
Description: Technical Specifications: Recommended For High pressure hydraulic oil lines. Ideal for high pressure use that requires a compact outside diameter and smaller bend radius than some other two wire braid hoses. Construction TUBE: Black, oil resistant synthetic rubber.
- Temperature Range: -40 to 212 F
- Product Form: Hose
- Features: Hydraulics
-
Supplier: RYCO Hydraulics, Inc.
Description: Type Approvals: Technical Specifications: Recommended For Medium to high pressure hydraulic oil applications. The small bend radius, temperature resistance and light weight of RYCO T5 hose make it suitable for under the bonnet automotive/trucking applications including
- Temperature Range: -40 to 212 F
- Product Form: Hose
- Features: Hydraulics
Find Suppliers by Category Top
Featured Products Top
-
diameter selected. Broad Media Compatibility: Compatible with petroleum-based hydraulic fluids, water, ethylene glycol, lubricating oils, and air. This versatility streamlines spare parts inventory by reducing the need for multiple hose (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Engineered for Compact High-Pressure Systems Built to EN857 1SC standard, this hose combines high pressure capability with a reduced outer diameter, making it suitable for hydraulic systems where space efficiency and flexibility are essential (read more)
Browse Industrial Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
cleans by being compressed against the internal surface of the hose, tube or pipe. This pressure is achieved as the projectile is approximately 20% to 30% larger than the internal diameter of the hose, tube or pipe. For instance, a 2” (50mm) projectile is recommended for a 1-1/2” (38mm (read more)
Browse Hose and Tube Cleaning Equipment Datasheets for HydraCheck Inc. -
standard 90° ball bearing swivel joint. Features: Heavy-duty reel for longer lengths and large diameters of hose through 3” I.D. Choose gear driven crank rewind or chain and sprocket drive powered by an electric, hydraulic or compressed air motor (read more)
Browse Hose Reels Datasheets for Hannay Reels -
The 7500 Series from Hannay Reels is heavy-duty designed for longer lengths and larger diameters of hose through 3" I.D. The reels can be powered by a gear driven crank or a chain and sprocket powered by electric, hydraulic or compressed air motor. Ideal for fueling applications, bulk transfer (read more)
Browse Hose Reels Datasheets for Hannay Reels -
. Application Wire reinforcement hydraulic hose mainly used in mine hydraulic support, oil exploration, suitable to engineerconstruction, crane transport, forging metallurgy. mining equipment, ships, injection molding machinery, agriculturalmachinery various machine tools, and carry hydraulic (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Engineered for High-Flow Hydraulic Systems Built to EN853 2SN, GBT 3683 2SN, SAE J517 R2S, and ISO 1436 2SN standards, this hose features two braids of high-tensile steel wire reinforcement. It delivers a working pressure of 16.5MPa and a burst pressure of 66MPa, ensuring (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Core Features & Professional Value Multi-scene Adaptation: Covers construction machinery (excavators, cranes), industrial hydraulic equipment (injection molding machines, hydraulic pump stations), mining machinery, agricultural (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
hydraulic systems in extreme environments Precise Technical Specifications: Inner diameter 25.8mm, outer diameter 35.3mm, working pressure 8.8MPa, minimum burst pressure 35.2MPa, minimum bend radius 300mm, balancing transmission efficiency and installation (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
More Information Top
-
Jet geotechnology in construction
A leader (e.g., a small - diameter hose with a pulling hydraulic jet nozzle) is introduced in the channel formed in the ground through one of the guide pipes.
-
Field Experience With Riserless Light-Well Intervention
The umbilical is a 116 mm (4.56 in) diameter cylindrical hose comprising 20 small diameter and 5 large diameter hydraulic high pressure hoses , as well as 4 electrical signal cables with a number of individually isolated braided wires.
-
Experiences From Operating Second Generation Electric Intervention Control Systems In Riserless Light Well Intervention
The umbilical in the first generation system is a 116mm (4.56in) diameter cylindrical hose comprising 20 small - diameter and 5 large-diameter hydraulic high pressure hoses , .
-
Evaluation of high-pressure drilling fluid supply systems
Specialty hoses such as Polyflex (Figure 5, examples 1and 2) are included i n the hydraulic hose category although they may be manufactured with smaller inside diameters and rated for higher pressures.
-
Customer Demand Brings Back Synflex 3740 Hydraulic Hose
Other features of the Synflex 3740 are that it has a smaller outside diameter and it is lighter in weight than rubber hydraulic hoses , which makes it easier to use and to carry.
Indicates content that may require registration and/or purchase.