-
Supplier: jbj Techniques Limited
Description: Small clutches for use in copy machines, printers, and other peripheral devices. This one-piece assembly features a custom-molded gear or timing pulley designed to your specifications. Most clutches use a permanent magnet to disengage the armature when it is not in use. All
- Torque Rating: 0.16666666666666666 to 0.5833333333333333 Ft-lbs
- Rotational Speed: 300 rpm
- Operating Voltage: 24 volts
- Weight: 0.11 to 0.26 lbs
-
Supplier: jbj Techniques Limited
Description: Clutch is designed for high torque small space environments where no slip is desired. Clutch can be used dry or in an oil bath. A zero backlash option is available. Zero drag torque when clutch is disengaged.
- Torque Rating: 18 to 2,950 Ft-lbs
- Rotational Speed: 1,400 to 5,000 rpm
- Operating Voltage: 24 volts
- Weight: 3.3 to 97 lbs
-
Supplier: jbj Techniques Limited
Description: Multiple disk clutches designed for high torque small environment. Clutches are designed to work in oil Multiple disks produce high torque in a compact design. Separate drive cup allows for easy connection to your gear or pulley. Special oil path grooves in the friction plastes
- Torque Rating: 18 to 8,851 Ft-lbs
- Rotational Speed: 900 to 4,000 rpm
- Operating Voltage: 24 volts
- Weight: 3 to 422 lbs
-
-
Supplier: jbj Techniques Limited
Description: Clutch is designed for high torque small space environments where no slip and only a single engagement position is desired. Clutch can be used dry or in an oil bath. A zero backlash option is available. Zero drag torque when clutch is disengaged.
- Torque Rating: 18 to 184 Ft-lbs
- Rotational Speed: 3,200 to 5,000 rpm
- Operating Voltage: 24 volts
- Weight: 3.3 to 11 lbs
-
Supplier: Placid Industries, Inc.
Description: Placid magnetic particle clutches, also called magnetic powder clutches, provide a wide operating Torque Range. The torque is smooth and repeatable, thereby allowing for accurate control independent of the speed. The torque vs. current curve is nearly linear, making these
- Rotational Speed: 1,000 rpm
- Operating Voltage: 6 to 90 volts
- Features: Adjustable Torque
- Application: Industrial / General Purpose, Other
-
Supplier: Placid Industries, Inc.
Description: Placid magnetic particle clutches, also called magnetic powder clutches, provide a wide operating Torque Range. The torque is smooth and repeatable, thereby allowing for accurate control independent of the speed. The torque vs. current curve is nearly linear, making these
- Rotational Speed: 2,000 rpm
- Operating Voltage: 6 to 24 volts
- Features: Adjustable Torque
- Application: Industrial / General Purpose, Other
-
Supplier: Placid Industries, Inc.
Description: Placid magnetic particle clutches, also called magnetic powder clutches, provide a wide operating Torque Range. The torque is smooth and repeatable, thereby allowing for accurate control independent of the speed. The torque vs. current curve is nearly linear, making these
- Rotational Speed: 1,400 rpm
- Operating Voltage: 6 to 90 volts
- Features: Adjustable Torque
- Application: Industrial / General Purpose, Other
-
Supplier: Placid Industries, Inc.
Description: Placid magnetic particle clutches, also called magnetic powder clutches, provide a wide operating Torque Range. The torque is smooth and repeatable, thereby allowing for accurate control independent of the speed. The torque vs. current curve is nearly linear, making these
- Rotational Speed: 1,000 rpm
- Operating Voltage: 24 volts
- Features: Adjustable Torque
- Application: Industrial / General Purpose, Other
-
Supplier: Stearns®
Description: clutch has been time-tested and proven by over 50 years of successful application. Stearns S3 Clutch is designed to provide extremely high capacity in a relatively small package. The Style SCE, Class S3 Clutch is spring engaged, electromagnetically released. A spring loaded lock pin
- Torque Rating: 450 to 12,000 Ft-lbs
- Rotational Speed: 3,600 rpm
- Operating Voltage: 230 volts
- Bore Diameter: 5.5 inch
-
Supplier: ASG, Division of Jergens, Inc.
Description: technology with external clutch adjustment Additional clutch spring and tool hanger included as standard 1/4" Hex drive with Lever Start operation Torque range 13.28 to 70.8 lbf.in (1.5 to 8 N.m) Ideal for rapid tightening in small lot production with different sizes of fasteners; allows the
- Torque Range: 1.10619469026549 to 5.89970501474926 Ft-lbs
- Rated Free Speed: 1,000 rpm
- Operating Noise Level: 76 dB
- Drive Size: 1/4" Hex
-
Supplier: Ogura Industrial Corp.
Description: time. HIGH HEAT DISSIPATION Fins on the outer housing in small units and the location of the internal clutch and brake provide maximum heat transfer for optimum cooling. LONGER LIFE VERSIONS AVAILABLE Standard components allow for long cycle life. Optional friction material, such as ceramic,
- Torque Rating: 0.366666666666667 Ft-lbs
- Power: 0.00509283746263072 HP
- Rotational Speed: 2,000 rpm
- Speed: 2,000 rpm
-
Supplier: Ogura Industrial Corp.
Description: ACCURATE TORQUE The drag torque is produced by means of a hysteresis principle. This allows for constant torque levels and eliminates the possibility of high break away torque that occurs with typical friction devices. LONG OPERATIONAL LIFE Permanent magnets and magnetic particles transmit toque,
- Torque Rating: 0.225 Ft-lbs
- Bore Diameter: 0.3149608 inch
- Diameter: 1.2598432 inch
- Length: 7.086618 inch
-
Supplier: ASG, Division of Jergens, Inc.
Description: Additional clutch spring and tool hanger included as standard 1/4" Hex drive with Trigger Start operation Torque range 8.85 to 44.25 lbf.in (1 to 5 N.m) Ideal for rapid tightening in small lot production with different sizes of fasteners; allows the user to quickly adjust torque
- Torque Range: 0.737463126843658 to 3.68731563421829 Ft-lbs
- Rated Free Speed: 2,300 rpm
- Operating Noise Level: 74 dB
- Drive Size: 1/4" Hex
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Characteristics: Braking and holding when power-off Quick response and high reliability No trial operation Asbestos-free Brake Friction Disc Quiet operation and long life Most suitable for use with small motors;
- Operating Voltage: 24 to 45 volts
- Diameter: 1.4566937 to 2.5984266 inch
- Length: 1.31889835 to 1.51574885 inch
- Weight: 0.41895 to 1.2348 lbs
-
Supplier: ASG, Division of Jergens, Inc.
Description: Brush type motor offers proven performance Inline body style Soft stop shock absorbing clutch Full torque in reverse Ideal for assembling shock sensitive components such as hard drives Unique ergonomic clutch delivers less torque reaction to operator #10 screws (5.0 mm) and smaller Tamper-resistant
- Torque Range: 0.0147492625368732 to 0.147492625368732 Ft-lbs
- Rated Free Speed: 490 to 680 rpm
- Drive Style: Electric
- Drive Type: Fixed Size Drive
-
Supplier: Mountz, Inc.
Description: The CL-4000 is an electric torque screwdriver by HIOS. The assembly power tool shuts off once the preset torque is achieved. The brush-type electric screwdriver is used for tightening small screws, nuts and bolts. Increase productivity output and enhance process control with
- Torque Range: 0.075 to 0.39999999999999997 Ft-lbs
- Rated Free Speed: 690 to 1,000 rpm
- Drive Size: 1/4" Hex
- Drive Style: Electric
-
Supplier: ASG, Division of Jergens, Inc.
Description: Brush type motor offers proven performance Inline body style Soft stop shock absorbing clutch Full torque in reverse Ideal for assembling shock sensitive components such as hard drives Unique ergonomic clutch delivers less torque reaction to operator #10 screws (5.0 mm) and smaller Tamper-resistant
- Torque Range: 0.221238938053097 to 1.47492625368732 Ft-lbs
- Rated Free Speed: 750 rpm
- Drive Size: 1/4" Hex
- Drive Style: Electric
-
Supplier: Mountz, Inc.
Description: These low voltage DC electric torque screwdrivers increase productivity and enhance product quality through precision torque control and user comfort. The electric screwdriver automatically shuts off once the preset torque is achieved. The assembly power tools are recommended for
- Torque Range: 0.06666666666666667 to 0.575 Ft-lbs
- Rated Free Speed: 670 to 1,000 rpm
- Drive Size: 1/4" Hex
- Drive Style: Electric
-
Supplier: Mountz, Inc.
Description: The EF-Series electric torque screwdriver increases productivity and enhances product quality through precision torque control and user comfort. The electric screwdriver automatically shuts off once the preset torque is achieved. The assembly power tools are recommended for tightening
- Torque Range: 0.14166666666666666 to 0.8666666666666666 Ft-lbs
- Rated Free Speed: 670 to 1,000 rpm
- Drive Size: 1/4" Hex
- Drive Style: Electric
-
Supplier: Mountz, Inc.
Description: The EF-Series electric torque screwdriver increases productivity and enhances product quality through precision torque control and user comfort. The electric screwdriver automatically shuts off once the preset torque is achieved. The assembly power tools are recommended for tightening
- Torque Range: 0.14166666666666666 to 1.2999999999999998 Ft-lbs
- Rated Free Speed: 440 to 630 rpm
- Drive Size: 1/4" Hex
- Drive Style: Electric
-
Description: trolley available. Small Frame Design - Features housings of cast aluminum alloy construction for minimum weight. Engineered and designed for use with motors up to 1 HP. Large Frame Design - Features load bearing housings of ductile iron construction for maximum strength. Non-load bearing
-
Supplier: Makita USA, Inc.
Description: screw depth setting Heat treated, machine cut gears for efficient power transfer Lightweight cast aluminum gear housing for durability Ergonomic rubberized pistol grip design for positive control Retractable belt clip and small center height (15/16") allow for operation in tight areas
- Drive Size: 1/4" Hex
- Drive Style: Electric
- Screwdriver Style: Handheld with Pistol Grip
-
Supplier: DEPRAG, Inc.
Description: Robust Completely accurate Ergonomic - long life - quiet The particular strength of the MICROMAT test screwdriver - scarcely larger than a pen - is that it can carry out screw assemblies with very small torque ranges from 2 Ncm to 70 Ncm. In these ranges you can not only assemble screws but
- Torque Range: 0.0147916666666667 to 0.517708333333333 Ft-lbs
- Rated Free Speed: 300 to 1,600 rpm
- Operating Noise Level: 65 dB
- Drive Style: Electric
-
Supplier: DEPRAG, Inc.
Description: industry - assembly of eye- glasses - lenses - photography equipment or microscopes Manufacture of small consumer electronics devices - Mobile phones - calculators - port- able game consoles - Laptops and tablet PC’s Precision engineering – gauges The NANOMAT clutch works with the tried and
- Torque Range: 0.00739583333333333 to 0.221875 Ft-lbs
- Rated Free Speed: 300 to 1,400 rpm
- Operating Noise Level: 60 dB
- Drive Type: Fixed Size Drive
-
Supplier: SKF/Global
Description: Good start-up performance at low temperatures Compatibility with common polyurea and lithium thickened greases Low noise properties Typical applications: Electric motors: Small, medium and large Industrial fans, including high speed fans Water pumps Rolling bearings in textile, paper
- Kinematic Viscosity (@ 40°C): 96 cSt
- Operating / Use Temperature: -40 to 302 F
- Applications: Bearings, Compressors / Piston Pumps, Machine / Gears, Process Equipment
- Type / Function: Grease / Gel, Lubricant
-
Supplier: Bluetools
Description: screwdriver offers dependable repetitive torque accuracy. The Cleco 88 series of in-line Clecomatic screwdrivers are ideal for medium duty assembly applications ranging from lawn and garden equipment to small recreational vehicles and automotive. The Clecomatic screwdrivers feature the
-
Supplier: Bluetools
Description: screwdriver offers dependable repetitive torque accuracy. The Cleco 88 series of in-line Clecomatic screwdrivers are ideal for medium duty assembly applications ranging from lawn and garden equipment to small recreational vehicles and automotive. The Clecomatic screwdrivers feature the
-
Supplier: Bluetools
Description: screwdriver offers dependable repetitive torque accuracy. The Cleco 8 series of in-line Clecomatic screwdrivers are ideal for medium duty assembly applications ranging from lawn and garden equipment to small recreational vehicles and automotive. The Clecomatic screwdrivers feature the
-
Supplier: Bluetools
Description: screwdriver offers dependable repetitive torque accuracy. The Cleco 88 series of in-line Clecomatic screwdrivers are ideal for medium duty assembly applications ranging from lawn and garden equipment to small recreational vehicles and automotive. The Clecomatic screwdrivers feature the
-
Supplier: JTEKT North America, Inc.
Description: section of photocopying machine In the motor for office and household use, low-noise maintenance-free bearings resistant to electric corrosion are used. Bearing for various motors For the motor used in the office or home, electric erosion-free, low-noise and maintenance-free bearing is
- Application: Sporting and Consumer Goods
-
Supplier: Design Tool, Inc.
Description: the work surface when the screw is driven. The DTI 5000 pistol systems are offered in both direct drive and auto shut-off clutch tools that are small and lightweight. The direct drive systems are very compact, allowing these tools to be used in applications that are difficult to access. The
- Drive Size: 1/4" Hex, 3/8" Hex, HIOS 4mm, HIOS 5mm, Other Drive Size
- Drive Type: Adjustable Size Drive, Fixed Size Drive
- Features: Bit Extension, Feeder System, Reaction Stand, Soft Stop, Transducerized
- Actuation: Button / Trigger, Push-to-Start
-
Supplier: MY-TE Products, Inc.
Description: 1,250-lb single-line or 2,500-lb double-line lift This extremely portable unit packs a big punch in a small frame. It’s designed to operate off a truck battery with a base that can be easily mounted on a truck or trailer. With it’s 1,250-lb single-line or 2,500-lb double-line lift capacity,
- Load Capacity: 10,000 lbs
- Line Diameter: 0.125 inch
- Line Length: 1,000 ft
- Maximum Loaded Line Speed: 9 ft/min
-
Description: forward/reverse makes changing directions very simple and easy. The 2600 series, like all our screwdrivers are small, lightweight tools designed to be used in a production environment, such as sub-assemblies or finished goods. The ability to fasten down a screw to a precise torque value by
-
Supplier: SEYI America Inc.
Description: Misfeed Socket (2B) Pneumatic Ejector (1 set) Air Outlet (1 set) Wall Mount Control console Die Light Device Portable Operation Stand Safety Door Safety Bar Safety Fance Ladder Maintance Tool 2. Optional Attachment Quick Die Change Device Automatic System Device Poto electric Safety Device
- Capacity / Operating Force: 500 tons
- Stroke: 5.905515 to 11.81103 inch
- Rate: 20 to 55 Strokes / Minute
- Operation: Bending, Blanking, Piercing / Hole Punching, Press Forming / Embossing
Find Suppliers by Category Top
Featured Products Top
-
Placid magnetic particle clutches are used for precise torque and tension control. Torque is proportional to input current, and independent of RPM. Rated torque: Small series: 0.3 to 130 lb.-inches; Large series: 15 to 300 lb.-feet. Popular Applications: providing adjustable slip (read more)
Browse Electric Brake and Clutch Assemblies Datasheets for Placid Industries, Inc. -
S98CA7-... series, these low backlash clutches are perfect when precision is required and space is limited. SDP/SI offers a wide variety of inch and metric small mechanical components for the design engineer and OEM. Standard components can easily be located and purchased (read more)
Browse Electric Clutches Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
machine’s funnel. Pinch rolls inside the chopper grab the material and pull it into the path of a rotating knife, which chops it into small pieces and drops the chopped scrap into a self-dumping hopper positioned underneath. The feedworks continues to match the production line speed without requiring (read more)
Browse Refining and Recovery Equipment Datasheets for Sweed Machinery, Inc.
More Information Top
-
Polaresistivity and Polaristors
The change of viscosity is studied with a rotational viscometer, which is merely a small electric fluid clutch that actuates a needle or deflects a light beam in coun- teraction with a restoring spring.
-
Encyclopedia of Automotive Engineering
A third option is a mechanical pump with either a clutched pulley or a small electric motor.
-
Solving the Powertrain Puzzle
For example, the lever actua- tor made it possible to pursue the power- on-demand principle so that the clutch can be actuated with small electric BLCD mo- tors and the electrical power consumption is under 20 W during practical driving oper…
-
Digital Manufacturing & Automation III
We also test the response effect of the electric clutch under large displacements and small displacement, respectively.
-
Influence of the longitudinal field saturation on the training of the transverse field by leg pole machines
~ ber of the behavior of the synchronous machine, asynchronous machine, electric wave and slip clutch by small free or forced oscillations has appeared Ver6ffentlichungen a series yon in the last years.
-
Vehicle gear
Because of the available Aus retroversion (clutch actuator-disengaging fork-disengaging bearing), the clutch operation with a little dimensioned electric motor can take place.
-
The Automotive Transmission Book
The ring gear is connected to both, brake B1 and clutch K2 which connects to the smaller electric machine, the gen- erator.
-
Automotive Mechatronics
Application Following initial experiences with hydraulic clutch management, users are now concen- trating their efforts on the use of electric mo- tors as clutch actuators in the small -car seg- ment.
-
Long-Time Observation: New Aspects for the Development and Analysis of Mechatronic Systems - The Automated Clutch System of the Mercedes A-Class as an Example
The basis of this ECM is the self-adjusting, reduced-load clutch , which allows for a small electric motor as an actuator.
-
The design and testing of an automatic clutch
Many small scale industries in the rural areas of developing countries use light internal combustion engines or small independent electric plants without gear boxes or clutches .
Indicates content that may require registration and/or purchase.