Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: INDECK Power Equipment Company
Description: Indeck "D" Series watertube boilers are designed to reduce overall project cycle time and to lower steam generating equipment costs. Capacity Range The "D" Series watertube steam generator is capable of producing up to 500,000 Ib steam/hr at design pressures up to
- Maximum Pressure: 150 to 2,000 psi
- Features: ASME Certified, Low Emissions, Superheater
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil, Waste Heat / Indirect
- Type: Steam
-
Supplier: Sussman Electric Boilers
Description: Small size, small capacity Sussman MBA Electric Steam Generators are perfect for applications requiring efficient, high quality steam in laboratories, hospitals, pilot plants and for small, intermittent, low-steam consuming loads. These generators can
- Heat Output (Capacity): 10,235.414534288639 to 68,236.0968952576 BTU/hr
- Maximum Pressure: 100 psi
- Features: ASME Certified, Commercial / HVAC, Other, Safety Valve
- Fuel Type / Heat Source: Electric
-
Supplier: Schutte & Koerting
Description: Direct Contact, High Capacity, Multi-Spray Steam Heater is suitable for very large quantities of hot water, a top vapor inlet is required, and steam pressure is atmospheric or above. Water is distributed peripherally to a series of converging spray nozzles which disperse
- Fuel / Energy Source: Hot Water / Steam
-
-
Supplier: Schutte & Koerting
Description: different temperatures in power generating plants. To heat H2 and SO4 with steam. Heating of dimethyl amine with steam in chemical processing. Used in the acid cleaning steam associated with boilers in power generation. Heating of green liquor with steam in paper
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Infinity Fluids Corp.
Description: Instant Steam Generation - Only from Infinity Infinity has patented the only instant steam generator available. No more using your incredibly oversized boiler to power a small process across the plant wasting thousands of dollars a year on fuel and plumbing costs. With
-
Supplier: ProSonix Corporation
Description: High velocity steam delivery assures complete mixing of steam, reducing occurrences of vibration, and saves energy losses from uncondensed steam escaping. Integral stem plug eliminates need for steam pressure control valve. Can be installed in your existing
- Features: Clean Water Heating, Other, Process Waters
- Heater Type: Inline Heater, Steam Injection Heater, Water Heater
- Sleeve (Sheath) Material: Stainless Steel, Steel
-
Supplier: Madden Manufacturing, Inc.
Description: the water in the boiler drum. Recovery of up to 50% of the BTU's available may be accomplished by generating low pressure flash stream in a flash tank. This supply of stream can be used in boiler D/A tank or other low pressure steam applications. As the flash
-
Supplier: ASTM International
Description: significant when steam is generated at sufficiently high pressure to cause appreciable vaporization of sodium hydroxide from the boiler water. 13.2 Mechanical and Ion-Exchange Degasser-By combining mechanical and ion-exchange degassing of steam or condensed
-
Supplier: GE ENERGY Air Filtration
Description: GE’s Powerwave+ cleaning system enhances boiler operation and minimizes high maintenance expenses associated with other cleaning methods. This revolutionary technology provides significant advantages over traditional methods like sootblowing, rapping, manual shaking, blasting, and
-
Description: rate, wide measuring flow range(1~20L/min); 2. Small pressure loss, high accuracy; 3. Pulse digital signal output; 4. Brass housing, applicable for high liquid pressure system(3.0MPa Max). Applications: It can be used for water heater, wall-hanging stove (Gas
- Operating Temperature: 14 to 221 F
- Operating Pressure: 145.036839357197 psi
- Liquid Volumetric Flow Rate: 0.528 to 5.28 GPM
- Features: Gas, Liquid
-
Supplier: Alfa Laval Inc.
Description: individual ship and engine design with due consideration of existing uptake back pressure, etc. The concept comes in two designs: one that requires a steam space in another boiler (e.g. in an existing auxiliary boiler) and one that has its own steam space.
Find Suppliers by Category Top
Featured Products Top
-
The model CEJS High Voltage Electrode Steam Boiler is the proven leader with more hours of operating experience over a wide range of applications than any competitor. The CEJS electrodes are vertically mounted around the (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
High Voltage Jet Type Electrode Steam Boilers 4.16 KV to 25 KV The model CEJS High Voltage Electrode Steam Boiler is the proven leader with more hours of operating experience over a wide range of (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
-Generation systems. Providing precision steam flow measurement, the V-Cone Flow Meter is designed for steam process lines connecting boilers with HVAC systems or co-generation energy systems. At the same time, the V-Cone's self-conditioning flow design eliminates most of the straight-pipe requirements typically (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Engineers face challenges in steam and compressed air systems, including maintaining set pressure, fast overpressure relief, and seamless integration with piping (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
steam injection or heating, as well as in HVAC systems for plants and institutional facilities. The new V-Cone Flow Meter for steam, ideal for process, plant and facility applications, provides accurate flow measurement in steam process lines connecting boilers with process (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
in line sizes from 1 to 6 inches--ideal for natural gas wellheads, small process lines and many other plant infrastructure tasks. Other applications include burners or ovens, cooling systems, HVAC and more. McCrometer's advanced Wafer-Cone Flow Meter relies on differential pressure sensing (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
pressure of hydraulic fluid in hydraulic pistons. Additionally they are commonly used for proof testing of pressure vessels. What is an amplifier? In the context of our products an amplifier is an electronic device that boosts the very small signals from a transducer into a (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
Steam Methane Reforming Methanation Pyrolysis Anion Exchange Membrane Electrolyzers (AEM) High-Temperature Solid Oxide Fuel Cells Small Gas Turbines Gas Storage and Handling Systems Compressors, Regulators, and Valves (read more)
Browse Rupture Discs and Burst Discs Datasheets for Technetics Group -
Quickpick Ordering Option. Thepackages contained in the Quickpick program offer our best-selling flow meter accessories in easy-to-pick packages selected to meet specific flow measurement needs. The Marathon Package for tough environments and high flow rates (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
effectively in removing spent steam from the discharge of the turbine. Some other types of pumps used in power generation include: Feedwater pumps are liquid pumps, not vacuum: the boiler or steam generator is heated to create steam. The steam is then used to turn the turbine (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC
Conduct Research Top
-
Bringing Energy Efficiency and Cost Savings to Veteran's Facilities
and temperature will change the mass flow rate of steam. Even a "small" change of 10 percent in steam pressure will result in a 10 percent error in non-compensated mass flow. This means that, in a typical differential pressure measurement installation, the volumetric flow rate measured by the device
More Information Top
-
Geothermal feasibility study for Idaho State School and Hospital, Nampa, Idaho
Since the demand f o r steam w i l l be very limited, i t i s recommended that a small high pressure steam boiler be installed t o replace one o f the existing boilers i n order t o …
-
Manufactured Gas
Commercial cooking, cauldron heating, space heating (unit heaters, gasteam radiators, low-pressure boilers), smaller high - pressure steam boilers (to 20 hp.), etc.
-
High-solids black liquor firing in pulp and paper industry kraft recovery boilers: Phase Ia - Low-temperature gasifier evaluation. Final report, November 1, 19...
Conventional recovery boiler technology (i.e., a small recovery boiler ) producing high - pressure steam .
-
Continuous fat splitting plants using the colgate-emery process
In the Em- ery plant steam is supplied by a small high pressure boiler , using condensate from the steam chests of the glycerine concentrators as feed water.
-
Acrylonitrile
In normal operation, steam production and consumption is largely in balance, and only a small supplement of high pressure steam from an auxiliary boiler is required.
-
Hydrothermal Synthesis of Quartz Crystals
This was a rather unexpected problem, since in high ‐ pressure steam boilers alkali is added in small amounts to prevent corrosion of the boiler tubes.
-
Boiler Water Treatment Principles and Practice
Most HW and LP steam boilers (i.e., those that operate below 15 psig) and many smaller high - pressure (HP) steam -raising boilers employ, at best, relatively simple methods of FW pretreatment and a basic internal chemical treatment program.
-
Welding and weldability of candidate ferritic alloys for future advanced ultrasupercritical fossil power plants
In its most simplistic descrip- tion, a boiler carrying high pressure steam consists of tubes (i.e. small outside diameter and thin walls) and pipes (i.e. large outside diameter and thick walls).
-
Synthetic Nitrogen Products
Oxygen also is preheated using a small amount of high - pressure steam from the heat recovery boiler .
-
Energy for a Sustainable World
In the first decade of the 19th century the original Watt’s engine was modified by introducing much smaller , high - pressure boilers which allowed the development of steam -powered transportation on land (tractors and railways) and water (steamboats).
Indicates content that may require registration and/or purchase.