Products/Services for Small Methane Electric Generators

  • Electrical Power Generators-Image
    Electrical Power Generators - (961 companies)
    ...and strength of the magnetic field. A generator is inversely analogous to an electric motor Features The term electrical power generators is primarily used to describe gensets with an integral combustion engine...
  • Gas Generation Equipment-Image
    Gas Generation Equipment - (338 companies)
    ...many uses in chromatography and other laboratory applications. Nitrogen is a safe, inert, nonflammable gas that has many uses in industry. Ozone generators are used to control indoor air pollution and to treat wastewater. Oxygen generators are used...
  • Power Generation Systems-Image
    Power Generation Systems - (136 companies)
    Power generation systems are power generators and related systems that are used in power plants or large-scale power generation facilities. Electric power is currently the most efficient way to convert potential energy to working energy and move...
  • Fuel Cells-Image
    Fuel Cells - (117 companies)
    The electrolyte is made of a solid polymer membrane. A phosphoric acid fuel cell (PAFC) uses a phosphorous electrolyte to provide high reliability, quiet operation, and improved efficiency. Molten carbonate fuel cells (MCFC) use hydrogen or methane...
  • Steam and Gas Turbines-Image
    Steam and Gas Turbines - (79 companies)
    ...are used for smaller power-generation applications. Reaction turbines are used for industrial-scale power generation. Different types of gas turbines are also available. Examples include combined-cycle gas turbines and air-cooled gas turbines. Often...
  •  
    Carburetors - (24 companies)
    ...as the carburetor. While fuel injection produces faster response and fuel efficiency, the carburetor still exists in classic cars as well as an extensive range of gas-powered machines and transportation alternatives. These include airplanes, generators, tractors...
  •  
    Combustion Engines - (264 companies)
    ...stroke engines are used to generate power in a variety of applications, including small landscaping products (e.g. chainsaws, trimmers), power plant operations, and large ships. Four Stroke Engines. Four stroke engines complete the power cycle...
  •  
    Gas Compressors and Gas Compressor Systems - (327 companies)
    ...acetylene, propane, ethane, methane, natural gas or other hydrocarbons available in a gaseous state at room temperature. Natural gas is a gas mixture containing hydrocarbons with some impurities. It is comprised mostly of methane (CH4), an abundant...
  •  
    Electric Heaters - (286 companies)
    Electric heaters generate heat by passing an electric current through a high-resistance material. Electrics heaters generate heat by passing an electric current through a high-resistance material. These heating devices have been adapted to various...
  •  
    Signal Generators - (411 companies)
    Signal generators and waveform generators are used to test and align all types of transmitters and receivers, to measure frequency and to generate a signal, waveform or noise source. Signal generators can use AC energy, audio frequency (AF...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire