Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Vecoplan, LLC
Description: Screw conveyors (types: FSM, FSS and DFS) are used for closed and uniform transportation of bulk materials, granular materials, small lumps, and also semi-moist and fibrous materials. Installation can be horizontal or at an incline. Depending on the application, screw
- Volume of Material Transported: 2.9428883101851837 to 206.00218171296288 ft³/min
- Conveyor Type: Screw / Auger Conveyor
-
Supplier: Woodex MECO Industries
Description: MECO’s first-rate customer service is provided for each HB seal sold. When Are HB Seals The Best Option? The MECO HB Seal model is ideal for screw conveyors/scrolls, small blenders, bucket elevators, and similar rotating equipment used in bulk process industries. The HB Seal
- Shaft Diameter (Nominal): 1.77 to 5.07 inch
- Shaft Speed: 250 rpm
- Operating Pressure: 15.228868132505685 to 30.45773626501137 psi
- Operating Temperature: -178 to 500 F
-
Supplier: Vibra Screw, Inc.
Description: Spiral Elevating Conveyors lift materials vertically up to 20 ft within a very small area. Material is conveyed solely through the action of twin externally mounted vibrators. There are no internal moving parts to degrade material. Spiral Elevating Conveyors are also useful in
- Conveyor Type: Screw / Auger Conveyor
-
-
Supplier: Yamaha Motor- Robot Division
Description: Next generation linear conveyor LCM100 supersedes belt conveyors and roller conveyors. To all customers who have concerns regarding your production line The issues facing the manufacturing industry continue to increase each year: shortened lead time, reduced cost, increased
- Maximum Load: 14 lbs
- Speed: 110.23622047244099 ft/min
- Conveyor Type: Low Profile Conveyor
-
Supplier: Dorner Manufacturing Corp.
Description: Industry Chain openings less than 4 mm, even on curves Covered side tabs along the full length of the conveyor rail Contained drive eliminates catenary belt for operator safety Small Parts Transfers – Driven Bridge Option Transfer small parts, as small as 75 mm long
- Maximum Load: 599.76 lbs
- Speed: 164.04199475065624 ft/min
-
Supplier: Stoelting Cleaning Equipment
Description: Compact conveyorized cleaning system for small parts, with continuous, one-at-a-time, parts cleaning at the point of manufacture. Ideal for cleaning small parts such as screw machine products, stampings, and bearings. Standard Features Available in 6" and 12" belt widths.
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Spray Washers
- Machine Mounting: Benchtop / Pedestal
- Part Loading: Conveyor
- Operation: General Cleaning / Surface Prep
-
Supplier: Martin Sprocket & Gear, Inc.
Description: Martin Vertical Screw Elevators move material upward in a vertical path. They are called vertical lifts or vertical elevators. The vertical screw elevators satisfy many conveyor problems, have the advantage of being compact and can generally handle all materials. Some advantages
- Volume of Material Transported: 24.99996831597221 ft³/min
- Conveyor Type: Screw / Auger Conveyor
-
Supplier: Yamaha Motor- Robot Division
Description: Next generation linear conveyor LCM100 supersedes belt conveyors and roller conveyors. To all customers who have concerns regarding your production line The issues facing the manufacturing industry continue to increase each year: shortened lead time, reduced cost, increased
- Rated Continuous Thrust Force: 10.7904 lbs
- Maximum Speed: 118.110236220473 in/sec
- Maximum Acceleration: 2 g
- Design Units: Metric
-
Supplier: Martin Sprocket & Gear, Inc.
Description: Martin Vertical Screw Elevators move material upward in a vertical path. They are called vertical lifts or vertical elevators. The vertical screw elevators satisfy many conveyor problems, have the advantage of being compact and can generally handle all materials. Some advantages
- Volume of Material Transported: 9.999987326388885 ft³/min
- Conveyor Type: Screw / Auger Conveyor
-
Supplier: Dorner Manufacturing Corp.
Description: jack-screw system in tails for belt take up and easy tracking adjustments The center drive (optional) allows additional clearance on ends when needed Nose bar idler tail (optional) has 1” diameter pulley for small product transfers The Powered Transfer (optional) has 1/2” diameter
- Maximum Load: 500.535 lbs
- Speed: 298.5564304461944 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Sanitary
-
Supplier: Dorner Manufacturing Corp.
Description: jack-screw system in tails for belt take up and easy tracking adjustments Nose bar idler tail (optional) has 1” diameter pulley for small product transfers The Powered Transfer (optional) has 1/2” diameter pulleys for maintaining speed through transfer Roller Transfer Plate (optional)
- Maximum Load: 500.535 lbs
- Speed: 298.5564304461944 ft/min
- Features and Options: Sanitary
-
Supplier: Dorner Manufacturing Corp.
Description: Integrate jack-screw system in tails for belt take up and easy tracking adjustments Nose bar idler tail (optional) has 1” diameter pulley for small product transfers The Powered Transfer (optional) has 1/2” diameter pulleys for maintaining speed through transfer Roller Transfer Plate
- Maximum Load: 998.865 lbs
- Speed: 298.5564304461944 ft/min
- Features and Options: Sanitary
-
Supplier: Furnace Belt Company Limited
Description: Our compound balanced weave belt consists of a series of alternating left-hand and right-hand spirals fastened by a straight cross-rod connector. The close nesting of the spirals makes this belt ideal for carrying very small parts, such as nuts, bolts, screws, nails, etc. Offered below
- Application: High Temperature
- Material: Wire Mesh or Weave
-
Supplier: Haver & Boecker USA, Inc.
Description: chain for handling bulk products. Our bulk container packing/filling uses several technologies depending on the products being filled; screw conveyor dosing for powdery type products, electro-magnetic feeder for coarse product, cone dosing system for micro pellets, flap-dosing for
- Industry: Agriculture, Industrial / General Use, Mining / Aggregate
- Packaging: Bag / Pouch
- Goods: Bulk / OEM Packaging, Powder / Granular
- Machine Type: Filling / Packer Machines
-
Supplier: Resina
Description: The NRT-20 is a self-contained system designed for tightening caps or pump/trigger sprayers. It is small and compact allowing you to roll it up to an existing conveyor line with ease. Easy to adjust hand crank height adjustment allows an easy changeover of the unit quickly without
- Rate: 300 Pieces / Min
- Type: Automatic
- Closing Method: Cap / Lid
- Machine Type: Capping Machines
-
Supplier: item America, LLC
Description: It gets things where they need to be! Robust Guide Rail z Al is a side railing for item roller conveyors. It can be positioned anywhere and is mounted directly to the frame of a construction. When fitted between parallel roller conveyors, both sides of one Guide Rail z Al can be used
-
Supplier: Woodex MECO Industries
Description: conveyor. Two unique configurations following the core principles are available. The seal may be designed to fit between the gear reducer and trough end of a screw conveyor, as shown below.
- Seal Application: Agitator / Mixer
- Specialized Mounting: Cartridge Unit, Split Seal (Fully-split)
- Seal Design: Elastomeric Bellows
- Location on Shaft: Externally Mounted
-
Supplier: KTR Corporation
Description: in order to guarantee a smooth start-up. Further variations to screw the pulley are also possible upon enquiry. Product features Drive via hollow shaft (inner wheel drive) Smooth start-up of machines (e. g. conveyors) Avoids over exertion of engines during the acceleration of large
- Features: Delay Chamber, Flexible Coupling
-
Supplier: Heinkel USA
Description: small volumes, so that no reliable tests or simulations can be carried out. In order to ensure representative results, for example in the case of drying processes, the useful volume of laboratory equipment must be adapted to the low volumes required, i.e. the equipment must be small
- Operating Temperature: -4 to 248 F
- Secondary Capability: Agglomeration / Granulation, Cooling / Freezing, Moisturizing / Humidifying
- Applications / Materials Handled: Chemicals / Fertilizers, Foods / Grains, Free Flowing Powders / Granules, Pharmaceutical
- Heat Source: Indirect / Contact / Conduction, Thermal Oil / Fluid
-
Supplier: Warner Linear
Description: Uses a patented straight line load transfer offering high load capability in a small package size. Bronze or Delrin® nut options available for high impact load applications up to 1,500 lbs. (680kg). Features Protective coatings and O-ring seals throughout Patented in-line load system Hybrid
- Device Type: Rod Type
-
Supplier: Heinkel USA
Description: granulating, etc. in a vacuum or under pressure, with or without heating. By using a suitable scale-up approach, drying processes can be reliably transferred from very small to very large volumes. The systematic mixing process used by the conical mixer can be easily transferred from a pilot
- Operating Temperature: 32 to 248 F
- Secondary Capability: Agglomeration / Granulation, Cooling / Freezing, Moisturizing / Humidifying
- Applications / Materials Handled: Chemicals / Fertilizers, Foods / Grains, Free Flowing Powders / Granules, Pharmaceutical
- Heat Source: Indirect / Contact / Conduction, Thermal Oil / Fluid
-
Supplier: KTR Corporation
Description: at operating reliably even under extreme environmental conditions while generating low operating expenses subject to its design. Product features Clamping forces of up to 180 kN Sealed shafts for difficult ambient conditions Big pad surface resulting in small surface pressure, low wear of
- Diameter: 19.7637902 inch
- Length: 13.5826845 inch
- Weight: 425.565 to 467.46 lbs
- Features: Aerospace, Automotive, Conveyor, Heavy Transport, Hydraulic, Industrial / General Purpose, Machine Tool, Marine, Military Equipment, Motor, Off-highway, Power Take Off (PTO), Power Transmission, Pump, Robotics / Automation, Trailer, Web Tension Control
-
Supplier: Eriez
Description: Suspended Magnetic separators have proven to be the most effective for the removal of unwanted iron from heavy burdens of material being conveyed on fast moving belts. They are ideal for separation applications on wet or dry, fine or coarse materials in large or small tonnages. Safe, sure,
-
Supplier: Pallmann Industries
Description: reduces all cuttable material to a particle size smaller than 50 mm or when necessary coarser. Material is normally fed by means of a belt conveyor or gripper. The highly wear-resistant knives of the two cutting drums grab the material to be size reduced and cut it, along the edges of the
-
Supplier: N.R. Murphy Ltd.
Description: storage, continuous rotary air lock discharge and screw conveyor discharge, all depending on the desired requirements of the particular application. Optional equipment.
- Airflow: 500 to 50,000 SCFM
- Separation / Filtration System: Cartridge-type Units
- Features: Continuous Duty
- Process: Dry
-
Supplier: Sterling Systems & Controls
Description: based upon the best solution for the specific application, through material product feasibility studies. For the screw or auger feeder selection, considerations include: 1) the industry (food, agricultural or industrial), and 2) demands of the application. For industrial applications we offer
- Interface: Computer Programmable
- Batch: Gravimetric
- Media: Liquid, Solids / Powder
- Standards and Compliance: Other
Find Suppliers by Category Top
Featured Products Top
-
The MECO HB seal is the best choice in sealing technology for screw conveyors/scrolls, small blenders, bucket elevators, and similar rotating equipment used in bulk process industries. The HB is a full-contact, soft-face mechanical shaft seal, using an elastomer drive to rotate bearing (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
The MECO HC Seal model is ideal for screw conveyors/scrolls, small blenders, bucket elevators, and similar rotating equipment used in bulk process industries. The HC Seal model is used on horizontal, inclined and vertical shafts for unsplit installations (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
Seal model is ideal for screw conveyors/scrolls, small blenders, bucket elevators, hoppers and similar rotating equipment used in bulk process industries. The HB Seal model is used on horizontal, inclined and vertical shafts for unsplit installations. The HB seal is highly versatile, with the (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
Screw Conveyor Hanger Bearings Used to support the rotating shaft in screw-conveying machinery. Ensures alignment, distributes weight, and provides smooth, low (read more)
Browse Hanger Bearings Datasheets for Woodex MECO Industries -
HA seal can be used on horizontal, inclined, and vertical shafts. Several common machines and process material applications are listed below. Machine Applications: ♦ Screw conveyors ♦ Small blenders ♦ Bucket elevators ♦ Hoppers (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
shafts. The AH Type-2 is commonly used on screw conveyors, blenders, bucket elevators, and mixers. Process Material Applications: » Dry bulk conveying » Dry chemical processing (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries
Conduct Research Top
-
Spending Small to Save Big in a Downturn
Even in tight economic times, strategic upgrades in bulk handling components can pay off in the short term. In particular, bulk bag dischargers and flexible screw conveyors stand out as short term cost cutters.
More Information Top
-
Seed Conditioning, Volume 2: Technology-Parts A & B
At the outside end of the liftings trough is a small screw conveyor covered by small hinged trapdoors.
-
The interrelationship between bubble motion and solids mixing in a gas fluidized bed
It consisted of a small screw conveyor operated by a fractional-horsepower motor through A reduction gearbov and plate clutch.
-
screw conveyor price - offers from screw conveyor price manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : small screw conveyor , Powder Screw Conveyor, MADE IN CHINA, LOWER PRICE ] .
-
DENSE PHASE REBURN COMBUSTION SYSTEM (DPRCS) DEMONSTRATION ON A 154 MWE TANGENTIAL FURNACE: ADDITIONAL AREA OF INTEREST-TO DEVELOP AND DEMONSTRATE AN IN-FURNAC...
The distribution hopper, with four small screw conveyors , metered dry chemical through the rotary valves and into the 3” PVC lines.
-
Fast vs. slow-reacting non-modified tannin extracts for exterior particleboard adhesives
In some factories the problem is solved by adding separately paraformaldehyde fine powder, by means of a small screw conveyor , to the wood particles before the glue blender in which the liquid tannin extract solution at high pH is blended to the…
-
Transport problems in the confectionery industry.
The mode of operation of a screw conveyor for small goods is described in detail.
-
Design of a mobile torrefaction reactor for in-situ conversion of agricultural waste to solid biofuel
In summary, this chapter has laid the foundations for the design of a small -scale screw conveyor torrefaction reactor.
-
Equipment: Flexicon Offers Plant-Wide Weigh Batching System
The smaller surge hoppers provide enough capacity to allow reloading of major ingredients conveyed at lower rates by small diameter flexible screw conveyors , providing higher accuracy than possible with large rotary airlocks.
-
Process Plant Equipment: Operation Control and Reliability Complete Document
Screw conveyors are a fairly well-established technol- ogy, but one area that is seeing some development is in the department of smaller , flexible screw conveyors .
-
Buried Pipe Design, Third Edition > Pipe Installation and Trenchless Technology
The spoil removal system for microtunneling can be a slurry transportation system (Fig. 8.20) or a small encased screwed auger conveyor system (Fig. 8.21).
Indicates content that may require registration and/or purchase.