-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in
- Pitch Diameter: 4.4 inch
- Outside Diameter: 4.5 inch
- Bore Diameter: 0.5005 inch
- English: 1/4"
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in
- Pitch Diameter: 4.4 inch
- Outside Diameter: 4.5 inch
- Bore Diameter: 0.313 inch
- English: 1/4"
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in
- Pitch Diameter: 3.9 inch
- Outside Diameter: 4 inch
- Bore Diameter: 0.5005 inch
- English: 1/4"
-
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in
- Pitch Diameter: 1.9 inch
- Outside Diameter: 2 inch
- Bore Diameter: 0.313 inch
- English: 1/4"
-
Supplier: ContiTech AG
Description: Multi V-belts enable the non-positive transmission of torque. Their task: To drive alternators, fans, water pumps, AC compressors and power steering systems in modern engines. The high quality of the ContiTech multi V-belts guarantees perfect performance. Design and
-
Supplier: W.M. Berg
Description: pulley diameters and compensates for misalignment of pulleys by permitting an angle (7° maximum misalignment). The design also allows for the belt to be spliced to any length, thus allowing belts to be replacing quickly. Series: 2V, 3V, 4V, 5V Ultimate Tensile Strength:
- Belt Width: 0.37007894 inch
- Belt Length: 70.0000378 inch
- English: 3V
-
Supplier: Navyug (India) Limited
Description: Trapezoid faced ribs on a fibre reinforced rubber matrix of base gives high power transmission, good wear resistance and quiet. Less vibrations, absorb shicks. Low stretch, excellent bahaviour under tension. Extremely flexible, capable to work on small pulley diameters and serpentine
- Belt Width: 0.11417329 to 0.52362233 inch
- Belt Length: 23.62206 to 102.36226 inch
- Reinforcement: Fiberglass, Reinforced Belt
- V-Ribbed: PJ, PK, PL, PM
-
Supplier: Bando American, Inc.
Description: In addition to belts manufactured to RMA (Rubber Manufacturers Association) standards, BANDO produces belts to European standard DIN 7753 and ISO4184. These standards are based on the metric sys- tem of measure and have different cross section designations. The Narrow Wedge profile
- Features: Cogged
- Metric: SPA, SPB, SPC, SPZ
-
Supplier: ContiTech AG
Description: V-ribbed belt for high gear rations, high belt speeds, small pulley diameters and back-tension rollers in accordance with DIN 7867. Properties: temperature range from –30°C to +80°C enhanced running smoothness suited for counterbending / back-tensioners
- Belt Length: 356 to 16,764 inch
- Type: Multiple
- V-Ribbed: PJ, PK, PL, PM
- Reinforcement: Reinforced Belt
-
Supplier: ContiTech AG
Description: Raw-edge banded V-belt with reinforced polyester tensile member for high power transmission. Properties: temperature range from –30°C to +90°C with teeth suitable on small pulleys too higher power transmission enhanced running smoothness very good flexibility thanks to
- Features: Cogged
- Type: Multiple
- Reinforcement: Reinforced Belt
- Belt: Rubber
-
Supplier: RS Components, Ltd.
Description: pulley profile prevents damage to the belt. Due to the sheet steel construction, the additional rotating masses and the out of balance masses generated are low. Belt tension pulleys can be used with flat belts, vee belts and round belts. • Increase
- Outside Diameter: 8.7401622 inch
- Bore Diameter: 0.6299216 inch
- Style: Standard
-
Supplier: PIX Transmissions Limited
Description: PIX manufactures an extensive range of Belts for Tractor / Tiller engines. They are available in • Raw Edge Cogged construction • Poly-V Belts • Timing Belt PIX-FORCE® Tractor / Tiller Belts in Raw Edge Cogged Construction FEATURES • Best suited for next-generation
- Features: Cogged
- Type: Multiple, Single
- V-Ribbed: PK
-
Supplier: Bando American, Inc.
Description: Duraflex ® VC and DC are the most precise V-belts available. Because of their superior dimensional stability, Duraflex ® VC and DC have half the center-to-center distance variation of conventional belts. This stability and exceptionally high coefficient of friction add up to
- Belt Length: 8.1 to 21.3 inch
-
Supplier: Bando American, Inc.
Description: Ideally suited for short center distances and small diameter pulleys, BanFlex ® Combos' banded construction minimizes or eliminates the turnover problem normally associated with small cross section belts. The ribbed construction provides superior flexibility while
- Belt Length: 11.023628 to 88.189024 inch
- Metric: 5mm
- Type: Multiple
-
Supplier: PIX Transmissions Limited
Description: to operate on small pulley diameters • Suitable for Heavy Earth Moving Machinery applications • Temperature range: -25ºC to +100ºC • Conforms to BS AU 150b, SAE J 636, JASO E 107 standards PRODUCT RANGE Section Top Width (mm) Thickness (mm) Angle (Deg) Range Min (mm) Range Max (mm)
- Belt Angle: 36 to 40 degrees
- Belt Width: 0.393701 to 0.84645715 inch
- Belt Length: 23.62206 to 200.78751 inch
- Features: Cogged
-
Supplier: SAE International
Description: In order to maintain the performance of push belt Continuously Variable Transmissions (CVT) over a long period of time, it is important to acquire a fundamental understanding of lubrication performance between a pulley and a metal V-belt. This work examined oil film
Find Suppliers by Category Top
Featured Products Top
-
Stock Drive Products & Sterling Instrument - SDP/SI
Precision Machining - Timing Belt & Pulley Drives
creating a new design, you're sure to find the perfect standard or custom timing belt and pulleys from our huge selection. Small to large quantities - request a quote today. Stock Drive Products/Sterling Instrument (SDP/SI) is ISO 9001 + AS9100 certified, providing solutions for (read more)
Browse Timing Belts (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
want superior shaft clamping on your custom pulley, be sure to ask about Fairloc®. We also cut custom timing belts to go with your perfect pulley. SDP/SI offers a wide variety of inch and metric small mechanical components for the design engineer and OEM. Standard components can easily be (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
High-Quality Machined & Molded Timing Belt Pulleys
SDP/SI manufactures high-quality metric-sized timing belt pulleys, machined or molded, in a variety of different sizes and materials. If a standard metric timing belt pulley doesn't meet your requirements, we can create a custom solution for you. With a quick turn-around rate, combined with (read more)
Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belt and Pulley Drive Systems from SDP/SI
Manufacturing precision gears, small mechanical components, and complex assemblies for aerospace, medical, defense and robotics industries, SDP/SI provides engineered mechanical solutions for a broad range of applications. For your device, a timing belt drive may be your best option; our (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Small Pitch Timing Belts Offer Minimal Vibration
SDP/SI (ISO 9001 + AS9100D Registered) offers several different series of pulleys for 1/5" small pitch timing belts. They offer positive, efficient power transmission for shaft drives, with no slip or backlash and (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
SDP/SI is a U.S. Manufacturer of Power Transmission and Motion Control Products since 1950 Timing Pulleys and Timing Belts, Precision Gears and Small Mechanical Components Available online We understand the importance of quick turnaround times for your projects (read more)
Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
In packaging machinery, timing directly affects output quality and waste rate. Toothed pulleys paired with synchronous belts provide positive engagement for accurate film feed, cut-off, and product indexing—without the slip or stretch common in (read more)
Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
/SI offers a wide range of stock components, including pulleys, timing belts, gears, bearings, shafting, couplings, speed reducers, fasteners, motors, gearheads, and more, making it easier for you to move your project forward. Plus, we provide engineering assistance whenever you need it! At SDP (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
/SI offers a wide range of stock components, including pulleys, timing belts, gears, bearings, shafting, couplings, speed reducers, fasteners, motors, gearheads, and more, making it easier for you to move your project forward. Plus, we provide engineering assistance whenever you need it! At SDP (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stop by our booth to explore custom transmission system solutions covering belt drives, chain drives, gear drives, and related components such as couplings and locking devices. We will also showcase our full range of synchronous pulleys. Whether you have a specific project in mind or are (read more)
Browse CNC Machining Services Datasheets for Chengdu Leno Machinery Co., Ltd.
More Information Top
-
Machine Design Databook, Second Edition > SYMBOLS
pitch diameter of the V - belt small pulley , m (in) .
-
Mechanical Design Handbook, Measurement, Analysis, and Control of Dynamic Systems > BELTS
The individual blocks are free to move relative to each other to permit flexing around smaller pulleys than conventional V belts .
-
Polymorphic uncertain nonlinear programming approach for maximizing the capacity of V-belt driving
Let x1, x2 and x3 be the length of V-belt, the diameter of small pulley and the wrap angle of V - belt on the small pulley , respectively.
-
Diesel Engine Management
The complete assembly then looks rather like a thick V - belt pulley with a small flywheel.
-
Chapter 4 Mechanical Power Transmission
Under certain conditions it is convenient or economically desirable to drive a relatively large flat pulley with V - belts from a smaller , grooved sheave.
-
Synthetic Reverberation
An induction-type motor drives the disk with a small " V " belt running in grooved pulleys .
-
Standard Handbook of Machine Design, Third Edition > BELT DRIVES
The power transmission capacity is approximately equal to that of conventional V - belts of equal width with small pulley diameters.
-
New Materials and Processes
… form of bolts and nuts from the toolbox, and tighten the bracket, gasket, the left bearing together according to actual assembly relation; b. insert motor, gaskets, and do as the first step; c.insert V belt , the big and the small pulleys .
-
A New Approach to Assess the Accuracy of Service Timing Devices for Injection Pumps of Diesel Engines
The poor repeatability is probably because the angular determination occurs on the V - belt pulley , thus on a smaller diameter than on a flywheel, which is not good for accuracy.
-
Analytical Troubleshooting of Process Machinery and Pressure Vessels: Including Real-World Case Studies
For example, consider the case of a failed motor shaft connected to a pulley and V - belt that drive a small mixer (Figure 10.13).
Indicates content that may require registration and/or purchase.