Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Neousys Technology Inc.
Description: iVIS-200 is a Atom™ E3845 processing unit as part of an innovative smart camera framework, where you can build up your own x86-based smart camera by integrating an off-the-shelf camera. iVIS-200 integrates leading-edge technologies its ultra-compact footprint. In
- Width / Diameter: 3.2677183 to 3.4645688 inch
- Height: 2.9133874 to 6.0236253 inch
- Length: 1.6929143 to 6.0236253 inch
- Operating Temperature: -40 to 185 F
-
Supplier: Zebra Technologies Corporation
Description: Zebra Technologies' VS40 Machine Vision Smart Camera is the perfect solution for any production line inspection application. Its wide range of flexible options, including lenses, illumination, connectivity, power, and filters, can be easily customized to meet practically
- Applications: Bar / Matrix Code
-
Supplier: Zhejiang HuaRay Technology Co., Ltd.
Description: 2D Vision Systems
-
-
Supplier: e-con Systems™ Inc
Description: ideally suited for running image based machine learning and deep learning models at the edge making the camera perfect for applications such as smart surveillance, traffic monitoring, parking lot management, crowd monitoring & analysis, smart farming, sports broadcasting
- Application / Industry: Broadcast, Security / Law Enforcement
- Monochrome / Color: Color
- Features: Digital, Electronic Shutter, Global Shutter, Low Light, Video
- Performance: High Definition
-
Supplier: Tordivel AS
Description: Scorpion Vision Software 3D capabilities without programming. Application areas for 3D Machine Vision are: 3D Robot Vision Volume Measurement Automotive Part Measurement 3D Object Location and Identification The Scorpion 3D Robot Vision system is ideal for volume
-
Supplier: Smartmore Corporation Limited
Description: Smart camera facilitates a set of complete machine vision system without involving PC’s support and engagement. Usually, smart camera is comprised of image collection unit, image processing unit, image processing software, network communication
- Horizontal Resolution: 1,280 lines
- Maximum Frame Rate: 60 fps
- Width / Diameter: 1.1417329 inch
- Height: 1.1417329 inch
-
Supplier: Smartmore Corporation Limited
Description: The smart camera platform is an overall vision test solution that is targeted for ultra-high integration and high system cost-effective requirements. - Ultra-small size, ultra-high integration; - High-performance FPGA implements hardware image processor, supports multiple image
- Horizontal Resolution: 5,480 lines
- Maximum Frame Rate: 22 fps
- Vertical Resolution: 3,648 lines
- Physical: Board Mount
-
Supplier: e-con Systems™ Inc
Description: Tags: USB 2.0 Cameras Overview EdgeECAM50_USB is a ready-to-use Edge AI camera for pre-analytical tasks, such as tube classification, cap identification, liquid level detection, etc. This 5MP camera has inbuilt dual core processor which allows running AI and machine
- Horizontal Resolution: 2,592 lines
- Maximum Frame Rate: 16 to 30 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: e-con Systems™ Inc
Description: Overview qSmartAI80_CUQ610 is a ready-to-deploy AI vision kit based on the Qualcomm® QCS610 processor with powerful AI processing capabilities. This Qualcomm vision kit comprises of e-con's Sony STARVIS IMX415 based 4K MIPI CSI-2 camera module, a SoM based on Qualcomm® QCS610
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
- Length: 1.181103 inch
-
Supplier: ADLINK Technology Inc.
Description: slave camera support IP67-rated housing and M12 connectors Superior EMVA 1288-verified image quality ADLINK new NEON-1021-M Intel® Atom™ E3845 processorbased ready-to-go smart camera with MVTec MERLIC. Equipping its state-of-the-art quad-core smart camera with an
- Horizontal Resolution: 1,200 lines
- Maximum Frame Rate: 60 fps
- Width / Diameter: 2.7 inch
- Height: 2.08 inch
-
Supplier: Festo Corporation
Description: Intelligent field-based camera Monochrome and color sensor For 2D quality inspection, position and rotary orientation sensing, reading of 1D and 2D codes, reading of optical characters (OCR) Integrated full PLC (CODESYS) Ethernet for communicating with higher-level controllers With integrated
- Horizontal Resolution: 752 lines
- Operating Temperature: 14 to 122 F
- Specialty Camera Type: Machine Vision Sensor
- Imaging Technology: Smart Camera
-
Supplier: e-con Systems™ Inc
Description: Overview qSmartAI20_CUQ610 is a ready-to-deploy AI vision kit based on the Qualcomm® QCS610 processor with powerful AI processing capabilities. This Qualcomm vision kit comprises e-con's Sony IMX462 based Full HD MIPI CSI-2 camera module. This AI vision kit has a small
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
- Length: 1.181103 inch
-
Supplier: ADLINK Technology Inc.
Description: equipment, reducing TCO. Open architecture and easy development dramatically reduce time to market In a real application environment, different development languages and software tools are required in machine vision, motion controller, smart camera and line scan
- Horizontal Resolution: 1,200 to 2,048 lines
- Maximum Frame Rate: 60 to 120 fps
- Operating Temperature: -22 to 122 F
- Vertical Resolution: 1,600 to 2,048 lines
-
Supplier: Festo Corporation
Description: High-quality, sturdy housing
- Horizontal Resolution: 1,600 lines
- Operating Temperature: 32 to 104 F
- Specialty Camera Type: Machine Vision Sensor
- Imaging Technology: Smart Camera
-
Supplier: AMETEK Surface Vision
Description: SmartSync seamlessly brings together the advantages of the SmartAdvisor® and SmartView® systems for a fully integrated solution that combines the benefits of both. SmartSync customers gain the multi-camera video monitoring power of SmartAdvisor’s synchronized system along with the flexibility
- Image Source: Area Scan Camera, Line Scan Camera
- Applications: Edge Detection, Flaw Detection, Web Inspection
-
Supplier: SensoPart
Description: Typical VISOR® Robotic Expectations of today’s robotics solutions are steadily rising in the context of Industry 4.0, paired with a simultaneous desire for greater ease-of-use. And this is precisely where the VISOR® Robotic demonstrates its outstanding ability. Available in several versions, it
- Horizontal Resolution: 1,080 lines
- Application / Industry: Industrial
- Specialty Camera Type: Machine Vision Sensor
- Monochrome / Color: Monochrome
-
Supplier: AMETEK Surface Vision
Description: Using AMETEK Surface Vision’s patented camera synchronization technology, SmartAdvisor® Process Inspection simplifies the viewing and analysis of upsets, and their root cause, across continuous production processes. Combining multiple synchronized cameras with powerful
- Image Source: Area Scan Camera
- Applications: Flaw Detection, Web Inspection
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Entry Level Label and Package Inspection. An entry level vision inspection solution for oriented products, utilizing high quality smart cameras and lights. Easy to Install Control panel, monitor, camera and lights easily install over existing production lines. Intuitive
- Number of Cameras or Imagers Processed: 3
- Image Source: Area Scan Camera
- Applications: Assembly Quality, Bar / Matrix Code, Food & Beverage, ID Detection / Verification
-
Supplier: SICK
Description: SICK's 3D vision series offers a wide range of powerful and flexible products designed for reliable operation in harsh industrial environments. They range from versatile high-speed cameras that deliver high quality 3D and contrast images to smart and configurable stand-alone
- Applications: Assembly Quality, Electronics or Semiconductor Inspection, Flaw Detection, Food & Beverage, Materials Analysis, Non-contact Profilometry, Pattern Recognition, Pharmaceutical Packaging
- Image Source: Line Scan Camera
- System Type: Modular / PC-Based
-
Supplier: Balluff GmbH
Description: Smart 3D camera for robotics applications Easy operation with user-friendly, web-based user interface High flexibility using optional software modules and GigE Vision interface Low system costs thanks to on-board processing and smart, application-specific software modules
-
Supplier: ATS Automation
Description: ATS Cortex system is an all-in-one vision device that reduces integration time with standardized hardware and software. An integrated hardware/software vision system The ATS Cortex system is an all-in-one vision device running ATS SmartVision™ software. The system is designed to
- Number of Cameras or Imagers Processed: 2
- Data Storage: 16 GB
- Applications: Biotechnology or Medical
-
Supplier: AMETEK Surface Vision
Description: An advanced edge cross-section monitoring system, Edge Monitoring enables both trimmed material edges in a processing line to be monitored for anomalies. Detecting edge defects such as cut-to-break ratios and burrs is critical for quality control purposes and to avoid any issues in the subsequent
- Image Source: Area Scan Camera
- Applications: Edge Detection, Web Inspection
-
Supplier: Alkeria Srl
Description: Introducing the ARIA, Alkeria's compact yet powerful camera that offers a solution to the increasing demand for affordable, ultracompact, and easy-to-integrate cameras. With the option to choose between the most common and requested sensors, the ARIA offers all the benefits of USB3
-
Supplier: Hikrobot Co., Ltd.
Description: The Hikrobot SC6000 Series AI Smart Camera marks a significant advancement in machine vision, developed on a robust embedded platform featuring strong AI capabilities. This series is equipped with the VM algorithm software, granting access to over 140 algorithm functions
- Applications: Assembly Quality, Electronics or Semiconductor Inspection, Flaw Detection, Food & Beverage, Pharmaceutical Packaging, Production & Quality Control
- System Type: Modular / PC-Based
-
Supplier: Stereolabs Inc.
Description: Built for Spatial AI. Durable and versatile IP66 stereo camera, built to withstand challenging environments. The most powerful camera for depth and AI. The new ZED 2i brings spatial perception to a whole new level. The stereo camera features an all-new mechanical design with new
-
Supplier: AMETEK Surface Vision
Description: from several cameras at the same time, on one screen. This enables safe monitoring across many process locations, without the risk of missing something while switching between views. POWERFUL CLASSIFICATION TOOLS AMETEK Surface Vision’s industry-leading inspection and classification
- Display & Special Features: Computer Interface / Networkable
- Measurement Capability: Defects / ADC
- Applications: Factory / Production Use
- Mounting / Loading Options: Machine Mounted
-
Supplier: Matrox Imaging
Description: Matrox Iris GT is a line of powerful smart cameras with Matrox Design Assistant 2.1, an intuitive, versatile and extendable integrated development environment (IDE). Manufacturing engineers and technicians can easily and quickly configure and deploy machine vision
- Horizontal Resolution: 640 lines
- Maximum Frame Rate: 110 fps
- Shutter Speed: 0.0000339999999999864 to 1.189999999999998 seconds
- Operating Temperature: 32 to 122 F
-
Supplier: Teledyne FLIR IIS
Description: are spatially accurate within +/- 2 mm at 10-meter distance. As the newest member of our field-proven Ladybug series, the Ladybug6 builds on our machine vision heritage with increased image resolution, enhanced on-board processing, and robust IP67-rated connectors. Support for
- Horizontal Resolution: 6,280 lines
- Maximum Frame Rate: 15 to 29.9 fps
- Operating Temperature: -22 to 122 F
- Monochrome / Color: Color
-
Supplier: VAST STOCK CO., LIMITED
Description: Video IC Development Tools JeVois Smart Machine Vision Camera
-
Supplier: Tordivel AS
Description: the object position changes It is possible to detect that something is wrong in 2D machine vision there is normally no quality measure The systems are more accurate The system should never fail Optimized 2D and 3D machine vision algorithms Both Stereo Vision with
- Image Source: Line Scan Camera
-
Supplier: Fuji America Corporation
Description: Robot Cell Kit and vision system. A variety Robot Cell Kits are available in a lineup of units that can be added at any time, for flexible support of various types of work. Vision system that supports various types of workpieces using two cameras The position of the part is
-
Supplier: Videojet Technologies, Inc.
Description: The Videojet PostnetVerifier® is a smart camera that evaluates POSTNET codes as they are printed. It helps to ensure that POSTNET bar height, spacing, clear zone, check digit and readability will meet postal standards. Combining ease of use with advanced vision technology, the
- Inspection Rate: 166.666666666667 inspections per second
- Product Speed: 2.032 m/sec
- Number of Cameras or Imagers Processed: 1
- Applications: Bar / Matrix Code, ID Detection / Verification
-
Supplier: Allied Vision Technologies GmbH
Description: HDTV camera with video frame rate - 2 Megapixel The Pike F-210B/C is equipped with a renowned Kodak HAD CCD sensor, and it is equipped with smart real-time functions. At full resolution, it runs up to 31 fps. Higher frame rates can be reached by a smaller AOI, binning (b/w), or
- Horizontal Resolution: 1,920 lines
- Maximum Frame Rate: 31 fps
- Shutter Speed: 0.000042999999999982803 to 67.0000000000002 seconds
- Width / Diameter: 1.7322844 inch
-
Supplier: Cognex Corporation
Description: 3D-A1000 Features The 3D-A1000 dimensioning system is a compact and industrial smart camera, capable of capturing moving objects in both 3D and 2D. The system is equipped with powerful vision-based tools that automate tasks like container fill measurement, damage detection,
- Inspection Rate: 3,000 inspections per second
- Applications: Assembly Quality, ID Detection / Verification
- Image Source: High Speed / Brightness
- System Type: Modular / PC-Based
-
Supplier: Solomon Technology Corporation
Description: Robot vision for the factory of tomorrow Smart Manufacturing / Smart Logistics AccuPick 2D significantly enhances the scope of robot applications with an intelligent AI based vision system. AccuPick 2D not only gives robots ‘eyes’ that allow them to see, but also provides
Find Suppliers by Category Top
Featured Products Top
-
Highly accurate and with an unmatched measurement speed, the next generation Ranger3 streaming cameras can be configured for a wider range of needs. Powered by our unique 3D sensor tailored for demanding vision applications, Ranger3 will serve as a key component in inspection systems worldwide (read more)
Browse Machine Vision Systems Datasheets for SICK -
-based applications, and multi-camera systems. Paired with sensor options from Sony, onsemi and Teledyne e2v, Dragonfly® S is ideal for embedded or handheld device applications such as biometrics kiosk solutions, ophthalmoscopy, 3D scanning, automated optical inspection, and more. (read more)
Browse CMOS Cameras Datasheets for Teledyne FLIR IIS -
processes, delivering the best quality and efficient image capture. Offering unique features tailored to the machine vision market, onsemi image sensor families provide the industry’s best global shutter efficiency and frame rates exceeding modern camera needs. These features, alongside (read more)
Browse Human Machine Interfaces Datasheets for DigiKey -
Highly accurate with an unmatched measurement speed, the new generation Ruler3000 3D cameras will be the number one choice for machine vision system integrators and industrial applications. Being powered by the unique 3D CMOS sensor from SICK tailored for superior image processing, their (read more)
Browse Machine Vision Systems Datasheets for SICK -
Machine vision systems typically consist of a digital camera, a light source, and a computer processor that analyzes the captured images. To obtain an image of sufficient quality, the distance from object to lens, lighting intensity, and exposure duration all need to be synchronized. Two (read more)
Browse Linear Encoders Datasheets for Encoder Products Company -
3M Industrial Camera Cable Assemblies for Machine Vision Choosing the right camera cable assembly for machine vision requires options (read more)
Browse Cable Assemblies Datasheets for Powell Electronics, Inc. -
Machine vision: the eyes of automation A machine vision system is exactly what it sounds like – the eyes of a machine. It utilizes machine vision cameras, smart cameras, and high (read more)
Browse Network Equipment Datasheets for OnLogic Inc. -
Cameras Robust cameras with highly flexible mounting options and a bandwidth of up to 2.5 Gbit/s offer a range of services tailored to industrial (read more)
Browse Video Cameras Datasheets for Beckhoff Automation LLC -
website. Visit www.cn-optics.com for complete details. Applications Imaging & Machine Vision Systems Industrial inspection and automation vision systems Camera modules and microscopy equipment (read more)
Browse Optical Windows Datasheets for CeNing Optics Co., Ltd. -
Pleora’s iPORT CL-Ten External Frame Grabbers use a high-performance GigE Vision 2.0 over 10 Gigabit Ethernet (10 GigE) link to transmit video simultaneously from two Camera Link Base or Medium cameras, or a single Camera Link Full camera at maximum data rates, with low, predictable (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc.
Conduct Research Top
-
Breaking the Boundaries of Smart Camera and Embedded Vision Systems
Automatic inspection by machine vision is leading to the dawn of the "smart factory", eliminating errors resulting from manual operations, as well as improving quality consistency, increasing productivity, reducing production costs, and enhancing customer satisfaction. The result can be a distinct
-
Machine Vision for Packaging Blends Science, Engineering and Art
systems are contributing to pharmaceutical product quality to the point where production lines do not run when the vision systems are down, says Pedro Santiago, a packaging engineer at Eli Lilly del Caribe, Carolina. That is how important they have become. Today, vision sensors, smart cameras
-
Electronics Industry Case Study: Smart Cameras Provide Additional Benefi ts to Auto ID Applications
controls and powerful vision inspection, ensuring absolute integrity and reliability of parts in production. Using Microscan's Vision MINI smart camera, Continental Czech Republic was able to seamlessly transition from barcode to vision inspection and adhere to their end customer's important quality
-
Packaging Industry Case Study: Industrial Lubricant Manufacturer Relies on Machine Vision for Product Quality and Traceability
For industrial and automotive lubricant manufacturer Sinopec Group of Beijing, China, timely and accurate data collection using Microscan's Vision HAWK Smart Camera is central to maintaining process efficiency, product quality, and traceability in the company's lean environment.
-
Pharmaceutical Industry Case Study: Tablet Counter/Filler Incorporates Smart Camera System to Ensure Labeling Accuracy (.pdf)
Modular Packaging Systems' customers require 100% inspection to ensure labelling accuracy and meet the stringent requirements of the pharmaceutical industry. Machine vision technology helps these manufacturers to accomplish their objectives in a reliable and flexible way that will enable them
-
Technology Roundup: Seeing (Electronically) Is Believing
Combining high resolution with ultra compact, lightweight dimensions, the CS5260 color camera from ToshibaTeli America, Inc. provides troublefree integration into machine vision systems, and is well suited for scientific microscopy and visualization tasks. Featuring a 1/2 CCD with 768 (H) x 494(V
-
Products & Services 2
features no moving parts, minimizing wear and maintenance requirements. Machine Vision System Stretches Pattern-Matching Envelope PatFlex is a new addition to this manufacturer's PatMax family of geometric pattern finding technologies. Incorporating a patent- pending software tool, the system allows
More Information Top
-
Robotics Case Studies - Machine Vision and Industrial Robot...
When smart camera machine vision teams with industrial robots, however, the realm of possibility rapidly expands.
-
Smart Cameras
An easy way to classify smart cameras would be based on their functionality and/or applications, for example, smart machine vision cameras , smart surveillance cameras, smart automotive cameras.
-
Research publications | NICTA
Machine vision smart cameras will continue to be one of the main market drivers for the future growth of smart camera technologies.
-
Xilinx Lowers Cost and Power of High-Performance Video Processing for Industrial Imaging Applications
Together with the base board and FMC daughter cards, the Targeted Reference Designs can be used to jumpstart development of industrial imaging products for video surveillance (IP video camera, network recorders, video analytics), machine vision ( smart camera , high-speed imaging system, communications …
-
CR4 - Blog Entry: 2D or 3D Codes – Which Are Best?
Pathfinder Tags: 2D 3D machine vision smart cameras .
-
Machine Vision Report - 2015_v2
Unit shipments of machine vision cameras are forecast to grow the fastest (13.4% CAGR), followed by smart cameras and machine vision lighting (11.6% and 11.3% CAGR respectively).
-
Machine Vision - World - 2012
Although the trend is strongly towards the greater use of CMOS sensors, CCDs are forecast to still be the most used sensor with smart cameras and machine vision cameras in 2016.
-
Performance analysis of smart camera based distributed control flow logic for machine vision applications
Keywords: distributed control, smart cameras , machine vision , PLC and sensors .
-
Imaging :: NASA Tech Briefs
Sony Electronics, Park Ridge, NJ, has released the XCI Series Smart Cameras for machine vision applications that include color capabilities.
Indicates content that may require registration and/or purchase.