-
Supplier: Infineon Technologies AG
Description: Smart Payment Accessory ready-to-use solution for wearables and stickers
- Type: Contactless
-
Supplier: Infineon Technologies AG
Description: dual interface module 8 contacts
-
Supplier: Infineon Technologies AG
Description: dual interface module 6 contacts
-
-
Supplier: Infineon Technologies AG
Description: ultrathin contactless module with inductive coupling
- Type: Contactless
-
Supplier: TE Connectivity
Description: Durability Rating (CYCLE) : 50000 Packaging Features Packaging Method : Carton Product Type Features Compatible Card : Smart Card Connector & Contact Terminates To : Printed Circuit Board Smart Card Connector Product Type : Contact Module Termination
- Current Rating: 0.2 amps
- Number of Contacts: 6 #
- Connector Type: PC Card Connector
-
Supplier: Amphenol Communications Solutions
Description: Smart Card, Smart Card Reader, Input Output Connectors, Connectors for Vandalism Proof, 8 contacts, Harsh Environment, Module Type, Lead Free., Amphenol is one of the leading manufacturers of smart card. Contact us today for more details of
- Voltage Rating: 1,000 volts
- Current Rating: 0.00001 to 1 amps
-
Supplier: Associated Pacific Machine Corp.
Description: The workstations of the IMA are designed to handle any type of plastic cards (PVC, PET, PC&ABS) Advantages Extraction of individual cards from the stacking magazine The rigid transporting system moves the cards from one workstation to another in a synchronized manner CNC cavity
- Number of Axes: 3-axis
- Features: Machine Enclosure / Guarding, Multiple Spindles, Other
-
Supplier: ASAP Semiconductor LLC
Description: EVAL MODULE FOR TXS4558 Interface Smart Card No TXS4558 Dual 1.8V/3V Sim Card power supply with translator
- Category: Development Board
-
Supplier: TOP-electronics USA
Description: Quectel SC20 Smart Module EVB kit ** Please note that this EVB KIT does not contain the actual module or test boards, so they will need to be ordered separately ** SC20 is Quectel's new generation of multi-mode Smart LTE Cat 4 module with built-in Android OS. It
- Category: Development Board
- Supported System: Wireless Systems
-
Supplier: Powell Electronics, Inc.
Description: SMART CARD CONNECTOR WITH FFC
- Connector Type: PC Card Connector
-
Supplier: Siemens Process Instrumentation
Description: cards are the answer. SmartLinx modules are fast and easy to install, and can be added at any time. The module simply plugs into the socket on any SmartLinx-enabled product. They require no secondary private buses or gateways and no separate wiring. There are no extra boxes to
-
Supplier: TOP-electronics USA
Description: Quectel SC20-A Multi-mode Smart LTE Module with Wi-Fi and Bluetooth, 8GB memory SC20 is Quectel's new generation of multi-mode Smart LTE Cat 4 module with built-in Android OS. It contains seven variants: SC20-CE, SC20-E, SC20-A, SC20-AU, SC20-J, SC20-EU* and Wi-Fi & BT
- Technology: Bluetooth
-
Electrical Connectors - Connectors Sockets - Mem Card & Module (DIMM,SIM,SD,PCI) -- C702 10M008 7002Supplier: Heilind Electronics, Inc.
Description: CON SMART CARD PUSHMATIC
-
Supplier: ProSoft Technology, Inc.
Description: Data exchange between the DEM module and the processor data table is performed using standard ladder logic commands (M0/M1 in the SLC). Included in system is the pre-programmed ControlLogix, rack and power supply, the MVI56-DEM module and the Honeywell field terminal assembly and
- Operating Temperature: 0 to 60 C
- Features: Other
- Port Type: RS232, RS422
- Protocol / Network: Serial
-
Supplier: ProSoft Technology, Inc.
Description: Data exchange between the DEM module and the processor data table is performed using standard ladder logic commands (block transfer in the PLC). The data structure is automatically preset for the DE channels, allowing the module to be inserted into any PLC application with minimum
- Operating Temperature: 0 to 60 C
- Features: Other
- Protocol / Network: Serial
-
Supplier: Tripp Lite by Eaton
Description: Built-in USB, RS-232 and slot for optional Network Management Card options Compatible with Tripp Lite UPS management card options TLNETCARD, WEBCARDLX, SNMPWEBCARD and RELAYIOCARD HID-compliant USB interface enables integration with built-in power management and auto shutdown features
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 0.75 kVA
- Watt Rating: 0.6 kwatts
- Runtime at Half Load: 20.7 minutes
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's line-interactive SMART5000RT3U UPS System protects server, networking or telecommunications equipment from blackouts, voltage fluctuations and surges in a compact tower/rackmount housing. In rack configuration, the power module and battery pack occupy only 3 rack spaces (3U)
- Input Voltage Range: 208 volts
- Volt-Amp Rating: 5 kVA
- Watt Rating: 4 kwatts
- Runtime at Half Load: 38 minutes
-
Supplier: Tripp Lite by Eaton
Description: 2POSTRMKITWM enables 2 post rackmount/wallmount installation; Optional 2-9USTAND enables tower placement Built-in USB, RS-232 and slot for network management accessory cards; Compatible with Tripp Lite UPS management card options TLNETCARD, WEBCARDLX, SNMPWEBCARD and RELAYIOCARD
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 2.2 kVA
- Watt Rating: 1.9199999999999968 kwatts
- Runtime at Half Load: 12 minutes
-
Supplier: Tripp Lite by Eaton
Description: Optional 2POSTRMKITWM enables 2 post rackmount/wallmount installation; Optional 2-9USTAND enables tower placement Built-in USB, RS-232 and slot for Network Management Card options; Compatible with Tripp Lite UPS management card options TLNETCARD, WEBCARDLX and SNMPWEBCARD HID-compliant
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 3 kVA
- Watt Rating: 2.879999999999999 kwatts
- Runtime at Half Load: 10 minutes
-
Supplier: ELMA Electronic Inc.
Description: Features Advanced EMC shielded wall mount chassis, powder-coated blue (RAL 5013) Horizontal and vertical mounting possibility Horizontal or vertical backplane, 6 AMCs and 1 MCH System platform for single modules, full-size AMCs Fan speed controlled by MCH Ambient temperature: 0 °C to +55 °C
- Features: Other, Other Slot Type
- Mounting Style: Wall / Ceiling Mounted
-
Supplier: Win Source Electronics
Description: Category: Memory Cards Win Source Part Number: 1459689-SG9CF4GSMEA Manufacturer: Smart Module
-
Supplier: Win Source Electronics
Description: Category: Memory - Modules Win Source Part Number: 1451456-SG572568LSI27BRM Manufacturer: Smart Module
-
Supplier: TelephoneStuff.com
Description: range: 94-150/163-260VAC - A stand-alone hardwired external battery module (Models BP480V26B and BP480V40C, available separately from Tripp Lite) is required for operation and to provide battery backup support. Additional external battery modules can be connected for extended runtime -
- Features: On-line (Double-Conversion), Three Phase
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, ANALOG OUTPUT CARD SMART DEVICE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Visual Sound, Inc.
Description: Tripp Lite Power Protection Tripp Lite's SU30K3/3 Smart Online 3-Phase Intelligent, True On-Line UPS System provides mission-critical equipment with the highest level of power protection available. Large capacity 30,000 VA / 24,000 watt power module continually converts incoming AC
-
Supplier: Visual Sound, Inc.
Description: includes a power module and an external battery module, both in tower format cabinets. Battery support can be extended with additional external battery modules. A manual bypass switch as well as an automatic bypass function ensure 100% availability of connected equipment by
-
Supplier: TelephoneStuff.com
Description: The Smart On-Line, Sine Wave UPS Systems provide mission critical equipment with the highest level of power protection for rackmount systems. Dual-conversion technology converts incoming AC power into filtered DC power, and then resynthesizes it back into AC power with a pure sine wave
- Technology: Line-Interactive, On-line (Double-Conversion)
-
Supplier: ZBA, Inc.
Description: Customers have a choice of a single magnetic reading head or dual heads. There are three choices of bezel style to choose from. USB, RS232 or TTL interfaces are available. Optional as a Hybrid Reader with integrated Smart Card Reader. Also available as an IC Card, CPU/Memory
-
Supplier: TelephoneStuff.com
Description: SmartOnline 16000VA Hot-Swappable Modular UPS System provides on-line, double-conversion protection for mission critical applications and for sensitive electronics. Modular UPS System Features: - 16,000VA / 16kVA online 4U rack / tower UPS with expandable runtime (4U Power Module + 4U Battery
- Volt-Amp Rating: 16 kVA
- Technology: On-line (Double-Conversion)
-
Supplier: TelephoneStuff.com
Description: battery module with integrated charger for extended runtime - 1 "Smart" RS-232(DB9) port - 1 Contact Closure(DB9) - 1 AS-400(DB9) port - Accessory slot accepts optional internal SNMP/Web Card for remote shutdowns, reboots and more - Adaptable for rackmount, tower, or stacking
- Volt-Amp Rating: 6 kVA
- Technology: On-line (Double-Conversion)
-
Supplier: Powell Electronics, Inc.
Description: FAN Module: 2.44mm pitch, Smart FAN Modu
- Connector Type: Card Edge Connector
-
Supplier: DigiKey
Description: IC DUAL SIM/SMART CARD PS 16QFN
-
Supplier: Quarktwin Technology Ltd.
Description: IC MOA4, Smart Card Module
- Features: Other, RoHS Compliant
- Device Type: Receiver
-
Supplier: VAST STOCK CO., LIMITED
Description: Interface Development Tools Smart Card Interface Eval module
-
Supplier: Advantech
Description: USB4-to-MXM GPU Carrier Card USB4 Type-C interfaced MXM GPU expansion card MXM 3.1 Type A, B, B+ compatible (PCIE Gen3 x4) Supports NVIDIA® Quadro® & Intel® Arc™ embedded MXM GPUs, up to 115W TGP MXM modules Support dual power input: 12~24V or MB Type-C PD up to 100W 4 x DP1.4a
Find Suppliers by Category Top
Featured Products Top
-
Eteily Technologies is pleased to announce its complete SIM Card Connector Series, which is designed for dependable SIM card interface across mobile, IoT, telematics, and communication devices. Our product line comprises Standard, Micro, Nano, and (read more)
Browse Electrical Connectors Datasheets for Eteily Technologies India Pvt. Ltd. -
. High-Speed Connectivity: 16 GTX transceivers (up to 12.5 Gbps per lane) enable fast serial communication for CPRI/eCPRI boards, optical modules, and switch cards (read more)
Browse Field-Programmable Gate Arrays (FPGA) Datasheets for Win Source Electronics -
module, and Card media with GBDriver to the market, providing high-speed access while securing high reliability. Features In-house designated controller Power fail data safety (read more)
Browse Memory Chips Datasheets for DigiKey -
controller demands. They accommodate various payment systems, including traditional tokens, contactless smart cards, and mobile payments, ensuring compatibility with advanced payment sensors through upgraded COM 1 and 2 ports operating at baud rates of 921600 for efficient data transmission (read more)
Browse Data Input Modules Datasheets for Advantech -
-high-frequency oscillators to match the timing requirements of server SoCs, GPU/TPU accelerator cards, and memory controllers. These devices provide low-jitter references for high-speed SerDes, PCIe 5.0/6.0, CXL, and high-bandwidth memory interfaces. SmartNICs and High-Speed Switches: 312.5MHz (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
peripherals: Three USART interfaces support asynchronous and synchronous communication, along with functions for LIN, IrDA, modem control, ISO 7816 smart cards, and multiprocessor communication (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
Smart Computing Article - Video Card & Monitor Errors
sequence indicates a video card memory error. In the old days, you used to be able to pull the memory modules off of video cards and replace them. Now, video memory is hardwired into the circuit board, and it would cost more in labor to replace the memory than buy a new video card. However, before you
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
card using FeRAM technology in the smart card module. Docomo fuel cell targets mobile recharging of phones A prototype fuel cell developed by NTT Docomo Inc. for mobile recharging of handsets represents a first step toward developing a high-power recharger that would snap directly into mobile phones
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
technology in the smart card module. Digital camera shipments bottom out in August It appears that digital camera shipments have bottomed out after a slight lull, according to RBC Capital Markets Inc. BTU International's president and CEO steps down NEC reorganizes assembly and test operations NEC
-
Smart Computing Article - Electronic Jacks-Of-All-Trades
card terminals when they come in contact with them. Smart cards contain an 8-bit microprocessor and/or a memory module under a gold contact pad on the front-left side of the card. These embedded computer chips can hold many times more information than a magnetic strip. Therefore, smart cards may
-
Smart Computing Article - To Upgrade Or Not To Upgrade
you identify the type of memory you need, you can add more memory to open slots or remove the old modules and replace them with new ones that have more capacity. Some motherboards come with integrated graphics and sound. That's OK for general use, but separate audio and video cards offer greater
-
Smart Computing Article - You're Having Video Problems
If you have another graphics card, try installing it in the current graphics card s place. If this doesn t solve the problem, you may need to troubleshoot your graphics card. Refer to Basic Troubleshooting: Graphics Cards on page 82. Sometimes, components besides the monitor and graphics card
-
Smart Computing Article - Basic Troubleshooting- Motherboards
that every other computer component connects to, and it serves as the sole communications conduit between those devices. When the memory banks need some data from the hard drive, when a video game needs information from the video card, a key is pressed, the mouse is moved, or any other action is performed
-
Smart Computing Article - Windows 2000 Hardware Errors
service or directly from This usually means that a hardware device in your computer has failed. The most common culprit is a faulty memory module on the motherboard, but it can also be the CPU, motherboard, or drive controllers. If the message occurs during or after installing new hardware, one
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
content. DTV smart card safeguards digital video Thomson Multimedia has proposed a smart card-based encryption scheme to safeguard digital video. Acer Inc. announced a licensing deal for Palm Inc.'s operating system on Friday (June 1) that it hopes will propel it ahead of a host of other Asian
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Smart-card revenues up 57 percent for Gemplus Gemplus International SA, one of the world's leading Subscriber Identity Module (SIM) smart-card manufacturers, unveiled record fourth-quarter and full-year results Thursday (Feb. 1). Fourth-quarter revenues were about $360 million, up 48 percent from
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
NEC plans major restructuring, but semiconductors will not be touched Module features Patriot's Java MPU ASML taps Extraction's monitor for DUV demo cell Philips MCU in Visa smart card Samsung, Hyundai pick TI's ADSL chip set MEMC says new technique improves wafers for higher yields Anadigics DC/DC
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
by year's end, the Ministry of Information Industry (MII) said. Visa launches European smart-card incentives Visa International has launched a European cash incentive program worth about $150 million to promote the use of credit cards with embedded silicon chips and readers instead of magnetic stripe
-
Design and Development of Medical Electronic Instrumentation
for. compliance with safety standards. Projects include the design of an isolated biopotential. amplifier, transformer-coupled analog isolator module, carrier-based optically coupled analog. isolator, linear optically coupled analog isolator with compensation, isolated eight-channel. 12-bit analog