Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Type:Lithium Polymer Battery Internal Resistance:≤120 mΩ Working Environment:(input)0~45℃ (output)-20~60℃ Limited Charge Voltage:4.2V End-off Voltage:3V JINWO smart Li-ion batteries can be customized to meet unique specifications. Custom label, custom firmware and some
- Voltage: 3.7 volts
- Capacity, Amp Hours (AH): 2.1 ampere-hr
- Lithium Secondary Batteries: Lithium / Polymer
-
Description: Type:Lithium Polymer Battery Pack Internal Resistance:≤150 mΩ Working Environment:(input)0~45℃ (output)-20~60℃ Limited Charge Voltage:4.2V End-off Voltage:3V JINWO smart Li-ion batteries can be customized to meet unique specifications. Custom label, custom firmware and some
- Voltage: 3.7 volts
- Capacity, Amp Hours (AH): 4 ampere-hr
- Lithium Secondary Batteries: Lithium / Polymer
-
Description: Type:Lithium Polymer Battery Internal Resistance:≤60mΩ Working Environment:(input)0~45℃ (output)-20~60℃ Limited Charge Voltage:4.2V End-off Voltage:3V JINWO smart Li-ion batteries can be customized to meet unique specifications. Custom label, custom firmware and some performance
- Voltage: 3.7 volts
- Capacity, Amp Hours (AH): 0.065 ampere-hr
- Lithium Secondary Batteries: Lithium / Polymer
-
-
Description: Type:Lithium Polymer Battery Pack Internal Resistance:≤60 mΩ Working Environment:(input)0~45℃ (output)-20~60℃ Limited Charge Voltage:4.2V End-off Voltage:3V JINWO smart Li-ion batteries can be customized to meet unique specifications. Custom label, custom firmware and some
- Voltage: 3.7 volts
- Capacity, Amp Hours (AH): 0.23 ampere-hr
- Lithium Secondary Batteries: Lithium / Polymer
-
Description: visual design Application area: AGV, forklift, robot, smart home
- Voltage: 25.6 to 51.2 volts
- Capacity, Amp Hours (AH): 6 to 300 ampere-hr
- Width / Diameter: 8.8582725 to 29.3307245 inch
- Depth: 4.1338605 to 24.803163 inch
-
Supplier: Varta Microbattery Inc.
Description: Complete product range from 12 mm to 24 mm diameter with high quality and reliability. Numerous standard assemblies as well as customer-specific assemblies are available. In addition to our extensive assortment of Lithium cells & batteries, we offer the most comprehensive
- Width / Diameter: 0.4724412 to 0.9448824 inch
- Application: Automotive, Camera / Electronic Cells, Medical Equipment, Telecommunications
- Specialty Cells: Coin Cell or Button Cells
- Features: Disposable (Primary) Batteries
-
Supplier: Tripp Lite by Eaton
Description: Features Reliable LiFePO4 Battery Backup Offers Longer Life and Less Weight than Lead Acid BatteryThis Tripp Lite SmartPro® UPS system features a state-of-the-art lithium iron phosphate (LiFePO4) internal battery with longer life, more cycles and faster recharge. It more than doubles the
- Input Voltage Range: 110 to 120 volts
- Volt-Amp Rating: 3 kVA
- Watt Rating: 2.2499999999999964 kwatts
- Runtime at Half Load: 9.5 minutes
-
Supplier: Tripp Lite by Eaton
Description: Battery Backup Compared to Lead Acid BatteryWith more than double the service life, three times more charge/discharge cycles and 60% the weight of comparable lead-acid batteries, the LiFePO4 battery features 120 volt battery backup and recharges to 100% capacity in less than two
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 1.5 kVA
- Watt Rating: 1.4399999999999995 kwatts
- Runtime at Half Load: 15.4 minutes
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite’s SMART700HGL medical-grade UPS system provides dependable lithium iron phosphate (LiFePO4) battery backup, so you can work through short power failures and perform an orderly system shutdown in a prolonged blackout. It’s fully compliant with UL 60601-1 regulations when plugged
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 0.7 kVA
- Watt Rating: 0.45 kwatts
- Runtime at Half Load: 42 minutes
-
Supplier: Tripp Lite by Eaton
Description: Features Reliable LiFePO4 Battery Backup Offers Longer Life and Less Weight than Lead Acid BatteryThis Tripp Lite SmartPro® UPS lithium battery backup features a state-of-the-art lithium iron phosphate (LiFePO4) internal battery with longer life, more cycles and faster recharge. It
-
Supplier: Varta Microbattery Inc.
Description: with full cycles Low self-discharge No memory effect 0% lead, 0% mercury, 0% cadmium UL approval APPLICATION EXAMPLES Industry 4.0 sensors Bluetooth headset Smart toys Smart capsules Thermometer Smart watches, Fitness tracker, Smart jewelry Energy Harvesting Hearing Aids
- Application: Automotive, Camera / Electronic Cells, Medical Equipment, Telecommunications
- Specialty Cells: Battery Packs and Assemblies, Coin Cell or Button Cells
- Lithium Secondary Batteries: Lithium-ion
- Features: Rechargeable (Secondary) Batteries
-
Supplier: Waytek, Inc.
Description: GENIUS10 is a 6V and 12V battery charger, battery maintainer, and battery desulfator rated at 5A for lead-acid automotive, marine, and deep-cycle batteries, including flooded, gel, AGM, and maintenance-free, plus lithium-ion batteries. NOCO GENIUS10 Smart Battery Charger
- Input Voltage: 100 to 240 volts
- Output Voltage: 12 volts
- Operating Temperature: -20 to 40 C
- Charger Type: Automotive / Electrical Vehicle, Boat and Marine
-
Supplier: Waytek, Inc.
Description: GENIUS1 is a 6V and 12V battery charger, battery maintainer, and battery desulfator rated at 1A for lead-acid automotive, marine, and deep-cycle batteries, including flooded, gel, AGM, and maintenance-free, plus lithium-ion batteries. NOCO GENIUS1 Smart Battery Charger
- Input Voltage: 100 to 240 volts
- Output Voltage: 12 volts
- Operating Temperature: -20 to 40 C
- Charger Type: Automotive / Electrical Vehicle, Boat and Marine
-
Supplier: Waytek, Inc.
Description: GENIUS5 is a 6V and 12V battery charger, battery maintainer, and battery desulfator rated at 5A for lead-acid automotive, marine, and deep-cycle batteries, including flooded, gel, AGM, and maintenance-free, plus lithium-ion batteries. NOCO GENIUS5 Smart Battery Charger
- Input Voltage: 100 to 240 volts
- Output Voltage: 12 volts
- Operating Temperature: -20 to 40 C
- Charger Type: Automotive / Electrical Vehicle, Boat and Marine
-
Supplier: Larson Electronics LLC
Description: flashlight. This lightweight unit weighs only 2 pounds and is powered by lithium ion batteries that require no special charging procedures and have no charge memory issues. Using the latest lithium ion battery technology allows this unit to be recharged regardless of current
-
Supplier: TelephoneStuff.com
Description: Smart Battery 5200 mAh Litium Ion, up to 60 h talk time/400 h standby
- Lithium Secondary Batteries: Lithium-ion
- Features: Rechargeable (Secondary) Batteries
- Application: Telecommunications
-
Supplier: Richardson RFPD
Description: supercapacitor electrode. Consequently, their energy densities are closer to those of conventional batteries and up to 10 times higher than standard supercapacitors. Each hybrid cylindrical cell offers between 30 F and 220 F of capacitance with a maximum working voltage of 3.8 V, an operating
- Capacitance Range: 70,000,000 microF
- DC Rated Voltage Range (WVDC): 3.8 volts
- Configuration / Form Factor: Leaded Capacitor
- Features: Other
-
Description: can only be regarded as temporary solutions. From today's perspective, lithium-ion batteries and their derivative innovative concepts must be regarded as the most promising candidates. Electrodes made from nanoscale composites will play a key role in the future. Innovative materials
-
Supplier: Linx Technologies
Description: Battery Holders Surface and through-hole mount battery holders are a smart choice for cost-sensitive, space-constrained applications involving computers, remote controls and other compact electronics. They provide solid electrical contact for CR1216, CR1225, CR2016, CR2025 and CR2032
- Type: Coin Cell Holder
- Cell Size: Coin Cell or Button Cell
- Mounting: Surface Mount, Through-pin PC / Socket Mount
-
Supplier: Minco
Description: system cost Typical applications: Medical diagnostic analyzers Warming Lithium-ion batteries in aerospace or defense applications De-icing sensors, wings, flaps, and potable water in aircraft Protects defense electronics in cold operating conditions Maintains constant temperature in
- Maximum Operating (Sheath) Temperature: -26 F
- AC Voltage Required: 12 volts
- Strip Length: 6 inch
- Strip Width: 4 inch
-
Supplier: Cymbet Corporation
Description: tags, smart sensors, and remote applications which require a miniature, low-cost, and rugged power source. For many applications, the CBC012 is a superior alternative to button cell batteries and super-capacitors. Because of their solid state design, EnerChip™ storage devices are able
- Voltage: 3.8 volts
- Capacity, Amp Hours (AH): 0.000012 ampere-hr
- Operating Temperature: -4 to 158 F
- Features: Other, Rechargeable (Secondary) Batteries, Thin Film
-
Supplier: Radwell International
Description: UNIVERSAL BATTERY CHARGER, SMART RECHARGEABLE BATTERY PACK, FOR 11.1V LITHIUM-ION/POLYMER BATTERY, 100-240VAC 0.3AMP 50/60HZ INPUT, 12.6VDC 1.8AMP OUTPUT, LED STATUS INDICATOR, USA AC POWER PLUG, OUTPUT BARREL PLUG W/ ALLIGATOR CLIPS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Patco Electronics, Inc.
Description: Features SMBus v 2.0 smart battery technology compliant Smart battery data specification (SBD) v1.1 dataset Immersion compliant per MIL-STD-810G, Section 512.5 EMI compliant per MIL-STD-461F (contact Patco Electronics for details) High energy density
- Voltage: 7.5 to 12.6 volts
- Capacity, Amp Hours (AH): 14.5 ampere-hr
- Operating Temperature: -4 to 140 F
- Weight: 1.9845 lbs
-
Supplier: DigiKey
Description: SMARTPRO UPS, LITHIUM BATTERY BA
- Input Voltage Range: 110 to 120 volts
- Volt-Amp Rating: 3 kVA
- Watt Rating: 2.25 kwatts
- Runtime at Full Load: 3.5 minutes
-
Description: lithium battery meeting the needs of extended operations.GK30
- DC Voltage Range: 0.02 to 200 volts
- AC Voltage Range: 0.2 to 1,000 volts
- DC Current Range: 20 to 1,000 amps
- AC Current Range: 20 to 1,000 amps
-
Supplier: Renesas Electronics Corporation
Description: The ISL88733 is a highly integrated Lithium-ion battery charger controller, programmable over the SMBus system management bus (SMBus). The ISL88733 is intended to be used in a smart battery charger (SBC) within a smart battery system (SBS) that throttles the charge power such
- Supply Voltage: 8 to 22 volts
- Maximum Charge Current: 64 to 220 mA
- Voltage Accuracy: 0.5 %
- Package Type: QFN
-
Description: function+18650 lithium battery meeting the needs of extended operations.
- DC Voltage Range: 0.02 to 1,000 volts
- AC Voltage Range: 0.2 to 1,000 volts
- DC Current Range: 20 to 1,000 amps
- AC Current Range: 20 to 1,000 amps
-
Supplier: TelephoneStuff.com
Description: All-in-One Wearable Smart Communicator is the smallest high performance bluetooth speakerphone with accuVoice-dialing and integrated headset for hands free car kit (HFCK) and PC VoIP applications. It combines a bluetooth headset, VoIP headset, handsfree car kit, and mobile conference phone
- Application: Telephone / Voice Communication
-
Supplier: Dantona Industries, Inc.
Description: 3.7 Volt 1Ah Li-Ion Smart Charger
- Output Voltage: 3.7 volts
- Battery Type / Chemistry: Lithium / Lithium Ion
-
Supplier: Underwater Kinetics
Description: "Line work is safer and smarter with UK’s LitFinger™ illuminated disconnect hook, a radically improved version of a brass finger tool that attaches to any manufacturer’s hot stick with extension for hanging stick from aerial structres. Fuse barrel replacement is easier and safer because the
- Length: 5.7 inch
- Diameter: 4.9 inch
- Lumen: 95 to 40 lm
- Power Source: Alkaline, Battery, Lithium
-
Supplier: Zurn Industries LLC
Description: clog-resistant piston to prevent water contaminants from clogging the application and chloramine-resistant seals for an extended lifespan and lower maintenance costs over the life of the application. The ZTR6203-EWS-W2 includes a 0.5 gpf flow rate, manual override button, lithium
- Gallons Per Flush: 0.5 gallons
- Actuation: Automatic
- Application: Urinal
-
Supplier: Zurn Industries LLC
Description: clog-resistant piston to prevent water contaminants from clogging the application and chloramine-resistant seals for an extended lifespan and lower maintenance costs over the life of the application. The ZTR6203-QRT-W2 includes a 0.25 gpf flow rate, manual override button, lithium
- Gallons Per Flush: 0.25 gallons
- Actuation: Automatic
- Application: Urinal
-
Supplier: Zurn Industries LLC
Description: clog-resistant piston to prevent water contaminants from clogging the application and chloramine-resistant seals for an extended lifespan and lower maintenance costs over the life of the application. The ZTR6203-ULF-W2 includes a 0.125 gpf flow rate, manual override button, lithium
- Gallons Per Flush: 0.125 gallons
- Actuation: Automatic
- Application: Urinal
-
Supplier: Zurn Industries LLC
Description: alerts, performance data and trends via a secure web portal with 24/7 access Battery-powered, 4 Lithium’s, with 3-year battery life, standard ADA compliant Limited 3-year warranty
- Gallons Per Flush: 1 gallons
- Actuation: Automatic
- Application: Urinal
-
Supplier: Fluke
Description: system – lithium ion smart battery with five-segment LED charge level display Easily email and share images in real time with Fluke Connect® Stores thousands of images – 4 GB internal memory and optional 4 GB micro SD card
- Measurement Range: -20 to 250 C
- Portable: Battery Powered
- Features & Options: Built-in Color / Visual Camera
- Detector Type: Flying Spot
Find Suppliers by Category Top
Featured Products Top
-
. Smarter Energy Management Battery management systems (BMS) are now built into a lot of industrial lithium battery systems. These check the charge level, temperature, and cycle history in real time. The data helps managers figure out how vehicles are used, stop problems (read more)
Browse Lithium Batteries Datasheets for Green Cubes Technology -
Micropower Group We are a developer and manufacturer of high efficient energy solutions. Experts in industrial battery chargers, Lithium-ion batteries and power converters for industrial applications. (read more)
Browse Lithium Batteries Datasheets for Micropower LLC -
Uninterrupted Power with Smart Charging Discover Lithium SAFEFlex Motive Chargers, engineered for Material Handling and Ground Support. Experience universal compatibility, high efficiency, and custom solutions to keep your (read more)
Browse Battery Chargers Datasheets for Green Cubes Technology -
Protect Your People, Protect Your Profits, Prevent Battery Fires The burgeoning adoption of lithium-ion batteries across industries has ushered in a new era of energy efficiency. However, this (read more)
Browse Datasheets for LAND -
(formerly Ecotec) is a full featured, light to medium duty industrial battery charger. Charges fully discharged batteries in approximately 10 hours. 3 Status LEDs 2 Safety shutdown modes Smart Proportional charge termination Simple (read more)
Browse Batteries Datasheets for Micropower LLC -
batteries as well as Lithium-Ion batteries with CAN bus. Featuring high efficiency and power factor, combined with low stand-by power, the Micropower SC is a reliable and sustainable charging solution for industrial applications (read more)
Browse Battery Chargers Datasheets for Micropower LLC -
Green Cubes Technology Unveils Li-ion Battery for Material Handling Equipment We are proud to announce the launch of our latest Lithium Iron Phosphate (LFP) battery (read more)
Browse Batteries Datasheets for Green Cubes Technology -
Green Cubes Lithium SAFEFlex MHE Battery: The Smart Solution for Your Material Handling Equipment For warehouse (read more)
Browse Batteries Datasheets for Green Cubes Technology -
LionBLOCK Micropower Group introduces LionBLOCK, the new state-of-the-art Lithium-Ion battery system designed for (read more)
Browse Batteries Datasheets for Micropower LLC -
existing chargers. The Access Shelf-Mount charger is great for rental fleets with up to two circuits per charger. Connect them in parallel for fast charging. Stack them up to three high. Features Microcomputer Smart Charger Charges all common battery (read more)
Browse Battery Chargers Datasheets for Micropower LLC
Conduct Research Top
-
Correct Use of Lithium Batteries
Lithium battery is a kind of energy storage conversion device that is more and more widely used. Because of its excellent electrochemical performance, it realizes a small-medium-large market application scenario that keeps pace with the times. When we talk about the correct use of lithium batteries
-
What Are the Characteristics of LiFePO4 Batteries?
A lithium iron phosphate (LiFePO4) battery is a type of lithium-ion battery that uses lithium iron phosphate as the cathode material. Like other lithium-ion batteries with different cathode materials, it is a secondary rechargeable battery. The LiFePO4 battery has high charging and discharging
-
Convergent Designs Demand Smarter Battery Charging
. It's no surprise that the power demands of such feature-rich devices make power management critical to achieving acceptable battery life in small form factors. The centerpiece of the power system in this new generation of convergent products is the lithium-ion (Li-Ion) battery, a power source
-
Green Battery Factory in Sweden Supported by Rotork Actuators
Rotork products, including pneumatic actuators and digital smart positioners, have been ordered by an innovative Swedish battery manufacturer. Northvolt specialise in the production of lithium-ion batteries for electric vehicles and have working collaborations with new technical battery programmes
-
Smart Computing Article - By The Power Of Apple, You Have The Power!
? The answers to both parts of this question are No. Your iPod uses a Li-Ion (lithium-ion) battery. With NiCd (nickel-cadmium) batteries (the first-generation of rechargeables), you need to be careful to fully charge and discharge your battery from time to time. Otherwise small crystals will
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Technology announced the availability of Vast models of the ARM PrimeCell PL080 DMA Controller, PL011 UART, PL190 Vector Interrupt Controller, PL131 Smart Card Interface and the AMBA AXI bus. Laptop makers line up for Sony battery exchange Sony Corp. has offered to exchange lithium-ion battery packs
More Information Top
-
OPS Cabling Downrange (.pdf)
And a new smart lithium battery runs for a record-breaking 18 hours in the field.
-
http://calhoun.nps.edu/public/bitstream/handle/10945/8771/operationalizati00flat.pdf?sequence=1
- SMART LITHIUM BATTERY 58 G.
-
NAVAL POSTGRADUATE SCHOOL
Smart Lithium Battery .
-
NAVAL POSTGRADUATE SCHOOL
>- SMART LITHIUM BATTERY .
-
Design and Implementation of DDS Curve Generator Based on FPGA--《Journal of Hefei University(Natural Sciences)》2007年02期
Lin,Feng Wang,Yuezhong(Staff Room 203, Beihang University (BUAA), Beijing, 100083);Design and Realization of Management System of Smart Lithium Batteries [J];Control & Automation;2005-03 .
-
The Design of Smart Battery Management Systems | Liu | Journal of Computers
Design and Realization of Management System of Smart Lithium Batteries .
-
Loper: A quadruped-hybrid stair climbing robot
The circuit also balances the load on the lithium ion smart batteries and handles the tasks associated with charging.
-
BATTLEFIELD POWER AT THE TECHNICAL LIMIT
Concurrently, a maintenance‐free " smart " lithium battery is being developed for possible fielding by 1995.
-
Soundscape Ecology
The system was equipped with a GPS, an acoustic emitter, a computer, a wireless 802.11 network interface, and a smart lithium ion battery pack; all the devices were packed into a Pelican 1,150 case.
-
Army Tactical Computing System (ATacCS)
…type III) and full size AT expansion slot for extra card support; external colour video; audio output; IEEE parallel (printer); 2 serial ports; SCSI port Power supply: integral 1 h (minimum) battery backup using smart Lithium Ion batteries Optional interfaces: built in…
Indicates content that may require registration and/or purchase.